Water Supply Pumps Liquid Handling Pumps

37 Results
Boxer 6000 Series Peristaltic Pump -- 6000.507
from Clark Solutions

6000 series peristaltic pumps are built on the unique operational principle of balancing the load on the motor and gearbox shafts. The peristaltic tubes are positioned in pairs on both sides of the rollers. The pumps are supplied with a standard of 8 or 4 rollers per channel. The 8 rollers enhance... [See More]

  • Pump Type: Peristaltic Pump; Positive Displacement Pump; Water Supply Pump
  • Discharge Size: 0.010
  • Liquid Flow: 0.000 to 0.000
  • Media Temperature: 122
Double Suction Centrifugal Pumps
from Bell & Gossett, a xylem brand

Vertically split, multiple flange orientation pumps (Series VSX); flows to 25,000 GPM. Horizontally split pumps (Series HSC3, HSC-S, HSCS); flows to 12,500 GPM. Maintenance-Free Bearings, new One-Piece Unitized Seal, Groutless Base Plate, Alignment-Friendly Coupling. Hydraulic coverage to meet all... [See More]

  • Pump Type: Centrifugal Pump; Water Supply Pump
  • Liquid Flow: 0.000 to 28000.000
  • Discharge Pressure: 23.1 to 1384.0
  • Discharge Size: 2.000 to 14.000
Dry Pitcast Iron Wastewater, Sewage Pump -- Model DDLFU
from EBARA Pumps Americas Corporation

The model DDLFU submersible pumps are constructed of cast iron with heavy-duty motors and high-efficiency impellers that make it possible to pass slurries, sludge, sewage and large solids up to 3 1/4?. The DDLFU is suitable for various dry pit applications including industrial and municipal water... [See More]

  • Pump Type: Centrifugal Pump; Submersible Pump; Water Supply Pump
  • Liquid Flow: 80.000 to 4000.000
  • Discharge Pressure: 46.1 to 560.5
  • Discharge Size: 3.000 to 12.000
Axially Split Case Pumps -- Wilo-SCP
from Wilo AG

Axially spilt case pump mounted on a baseplate. Application. Pumping heating water in accordance with VDI 2035 water/glycol mixtures, cooling/cold water and domestic hot water. Applications in municipal water supply, irrigation, building services, general industry, power stations, etc. Special... [See More]

  • Pump Type: Centrifugal Pump; Split Case Pump; Water Supply Pump
  • Liquid Flow: 74848.733
  • Discharge Pressure: ? to 256.0
  • Media Temperature: 18 to 248
Non-Electric Permeate Pump -- ERP-1000
from Watts

Maximize an RO systems efficiency by reducing the back pressure from your storage tank and allow the system's working pressure to remain consistent reducing waste water by up to 80%. [See More]

  • Pump Type: Water Supply Pump
  • Industry Served: Reverse osmosis systems
  • Power Source: NoSourceIncluded
  • Media: Water Pump
Air Operated Diaphragm Pump -- AOD .25-A
from Price Pump Company

Stall - free design, quite operations - minimal exhaust noise [See More]

  • Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Water Supply Pump; Water Treatment Pump
  • Liquid Flow: 230.000
  • Discharge Pressure: 125.0
  • Discharge Size: 0.250
Jockey Pumps -- Model PVM, PVMI, PVMX
from Pentair Engineered Solutions

Key Features. Flow series: 1, 3, 5, 10, 15, 20, 33*, 45, 64, 90, 120, 150. Flanged, NPT or grooved connections. Cartridge Mechanical Seal - can be replaced easily without dismantling the pump. Continuous-duty, best in class, high efficiency designs. Heavy-duty cast motor bracket insures proper motor... [See More]

  • Pump Type: Booster Pump; Centrifugal Pump; Fire Service Pump; Radial Flow Pump; Turbine Pump; Wastewater Treatment Pump; Water Supply Pump; Jockey Pump
  • Liquid Flow: 800.000
  • Discharge Pressure: 416.2
  • Media Temperature: 250
Boxer 9700 Series Bench Top Peristaltic Pump Dispenser -- 9700
from Clark Solutions

Boxer 9700 pump dispenser has been developed for bench top and OEM applications where variable flow control is required. Use the 9700 dispenser to transfer reagent directly from your reservoir to your application at the rate you require. Boxer 9700 minimizes waste, it will prime back to your... [See More]

  • Pump Type: Peristaltic Pump; Positive Displacement Pump; Water Supply Pump
  • Discharge Size: 0.118
  • Liquid Flow: 0.048
  • Power Source: DC; AC (optional feature); 85-265VAC, 12 VDC, 100V / 200V, Single Phase, 115 VAC, 230 VAC
Floor / Pad Mounted End Suction Pumps
from Bell & Gossett, a xylem brand

Floor mounted End Suction Pumps with foot supported volutes in several designs. Small maintenance-free pumps (Series e-1522), foot mounted close coupled cast iron pumps (Series e-1531, e-1535), small foot mounted close coupled stainless steel pumps (Series 3530), base mounted pumps (Series e-1510);... [See More]

  • Pump Type: Centrifugal Pump; Water Supply Pump
  • Liquid Flow: 0.000 to 4950.000
  • Discharge Pressure: 0.0 to 1231.8
  • Discharge Size: 1.250 to 8.000
Large Submersible Cast Iron Wastewater, Sewage Pump -- DSC, DSCA3
from EBARA Pumps Americas Corporation

The model DSC, DSCA3 submersible pumps are constructed of rugged cast iron with heavy-duty, high-efficiency motors suitable for industrial and municipal water and wastewater, sewage and flood control applications. The large submersible non-clog pump has the ability to pass spherical solids up to 8?... [See More]

  • Pump Type: Centrifugal Pump; Submersible Pump; Water Supply Pump
  • Liquid Flow: 530.000 to 35000.000
  • Discharge Pressure: 18.5 to 692.0
  • Discharge Size: 6.000 to 24.000
Multistage Centrifugal Pumps with EC Motors -- Wilo-Helix EXCEL
from Wilo AG

Non-self-priming, highly efficient fully stainless-steel high-pressure multistage centrifugal pump with EC motor in vertical design with integrated high-efficiency drive and in-line connections. Application. Water supply and pressure boosting. Industrial circulation systems. Process water. Cooling... [See More]

  • Pump Type: Centrifugal Pump; Submersible Pump; Water Supply Pump
  • Liquid Flow: 17.611 to 330.215
  • Discharge Pressure: 71.1 to 341.4
  • Media Temperature: -22 to 248
Close Coupled Centrifugal Pump -- F50-AI
from Price Pump Company

Compact close coupled design . Standard NEMA 56J motor . Mechanical seal: 5/8" Type 6A Buna, carbon vs. ceramic standard. [See More]

  • Pump Type: Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Supply Pump; Water Treatment Pump
  • Liquid Flow: 23.000
  • Discharge Pressure: 24.0
  • Discharge Size: 0.500
CA Series Compact Rotary Vane Pump -- CA20
from Clark Solutions

Series CA & MA Compact Rotary Vane Pumps. Flow to 290 LPH (77 GPH). The CA & MA series compact rotary vane pumps are the smallest of a family of positive displacement pumps. Capable of high performance despite their small size, the CA/MA series compact pumps are the choice when space is an... [See More]

  • Pump Type: Positive Displacement Pump; Rotary Vane Pump; Water Supply Pump
  • Discharge Size: 0.375
  • Liquid Flow: 1.277
  • Power Source: NoSourceIncluded
In-line Close Coupled and Flexible Coupled Centrifugal Pumps
from Bell & Gossett, a xylem brand

Space Saving In-line pumps available in several designs. Maintenance-free (Series 60), close coupled (Series 80 and 90) and split coupled (Series 80-SC) pumps; flows to 4,000 GPM. Higher hydraulic and energy efficiency. Exceeds proposed DOE efficiency regulations with an MEI of at least 0.07. [See More]

  • Pump Type: Centrifugal Pump; Circulation Pump; Water Supply Pump
  • Liquid Flow: 0.000 to 8800.000
  • Discharge Pressure: 0.0 to 1038.0
  • Discharge Size: 1.500 to 8.000
Large Submersible Cast Iron Wastewater, Sewage Pump -- DSC4, DSCA4
from EBARA Pumps Americas Corporation

The model DSC4, DSCA4 submersible pumps are constructed of rugged cast iron with heavy-duty, high-efficiency motors suitable for industrial and municipal water and wastewater, sewage and flood control applications. The large submersible non-clog pump has the ability to pass large spherical solids... [See More]

  • Pump Type: Centrifugal Pump; Submersible Pump; Water Supply Pump
  • Liquid Flow: 530.000 to 12500.000
  • Discharge Pressure: 27.7 to 692.0
  • Discharge Size: 6.000 to 20.000
Multistage Submersible pumps for Sprinkler Systems -- Wilo-EMU D 500
from Wilo AG

Multistage submersible pump in sectional construction with VdS approval for vertical or horizontal installation for supplying sprinkler systems. Application. For pumping water without long-fibre and abrasive constituents for supplying sprinkler systems. Special features/product advantages. VdS... [See More]

  • Pump Type: Centrifugal Pump; Submersible Pump; Water Supply Pump
  • Media Temperature: ? to 77
  • Liquid Flow: 2641.720
  • Power Source: AC; 50 Hz, 230V to 460V, Three Phase
Mag Drive, Horizontal Centrifugal Pump -- 2MS75MDSS
from Price Pump Company

NEMA 56C motor, standard bushings are carbon graphite [See More]

  • Pump Type: Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Magnetic Drive Pump; Water Supply Pump; Water Treatment Pump
  • Liquid Flow: 60.000
  • Discharge Pressure: 165.0
  • Discharge Size: 0.750
FG Series Liquid Magnetically Coupled Pump -- FG209RD0(P,T)T1000
from Clark Solutions

The FG series combines a 24V brushless DC drive motor in a rotor-less configuration with motor driver circuit and a high precision mag drive external MG series gear pump to deliver a high end system capable of handling fluids in the most demanding applications. The service life of the unit, due to... [See More]

  • Pump Type: Magnetic Drive Pump; Water Supply Pump
  • Discharge Size: 0.005
  • Liquid Flow: 0.903
  • Power Source: DC; 24 VDC
Stainless Steel Open Impeller Centrifugal Pumps -- Model DWO
from EBARA Pumps Americas Corporation

The model DWO open impeller end suction pumps are constructed of bulge formed stainless steel and designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High-quality stainless steel components are stronger, dimensionally consistent and lighter weight compared... [See More]

  • Pump Type: Centrifugal Pump; Water Supply Pump; Water Treatment Pump
  • Liquid Flow: ? to 250.000
  • Discharge Pressure: 80.7 to 149.9
  • Discharge Size: 2.000
Pressure Boosting Pumps Systems for Fire Fighting -- Wilo-SiFire EN
from Wilo AG

Pressure boosting systems for fire fighting according to EN 12845. Consists of 1 or 2 pumps, depending on the module, with horizontal base plate - EN 733 - with spacer coupling, electric or diesel motor and a multistage, vertical electric jockey pump. Application. Fully automatic water supply of... [See More]

  • Pump Type: Booster Pump; Fire Service Pump; Water Supply Pump
  • Liquid Flow: 3302.150
  • Discharge Pressure: 145.0 to 232.1
  • Media Temperature: 104
Mag Drive, Horizontal Centrifugal Pump -- CD150MDSS
from Price Pump Company

Optional temperature and vibration monitoring, and hard coated shaft [See More]

  • Pump Type: Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Magnetic Drive Pump; Water Supply Pump; Water Treatment Pump
  • Liquid Flow: 190.000
  • Discharge Pressure: 200.0
  • Discharge Size: 1.500
PA Rotary Vane Pump -- PA07
from Clark Solutions

The PA series rotary vane pumps are available in 8 displacements to achieve the desired flow rate when close coupled to a motor and operated at the motor rpm. The pump housing is brass. The rotor is AISI 303 stainless steel, and the pump chamber and vanes are carbon graphite. A built-in strainer and... [See More]

  • Pump Type: Axial Flow Pump; Circulation Pump; Dewatering Pump; Propeller Pump; Radial Flow Pump; Water Supply Pump
  • Liquid Flow: 2.333
  • Discharge Pressure: 200.0
  • Discharge Size: 0.375
Stainless Steel Self-priming Jet Pump -- Model JEU
from EBARA Pumps Americas Corporation

Constructed of bulge-formed stainless steel, the model JEU self-priming jet pump is designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High-quality stainless steel components are stronger, dimensionally consistent and lighter weight compared to... [See More]

  • Pump Type: Booster Pump; Centrifugal Pump; Jet Pump; Water Supply Pump; Water Treatment Pump
  • Liquid Flow: 1.500 to 18.500
  • Discharge Pressure: 145.3 to 438.3
  • Discharge Size: 1.000
Self Priming Jet Pumps with Tank -- Wilo-Jet HWJ
from Wilo AG

Self-priming water-supply unit. Application. Water supply. Sprinkling. Irrigation and spraying. Pumping water from wells and out of low-lying tanks. Special features/product advantages. Ideal for outdoor applications (hobby, garden). Rust-free stainless steel prevents corrosion, even with prolonged... [See More]

  • Pump Type: Water Supply Pump; Deep Well Pump
  • Liquid Flow: 22.014
  • Discharge Pressure: 87.0
  • Media Temperature: 41 to 95
Vertical Centrifugal Pump -- CD100-Al
from Price Pump Company

Optional seal face materials and elastomers available [See More]

  • Pump Type: Booster Pump; Cantelever Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Supply Pump; Water Treatment Pump
  • Liquid Flow: 88.000
  • Discharge Pressure: 40.0
  • Discharge Size: 1.000
Series PHV Rotary Vane Pump -- PA5-xx
from Clark Solutions

Series PHV Rotary Vane Pumps. Flow to 1000 LPH (264 GPH). Description: The PHV series high volume rotary vane pumps are available in 6 flow ratings to meet the needs of high capacity pumping. The rotary vane pump with brass or stainless steel housing utilizes a stainless steel AISI 304 rotor, while... [See More]

  • Pump Type: Booster Pump; Positive Displacement Pump; Rotary Vane Pump; Water Supply Pump
  • Discharge Size: 0.500
  • Liquid Flow: 2.833
  • Power Source: NoSourceIncluded
Stainless Steel Two-stage End Suction Centrifugal Pump -- Model 2CDXU, 2CDU
from EBARA Pumps Americas Corporation

The model 2CDXU, 2CDU two-stage, end suction pumps are constructed of bulge formed stainless steel and designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High-quality stainless steel components are stronger, dimensionally consistent and lighter weight... [See More]

  • Pump Type: Booster Pump; Centrifugal Pump; Water Supply Pump; Water Treatment Pump
  • Liquid Flow: 5.500 to 66.000
  • Discharge Pressure: 226.1 to 565.1
  • Discharge Size: 1.000
Water Supply and Pressure Boosting Pump Systems -- Wilo-SiBoost Smart Helix EXCEL
from Wilo AG

Highly efficient water-supply unit (non self-priming) ready for connection with 2 to 4 vertically arranged Helix EXCEL stainless steel high-pressure centrifugal pumps switched in parallel; each pump is equipped with an integrated air-cooled, high-efficiency frequency converter and an EC motor,... [See More]

  • Pump Type: Booster Pump; Water Supply Pump
  • Liquid Flow: 1276.831
  • Discharge Pressure: 362.6
  • Media Temperature: 158
Vertical Centrifugal Pump -- CL150
from Price Pump Company

Compact close coupled design using standard NEMA "C" OR "TC" motors. Back pull-out design for easy maintenance. Optional O-ring design available. 316SS - John Crane Type 21 Viton ®, Carbon vs. Ceramic, standard seal. John Crane Type 9 Teflon ® seal available. Optional seal face materials... [See More]

  • Pump Type: Booster Pump; Cantelever Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Supply Pump; Water Treatment Pump
  • Liquid Flow: 300.000
  • Discharge Pressure: 65.0
  • Discharge Size: 1.500
Stainless Steel Vertical Multistage Pump -- Model EVMU, EVMUL, EVMUG
from EBARA Pumps Americas Corporation

With initial hydraulic coverage to 100 GPM and 800 feet TDH, the EBARA model EVMU is designed for booster, water purification, and hot water applications. State-of-the-art formed stainless steel and several proprietary internal components make the EBARA model EVMU superior to existing designs. The... [See More]

  • Pump Type: Boiler Feed Pump; Booster Pump; Circulation Pump; Water Supply Pump
  • Liquid Flow: 4.000 to 390.000
  • Discharge Pressure: 62.3 to 2145.2
  • Discharge Size: 1.250 to 4.000
Water-Supply Pumps with Frequency Converter Electronic Control -- Wilo-EMHIL
from Wilo AG

Non-self-priming water supply unit with frequency converter. Heavy-duty multistage pump with stainless steel hydraulics. Simple operation and adjustment via display with plain text display, status indicator, analysis function, adjustment of the control parameters (PID), freeze protection. Plug &... [See More]

  • Pump Type: Centrifugal Pump; Dewatering Pump; Utility Pump; Water Supply Pump
  • Media Temperature: 32 to 104
  • Liquid Flow: 22.014 to 35.223
  • Power Source: AC; 50 Hz, 230 VAC
Vertical Centrifugal Pump -- LT25AB
from Price Pump Company

Bronze volute, electroless nickel plated volute, or molded CPVC volute. Compact close coupled design. NEMA 42C face motor, optional power frame available. Mechanical seal: 5/8" Type 21 Flourocarbon, carbon vs. ceramic standard. Type 9 PTFE, Type 21 double seals, silicon carbide faces are among the... [See More]

  • Pump Type: Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Supply Pump; Water Treatment Pump
  • Liquid Flow: 12.000
  • Discharge Pressure: 48.0
  • Discharge Size: 0.500
Stainless Steelend Suction Centrifugal -- Model 3U, 3UB
from EBARA Pumps Americas Corporation

The model 3U, 3UB end suction centrifugal pump are constructed of bulge formed stainless steel and designed for corrosion resistance, dependable performance and rugged continuous duty. The 3UB-65 models extend the hydraulic performance range of the 3U series to 750 GPM with trimmable bronze... [See More]

  • Pump Type: Centrifugal Pump; Water Supply Pump; Water Treatment Pump
  • Liquid Flow: 13.000 to 650.000
  • Discharge Pressure: 76.1 to 576.7
  • Discharge Size: 1.250 to 2.500
Vertical Centrifugal Pump -- RC200
from Price Pump Company

Compact close coupled design. Standard NEMA 56C motors. Semi-open high efficiency impeller design on all models. Mechanical Seal: AI, BF, AB: 5/8" Type 6A Buna, carbon vs. ceramic. Mechanical Seal: SS: 5/8" Type 21 Viton, carbon vs. ceramic. Flourocarbon Type 21 and PTFE Type 9 single seals... [See More]

  • Pump Type: Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Supply Pump; Water Treatment Pump
  • Liquid Flow: 200.000
  • Discharge Pressure: 75.0 to 150.0
  • Discharge Size: 2.000
Stainless Steelend Suction Centrifugal -- Model CDU, CDX
from EBARA Pumps Americas Corporation

Constructed of bulge-formed stainless steel, the model CDU, CDX end suction centrifugal pump is designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High-quality stainless steel components are stronger, dimensionally consistent and lighter weight compared... [See More]

  • Pump Type: Centrifugal Pump; Water Supply Pump; Water Treatment Pump
  • Liquid Flow: 5.500 to 95.000
  • Discharge Pressure: 60.0 to 332.2
  • Discharge Size: 1.000
Vertical Centrifugal Pump -- XL100
from Price Pump Company

Standard NEMA JM motors; ODP, TEFC, XP... 56C also available. Mechanical seal: 1-1/2" Type 21 Fluorocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Fluorocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Close coupled through --... [See More]

  • Pump Type: Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Supply Pump; Water Treatment Pump
  • Liquid Flow: 120.000
  • Discharge Pressure: 60.0
  • Discharge Size: 1.000
Submersible Axial, Mixed Flow Propeller Pump -- DSZ3
from EBARA Pumps Americas Corporation

The model DSZ3 submersible pumps are constructed of rugged cast iron with heavy-duty, high-efficiency motors suitable for moving high volumes of water at low heads typically evident in industrial and municipal water and wastewater installations such as storm water and flood control applications. The... [See More]

  • Pump Type: Centrifugal Pump; Mixed Flow Pump; Submersible Pump; Water Supply Pump; Water Treatment Pump
  • Liquid Flow: 2500.000 to 55000.000
  • Discharge Pressure: 11.5 to 115.3
  • Discharge Size: 24.000 to 64.000