Water Treatment Pumps Liquid Handling Pumps

94 Results
11 1/2A2-B Self Priming Pump
from Gorman-Rupp Pumps

11 1/2A2-B Self Priming Pump [See More]

  • Pump Type: Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
  • Power Source: NoSourceIncluded; Basic
  • Discharge Size: 1.500
  • Pump Housing Material: Cast Iron; Cast Iron
11 1/2A2-E2 1P Self Priming Pump
from Gorman-Rupp Pumps

11 1/2A2-E2 1P Self Priming Pump [See More]

  • Pump Type: Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
  • Power Source: Electric Motor
  • Discharge Size: 1.500
  • Pump Housing Material: Cast Iron; Cast Iron
11 1/2A2-E2 3P Self Priming Pump
from Gorman-Rupp Pumps

11 1/2A2-E2 3P Self Priming Pump [See More]

  • Pump Type: Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
  • Power Source: Electric Motor
  • Discharge Size: 1.500
  • Pump Housing Material: Cast Iron; Cast Iron
11 1/2A20-B Self Priming Pump
from Gorman-Rupp Pumps

11 1/2A20-B Self Priming Pump [See More]

  • Pump Type: Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
  • Power Source: NoSourceIncluded; Basic
  • Discharge Size: 1.500
  • Pump Housing Material: Cast Iron; Cast Iron
11 1/2A22-B Self Priming Pump
from Gorman-Rupp Pumps

11 1/2A22-B Self Priming Pump [See More]

  • Pump Type: Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
  • Power Source: NoSourceIncluded; Basic
  • Discharge Size: 1.500
  • Pump Housing Material: Stainless Steel; Stainless Steel
11 1/2A3-B Self Priming Pump
from Gorman-Rupp Pumps

11 1/2A3-B Self Priming Pump [See More]

  • Pump Type: Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
  • Power Source: NoSourceIncluded; Basic
  • Discharge Size: 1.500
  • Pump Housing Material: Cast Iron; Cast Iron
11 1/2A3-E2 1P Self Priming Pump
from Gorman-Rupp Pumps

11 1/2A3-E2 1P Self Priming Pump [See More]

  • Pump Type: Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
  • Power Source: Electric Motor
  • Discharge Size: 1.500
  • Pump Housing Material: Cast Iron; Cast Iron
11 1/2A3-E2 3P Self Priming Pump
from Gorman-Rupp Pumps

11 1/2A3-E2 3P Self Priming Pump [See More]

  • Pump Type: Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
  • Power Source: Electric Motor
  • Discharge Size: 1.500
  • Pump Housing Material: Cast Iron; Cast Iron
11 1/2A3-KW1.5 3P Self Priming Pump
from Gorman-Rupp Pumps

11 1/2A3-KW1.5 3P Self Priming Pump [See More]

  • Pump Type: Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
  • Power Source: Electric Motor
  • Discharge Size: 1.500
  • Pump Housing Material: Cast Iron; Cast Iron
11 1/2A52-B Self Priming Pump
from Gorman-Rupp Pumps

11 1/2A52-B Self Priming Pump [See More]

  • Pump Type: Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
  • Power Source: NoSourceIncluded; Basic
  • Discharge Size: 1.500
  • Pump Housing Material: Cast Iron; Cast Iron
11 1/2A52-E2 1P Self Priming Pump
from Gorman-Rupp Pumps

11 1/2A52-E2 1P Self Priming Pump [See More]

  • Pump Type: Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
  • Power Source: Electric Motor
  • Discharge Size: 1.500
  • Pump Housing Material: Cast Iron; Cast Iron
11 1/2A52-E2 3P Self Priming Pump
from Gorman-Rupp Pumps

11 1/2A52-E2 3P Self Priming Pump [See More]

  • Pump Type: Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
  • Power Source: Electric Motor
  • Discharge Size: 1.500
  • Pump Housing Material: Cast Iron; Cast Iron
11 1/2A65-B Self Priming Pump
from Gorman-Rupp Pumps

11 1/2A65-B Self Priming Pump [See More]

  • Pump Type: Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
  • Power Source: NoSourceIncluded; Basic
  • Discharge Size: 1.500
  • Pump Housing Material: CD4MCu
11 1/2A9-B Self Priming Pump
from Gorman-Rupp Pumps

11 1/2A9-B Self Priming Pump [See More]

  • Pump Type: Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
  • Power Source: NoSourceIncluded; Basic
  • Discharge Size: 1.500
  • Pump Housing Material: Stainless Steel; Stainless Steel
112A20-B Self Priming Pump
from Gorman-Rupp Pumps

112A20-B Self Priming Pump [See More]

  • Pump Type: Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
  • Power Source: NoSourceIncluded; Basic
  • Discharge Size: 12.000
  • Pump Housing Material: Cast Iron; Cast Iron
112C60-B Self Priming Pump
from Gorman-Rupp Pumps

112C60-B Self Priming Pump [See More]

  • Pump Type: Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
  • Power Source: NoSourceIncluded; Basic
  • Discharge Size: 10.000
  • Pump Housing Material: Cast Iron; Cast Iron
112D60-B Self Priming Pump
from Gorman-Rupp Pumps

112D60-B Self Priming Pump [See More]

  • Pump Type: Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
  • Power Source: NoSourceIncluded; Basic
  • Discharge Size: 12.000
  • Pump Housing Material: Cast Iron; Cast Iron
112E60-B Self Priming Pump
from Gorman-Rupp Pumps

112E60-B Self Priming Pump [See More]

  • Pump Type: Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
  • Power Source: NoSourceIncluded; Basic
  • Discharge Size: 12.000
  • Pump Housing Material: Cast Iron; Cast Iron
112G60-B Self Priming Pump
from Gorman-Rupp Pumps

112G60-B Self Priming Pump [See More]

  • Pump Type: Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
  • Power Source: NoSourceIncluded; Basic
  • Discharge Size: 12.000
  • Pump Housing Material: Cast Iron; Cast Iron
12B2-B Self Priming Pump
from Gorman-Rupp Pumps

12B2-B Self Priming Pump [See More]

  • Pump Type: Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
  • Power Source: NoSourceIncluded; Basic
  • Discharge Size: 2.000
  • Pump Housing Material: Cast Iron; Cast Iron
12B20-B Self Priming Pump
from Gorman-Rupp Pumps

12B20-B Self Priming Pump [See More]

  • Pump Type: Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
  • Power Source: NoSourceIncluded; Basic
  • Discharge Size: 2.000
  • Pump Housing Material: Cast Iron; Cast Iron
12B22-B Self Priming Pump
from Gorman-Rupp Pumps

12B22-B Self Priming Pump [See More]

  • Pump Type: Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
  • Power Source: NoSourceIncluded; Basic
  • Discharge Size: 2.000
  • Pump Housing Material: Stainless Steel; Stainless Steel
12B65-B Self Priming Pump
from Gorman-Rupp Pumps

12B65-B Self Priming Pump [See More]

  • Pump Type: Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
  • Power Source: NoSourceIncluded; Basic
  • Discharge Size: 2.000
  • Pump Housing Material: CD4MCu
12B9-B Self Priming Pump
from Gorman-Rupp Pumps

12B9-B Self Priming Pump [See More]

  • Pump Type: Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
  • Power Source: NoSourceIncluded; Basic
  • Discharge Size: 2.000
  • Pump Housing Material: Stainless Steel; Stainless Steel
12C2-B Self Priming Pump
from Gorman-Rupp Pumps

12C2-B Self Priming Pump [See More]

  • Pump Type: Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
  • Power Source: NoSourceIncluded; Basic
  • Discharge Size: 2.000
  • Pump Housing Material: Cast Iron; Cast Iron
Cantilever Close Coupled Pumps -- CMV-S Series
from Affetti Giuseppe & C. s.n.c

The vertical centrifugal close coupled range CMV-S, has been designed in order to obtain the best performances with a reduced cost. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the maximum... [See More]

  • Pump Type: Cantelever Pump; Centrifugal Pump; Sump Pump; Wastewater Treatment Pump; Water Treatment Pump
  • Discharge Size: 1.000 to 2.000
  • Liquid Flow: 22.014 to 1320.860
  • Media Temperature: 14 to 212
Macerator - Grinder -- Group M - Range I
from SEEPEX Inc.

SEEPEX macerators macerate the solid and fibrous components in pumped products. This increases operational safety, extends service life of downstream equipment and reduces operating costs. Our macerators work in municipal and industrial waste water sectors as well as in other industrial branches. [See More]

  • Pump Type: Grinder Pump; Wastewater Treatment Pump; Water Treatment Pump
  • Liquid Flow: 660.000
  • Discharge Pressure: 30.0
  • Discharge Size: 6.000
Vector Peristaltic Pump -- Model 4003
from Wanner Engineering, Inc.

Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]

  • Pump Type: Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Wastewater Treatment Pump; Water Treatment Pump
  • Liquid Flow: 0.117 to 0.700
  • Discharge Pressure: 110.0
  • Discharge Size: 0.750
T-Mag™ Magnetic Drive Pump AM Series -- TM1C
from T-Mag Magnetic Drive Pumps

The T-Mag AM Series mag drive pump consists of three sizes of a Mag Drive Pump, the 1/12, 1/4 and 1/3 HP. The fractional sizes are for low flow applications looking for a compact and efficient mag drive pump. With numerous material configuration options, the AM Series mag drive pump will fit well... [See More]

  • Pump Type: Magnetic Drive Pump; Pool Pump; Utility Pump; Water Treatment Pump
  • Liquid Flow: 9.000
  • Discharge Pressure: 7.0
  • Discharge Size: 0.500
Air Operated Diaphragm Pump -- AOD .25-A
from Price Pump Company

Stall - free design, quite operations - minimal exhaust noise [See More]

  • Pump Type: Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Water Supply Pump; Water Treatment Pump
  • Liquid Flow: 230.000
  • Discharge Pressure: 125.0
  • Discharge Size: 0.250
MACROY® Metering Pumps -- Series G
from Milton Roy

Simple. Economical. Rugged. Efficient design for low-pressure, high-output water treatment applications. The G series metering pump, also known as the MACROY ® pump, is an ideal pump for water treatment applications. It is capable of handling pressures up to 175 psi (12 bar) and flow rates up to... [See More]

  • Pump Type: Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump; Water Treatment Pump
  • Liquid Flow: 5.167
  • Discharge Pressure: 175.0
  • Media: Waste Water Pump; Water Pump; Liquids
BJM Solid Handling Pump -- SKG
from Industrial Flow Solutions

Patented dual-shredding RAD-AX ® (Radial + Axial) technology solids handling pump designed to cut, shred, shear to expedite flow. Prevents clogs in wastewater that includes <10% solids (by volume). Hardened 440C stainless steel cutting elements. Tungsten carbide-tipped impeller. Motor... [See More]

  • Pump Type: Water Treatment Pump
  • Discharge Size: 3.000
  • Liquid Flow: 190.000 to 410.000
  • HP: 2.00 to 5.00
Vertical Pumps -- T Series
from Hayward Flow Control

The new T Series Webster by Hayward thermoplastic pump features a single, non-coupled motor/impeller shaft with a proprietary patent-pending shaft seal. Compared to a pump with a coupled shaft and o-ring seal, the T Series design combines the multiple components into one thereby reducing the... [See More]

  • Pump Type: Water Treatment Pump; Vertical
  • Discharge Size: 0.500 to 1.250
  • Liquid Flow: 5.000 to 80.000
  • HP: 0.33 to 1.50
Tornado® Rotary Lube Pump
from NETZSCH Pumps North America, LLC

In addition to progressing cavity pumps, NETZSCH also manufactures TORNADO® industrial rotary lobe pumps. For effectively pumping viscous fluids containing solids and abrasives, NETZSCH manufacturers TORNADO® positive displacement rotary lobe pumps. Compact in design, NETZSCH TORNADO® pumps offer... [See More]

  • Pump Type: Positive Displacement Pump; Rotary Lobe Pump; Self-Priming Pump; Water Treatment Pump
  • Liquid Flow: 3100.000
  • Discharge Pressure: 170.0
  • Media Temperature: 220
Diaphragm Dosing Pumps -- DMX
from Grundfos Pumps Corporation

The Grundfos DMX range has proven its worth in dosing applications worldwide. With their robust diaphragm-based design and their high-quality motors DMX pumps require minimum maintenance and are best choice for many dosing applications. The DMX range is highly versatile: it covers a wide flow range... [See More]

  • Pump Type: Dosing Pump; Injection Pump; Wastewater Treatment Pump; Water Treatment Pump
  • Pump Housing Material: Aluminum (optional feature); Plastic (optional feature)
  • Liquid Flow: 0.002 to 17.611
  • Industry Served: Textile, Dairy, Food Processing, Pulp & Paper
Centrifugal Transfer Pumps -- Basis Range
from ARGAL s.r.l.

Mono phase multi frequence electric motor pumps. Argal pumps “TMB ” of the range BASIS are centrifugal, single stage magnetic drive. TMB pumps' range includes 5 models, to deliver flow from 15 to 70 l/min, either with threded or hose connections. CORROSION RESISTANCE. Pump casing is made... [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump; Water Treatment Pump
  • Discharge Size: 0.750 to 1.000
  • Liquid Flow: 3.960 to 18.480
  • Media Temperature: 32 to 230
Miniature Piston Pump -- Model EMS 10
from Clark Solutions

Model EMS 10 oscillating piston pump is a great solution for low volume liquid pumping applications where small size is a critical factor. All material in contact with fluid media is stainless steel or plastic. The pump is self priming to five feet. [See More]

  • Pump Type: Circulation Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Water Treatment Pump
  • Liquid Flow: 0.044
  • Discharge Pressure: 14.5
  • Discharge Size: 0.312
1110 Series - Layne/Verti-Line Shallow Wet Mutli-Stage Direct Coupled Pump
from Pentair Engineered Solutions

Key Features. Capacities to 50,000 GPM. Heads to 2,000 feet. Temperatures to 200 ° F. Bowl Sizes from 4" to 57" diameter [See More]

  • Pump Type: Centrifugal Pump; Radial Flow Pump; Turbine Pump; Water Treatment Pump; Pot Pump Design
  • Liquid Flow: 50000.000
  • Discharge Pressure: 867.1
  • Media Temperature: 200
Stainless Steel Open Impeller Centrifugal Pumps -- Model DWO
from EBARA Pumps Americas Corporation

The model DWO open impeller end suction pumps are constructed of bulge formed stainless steel and designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High-quality stainless steel components are stronger, dimensionally consistent and lighter weight compared... [See More]

  • Pump Type: Centrifugal Pump; Water Supply Pump; Water Treatment Pump
  • Liquid Flow: ? to 250.000
  • Discharge Pressure: 80.7 to 149.9
  • Discharge Size: 2.000
Cantilever Vertical Pumps with Coupling -- CGV-S Series
from Affetti Giuseppe & C. s.n.c

The CGV-S range of cantilever pumps was designed to meet a demand for vertical pumps that could operate without any risk of damage to the shaft guide bushings from abrasive solid particles contained in the fluid or from dry running, such that the design does not foresee any guide mechanisms close to... [See More]

  • Pump Type: Cantelever Pump; Centrifugal Pump; Sump Pump; Wastewater Treatment Pump; Water Treatment Pump
  • Media Temperature: -22 to 212
  • Discharge Size: 1.250 to 2.000
  • HP: 1.47 to 100.52
Metering Pump -- Group D - Range MD
from SEEPEX Inc.

SEEPEX metering pumps achieve a metering accuracy of ±1%. They ’re used wherever low to highly viscous media, media containing solids and chemically corrosive media are processed and all with low pulsation and to the exact drop. Key Facts. Conveying Capacity 0.2 l/h - 1,000 l/h 0.053... [See More]

  • Pump Type: Dosing Pump; Metering Pump; Positive Displacement Pump; Progressing Cavity Pump; Wastewater Treatment Pump; Water Treatment Pump
  • Liquid Flow: 5.400
  • Discharge Pressure: 350.0
  • Discharge Size: 0.500
Vector Peristaltic Pump -- Model 4006
from Wanner Engineering, Inc.

Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]

  • Pump Type: Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Wastewater Treatment Pump; Water Treatment Pump
  • Liquid Flow: 1.500 to 8.800
  • Discharge Pressure: 218.0
  • Discharge Size: 1.000
T-Mag™ Magnetic Drive Pump AMX Series -- TM4H
from T-Mag Magnetic Drive Pumps

The AMX Series Mag Drive Pump leaps ahead of the competition with the latest heat dissipation technology and six horsepower ratings to choose from. The AMX Series mag drive pump offers some of the highest flow rates seen in the industry. Ultimately this pump will bring you increased productivity,... [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump; Pool Pump; Utility Pump; Water Treatment Pump
  • Liquid Flow: 60.000
  • Discharge Pressure: 13.0
  • Discharge Size: 1.500
Close Coupled Centrifugal Pump -- F50-AI
from Price Pump Company

Compact close coupled design . Standard NEMA 56J motor . Mechanical seal: 5/8" Type 6A Buna, carbon vs. ceramic standard. [See More]

  • Pump Type: Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Supply Pump; Water Treatment Pump
  • Liquid Flow: 23.000
  • Discharge Pressure: 24.0
  • Discharge Size: 0.500
MAXROY® Series Metering Pumps
from Milton Roy

Rugged and reliable. For the toughest chemical processing applications. MAXROY series is a rugged, industrial grade of metering pumps designed for applications up to 290 gph (1,100 l/h) at pressures up to 406 psi (28 bar). Its cast iron housing with chemical resistant coating enables the pump to be... [See More]

  • Pump Type: Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump; Water Treatment Pump
  • Liquid Flow: 4.833
  • Discharge Pressure: 406.0
  • Pump Housing Material: Cast Iron
Digital Dosing Pumps -- DDI
from Grundfos Pumps Corporation

Grundfos DDI pumps provide Digital Dosing from 75 ml/h up to 150 l/h with real setting of the flow rate. The integrated high-performance microelectronics and the innovative speed-regulated drive technology produce a precise and continuous dosing guaranteeing consistent media mixing and process... [See More]

  • Pump Type: Dosing Pump; Injection Pump; Water Treatment Pump
  • Industry Served: Food Processing, Pulp & Paper
  • Liquid Flow: 0.000 to 0.660
  • Media: Liquids
Miniature Piston Pump -- Model EMX 08
from Clark Solutions

Model EMX08 oscillating piston pump is a great solution for low volume liquid pumping applications where small size is a critical factor. The piston size and the length of its displacement define the flow rate. The pressure limits itself automatically. The pump will run without damage when the... [See More]

  • Pump Type: Circulation Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Water Treatment Pump
  • Liquid Flow: 0.040
  • Discharge Pressure: 11.6
  • Discharge Size: 0.312
1120 Series - Layne/Verti-Line Inline Booster Multi-Stage Direct Coupled Pump
from Pentair Engineered Solutions

Key Features. Capacities to 50,000 GPM. Heads to 2,000 feet. Temperatures to 200 ° F. Bowl Sizes from 4" to 57" diameter [See More]

  • Pump Type: Booster Pump; Centrifugal Pump; Radial Flow Pump; Turbine Pump; Water Treatment Pump; Pot Pump Design
  • Liquid Flow: 50000.000
  • Discharge Pressure: 867.1
  • Media Temperature: 200
Stainless Steel Self-priming Jet Pump -- Model JEU
from EBARA Pumps Americas Corporation

Constructed of bulge-formed stainless steel, the model JEU self-priming jet pump is designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High-quality stainless steel components are stronger, dimensionally consistent and lighter weight compared to... [See More]

  • Pump Type: Booster Pump; Centrifugal Pump; Jet Pump; Water Supply Pump; Water Treatment Pump
  • Liquid Flow: 1.500 to 18.500
  • Discharge Pressure: 145.3 to 438.3
  • Discharge Size: 1.000
Centrifugal Horizontal Pumps -- CGD Series
from Affetti Giuseppe & C. s.n.c

The CGD pump range, centrifugal horizontal normalized to DIN 24256, ISO 2858, NFE 44-121, has been designed in order to face strong applications. Easy to handle, the pumps of this range are strong, produced in their components with high thickness to give a product with the maximum reliability. The... [See More]

  • Pump Type: Centrifugal Pump; Wastewater Treatment Pump; Water Treatment Pump
  • Discharge Size: 16.000 to 20.000
  • Liquid Flow: 44.029 to 4402.867
  • Media Temperature: -58 to 302
Standard Progressive Cavity Pump -- Group N - Range BN
from SEEPEX Inc.

Product group N pumps are the basis for SEEPEX progressive cavity pumps. They are used in almost all industrial sectors and convey low to highly viscous media with or without solids. Those benefits along with others ensure the pump ’s economical operation. Key Facts. Conveying Capacity 30 l/h... [See More]

  • Pump Type: Dewatering Pump; Positive Displacement Pump; Progressing Cavity Pump; Wastewater Treatment Pump; Water Treatment Pump
  • Liquid Flow: 2200.000
  • Discharge Pressure: 1400.0
  • Discharge Size: 10.000
Vector Peristaltic Pump -- Model 4009
from Wanner Engineering, Inc.

Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]

  • Pump Type: Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Wastewater Treatment Pump; Water Treatment Pump
  • Liquid Flow: 8.400 to 35.900
  • Discharge Pressure: 218.0
  • Discharge Size: 1.500
Mag Drive, Horizontal Centrifugal Pump -- 2MS75MDSS
from Price Pump Company

NEMA 56C motor, standard bushings are carbon graphite [See More]

  • Pump Type: Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Magnetic Drive Pump; Water Supply Pump; Water Treatment Pump
  • Liquid Flow: 60.000
  • Discharge Pressure: 165.0
  • Discharge Size: 0.750
MILROYAL® Series Metering Pumps -- Model B
from Milton Roy

Modular design for high-pressure applications. Customized performance when it matters most. The MILROYAL ® series metering pumps are the most reliable, industrial-duty metering pumps for critical processes in industries such as oil and gas, chemical and petrochemical processing, and industrial... [See More]

  • Pump Type: Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump; Water Treatment Pump
  • Liquid Flow: 0.001 to 34.667
  • Discharge Pressure: 100.0 to 20000.0
  • Industry Served: Oil & Gas
Digital Dosing Pumps -- Digital Dosing DME
from Grundfos Pumps Corporation

Grundfos DME Digital Dosing pumps combine perfect precision with user-friendliness, covering large dosing quantities in the range from 60 l/h to 940 l/h with few variants [See More]

  • Pump Type: Dosing Pump; Injection Pump; Water Treatment Pump
  • Power Source: AC; 115 VAC, 230 VAC
  • Liquid Flow: 0.264 to 4.139
  • Industry Served: Textile, Food Processing, Pulp & Paper
Miniature Piston Pump -- Model ET100
from Clark Solutions

Model ET 50, 100 and 150 pumps are the same dimensionally but vary in terms of pressure delivery and flow characteristics. These pumps are a great solution for low volume liquid pumping applications. A range of wetted materials are available making the pumps suitable for many fluid transfer... [See More]

  • Pump Type: Circulation Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Self-Priming Pump; Water Treatment Pump
  • Liquid Flow: 0.153
  • Discharge Pressure: 145.0
  • Discharge Size: 0.374
1130 Series - Layne/Verti-Line Deep Set Multi-Stage Direct Coupled Pump
from Pentair Engineered Solutions

Key Features. Capacities to 50,000 GPM. Heads to 2,000 feet. Temperatures to 200 ° F. Bowl Sizes from 4" to 57" diameter [See More]

  • Pump Type: Centrifugal Pump; Radial Flow Pump; Turbine Pump; Water Treatment Pump; Pot Pump Design
  • Liquid Flow: 50000.000
  • Discharge Pressure: 867.1
  • Media Temperature: 200
Stainless Steel Two-stage End Suction Centrifugal Pump -- Model 2CDXU, 2CDU
from EBARA Pumps Americas Corporation

The model 2CDXU, 2CDU two-stage, end suction pumps are constructed of bulge formed stainless steel and designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High-quality stainless steel components are stronger, dimensionally consistent and lighter weight... [See More]

  • Pump Type: Booster Pump; Centrifugal Pump; Water Supply Pump; Water Treatment Pump
  • Liquid Flow: 5.500 to 66.000
  • Discharge Pressure: 226.1 to 565.1
  • Discharge Size: 1.000
Centrifugal Monobloc Pumps -- CDM Series
from Affetti Giuseppe & C. s.n.c

The centrifugal close coupled range CDM, has been designed in order to obtain the best performances with a reduced cost. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the maximum reliability. Suitable... [See More]

  • Pump Type: Centrifugal Pump; Wastewater Treatment Pump; Water Treatment Pump
  • Discharge Size: 16.000 to 20.000
  • Liquid Flow: 44.029 to 1100.717
  • Media Temperature: -58 to 302
Vertical Pump -- Group E - Range BE
from SEEPEX Inc.

SEEPEX semi-submersible pumps drain full containers, basins and barrels. They convey abrasive or corrosive conveying products with low to high viscosity. Individually sized and designed for the application, they are easy to maintain and have low operating costs. Overall, our semi-submersible pumps... [See More]

  • Pump Type: Dewatering Pump; Drum Pump; Immersible Pump; Positive Displacement Pump; Progressing Cavity Pump; Self-Priming Pump; Submersible Pump; Wastewater Treatment Pump; Water Treatment Pump
  • Liquid Flow: 1300.000
  • Discharge Pressure: 180.0
  • Discharge Size: 8.000
Vector Peristaltic Pump -- Model 4010
from Wanner Engineering, Inc.

Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]

  • Pump Type: Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Wastewater Treatment Pump; Water Treatment Pump
  • Liquid Flow: 19.000 to 58.500
  • Discharge Pressure: 218.0
  • Discharge Size: 2.000
Mag Drive, Horizontal Centrifugal Pump -- CD150MDSS
from Price Pump Company

Optional temperature and vibration monitoring, and hard coated shaft [See More]

  • Pump Type: Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Magnetic Drive Pump; Water Supply Pump; Water Treatment Pump
  • Liquid Flow: 190.000
  • Discharge Pressure: 200.0
  • Discharge Size: 1.500
MILROYAL® Series Metering Pumps -- Model C
from Milton Roy

Modular design for high-pressure applications. Customized performance when it matters most. The MILROYAL ® series metering pumps are the most reliable, industrial-duty metering pumps for critical processes in industries such as oil and gas, chemical and petrochemical processing, and industrial... [See More]

  • Pump Type: Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump; Water Treatment Pump
  • Liquid Flow: 0.001 to 34.667
  • Discharge Pressure: 100.0 to 20000.0
  • Industry Served: Oil & Gas
Seawater and Brackish Water Desalination Pumps -- BMEX
from Grundfos Pumps Corporation

Its special design to handle desalination features all wetted parts in seawater execution. For instance, all pump materials which are in contact with the seawater are made from 904L or duplex stainless steel [See More]

  • Pump Type: Booster Pump; Water Treatment Pump
  • Media: Water Pump; Salt Water
  • Pump Housing Material: Stainless Steel
Miniature Piston Pump -- Model ETS-17
from Clark Solutions

Model ET 17 offers a high output flow relative to other Gotec pumps.These pumps are a great solution for low volume liquid pumping applications. A range of wetted materials are available making the pumps suitable for many fluid transfer applications. The pumps are self priming to 10 feet. [See More]

  • Pump Type: Circulation Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Self-Priming Pump; Water Treatment Pump
  • Liquid Flow: 0.442
  • Discharge Pressure: 29.0
  • Discharge Size: 0.374
1150 Series - Layne/Verti-Line Submersible Multi-Stage Direct Coupled Pump
from Pentair Engineered Solutions

Key Features. Capacities to 3,000 GPM. Heads to 1,500 feet. Temperatures to 200 ° F. Bowl Sizes from 4" to 15" diameter [See More]

  • Pump Type: Centrifugal Pump; Radial Flow Pump; Submersible Pump; Turbine Pump; Water Treatment Pump; Pot Pump Design
  • Liquid Flow: 3000.000
  • Discharge Pressure: 650.3
  • Media Temperature: 200
Stainless Steelend Suction Centrifugal -- Model 3U, 3UB
from EBARA Pumps Americas Corporation

The model 3U, 3UB end suction centrifugal pump are constructed of bulge formed stainless steel and designed for corrosion resistance, dependable performance and rugged continuous duty. The 3UB-65 models extend the hydraulic performance range of the 3U series to 750 GPM with trimmable bronze... [See More]

  • Pump Type: Centrifugal Pump; Water Supply Pump; Water Treatment Pump
  • Liquid Flow: 13.000 to 650.000
  • Discharge Pressure: 76.1 to 576.7
  • Discharge Size: 1.250 to 2.500
Centrifugal Monobloc Pumps -- CMO-N Series
from Affetti Giuseppe & C. s.n.c

The centrifugal close coupled range CMO, has been designed in order to obtain the best performances with a reduced cost. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the maximum reliability. Suitable... [See More]

  • Pump Type: Centrifugal Pump; Wastewater Treatment Pump; Water Treatment Pump
  • Discharge Size: 1.000
  • Liquid Flow: 22.014 to 1100.717
  • Media Temperature: -40 to 230
Wobble Stator Pump -- Group W - Range BW
from SEEPEX Inc.

SEEPEX wobble-stator pumps work reliably in many industries. They efficiently transfer liquids of thin to moderate viscosities, even with a high solids content. In contrast to conventional progressive cavity pumps they have a rotating unit with only one joint, which is why the stator “wobbles. [See More]

  • Pump Type: Dewatering Pump; Positive Displacement Pump; Progressing Cavity Pump; Wastewater Treatment Pump; Water Treatment Pump
  • Liquid Flow: 10.600
  • Discharge Pressure: 58.0
  • Discharge Size: 1.000
Vector Peristaltic Pump -- Model 4014
from Wanner Engineering, Inc.

Vector Peristaltic Pumps are designed specifically for... High viscosity fluids. Aggressive and corrosive fluids. High purity solutions. Abrasive fluids. Vector Series Peristaltic Pumps Set a New Standard for Tough Fluid Processing. Applications. Vector Peristaltic Pumps Features: Dry pump cavity. [See More]

  • Pump Type: Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Wastewater Treatment Pump; Water Treatment Pump
  • Liquid Flow: 46.200 to 135.500
  • Discharge Pressure: 218.0
  • Discharge Size: 3.000
Vertical Centrifugal Pump -- CD100-Al
from Price Pump Company

Optional seal face materials and elastomers available [See More]

  • Pump Type: Booster Pump; Cantelever Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Supply Pump; Water Treatment Pump
  • Liquid Flow: 88.000
  • Discharge Pressure: 40.0
  • Discharge Size: 1.000
MILROYAL® Series Metering Pumps -- Model D
from Milton Roy

Modular design for high-pressure applications. Customized performance when it matters most. The MILROYAL ® series metering pumps are the most reliable, industrial-duty metering pumps for critical processes in industries such as oil and gas, chemical and petrochemical processing, and industrial... [See More]

  • Pump Type: Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump; Water Treatment Pump
  • Liquid Flow: 0.001 to 34.667
  • Discharge Pressure: 100.0 to 20000.0
  • Industry Served: Oil & Gas
Miniature Piston Pump -- Model ETS-21
from Clark Solutions

Models ET 15 And ET 21 are the same dimensionally but differ somewhat in pressure and flow characteristics. These pumps are a great solution for low volume liquid pumping applications. A range of wetted materials are available making the pumps suitable for many fluid transfer applications. The pumps... [See More]

  • Pump Type: Circulation Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Self-Priming Pump; Water Treatment Pump
  • Liquid Flow: 0.350
  • Discharge Pressure: 35.0
  • Discharge Size: 0.374
1160 Series - Layne/Verti-Line Low Lift Axial and Mixed Flow Multi-Stage Direct Coupled Pump
from Pentair Engineered Solutions

Key Features. Capacities to 100,000 GPM. Heads to 100 feet. Temperatures to 200 ° F. Bowl Sizes from 6" to 60" diameter [See More]

  • Pump Type: Centrifugal Pump; Mixed Flow Pump; Radial Flow Pump; Turbine Pump; Water Treatment Pump; Pot Pump Design
  • Liquid Flow: 100000.000
  • Discharge Pressure: 43.4
  • Media Temperature: 200
Stainless Steelend Suction Centrifugal -- Model CDU, CDX
from EBARA Pumps Americas Corporation

Constructed of bulge-formed stainless steel, the model CDU, CDX end suction centrifugal pump is designed for corrosion resistance, dependable performance and high-efficiency, continuous duty. High-quality stainless steel components are stronger, dimensionally consistent and lighter weight compared... [See More]

  • Pump Type: Centrifugal Pump; Water Supply Pump; Water Treatment Pump
  • Liquid Flow: 5.500 to 95.000
  • Discharge Pressure: 60.0 to 332.2
  • Discharge Size: 1.000
Closed Coupled Fiberglass Centrifugal Pumps -- CFM Series - Vitrium Line
from Affetti Giuseppe & C. s.n.c

The Vitrum line was developed for mildly to severely corrosive liquids and able to withstand arduous working condition. All wetted parts are in reinforced fiberglass material, in order to resist abrasion and severe temperatures between -45 °C (-50 °F) and 120 °C (250 °F). CFM close... [See More]

  • Pump Type: Centrifugal Pump; Wastewater Treatment Pump; Water Treatment Pump
  • Media Temperature: -49 to 248
  • Liquid Flow: 44.029 to 1100.717
  • HP: 2.95 to 100.52
Vertical Centrifugal Pump -- CL150
from Price Pump Company

Compact close coupled design using standard NEMA "C" OR "TC" motors. Back pull-out design for easy maintenance. Optional O-ring design available. 316SS - John Crane Type 21 Viton ®, Carbon vs. Ceramic, standard seal. John Crane Type 9 Teflon ® seal available. Optional seal face materials... [See More]

  • Pump Type: Booster Pump; Cantelever Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Supply Pump; Water Treatment Pump
  • Liquid Flow: 300.000
  • Discharge Pressure: 65.0
  • Discharge Size: 1.500
mROY® Series Metering Pumps -- Model A
from Milton Roy

Maximize uptime with unrivaled accuracy and reliability. Setting the worldwide industry standard for critical process control. mROY series metering pumps control chemical dosing with unmatched accuracy and reliability. This dosing pump is durable, compact in design and enables metering of some of... [See More]

  • Pump Type: Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump; Water Treatment Pump
  • Liquid Flow: 0.003 to 1.450
  • Discharge Pressure: 100.0 to 3000.0
  • Industry Served: Agriculture, Food Service, Mining, Oil & Gas, Pharmacutical, Power Generation, Pulp & Paper
Submersible Axial, Mixed Flow Propeller Pump -- DSZ3
from EBARA Pumps Americas Corporation

The model DSZ3 submersible pumps are constructed of rugged cast iron with heavy-duty, high-efficiency motors suitable for moving high volumes of water at low heads typically evident in industrial and municipal water and wastewater installations such as storm water and flood control applications. The... [See More]

  • Pump Type: Centrifugal Pump; Mixed Flow Pump; Submersible Pump; Water Supply Pump; Water Treatment Pump
  • Liquid Flow: 2500.000 to 55000.000
  • Discharge Pressure: 11.5 to 115.3
  • Discharge Size: 24.000 to 64.000
Horizontal Centrifugal Pumps with Support and Coupling -- CGO Series
from Affetti Giuseppe & C. s.n.c

The horizontal centrifugal range CGO, has been designed in order to obtain the best performances with a reduced cost. Easy to handle, the pumps of this range are strong, built in their components with high thikness to give a product with the maximum reliability. The motor is connected to the pump... [See More]

  • Pump Type: Centrifugal Pump; Wastewater Treatment Pump; Water Treatment Pump
  • Discharge Size: 1.000
  • Liquid Flow: 22.014 to 528.344
  • Media Temperature: -4 to 230
Vertical Centrifugal Pump -- LT25AB
from Price Pump Company

Bronze volute, electroless nickel plated volute, or molded CPVC volute. Compact close coupled design. NEMA 42C face motor, optional power frame available. Mechanical seal: 5/8" Type 21 Flourocarbon, carbon vs. ceramic standard. Type 9 PTFE, Type 21 double seals, silicon carbide faces are among the... [See More]

  • Pump Type: Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Supply Pump; Water Treatment Pump
  • Liquid Flow: 12.000
  • Discharge Pressure: 48.0
  • Discharge Size: 0.500
PRIMEROYAL® Series Metering Pumps -- Model PN
from Milton Roy

Reliable and versatile metering pumps for critical chemical dosing applications. Primeroyal series pumps combine robust, field-proven technology, flexible design, and chemical delivery accuracy, making these metering pumps suitable for a large number of industrial processes. The pumps feature a... [See More]

  • Pump Type: Metering Pump; Positive Displacement Pump; Water Treatment Pump
  • Liquid Flow: 0.001 to 68.933
  • Discharge Pressure: 20000.0
  • Industry Served: Oil & Gas
Monobloc Centrifugal Pumps with Magnetic Drive -- MMB-N / MMB-E Series
from Affetti Giuseppe & C. s.n.c

The centrifugal close coupled magnetically driven pump, range MMB, has been designed to solve the different problems generated sometimes from the leakage through the mechanical seals, with the consequence to cause serious environmental contaminations. The impeller rotation is possible thanks to a... [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump; Wastewater Treatment Pump; Water Treatment Pump
  • Discharge Size: 1.000
  • Liquid Flow: 2.422 to 81.453
  • Media Temperature: 14 to 212
Vertical Centrifugal Pump -- RC200
from Price Pump Company

Compact close coupled design. Standard NEMA 56C motors. Semi-open high efficiency impeller design on all models. Mechanical Seal: AI, BF, AB: 5/8" Type 6A Buna, carbon vs. ceramic. Mechanical Seal: SS: 5/8" Type 21 Viton, carbon vs. ceramic. Flourocarbon Type 21 and PTFE Type 9 single seals... [See More]

  • Pump Type: Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Supply Pump; Water Treatment Pump
  • Liquid Flow: 200.000
  • Discharge Pressure: 75.0 to 150.0
  • Discharge Size: 2.000
PRIMEROYAL® Series Metering Pumps -- Model PR
from Milton Roy

Reliable and versatile metering pumps for critical chemical dosing applications. Primeroyal series pumps combine robust, field-proven technology, flexible design, and chemical delivery accuracy, making these metering pumps suitable for a large number of industrial processes. The pumps feature a... [See More]

  • Pump Type: Metering Pump; Positive Displacement Pump; Water Treatment Pump
  • Liquid Flow: 0.001 to 68.933
  • Discharge Pressure: 20000.0
  • Media: Water Pump; Chemical Pump; Oil
Self-priming Monobloc Centrifugal Pumps with Magnetic Drive -- MSP-N / MSP-E Series
from Affetti Giuseppe & C. s.n.c

The centrifugal close coupled self-priming magnetically driven pump, range MSP, it has been designed for installations. Where is not possible to install an under head pump. The MSP pumps can prime from negative suction head of 4 meters, after that the priming chamber has been filled the first time. [See More]

  • Pump Type: Centrifugal Pump; Magnetic Drive Pump; Wastewater Treatment Pump; Water Treatment Pump
  • Discharge Size: 0.984 to 1.969
  • Liquid Flow: 4.843 to 81.453
  • Media Temperature: 14 to 212
Vertical Centrifugal Pump -- XL100
from Price Pump Company

Standard NEMA JM motors; ODP, TEFC, XP... 56C also available. Mechanical seal: 1-1/2" Type 21 Fluorocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Fluorocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Close coupled through --... [See More]

  • Pump Type: Booster Pump; Centrifugal Pump; Circulation Pump; Fire Service Pump (optional feature); Water Supply Pump; Water Treatment Pump
  • Liquid Flow: 120.000
  • Discharge Pressure: 60.0
  • Discharge Size: 1.000
PROTEUS™ Metering Pumps
from Milton Roy

Delivering accuracy, reliability, and process control flexibility. PROTEUS intelligent chemical metering pumps are engineered to meet today ’s most demanding requirements for municipal and industrial water and waste treatment. Milton Roy designed these pumps from the ground up based on... [See More]

  • Pump Type: Metering Pump; Positive Displacement Pump; Wastewater Treatment Pump; Water Treatment Pump
  • Liquid Flow: 0.000 to 0.300
  • Discharge Pressure: 50.0 to 175.0
  • Industry Served: Agriculture, Power Generation, Pulp & Paper
Vertical Centrifugal Close Coupled Pumps with Intermediate Motor Adapter -- CLV Series
from Affetti Giuseppe & C. s.n.c

The vertical centrifugal close coupled range CLV, has been designed in order to obtain the best performances with a reduced cost. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the maximum reliability. [See More]

  • Pump Type: Cantelever Pump; Centrifugal Pump; Sump Pump; Wastewater Treatment Pump; Water Treatment Pump
  • Discharge Size: 1.000 to 2.000
  • Liquid Flow: 22.014 to 1320.860
  • Media Temperature: 14 to 212
Vertical Centrifugal Monobloc Pumps -- CMV Series
from Affetti Giuseppe & C. s.n.c

The vertical centrifugal close coupled range CMV, has been designed in order to obtain the best performances with a reduced cost. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the maximum reliability. [See More]

  • Pump Type: Cantelever Pump; Centrifugal Pump; Sump Pump; Wastewater Treatment Pump; Water Treatment Pump
  • Discharge Size: 1.000 to 2.000
  • Liquid Flow: 22.014 to 1320.860
  • Media Temperature: 14 to 212
Vertical Centrifugal Pumps with Coupling -- CGV Series
from Affetti Giuseppe & C. s.n.c

The vertical centrifugal with coupling range CGV, has been designed in order to obtain the best performances and a total reliability. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the maximum... [See More]

  • Pump Type: Cantelever Pump; Centrifugal Pump; Sump Pump; Wastewater Treatment Pump; Water Treatment Pump
  • Discharge Size: 1.250 to 2.000
  • Liquid Flow: 22.014 to 528.344
  • Media Temperature: 14 to 212
Vertical Centrifugal Pumps with Coupling -- CGV-N Series
from Affetti Giuseppe & C. s.n.c

The vertical centrifugal with coupling range CGV-N, has been designed in order to obtain the best performances and a total reliability. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product with the maximum... [See More]

  • Pump Type: Cantelever Pump; Centrifugal Pump; Sump Pump; Wastewater Treatment Pump; Water Treatment Pump
  • Media Temperature: -22 to 212
  • Discharge Size: 1.250 to 2.000
  • HP: 1.47 to 100.52
Volumetric Self-priming Pumps Monobloc -- VMA Series
from Affetti Giuseppe & C. s.n.c

The volumetric self-priming pump with elastic coupling, range VGA has been designed to load-unload basins, tank-trucks, tanks where is no possible the flooded installations. Reversible and easy to handle, the VGA pumps can prime from negative suction head of max 4 meters without the necessity to... [See More]

  • Pump Type: Self-Priming Pump; Wastewater Treatment Pump; Water Treatment Pump; Volumetric
  • Discharge Size: 0.750 to 1.500
  • Liquid Flow: 6.604 to 110.072
  • Media Temperature: 14 to 212
Volumetric Self-priming Pumps with Support and Coupling -- VGA Series
from Affetti Giuseppe & C. s.n.c

The volumetric self-priming pump with elastic coupling, range VGA has been designed to load-unload basins, tank-trucks, tanks where is no possible the flooded installations. Reversible and easy to handle, the VGA pumps can prime from negative suction head of max 4 meters without the necessity to... [See More]

  • Pump Type: Self-Priming Pump; Wastewater Treatment Pump; Water Treatment Pump; Volumetric
  • Discharge Size: 0.750 to 1.500
  • Liquid Flow: 6.604 to 110.072
  • Media Temperature: 14 to 212