DIN Butterfly Valves
from GF Piping Systems
Ball Valves: Available in PVC and CPVC, the type 104 ball valve from Georg Fischer offers an economic solution for less demanding applications. The type 104 is based on the same industrial ball valve Georg Fischer uses in other applications. This means the valve is true union and can be repaired if... [See More]
- Agency: ANSI; DIN; ISO; ASTM, JIS, BS
- Maximum Pressure: 150.00 to 232.00
- Valve Size: 0.38 to 12.00
- Connection Description: Threaded; BoltFlange; Union; Socket Weld; Fusion
from World-Valve B.V.
The 756 series double eccentric butterfly valves are utilised in water intake systems,. cooling water systems, filtering systems and industrial waste water in the power industry,chemical and petro chemical waste water plants, steel industry. Tilted fixated disc design. Flow through disc optional. [See More]
- Agency: API; DIN; ISO
- Maximum Pressure: 232.06
- Valve Size: 7.87 to 86.61
- Media Temperature: 158
from AVK International A/S
AVK offers butterfly valves with fixed liner with three different connections; wafer, semi lug and double flanged. All butterfly valves are supplied with approved gear box, handwheel and opening indicator. Most of AVK ’s products in the fire protection range hold internationally recognized... [See More]
- Agency: DIN
- Media Temperature: 158
- Valve Size: 2.00 to 12.00
- Connection Description: BoltFlange
from Alfa Laval Inc.
These butterfly valves are hygienic on/off valves for use with low and medium-viscosity liquids in personal care, biotech and pharmaceutical applications. Comprehensive butterfly valve range. Based on the well-known Alfa Laval LKB valve platform, our LKB UltraPure butterfly valve range is a... [See More]
- Agency: ASME; DIN; ISO
- Media Temperature: -10 to 95
- Valve Size: 0.89 to 3.94
- Connection Description: Clamp Flange
from OPW Engineered Systems
The 895 Series Rotary Valve was designed to offer superior product control without hindering flow. Ideal for granules and powders which need to be dispensed uniformly in a variety of applications. Designed for a wide range of uses, the Sure Seal 895 Series offers quick disassembling for cleaning and... [See More]
- Agency: DIN; ISO; DIN 1.4401, ISO 9001
- Actuation: Pneumatic (optional feature)
- Connection Description: Band Clamp
- Material Of Construction: Stainless Steel
from Xiamen Landee Industries Co., Ltd.
Key Specifications/Special Features: Body materials: aluminum bronze. Size range: from 1 to 24 inches diameter (DN25 to DN600mm). Manufacturing standards: API, ANSI, BS, DIN, JIS. Connection: wafer, lug, flanged and BW. Pressure: from PN1.6 to PN5.0MPa. Applicable temperature: from -273 °C to... [See More]
- Agency: ANSI; API; DIN; BS, JIS
- Maximum Pressure: 232.06 to 725.18
- Valve Size: 1.00 to 24.00
- Connection Description: BoltFlange; Wafer, LUG, Flange, BW
from GF Piping Systems
Ball Valves: The Type 230 Series Pneumatically Actuated Ball Valve from Georg Fischer is the ultimate choice for the high demands of the industrial world. It is available in PVC, CPVC, PP-H, and PVDF material. The valve can be configured for throttling or for simple open/close functionality. The... [See More]
- Agency: ANSI; DIN; ISO; ASTM, JIS, BS
- Maximum Pressure: 150.00 to 232.00
- Valve Size: 0.38 to 12.00
- Connection Description: Threaded; BoltFlange; Union; Socket Weld; Fusion
from World-Valve B.V.
The double eccentric butterfly valves incorporates an easy replaceable seat for on/off and control services for liquids and gasses in the power, marine, chemical and petro chemical industry, on-/offshore applications. Replacable seat in the valve body, face to face dimensions according international... [See More]
- Agency: API; DIN; ISO
- Maximum Pressure: 362.59 to 725.19
- Valve Size: 1.97 to 47.24
- Media Temperature: -148 to 932
from AVK International A/S
AVK centric butterfly valves with fixed liner feature an outstanding seating concept. The rubber is injection moulded directly on the valve body forming a permanent bond. Consequently, there is no risk of deformation or dislocation of the liner making the valves suitable under vacuum conditions. The... [See More]
- Agency: DIN
- Media Temperature: 158
- Valve Size: 2.00 to 24.00
- Connection Description: BoltFlange
from Xiamen Landee Industries Co., Ltd.
Butterfly Valve with Cast Iron Body, and white coating. Model Number: LD 018-BT8. Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, and JIS. Sealing: metal-seated, resilience-seated. Size range: from 1 1/2-inch to 24 inch (DN4 to DN600mm). Pressure: from PN0.6 to... [See More]
- Agency: ANSI; API; DIN; BS, JIS
- Maximum Pressure: 87.02 to 232.06
- Valve Size: 1.50 to 24.00
- Media Temperature: -40 to 446
from World-Valve B.V.
The centric butterfly valves are executed with a PTFE liner on/off control service in aggresive and corrosive fluids and high purity applications. High performance PTFE lined wafertype. Standardized actuation flange. One piece blow-out proof shaft. Self lubricating shaft bushing. Chambered lining. [See More]
- Agency: DIN; ISO
- Maximum Pressure: 232.06
- Valve Size: 1.26 to 35.43
- Media Temperature: -4 to 392
from AVK International A/S
AVK centric butterfly valves with fixed liner feature an outstanding seating concept. The rubber is injection moulded directly on the valve body forming a permanent bond. Consequently, there is no risk of deformation or dislocation of the liner making the valves suitable under vacuum conditions. The... [See More]
- Agency: AWWA (optional feature); DIN
- Media Temperature: 158
- Valve Size: 1.50 to 48.00
- Connection Description: BoltFlange
from Xiamen Landee Industries Co., Ltd.
Carbon Steel Butterfly Valve, API, ANSI and DIN Standards Approved. Model Number: LD 018-BT6. Key Specifications/Special Features: Manufacturing standards: API, ANSI, DIN. Sealing: metal-seated, resilience-seated. Size range: from 2 inch to 72 inch (DN50mm - DN1800mm). Pressure: from PN0.1MPa to... [See More]
- Agency: ANSI; API; DIN
- Maximum Pressure: 145.04 to 928.24
- Valve Size: 2.00 to 72.00
- Media Temperature: -40 to 797
from World-Valve B.V.
In these concentric butterfly valves the rubber liner is firmly bonded to the body by vulcanisation. Available sizes range from 25 - 2,000 mm. The World-Valve ISO-series wafer type concentric butterfly valves have a fully vulkanized liner for on/off and control services for liquids and gasses in... [See More]
- Agency: API; DIN; ISO
- Maximum Pressure: 232.06
- Valve Size: 0.98 to 78.74
- Media Temperature: -22 to 392
from Xiamen Landee Industries Co., Ltd.
Carbon Steel PTFE-Lined Valves with Flanged Connection. Model Number: LD-013-QF. Key Specifications/Special Features: Types: gate, globe, check, ball, butterfly, diaphragm, pipe fitting. Manufacturing standards: API, ANSI, BS, DIN, JIS. Size range: from 1/2 inch to 48 inches (DN15mm - DN1200mm). [See More]
- Agency: ANSI; API; DIN; BS, JIS
- Connection Description: Flanged
- Valve Size: 0.50 to 48.00
- Actuation: Manual
from World-Valve B.V.
The triple offset butterfly valves are executed with a metal to metal seat designed to ensure perfect tightness in steam, gas, chemical, petrochemical. and cryogenic applications. Available in Wafertype, Lugtype and double flanged execution. Standardized actuation flange. Permanent torque. No... [See More]
- Agency: DIN; ISO
- Maximum Pressure: 913.74
- Valve Size: 3.15 to 55.12
- Media Temperature: -321 to 1292
from Xiamen Landee Industries Co., Ltd.
Cast Iron Valves, Meeting Global Quality Standards. Model Number: LD 012-CI. Key Specifications/Special Features: Types: gate, globe, check, ball, butterfly, plug, foot, angle, air, Y-strainer... Manufacturing standards: API, ANSI, BS, DIN, JIS, MSS SP. Size range: from 1/2 inch to 64 inch (DN15mm -... [See More]
- Agency: ANSI; API; DIN; BS, JIS, MSS SP
- Connection Description: Flanged
- Valve Size: 0.50 to 64.00
- Actuation: Manual