PVDF Butterfly Valves
from GF Piping Systems
GF Piping Systems provide Butterfly Valves with a comprehensive range of products for water and lug style applications. Our systems' modular design principle allows you to exchange individual system components-fast, easily and at very little expense. Types: Type 563 Aqua Butterfly Valve from Georg... [See More]
- Material Of Construction: ABS; PVC; CPVC; PP; PVDF
- Maximum Pressure: 150.00
- Valve Size: 2.00 to 24.00
- Connection Description: BoltFlange; Wafer or Lug Style
from GF Piping Systems
Ball Valves: Available in PVC and CPVC, the type 104 ball valve from Georg Fischer offers an economic solution for less demanding applications. The type 104 is based on the same industrial ball valve Georg Fischer uses in other applications. This means the valve is true union and can be repaired if... [See More]
- Material Of Construction: ABS; PVC; CPVC; PP; PVDF
- Maximum Pressure: 150.00 to 232.00
- Valve Size: 0.38 to 12.00
- Connection Description: Threaded; BoltFlange; Union; Socket Weld; Fusion
from GF Piping Systems
Ball Valves: The Type 230 Series Pneumatically Actuated Ball Valve from Georg Fischer is the ultimate choice for the high demands of the industrial world. It is available in PVC, CPVC, PP-H, and PVDF material. The valve can be configured for throttling or for simple open/close functionality. The... [See More]
- Material Of Construction: ABS; PVC; CPVC; PP; PVDF
- Maximum Pressure: 150.00 to 232.00
- Valve Size: 0.38 to 12.00
- Connection Description: Threaded; BoltFlange; Union; Socket Weld; Fusion