Stainless Steel Butterfly Valves
from Shanghai Thinktank Process Management Co., Ltd
Description. Specifications. Body Size: 1/2"(DN15) ~12"(DN300). Fusing Temperature: 165 °F (74 °C), 212 °F (100 °C). Material: Carbon Steel, Stainless Steel, Lining Fluorine. Body Type: Ball Valve, Butterfly Valve. Connection Type: For Ball Valve( Threaded,... [See More]
- Material Of Construction: Stainless Steel; Steel
- Connection Description: BoltFlange
- Valve Size: 2.00 to 12.00
- Media: Ammonia, Gas, Liquefied Gas, Methanol, Oil, Combustible Gas/Liquid
from RS Components, Ltd.
S/steel RJT end butterfly valve,1in [See More]
- Material Of Construction: Stainless steel; Stainless Steel
- Maximum Pressure: 13.05 to 145.04
- Valve Size: 1.00
from Bonomi North America, Inc.
1" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & Double Acting Actuator [See More]
- Material Of Construction: Aluminum; Brass / Bronze; Stainless Steel
- Maximum Pressure: 600.00
- Valve Size: 1.00
- Media Temperature: -4 to 302
from Plast-O-Matic Valves, Inc.
Actuator Features. • Million cycle design. • Polished bore & low friction bearings. • Visual indication. • Blowout-proof shaft. • Precision machined gears. • Meets ASTM B117-73 (500 hours salt spray). Design & Materials: Valve lug body is PVC, disc is... [See More]
- Material Of Construction: Stainless Steel; PVC
- Maximum Pressure: 60.00
- Valve Size: 2.00 to 8.00
- Connection Description: Threaded
from Bonomi North America, Inc.
1" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & 12VDC On/Off Plastic Electric Actuator [See More]
- Material Of Construction: Aluminum; Brass / Bronze; Stainless Steel
- Maximum Pressure: 600.00
- Valve Size: 1.00
- Media Temperature: -4 to 302
from Plast-O-Matic Valves, Inc.
Standard Actuator Features Dome style visual position indicator. 2 x End of travel confirmation switches for remote indication Emergency manual override CE Marked, IP67 ingress protection. Thermally protected motor Standard on-off function with optional failsafe or high speed available. Smart... [See More]
- Material Of Construction: Stainless Steel; PVC
- Maximum Pressure: 150.00
- Valve Size: 2.00 to 8.00
- Actuation: Electric
from Bonomi North America, Inc.
1" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & 24V AC/DC Explosion-proof On/Off Metal Electric Actuator [See More]
- Material Of Construction: Aluminum; Brass / Bronze; Stainless Steel
- Maximum Pressure: 600.00
- Valve Size: 1.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve & Double Acting Pneumatic Actuator [See More]
- Material Of Construction: Aluminum; Brass / Bronze; Stainless Steel
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve & Double Acting Pneumatic Actuator [See More]
- Material Of Construction: Aluminum; Brass / Bronze; Stainless Steel
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve & 24V AC/DC Ex-Proof On/Off Electric Actuator [See More]
- Material Of Construction: Aluminum; Brass / Bronze; Stainless Steel
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve & 24V AC/DC Ex-Proof On/Off Electric Actuator [See More]
- Material Of Construction: Aluminum; Brass / Bronze; Stainless Steel
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve & 12VDC Metal On/Off Electric Actuator [See More]
- Material Of Construction: Aluminum; Brass / Bronze; Stainless Steel
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, Stainless Steel Wafer-style High Performance Butterfly Valve & 12VDC Metal On/Off Electric Actuator [See More]
- Material Of Construction: Aluminum; Brass / Bronze; Stainless Steel
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
Stainless Steel Gear Operated ANSI 150, High-Performance Lug Style, Butterfly Valve [See More]
- Material Of Construction: Stainless Steel
- Agency: ANSI; ISO
- Valve Size: 10.00
from Bonomi North America, Inc.
Stainless Steel Manually Operated ANSI 150, High-Performance Lug Style, Butterfly Valve [See More]
- Material Of Construction: Stainless Steel
- Agency: ANSI; ISO
- Valve Size: 10.00
from Bonomi North America, Inc.
Stainless Steel Manually Operated ANSI 150, High-Performance Wafer Style, Butterfly Valve [See More]
- Material Of Construction: Stainless Steel
- Agency: ANSI; ISO
- Valve Size: 10.00
from Curtiss-Wright, Valve Group
Curtis Wright provides a variety of industrial grade butterfly valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems and offshore applications. Curtiss-Wright butterfly valves are supplied through their... [See More]
- Material Of Construction: Stainless Steel; Steel; Exotic Metal
- Connection Description: Threaded; BoltFlange
- Valve Size: 2.00 to 84.00
- Actuation: Manual; Pneumatic (optional feature)
from Victaulic Co. of America
Designed for bi-directional, dead end services to full working pressure. Available without handle, with gear operator, with lever lock handle and memory stop or with 10-position handle and memory stop. Series 461 features OGS grooved ends. Series E461 features StrengThin ™ 100 grooved ends. [See More]
- Material Of Construction: Stainless Steel
- Maximum Pressure: 300.00
- Valve Size: 2.00 to 8.00
- Connection Description: Grooved Ends
from World-Valve B.V.
The damper butterfly valves are designed for on/off and regulating service of gas and air flow. Available in wafertype and double flanged executions. Standardized actuation flange. Centric shaft position. Shaft in PTFE/graphite bearings. Max.leakage class: III = 10- ³ x nominal valve capacity... [See More]
- Material Of Construction: Brass / Bronze; Stainless Steel; Exotic Metal
- Maximum Pressure: 7.25 to 29.01
- Valve Size: 1.97 to 78.74
- Media Temperature: 1112
from KSB AG
Design. Double-offset butterfly valve with plastomer seat ring (also in fire-safe design). With gearbox or hydraulic actuator. Body made of stainless steel. Wafer type body (T1) or full-lug type body (T4). Body type T4 is suitable for deadend service and downstream dismantling. EN, ASME, JIS... [See More]
- Material Of Construction: Stainless Steel
- Maximum Pressure: 362.59
- Valve Size: 1.97 to 17.72
- Media Temperature: -58 to 302
from Xiamen Landee Industries Co., Ltd.
Butterfly Valves Lined PTFE with Applicable Temperature of -40 to +230 Degrees Celsius. Model Number: LD 006-BT/PTFE. Key Specifications/Special Features: Body materials: cast iron, ductile iron, carbon steel and stainless steel. Manufacturing standards: API, ANSI, BS, DIN and JIS. Sealing:... [See More]
- Material Of Construction: Carbon Steel; Cast Iron; Ductile Iron; Stainless Steel; Steel
- Media Temperature: -40 to 446
- Valve Size: 1.50 to 12.00
- Connection Description: Wafer
from OPW Engineered Systems
The 894 is geared to meet a multitude of applications and, with its user friendly design, disassembles in minutes for quick cleaning. Whether powders, granules or pastes the Sure Seal 894 Series can handle the most demanding situations. Actuator support available for manual lever, double acting... [See More]
- Material Of Construction: Stainless Steel
- Connection Description: Band Clamp
- Valve Size: 4.00 to 16.00
- Actuation: Pneumatic (optional feature)
from Alfa Laval Inc.
Butterfly valves are relatively straightforward on/off routing valves with a substantial opening area and low flow resistance. Where hygiene standards are important, these are ideal for use with low and medium-viscosity liquids. Full range, full spectrum. The Alfa Laval LKB butterfly valve range... [See More]
- Material Of Construction: Stainless Steel
- Maximum Pressure: 145.04
- Valve Size: 0.89 to 5.91
- Media Temperature: -10 to 95
from Assured Automation
The BFY series Sanitary Butterfly Valves are full port, 316L stainless steel, butterfly valves with Tri-Clamp or butt weld connections. They are equipped with a 304 SS manual handle with an 13-position locking device. They are ideal for use in dairy and brewing applications. [See More]
- Material Of Construction: Stainless Steel
- Connection Description: Clamp Flange (optional feature); Butt Weld (optional feature); 1/2" to 6" Tri-Clamp or Butt-Weld
- Media Temperature: 200
- Actuation: Manual (optional feature); Electric (optional feature); Pneumatic (optional feature)
from XOMOX (A Crane Co. Company)
XOMOX offers a broad range of high performance butterfly valves to handle virtually any process application. Available to fit ASME (ANSI) or DIN piping systems in pressure classes 150, 300 and 600 (PN 10/16, PN 25/40, and PN63/100). Standard valves are offered with soft (PTFE) seats, Fire-tested, or... [See More]
- Material Of Construction: Stainless Steel
- Media Temperature: -400 to 300
- Valve Size: 3.00
- Flow (Cv): 260.00
from VAT, Inc.
Vatterfly valves designed for a high conductance. No mechanism in the vacuum. Pneumatic actuator, with rotary feedthrough. For contaminating and aggressive applications, mechanism in the actuator. Compact alternative to gate valves [See More]
- Material Of Construction: Aluminum; Stainless Steel
- Maximum Pressure: 29.01
- Valve Size: 2.50 to 8.00
- Media Temperature: 302
from KITZ Corporation of America
The UB-series incorporates stainless steel manufacture for vital elements and double eccentric construction [See More]
- Material Of Construction: Stainless Steel
- Actuation: Electric (optional feature); Pneumatic (optional feature)
- Connection Description: BoltFlange
- Media: Water; Wastewater
from Radwell International
BALL VALVE, SBV210 SERIES, 316 STAINLESS STEEL / BRASS, 2.5 CV COEFFICIENT, 1000 PSIG, 69 BAR, BUTTERFLY HANDLE, 3/8 INCH TUBE OUTSIDE DIAMETER. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Brass / Bronze; Stainless Steel; Steel
- Connection Description: Tube Fitting
from NIBCO INC.
For HVAC/ATC, Chemical/Petrochemical Processing, Food and Beverage Industry, Power and Utilities, Pulp and Paper Industry. Standard Double D Connection in sizes 2" thru 8", all others round and keyed - gives positive attachment for handle or actuator support and less friction. Three standard PTFE... [See More]
- Material Of Construction: Stainless Steel; Steel
- Connection Description: BoltFlange
- Valve Size: 2.00 to 30.00
- Media: HVAC/ATC, Food and Beverage, Power and Utilities
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal has upgraded its sealing butterfly valve technology to provide a broader and more robust product line. Available in either stainless steel or aluminum, the STBV-product is a dual function valve capable of acting both as foreline isolation and down-stream pressure control valve. The isolation... [See More]
- Material Of Construction: Aluminum; Stainless Steel
- Maximum Pressure: 17.40
- Valve Size: 1.50 to 4.00
- Connection Description: BoltFlange; NW-40, NW-50, ISO-63, ISO-80, ISO-100
from TrimTeck
Pressure-assisted seating achieves bi-directional shut-off and low breakout torque. The OpDX ™ butterfly control valve is a high performance rotary valve with an eccentric cammed disc that ensures accurate throttling. Its same flangless body (wafer) serves ANSI classes 150, 300, and 600 in 2... [See More]
- Material Of Construction: Stainless Steel; Steel; Exotic Metal
- Media Temperature: -20 to 1200
- Valve Size: 2.00 to 36.00
- Flow (Cv): 2.40 to 20200.00
from Lumaco Sanitary Valves
The valve dismantles quickly into two symmetrical parts [See More]
- Material Of Construction: Stainless Steel
- Connection Description: Butt Weld; Both Ends Weld
- Valve Size: 1.00
- Actuation: Pneumatic
from World-Valve B.V.
The 756 series double eccentric butterfly valves are utilised in water intake systems,. cooling water systems, filtering systems and industrial waste water in the power industry,chemical and petro chemical waste water plants, steel industry. Tilted fixated disc design. Flow through disc optional. [See More]
- Material Of Construction: Stainless Steel; Steel
- Maximum Pressure: 232.06
- Valve Size: 7.87 to 86.61
- Media Temperature: 158
from Xiamen Landee Industries Co., Ltd.
Butterfly Valves DN2600 with BW Ends, Available in API, ANSI, BS, DIN and JIS Standards. Model Number: LD 006-BT1. Key Specifications/Special Features: Body materials: carbon steel, stainless steel and alloy steel. Connection: wafer, lug, flanged, BW. Manufacturing standards: API, ANSI, BS, DIN and... [See More]
- Material Of Construction: Carbon Steel; Stainless Steel; Steel
- Media Temperature: -321 to 1202
- Valve Size: 1.25 to 120.00
- Connection Description: Butt Weld; Wafer, Flanged, Lug
from OPW Engineered Systems
The 895 Series Rotary Valve was designed to offer superior product control without hindering flow. Ideal for granules and powders which need to be dispensed uniformly in a variety of applications. Designed for a wide range of uses, the Sure Seal 895 Series offers quick disassembling for cleaning and... [See More]
- Material Of Construction: Stainless Steel
- Actuation: Pneumatic (optional feature)
- Connection Description: Band Clamp
- Media: Powder Solids
from Alfa Laval Inc.
These butterfly valves are hygienic on/off valves for use with low and medium-viscosity liquids in personal care, biotech and pharmaceutical applications. Comprehensive butterfly valve range. Based on the well-known Alfa Laval LKB valve platform, our LKB UltraPure butterfly valve range is a... [See More]
- Material Of Construction: Stainless Steel
- Media Temperature: -10 to 95
- Valve Size: 0.89 to 3.94
- Connection Description: Clamp Flange
from XOMOX (A Crane Co. Company)
For the harsh conditions of critical process applications, steam isolation, high cycle frequency and temperature extremes, the Xomox triple-offset, metal-seated valve offers unmatched performance, reliability and quality. [See More]
- Material Of Construction: Stainless Steel
- Connection Description: BoltFlange; Flanged Connection
- Valve Size: 3.00
- Actuation: Manual; Mechanical (optional feature)
from VAT, Inc.
Vatterfly valves with extended body designed for a high conductance. No mechanism in the vacuum. Pneumatic actuator, with rotary feedthrough. For contaminating and aggressive applications, mechanism in the actuator. Compact alternative to gate valves [See More]
- Material Of Construction: Aluminum; Stainless Steel
- Maximum Pressure: 29.01
- Valve Size: 2.50 to 8.00
- Media Temperature: 302
from Radwell International
DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE, RESILIENT SEATED, LUG, DN 10/NPS 3, CAST IRON, STAINLESS STEEL DISC AND SHAFT, KEYS ON MOUNT, STANDARD TUBE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Cast Iron; Stainless Steel; Steel
- Connection Description: Tube Fitting
from NIBCO INC.
The superior butterfly valve with the most corrosion resistant standard disc and stem for the chemical and food processing industry. Superior encapsulated design results in total encapsulation of the seat and disc/stem, providing the ultimate in contamination free service. In addition, every Sure... [See More]
- Material Of Construction: Stainless Steel; Steel
- Connection Description: BoltFlange
- Valve Size: 2.00 to 12.00
- Agency: ANSI; ANSI 125 and 150
from TrimTeck
High torque and triple offset design ensures zero leakage. The Optimux OpTE ™ triple offset design provides bubble-tight shut-off for critical applications in a wide variety of industrial processes such as petroleum re fining, cryogenics applications, pulp and paper and many others. Our... [See More]
- Material Of Construction: Stainless Steel; Steel; Exotic Metal
- Flow (Cv): 52.00 to 147000.00
- Valve Size: 2.00 to 48.00
- Connection Description: BoltFlange
from World-Valve B.V.
These double eccentric valves are fitted with an easily replaceable seat inside the body. Available sizes range from 65 to 1,200 mm. All our FTF dimensions are in accordance with international Standards. Special or custom FTF dimensions are available on request. The high performance double eccentric... [See More]
- Material Of Construction: Stainless Steel; Steel; Exotic Metal
- Maximum Pressure: 725.19
- Valve Size: 1.97 to 35.43
- Media Temperature: -20 to 1004
from Xiamen Landee Industries Co., Ltd.
Butterfly Valves With Gear Box. Model Number: LD-018-BTG. Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS. Sealing: metal-seated, resilience-seated. Size range: 1-1/2-inch to 24-inch (DN40mm - DN600mm). Pressure: PN0.6MPa to PN1.6MPa. Applicable temperature:... [See More]
- Material Of Construction: Carbon Steel; Aluminum; Brass / Bronze; Cast Iron; Ductile Iron; Stainless Steel; Steel
- Media Temperature: -40 to 446
- Valve Size: 1.50 to 24.00
- Connection Description: Wafer, Flanged
from Radwell International
BUTTERFLY VALVE, 4 INCH, BI-DIRECTIONAL, LUG BODY, LEVER OPERATOR, DUCTILE IRON BODY, CF8M (316) STAINLESS STEEL DISC, EPDM LINER, SPECIAL OPTION : EPOXY COATED. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Ductile Iron; Stainless Steel; Steel
from NIBCO INC.
Designed and engineered for demanding applications in corrosive, sanitary and ultra-pure processes. Unique benefits in design and a wide range of options allows the Sure Seal LBF lined butterfly valve to provide superior service to the chemical and industrial market. Non-wetted, 360 degree. [See More]
- Material Of Construction: Stainless Steel; Steel
- Media: Chlorine Gas Service
- Connection Description: BoltFlange
- Agency: ISO; ISO 5211 mounting flanges
from World-Valve B.V.
The centric butterfly valves are executed with a PTFE liner on/off control service in aggresive and corrosive fluids and high purity applications. High performance PTFE lined wafertype. Standardized actuation flange. One piece blow-out proof shaft. Self lubricating shaft bushing. Chambered lining. [See More]
- Material Of Construction: Brass / Bronze; Stainless Steel
- Maximum Pressure: 232.06
- Valve Size: 1.26 to 35.43
- Media Temperature: -4 to 392
from Xiamen Landee Industries Co., Ltd.
150LBS Butterfly Valve with LUG Type, Made of Carbon Steel, Stainless Steel and Alloy Steel. Model Number: LD 006-BTC2. Key Specifications/Special Features: Body materials: carbon steel, stainless steel and alloy steel. Connection: wafer, lug, flanged and BW. Manufacturing standards: API, ANSI, BS,... [See More]
- Material Of Construction: Carbon Steel; Stainless Steel; Steel
- Media Temperature: -321 to 1202
- Valve Size: 1.25 to 120.00
- Connection Description: Butt Weld; Wafer, Flanged, Lug
from Radwell International
BUTTERFLY VALVE, 6 INCH, BI-DIRECTIONAL, LUG BODY, GEAR OPERATOR, DUCTILE IRON BODY, CF8M (316) STAINLESS STEEL DISC, EPDM LINER, SPECIAL OPTION: EPOXY COATED. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Ductile Iron; Stainless Steel; Steel
from NIBCO INC.
The BTSV-SB series in-line closed-loop sample valve system is engineered to effectively collect representative sample of hazardous process media. The dead space free design can be installed in both horizontal and vertical piping thus allowing the media to constantly flow through the valve and around... [See More]
- Material Of Construction: Stainless Steel; Steel
- Media Temperature: -4 to 400
- Valve Size: 1.00 to 6.00
- Connection Description: BoltFlange
from World-Valve B.V.
The triple offset butterfly valves are executed with a metal to metal seat designed to ensure perfect tightness in steam, gas, chemical, petrochemical. and cryogenic applications. Available in Wafertype, Lugtype and double flanged execution. Standardized actuation flange. Permanent torque. No... [See More]
- Material Of Construction: Stainless Steel; Steel; Exotic Metal
- Maximum Pressure: 913.74
- Valve Size: 3.15 to 55.12
- Media Temperature: -321 to 1292
from Xiamen Landee Industries Co., Ltd.
Carbon Steel Butterfly Valve, API, ANSI and DIN Standards Approved. Model Number: LD 018-BT6. Key Specifications/Special Features: Manufacturing standards: API, ANSI, DIN. Sealing: metal-seated, resilience-seated. Size range: from 2 inch to 72 inch (DN50mm - DN1800mm). Pressure: from PN0.1MPa to... [See More]
- Material Of Construction: Carbon Steel; Stainless Steel
- Maximum Pressure: 145.04 to 928.24
- Valve Size: 2.00 to 72.00
- Media Temperature: -40 to 797
from Radwell International
BUTTERFLY VALVE, M SERIES, LUG BODY, VALVE ONLY, DUCTILE IRON BODY MATERIAL, CF8M(316) STAINLESS STEEL DISC MATERIAL, EPDM LINER MATERIAL, EPOXY COATED BODY. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Ductile Iron; Stainless Steel; Steel
from Xiamen Landee Industries Co., Ltd.
Assorted Types of Butterfly Valves without Pin. Model Number: LD 018-BT. Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS. Sealing: metal-seated, resilience-seated. Size range: from 1-1/2inch to 24 inch (DN40mm - DN600mm). Pressure: from PN0.6MPa to PN1.6MPa. [See More]
- Material Of Construction: Carbon Steel; Aluminum; Brass / Bronze; Cast Iron; Ductile Iron; Stainless Steel; Steel
- Media Temperature: -40 to 446
- Valve Size: 1.50 to 24.00
- Connection Description: Wafer, Flanged
from Radwell International
BUTTERFLY VALVE, 3 INCH, LUG BODY, STAINLESS STEEL, FOOD GRADE, 316 SS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Stainless Steel; Steel
from Xiamen Landee Industries Co., Ltd.
Double Flange Butterfly Valve with Gear Box, Available in Size Range of 1 1/4 to 192 Inches. Model Number: LD 018-BT5. Key Specifications/Special Features: Body materials: carbon, stainless and alloy steels. Connections: wafer, lug, flanged and BW. Structures: center type, double eccentric and... [See More]
- Material Of Construction: Stainless Steel; Steel
- Connection Description: BoltFlange; Butt Weld; DN32 to 4800mm
- Valve Size: 1.25 to 192.00
- Actuation: Manual; Electric; ElectroHydraulic; Pneumatic
from Radwell International
BUTTERFLY VALVE, 339 SERIES, RESILIENT, SEATED, SIZE 3 INCH ANSI 150# WAFER FLANGE, CLASS B, 165 PSI, VITON BACKED TEFLON SEAT, STAINLESS STEEL DISC, CAST IRON BODY, NO ACTUATOR / BARE STEM VALVE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Cast Iron; Stainless Steel; Steel
from Xiamen Landee Industries Co., Ltd.
Flange Type Double-eccentric Butterfly Valve with Cast Iron Body and Gear Operator. Model Number: LD 018-BT1. Key Specifications/Special Features: With cast iron body and gear operator. Design standard: BS5155. Pressure: from PN0.6MPa to PN1.6MPa. Applicable temperature: from -40 to +230 degrees C. [See More]
- Material Of Construction: Carbon Steel; Aluminum; Brass / Bronze; Cast Iron; Ductile Iron; Stainless Steel; Steel
- Media Temperature: -40 to 446
- Valve Size: 4.00 to 80.00
- Connection Description: Flanged
from Radwell International
4" PIPE, LUG BUTTERFLY VALVE LEVER HANDLE, DUCTILE IRON BODY, EPDM SEAT, 200 WOG, ALUMINUM BRONZE DISC, STAINLESS STEEL STEM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Aluminum; Ductile Iron; Stainless Steel; Steel
from Xiamen Landee Industries Co., Ltd.
Lug Type Butterfly Valves with Ductile Iron Body, Available in API 609 and EN593 Standards. Model Number: LD 018-BT2. Key Specifications/Special Features: Body materials: cast iron, ductile iron, aluminum bronze, stainless steel and carbon steel. Applicable temperature: from -40 to +230 degrees C. [See More]
- Material Of Construction: Carbon Steel; Aluminum; Brass / Bronze; Cast Iron; Ductile Iron; Stainless Steel; Steel
- Media Temperature: -40 to 446
- Valve Size: 2.00 to 40.00
- Connection Description: BoltFlange
from Radwell International
DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE, RESILENT, SEATED, SIZE 3IN ANSI 150 WAFER FLANGE, CLASS B, 165 PSI, VITON BACKED TEFLON SEAT, STAINLESS STEEL DISC, CAST IRON BODY, ACTUATOR/ BARE STEM VALVE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Cast Iron; Stainless Steel; Steel
from Xiamen Landee Industries Co., Ltd.
PN16 Butterfly Valves with Flanged Ends, Metal and Resilience-seated Sealing. Model Number: LD 006-BTC1. Key Specifications/Special Features: Body materials: carbon steel, stainless steel and alloy steel. Connection: wafer, lug, flanged and BW. Manufacturing standards: API, ANSI, BS, DIN and JIS. [See More]
- Material Of Construction: Carbon Steel; Stainless Steel; Steel
- Media Temperature: -321 to 1202
- Valve Size: 1.25 to 120.00
- Connection Description: Butt Weld; Wafer, Flanged, Lug
from Radwell International
BUTTERFLY VALVE, 200 SERIES, LUG CONNECTION TYPE, 3 INCH, 200 PSI, LEVER HANDLE, DUCTILE IRON, 416 STAINLESS STEEL STEM MATERIAL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Ductile Iron; Stainless Steel; Steel
from Xiamen Landee Industries Co., Ltd.
Butterfly Valves with Ductile Iron Body and Gear Operator. Model Number: LD 018-BT3. Key Specifications/Special Features: Body materials: cast iron, ductile iron, aluminum bronze, stainless steel, carbon steel. Pressure: from PN0.6MPa to PN1.6MPa. Applicable temperature: from -40 degrees C to 230... [See More]
- Material Of Construction: Carbon Steel; Aluminum; Brass / Bronze; Cast Iron; Ductile Iron; Stainless Steel; Steel
- Media Temperature: -40 to 446
- Valve Size: 2.00 to 40.00
- Connection Description: BoltFlange
from Radwell International
DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE, LG SERIES, WAFER BODY TYPE, LEVER OPERATION, 200 PSI, BUNA-N, ALUMINUM BRONZE DISC, STAINLESS STEEL STEM, CAST IRON BODY. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Aluminum; Cast Iron; Stainless Steel; Steel
from Xiamen Landee Industries Co., Ltd.
Butterfly Valve Made from Various Sturdy Materials. Model Number: LD 006-BT. Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS. Sealing: metal-seated, resilience-seated. Size range: from 1-1/4 inch to 64 inch (DN32mm - DN1600mm). Pressure: from PN0.1MPa to... [See More]
- Material Of Construction: Carbon Steel; Aluminum; Brass / Bronze; Cast Iron; Ductile Iron; Stainless Steel; Steel
- Media Temperature: -40 to 797
- Valve Size: 1.25 to 64.00
- Connection Description: Wafer, Flanged
from Radwell International
3" BUTTERFLY VALVE, VALVE SIZE 3, LD-2000-3, 3 LUG BFV, STAINLESS STEEL, 200PSI, DUCTILE IRON. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Ductile Iron; Stainless Steel; Steel