CPVC Butterfly Valves
from NIBCO INC.
Corzan ® CPVC 80 valves for use with hot corrosive liquids, chemical processing, industrial plating, chilled water distribution, deionized water lines, chemical drainage and waste water treatment systems. Valve pressure rating 250 psi at 73 °F water non-shock full-port, Maximum service... [See More]
- Material Of Construction: CPVC
- Maximum Pressure: 250.00
- Valve Size: 0.50 to 6.00
- Media Temperature: 210
from Hayward Flow Control
The BYV Series butterfly valves are available in PVC, CPVC and GFPP bodies and discs. Liners and seals available in VITON, EPDM or Nitrile materials. 316SS Stems are standard. The BYV Series features a revolutionary hand lever with 19 lockable stop positions and 360 degree interlocking splines. [See More]
- Material Of Construction: GF-PP; PVC; CPVC
- Maximum Pressure: 150.00
- Valve Size: 2.00 to 12.00
- Media Temperature: 70
from GF Piping Systems
GF Piping Systems provide Butterfly Valves with a comprehensive range of products for water and lug style applications. Our systems' modular design principle allows you to exchange individual system components-fast, easily and at very little expense. Types: Type 563 Aqua Butterfly Valve from Georg... [See More]
- Material Of Construction: ABS; PVC; CPVC; PP; PVDF
- Maximum Pressure: 150.00
- Valve Size: 2.00 to 24.00
- Connection Description: BoltFlange; Wafer or Lug Style