Gas Butterfly Valves
from DeZURIK, Inc.
DeZURIK has specially designed the BTG Tail Gas High Performance Butterfly Valve to meet the rigorous requirements of services where polymerization or solidification of media can prevent valve operation. BTG Tail Gas Butterfly Valves are used for tail gas service in refinery sulfur recovery units,... [See More]
- Media: Gas
from Bonomi North America, Inc.
1" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & 12VDC On/Off Plastic Electric Actuator [See More]
- Media: Air; Water; Gas
- Maximum Pressure: 600.00
- Valve Size: 1.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
1" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & 24V AC/DC Explosion-proof On/Off Metal Electric Actuator [See More]
- Media: Air; Water; Gas
- Maximum Pressure: 600.00
- Valve Size: 1.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
1-1/2" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ SS Disc w/EPDM seats and mounted LS2-B Limit Switch [See More]
- Media: Air; Water; Gas
- Maximum Pressure: 600.00
- Valve Size: 1.50
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
1-1/2" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ SS Disc w/EPDM seats and mounted LS2-B-EXM Explosion-proof Mechanical Limit Switch [See More]
- Media: Air; Water; Gas
- Maximum Pressure: 600.00
- Valve Size: 8.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
1.50" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ SS Disc w/ EPDM seats & Double Acting Pneumatic Actuator [See More]
- Media: Air; Water; Gas
- Maximum Pressure: 600.00
- Valve Size: 1.50
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
1.50" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ SS Disc w/ EPDM seats & 24V AC/DC Ex-Proof On/Off Electric Actuator [See More]
- Media: Air; Water; Gas
- Maximum Pressure: 600.00
- Valve Size: 1.50
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, Carbon Steel Lug-style High Performance Butterfly Valve & Double Acting Pneumatic Actuator [See More]
- Media: Air; Water; Gas
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, Carbon Steel Lug-style High Performance Butterfly Valve & 24V AC/DC Ex-Proof On/Off Electric Actuator [See More]
- Media: Air; Water; Gas
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, Carbon Steel Lug-style High Performance Butterfly Valve & 12VDC Metal On/Off Electric Actuator [See More]
- Media: Air; Water; Gas
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve & Double Acting Pneumatic Actuator [See More]
- Media: Air; Water; Gas
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve & 24V AC/DC Ex-Proof On/Off Electric Actuator [See More]
- Media: Air; Water; Gas
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve & 12VDC Metal On/Off Electric Actuator [See More]
- Media: Air; Water; Gas
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, Grooved End Rubber-Lined Butterfly Valve w/ EPDM seats & Double Acting Pneumatic Actuator [See More]
- Media: Air; Water; Gas
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, Grooved End Rubber-Lined Butterfly Valve w/ EPDM seats & Double Acting Pneumatic Actuator [See More]
- Media: Air; Water; Gas
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seats & Double Acting Pneumatic Actuator [See More]
- Media: Air; Water; Gas
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/ EPDM seats & Double Acting Pneumatic Actuator [See More]
- Media: Air; Water; Gas
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/ EPDM seats & 12VDC Plastic On/Off Electric Actuator [See More]
- Media: Air; Water; Gas
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seats & 24V AC/DC Ex-Proof On/Off Electric Actuator [See More]
- Media: Air; Water; Gas
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/ EPDM seats & 24V AC/DC Ex-Proof On/Off Electric Actuator [See More]
- Media: Air; Water; Gas
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/EPDM seats and mounted LS2-B Limit Switch [See More]
- Media: Air; Water; Gas
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/EPDM seats and mounted LS2-B-EXM Explosion-proof Mechanical Limit Switch [See More]
- Media: Air; Water; Gas
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seats & Double Acting Pneumatic Actuator [See More]
- Media: Air; Water; Gas
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seats & 24V AC/DC Ex-Proof On/Off Electric Actuator [See More]
- Media: Air; Water; Gas
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ Nylon-coated SS Disc w/EPDM seats & 24V AC/DC Metal On/Off Electric Actuator w/ Fail-Safe Battery Backup [See More]
- Media: Air; Water; Gas
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, Stainless Steel Lug-style High Performance Butterfly Valve & Double Acting Pneumatic Actuator [See More]
- Media: Air; Water; Gas
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from AVK International A/S
AVK centric butterfly valves with fixed liner feature an outstanding seating concept. The rubber is injection moulded directly on the valve body forming a permanent bond. Consequently, there is no risk of deformation or dislocation of the liner making the valves suitable under vacuum conditions. The... [See More]
- Media: Gas; LP Gas; Natural Gas
- Media Temperature: 158
- Valve Size: 2.00 to 24.00
- Connection Description: BoltFlange
from Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
High Pressure Piping, Valves and Fittings. Based on the High-pressure valves and fittings to IG standards for pressure ratings of 325 and 700 bar, Chemac Inc offers these for pressure ratings of 500, 1600, 2500, 3200, 3600 and 4000 bar in similar construction with lens-type gaskets. Valves with... [See More]
- Media: Air; Water; Gas
from Assured Automation
Description: The XLD Series are PFA (up to 12") or PTFE (14" and up) lined, Ductile Iron, butterfly valves. They are available with Wafer style or Lug style 150# ANSI flange connections. They can be equipped with a manual lever or can be actuated with electric or pneumatic actuators. A full range of... [See More]
- Media: Water; Gas; Specialty Corrosive; Powder Solids
- Maximum Pressure: 150.00
- Valve Size: 2.00 to 12.00
- Flow (Cv): 175.00 to 5674.00
from Mueller Steam Specialty
These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation, and dead end requirements. They are especially well suited for higher velocity service and vacuum... [See More]
- Media: Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature)
- Maximum Pressure: ? to 250.00
- Valve Size: 2.00 to 12.00
- Media Temperature: ? to 100
from TrimTeck
High torque and triple offset design ensures zero leakage. The Optimux OpTE ™ triple offset design provides bubble-tight shut-off for critical applications in a wide variety of industrial processes such as petroleum re fining, cryogenics applications, pulp and paper and many others. Our... [See More]
- Media: Water; Gas
- Flow (Cv): 52.00 to 147000.00
- Valve Size: 2.00 to 48.00
- Connection Description: BoltFlange
from KZVALVE
The KZValve Butterfly Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 2" and 3" cast iron valves. • 4" and 5" aluminum valves. • Disk: 316 stainless steel. • Stem: 316... [See More]
- Media: Air; Water; Gas; Oil
- Maximum Pressure: 150.00
- Valve Size: 2.00
- Flow (Cv): 277.00
from BI-TORQ® Valve Automation
Key Features. Automatic closure in case of ambient heat from fire, remote signal or local pushbutton. Can be installed on both fire safe approved quarter-turn ball or butterfly valves. Fully re-settable/testable for quarterly or annual maintenance. Stainless steel components; modular design for easy... [See More]
- Media: Gas; Gasoline / Diesel Fuel; LP Gas; Natural Gas; Flammable or Toxic Media
- Actuation: Manual (optional feature); Electric (optional feature); Thermally (optional feature)
- Connection Description: BoltFlange
- Features: Fire Service; Severe Service
from Radwell International
INTEGRATED VALVE TRAIN, BUTTERFLY GAS VALVE, 3/4"-2"SM. BODY, MAX CAP-8000. FREE 2 YEAR RADWELL WARRANTY [See More]
- Media: Gas
from World-Valve B.V.
The damper butterfly valves are designed for on/off and regulating service of gas and air flow. Available in wafertype and double flanged executions. Standardized actuation flange. Centric shaft position. Shaft in PTFE/graphite bearings. Max.leakage class: III = 10- ³ x nominal valve capacity... [See More]
- Media: Air; Gas
- Maximum Pressure: 7.25 to 29.01
- Valve Size: 1.97 to 78.74
- Media Temperature: 1112
from Nor-Cal Products, Inc. - The Vacuum Experts
Nor-Cal has upgraded its sealing butterfly valve technology to provide a broader and more robust product line. Available in either stainless steel or aluminum, the STBV-product is a dual function valve capable of acting both as foreline isolation and down-stream pressure control valve. The isolation... [See More]
- Media: Gas
- Maximum Pressure: 17.40
- Valve Size: 1.50 to 4.00
- Connection Description: BoltFlange; NW-40, NW-50, ISO-63, ISO-80, ISO-100
from KSB AG
Butterfly valve for building services, with anti-condensation feature, elastomer liner (EPDM XU). With lever or manual gearbox. Semi-lug type body (type T2), suitable for downstream dismantling and dead-end service. Valve disc made of nickel-coated nodular cast iron. Connections to EN possible. [See More]
- Media: Water; Gas; Oil
- Maximum Pressure: 145.04 to 232.06
- Valve Size: 1.57 to 39.37
- Media Temperature: 14 to 230
from Velan, Inc.
Severe service metal-seated ball valves for high temperature, abrasive and corrosive applications. Features and benefits. The Securaseal Type N was designed and developed for the most severe services heavy industry has to offer. None are more severe than high pressure leaching by acid or oxygen used... [See More]
- Media: Water; Gas
- Connection Description: BoltFlange; Butt Weld; Socket Weld; Flanged, Butt weld, Socket weld, Clamp style
- Valve Size: 0.50 to 24.00
- Agency: ASME
from Assured Automation
Description: The HPW/HPL is a high performance soft seated, metal seated, fire safe butterfly valve. Body material is either Carbon steel or 316 SS. Connections are either wafer style (HPW) or lug style (HPL) and are either 150 or 300 lb. ANSI rated. It can be equipped with a manual handle or with... [See More]
- Media: Water; Gas; Steam
- Maximum Pressure: 740.00
- Valve Size: 2.00 to 12.00
- Flow (Cv): 2.00 to 4700.00
from Mueller Steam Specialty
These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation, and dead end requirements. They are especially well suited for higher velocity service and vacuum... [See More]
- Media: Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature)
- Maximum Pressure: ? to 150.00
- Valve Size: 14.00 to 36.00
- Media Temperature: ? to 150
from KZVALVE
2" Cast iron butterfly valve, EPDM seats, stainless steel disk, stainless steel valve stem, rated for 150 psi at 70 ° F [See More]
- Media: Air; Water; Gas; Oil
- Maximum Pressure: 150.00
- Valve Size: 2.00
- Connection Description: Threaded
from World-Valve B.V.
The 756 series double eccentric butterfly valves are utilised in water intake systems,. cooling water systems, filtering systems and industrial waste water in the power industry,chemical and petro chemical waste water plants, steel industry. Tilted fixated disc design. Flow through disc optional. [See More]
- Media: Water; Hot Water; Salt Water; Gas
- Maximum Pressure: 232.06
- Valve Size: 7.87 to 86.61
- Media Temperature: 158
from Nor-Cal Products, Inc. - The Vacuum Experts
IntellisysTM butterfly valves offer the user outstanding pressure control performance with the convenience and space savings of an on-valve mounted controller. The patended closed loop motor control technology allows for smaller sizes (less than 6" ID) to be driven using only the step motor itself. [See More]
- Media: Gas
- Maximum Pressure: 15.00
- Valve Size: 1.00 to 10.00
- Media Temperature: 212
from KSB AG
Centered disc butterfly valve with elastomer liner (EPDM XC or Nitrile K). With pneumatic actuator. Semi-lug type body (T2), full-lug type body (T4), U-section body with flat faces (T5). Body types T2, T4 and T5 are suitable for downstream dismantling and dead-end service. Valve disc made of nodular... [See More]
- Media: Water; Gas; Oil
- Maximum Pressure: 145.04 to 232.06
- Valve Size: 1.57 to 39.37
- Media Temperature: 14 to 230
from Assured Automation
Assured Automation ’s HPX Triple Offset Low Emission Butterfly Valves are an ideal solution for positive shut-off or modulating control applications in erosive, corrosive and critical applications under ambient heat, high heat, and cryogenic temperatures. The HPX is dependable in severe... [See More]
- Media: Gas; Powder Solids; Steam
- Maximum Pressure: 285.00 to 1500.00
- Valve Size: 3.00 to 48.00
- Media Temperature: -425 to 1500
from Mueller Steam Specialty
These soft-seated butterfly valves are designed for a variety of general applications in the control of water, air, oil, gases, and corrosive media. They are equally effective for on-off, throttling, or isolation service requirements. Series 88 is designed for dead-end service to the full pressure... [See More]
- Media: Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature)
- Maximum Pressure: 150.00 to 200.00
- Valve Size: 2.00 to 24.00
- Media Temperature: 150 to 200
from KZVALVE
4" Aluminum butterfly valve, EPDM seats, stainless steel disk, stainless steel valve stem, rated for 50 psi at 70 ° F, 12 volt DC motor, on/off, 3.0 second cycle time, 3 wires (red to positive, black to negative, white to positive switch), wiring pigtail included. [See More]
- Media: Air; Water; Gas; Oil
- Maximum Pressure: 50.00
- Valve Size: 4.00
- Connection Description: Threaded
from World-Valve B.V.
These double eccentric valves are fitted with an easily replaceable seat inside the body. Available sizes range from 65 to 1,200 mm. All our FTF dimensions are in accordance with international Standards. Special or custom FTF dimensions are available on request. The high performance double eccentric... [See More]
- Media: Water; Wastewater; Gas
- Maximum Pressure: 725.19
- Valve Size: 1.97 to 35.43
- Media Temperature: -20 to 1004
from KSB AG
Design. Centered disc butterfly valve with elastomer liner. With lever, manual gearbox, pneumatic, electric or hydraulic actuator. Wafer typebody (T1), semi-lug type body (T2), full-lug type body (T4), U-section body with flat faces (T5). Body types T2, T4 and T5 are suitable for downstream... [See More]
- Media: Water; Hot Water; Cold Water ; Wastewater; Gas; Steam
- Maximum Pressure: 145.04
- Valve Size: 1.57 to 39.37
- Media Temperature: 14 to 392
from Mueller Steam Specialty
These soft-seated butterfly valves are designed for a variety of general applications in the control of water, air, oil, gases, and corrosive media. They are equally effective for on-off, throttling, or isolation service requirements. Series 87 is well suited for higher velocity service and vacuum... [See More]
- Media: Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature)
- Maximum Pressure: 150.00 to 200.00
- Valve Size: 2.00 to 24.00
- Media Temperature: 150 to 200
from KZVALVE
5" Aluminum butterfly valve, EPDM seats, stainless steel disk, stainless steel valve stem, rated for 50 psi at 70 ° F [See More]
- Media: Air; Water; Gas; Oil
- Maximum Pressure: 50.00
- Valve Size: 5.00
- Connection Description: Threaded
from World-Valve B.V.
The centric butterfly valves are executed with a PTFE liner on/off control service in aggresive and corrosive fluids and high purity applications. High performance PTFE lined wafertype. Standardized actuation flange. One piece blow-out proof shaft. Self lubricating shaft bushing. Chambered lining. [See More]
- Media: Gas; High Purity; Specialty Corrosive; For aggresive and corrosive fluids, high purity applications
- Maximum Pressure: 232.06
- Valve Size: 1.26 to 35.43
- Media Temperature: -4 to 392
from KSB AG
Design. Double-offset butterfly valve with plastomer seat ring (also in firesafe design) or metal seat ring. With lever or gearbox, pneumatic or electric or hydraulic actuator. Body made of cast steel or stainless steel. Wafer type body (T1) or full-lug type body (T4). Body type T4 is suitable for... [See More]
- Media: Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; Steam
- Maximum Pressure: 362.59
- Valve Size: 1.97 to 39.37
- Media Temperature: -58 to 500
from Mueller Steam Specialty
These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation, and dead end requirements. They are especially well suited for higher velocity service and vacuum... [See More]
- Media: Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature)
- Maximum Pressure: ? to 250.00
- Valve Size: 2.00 to 12.00
- Media Temperature: ? to 100
from World-Valve B.V.
The triple offset butterfly valves are executed with a metal to metal seat designed to ensure perfect tightness in steam, gas, chemical, petrochemical. and cryogenic applications. Available in Wafertype, Lugtype and double flanged execution. Standardized actuation flange. Permanent torque. No... [See More]
- Media: Gas; Steam; Petrochemical, Cryogenic
- Maximum Pressure: 913.74
- Valve Size: 3.15 to 55.12
- Media Temperature: -321 to 1292
from KSB AG
Design. Double-offset butterfly valve with plastomer seat ring (also in fire-safe design). With gearbox or hydraulic actuator. Body made of stainless steel. Wafer type body (T1) or full-lug type body (T4). Body type T4 is suitable for deadend service and downstream dismantling. EN, ASME, JIS... [See More]
- Media: Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; Steam
- Maximum Pressure: 362.59
- Valve Size: 1.97 to 17.72
- Media Temperature: -58 to 302
from Mueller Steam Specialty
These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation, and dead end requirements. They are especially well suited for higher velocity service and vacuum... [See More]
- Media: Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature)
- Maximum Pressure: ? to 150.00
- Valve Size: 14.00 to 18.00
- Media Temperature: ? to 100
from KSB AG
Design. Double-offset butterfly valve with plastomer or metal seat ring (firesafe design); without gland packing, maintenance-free. With lever or gearbox, pneumatic, electric or hydraulic actuator. Body made of cast steel or stainless steel. With wafer type body (T1), full-lug type body (T4) or... [See More]
- Media: Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; Steam
- Maximum Pressure: 725.19
- Valve Size: 1.97 to 23.62
- Media Temperature: -58 to 716
from Mueller Steam Specialty
These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation, and dead end requirements. They are especially well suited for higher velocity service and vacuum... [See More]
- Media: Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature)
- Maximum Pressure: ? to 250.00
- Valve Size: 2.00 to 12.00
- Media Temperature: ? to 100
from KSB AG
SISTOMAT-PC type LAD. Pneumatic diaphragm actuator, compact design, for direct installation on valves. Available in single-acting design with opening / closing spring or in double-acting design; suitable for mounting limit switches or positionersto suit customer requirements, factory-mounted. [See More]
- Media: Water; Gas; Oil
- Maximum Pressure: 145.04 to 232.06
- Valve Size: 1.57 to 39.37
- Media Temperature: 14 to 230
from Mueller Steam Specialty
These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation, and dead end requirements. They are especially well suited for higher velocity service and vacuum... [See More]
- Media: Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature)
- Maximum Pressure: ? to 150.00
- Valve Size: 14.00 to 36.00
- Media Temperature: ? to 150