Cast Iron Butterfly Valves

61 Results
2-Way Resilient Seated Butterfly Valves -- AB Series
from Bray Commercial

Bray ’s NY and AB series resilient seated butterfly valves set the design standard for quality, reliability and long life in a wide variety of HVAC applications. Specifically designed for automated applications on chilled water, hot water and condenser water, all AB and NY series automated... [See More]

  • Material Of Construction: Cast Iron
  • Maximum Pressure: 150.00 to 175.00
  • Valve Size: 2.00 to 20.00
  • Media Temperature: -40 to 250
2" Cast Iron Actuated Butterfly Valve -- KZ59iY
from KZVALVE

The KZValve Butterfly Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 2" and 3" cast iron valves. • 4" and 5" aluminum valves. • Disk: 316 stainless steel. • Stem: 316... [See More]

  • Material Of Construction: Cast Iron
  • Maximum Pressure: 150.00
  • Valve Size: 2.00
  • Flow (Cv): 277.00
Butterfly Valve -- LD 006-BT/PTFE
from Xiamen Landee Industries Co., Ltd.

Butterfly Valves Lined PTFE with Applicable Temperature of -40 to +230 Degrees Celsius. Model Number: LD 006-BT/PTFE. Key Specifications/Special Features: Body materials: cast iron, ductile iron, carbon steel and stainless steel. Manufacturing standards: API, ANSI, BS, DIN and JIS. Sealing:... [See More]

  • Material Of Construction: Carbon Steel; Cast Iron; Ductile Iron; Stainless Steel; Steel
  • Media Temperature: -40 to 446
  • Valve Size: 1.50 to 12.00
  • Connection Description: Wafer
Automated Butterfly Valve -- BY-Series
from BI-TORQ® Valve Automation

AUTOMATED CAST IRON BUTTERFLY VALVES. BY-SERIES FEATURES. Wafer and lug style cast iron BFVs. 2" through 12" sizes standard. SS stem and disc as standard. EPDM, BUNA-N and Viton seats. Direct mount for low-profile, cost-efficient operation. Options for pneumatic, electric or gear operators. Designed... [See More]

  • Material Of Construction: Cast Iron
  • Maximum Pressure: 150.00 to 225.00
  • Valve Size: 2.00 to 12.00
  • Media Temperature: -30 to 275
Butterfly Valves -- Brand: KF Valves
from CIRCOR Energy

CIRCOR Energy Butterfly Valves are economical in design and light in weight. This type of valve is typically used for isolating or regulating flow in low pressure industrial fluids, steam lines and water systems, e.g. oil, ethanol, water etc. Our double offset high-performance wafer or lug design... [See More]

  • Material Of Construction: Cast Iron
  • Maximum Pressure: 200.00
  • Valve Size: 2.00 to 36.00
  • Connection Description: Threaded (optional feature); BoltFlange
Cast Iron Butterfly Valves
from NIBCO INC.

Cast Iron Butterfly Valves (Economy Line) for use in commercial and light industrial applications. Hot and cold domestic water, HVAC, Condenser and chilled water. Butterfly valves provide bi-directional dead-end service in commercial and industrial service. To make your selection easier, NIBCO... [See More]

  • Material Of Construction: Cast Iron
  • Maximum Pressure: ? to 200.00
  • Valve Size: 2.00 to 12.00
  • Media Temperature: 180 to 250
Butterfly Valves with Gearboxs -- VFY-LG/WG
from Danfoss A/S

VFY-LG (lug type) and VFY-WG (wafer type) are butterfly valves with gearbox suitable for district heating applications. [See More]

  • Material Of Construction: Cast Iron
  • Maximum Pressure: 232.06
  • Valve Size: 1.97 to 13.78
  • Media Temperature: 248
Butterfly Valve -- 119202405 [920L-0080-10-S0-S0-E0-A1-K-00-000-00 from Artesyn Embedded Power]
from Radwell International

DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE, RESILIENT SEATED, LUG, DN 10/NPS 3, CAST IRON, STAINLESS STEEL DISC AND SHAFT, KEYS ON MOUNT, STANDARD TUBE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Material Of Construction: Cast Iron; Stainless Steel; Steel
  • Connection Description: Tube Fitting
Full Lug Butterfly Valves -- 52
from Mueller Steam Specialty

These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation, and dead end requirements. They are especially well suited for higher velocity service and vacuum... [See More]

  • Material Of Construction: Cast Iron
  • Maximum Pressure: ? to 250.00
  • Valve Size: 2.00 to 12.00
  • Media Temperature: ? to 100
RS Series Resilient Seat Butterfly Control Valve
from Clark Solutions

Clark offers a complete line of Butterfly valves for both commercial and industrial applications. The valves are designed for hot and chilled water, as well as steam applications up to 10 PSI saturated steam inlet. The valves can be used for on/off or throttling control, isolation, flow balance,... [See More]

  • Material Of Construction: Aluminum; Cast Iron; Ductile Iron (optional feature); Steel
  • Maximum Pressure: 250.00
  • Valve Size: 2.00 to 20.00
  • Connection Description: BoltFlange; 2"- 12" Flange
Lug Type Butterfly Valve -- 2"
from G.I.E. Inc.

FEATURES1. Face to Face dimensions as per as perANSI B16.10150# Narrow / EN558-2 Series 20.2. Suitable for mounting onANSI B16.5 150# flanges3. Testing as perAPI 598 / EN12266-14. Stem connection and integrated actuator mountingflange as perISO5211.5. Spring loaded stem seal.6. Elastomeric backing... [See More]

  • Material Of Construction: Cast Iron
  • Connection Description: BoltFlange
  • Valve Size: 2.00
  • Actuation: Manual (optional feature); Pneumatic (optional feature)
Butterfly Valves -- Series 7000, Bronze Brg.
from XOMOX (A Crane Co. Company)

XOMOX centric design Resilient Seated Butterfly Valves are used in demanding service applications and are a reliable, low maintenance shut-off and control valves. Our valves are designed for use in gas and liquid pipelines, to a maximum working pressure of 230psi. They are equipped to handle an... [See More]

  • Material Of Construction: Cast Iron; Ductile Iron (optional feature)
  • Connection Description: BoltFlange; Flanged Connection
  • Valve Size: 2.00
  • Actuation: Manual; Mechanical (optional feature)
Butterfly Valve for Building Services -- BOAX-N
from KSB AG

Design. Butterfly valve for building services, with anti-condensation feature, elastomer liner (EPDM XU). With lever or manual gearbox. Semi-lug type body (type T2), suitable for downstream dismantling and dead-end service. Valve disc made of nickel-coated nodular cast iron. Connections to EN... [See More]

  • Material Of Construction: Cast Iron
  • Maximum Pressure: 232.06
  • Valve Size: 0.79 to 11.81
  • Media Temperature: 14 to 266
DM638/DM639 Butterfly Double Regulating Valves
from Crane Fluid Systems

Fully lugged for secure installation. Rated to PN25. For flow regulation and isolation. [See More]

  • Material Of Construction: Cast Iron
  • Media: Water
Butterfly Valves (class 150b) 3" - 48"
from Mueller Company

bull; CORROSION RESISTANT SHAFT - is constucted of stainless steel. Two-piece, stub-type shafts are sized per AWWA Standard C504, Class 150B or Class 250. • CHEVRON V-TYPE PACKING - is self-adjusting packing in top trunnion of valve body where shaft protrudes. • STRONG DISC AND SHAFT... [See More]

  • Material Of Construction: Cast Iron
  • Maximum Pressure: 250.00
  • Valve Size: 3.00 to 48.00
  • Connection Description: BoltFlange
2" Cast Iron Butterfly Valve -- 59i22
from KZVALVE

2" Cast iron butterfly valve, EPDM seats, stainless steel disk, stainless steel valve stem, rated for 150 psi at 70 ° F [See More]

  • Material Of Construction: Cast Iron
  • Maximum Pressure: 150.00
  • Valve Size: 2.00
  • Connection Description: Threaded
Butterfly Valve -- LD 018-BT8
from Xiamen Landee Industries Co., Ltd.

Butterfly Valve with Cast Iron Body, and white coating. Model Number: LD 018-BT8. Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, and JIS. Sealing: metal-seated, resilience-seated. Size range: from 1 1/2-inch to 24 inch (DN4 to DN600mm). Pressure: from PN0.6 to... [See More]

  • Material Of Construction: Cast Iron
  • Maximum Pressure: 87.02 to 232.06
  • Valve Size: 1.50 to 24.00
  • Media Temperature: -40 to 446
Butterfly Valve Tee Linkage Assembly -- TEE-BY Series Arrangement #6
from BI-TORQ® Valve Automation

Our unique tee-linkages utilize quality products and superior engineering to create an economic and effective 3-way assembly. Ideal for HVAC and diverting applications, our tee-linkage assembly is a big cost saver over expensive three-way ball valves. All of our assemblies come complete with... [See More]

  • Material Of Construction: Cast Iron
  • Connection Description: BoltFlange
  • Valve Size: 2.00 to 12.00
  • Actuation: Electric; Pneumatic
Butterfly Valves with Handlevers -- VFY-LH/WH
from Danfoss A/S

VFY-LH (lug type) and VFY-WH (wafer type) are butterfly valves with handlever suitable for district heating applications and dedicated to industrial process applications. [See More]

  • Material Of Construction: Cast Iron
  • Maximum Pressure: 232.06
  • Valve Size: 0.98 to 11.81
  • Media Temperature: 248
Butterfly Valve -- 119584328
from Radwell International

DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE, SERIES 900, FIGURE 990, 6 INCH, CAST IRON BODY, 316 SS DISC, 316 SS STEM, EPDM SEAT, ASME 125. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Material Of Construction: Cast Iron
Semi-Lug Butterfly Valves -- 53
from Mueller Steam Specialty

These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation, and dead end requirements. They are especially well suited for higher velocity service and vacuum... [See More]

  • Material Of Construction: Cast Iron
  • Maximum Pressure: ? to 250.00
  • Valve Size: 2.00 to 12.00
  • Media Temperature: ? to 100
Butterfly Valve for Building Services -- BOAX-S
from KSB AG

Design. Butterfly valve for building services, with anti-condensation feature, elastomer liner (EPDM XU or Nitrile K). With lever, manual gearbox or pneumatic actuator. Semi-lug type body (T2), suitable for downstream dismantling and dead-end service. Valve disc made of stainlesssteel 1.4308. [See More]

  • Material Of Construction: Cast Iron
  • Maximum Pressure: 232.06
  • Valve Size: 0.79 to 23.62
  • Media Temperature: 14 to 266
F621 GEM Butterfly Valve
from Crane Fluid Systems

Features & Benefits. Aluminium Bronze disc. Stainless steel shaft. Trigger lever. Valves are suitable for use with flanges conforming to BS EN 1092-2 PN10 or PN16 and ANSI B16.1 Class 125. F621 is WRAS approved [See More]

  • Material Of Construction: Cast Iron
  • Media: Water
Butterfly Valve With Gear Box -- LD-018-BTG
from Xiamen Landee Industries Co., Ltd.

Butterfly Valves With Gear Box. Model Number: LD-018-BTG. Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS. Sealing: metal-seated, resilience-seated. Size range: 1-1/2-inch to 24-inch (DN40mm - DN600mm). Pressure: PN0.6MPa to PN1.6MPa. Applicable temperature:... [See More]

  • Material Of Construction: Carbon Steel; Aluminum; Brass / Bronze; Cast Iron; Ductile Iron; Stainless Steel; Steel
  • Media Temperature: -40 to 446
  • Valve Size: 1.50 to 24.00
  • Connection Description: Wafer, Flanged
Manually Operated Butterfly Valve -- MY Series
from BI-TORQ® Valve Automation

Manual Wafer and Lug Butterfly Valve. Features. Wafer or lug style cast iron butterfly valves. 2-8": with lever, 10" & 12" with gear opeator. Standard stainless steel disc and stem. Standard 10-position locking handle. Cast iron gears available. ISO direct mount for easy retrofit automation. [See More]

  • Material Of Construction: Cast Iron
  • Connection Description: BoltFlange
  • Valve Size: 2.00 to 8.00
  • Actuation: Manual
Butterfly Valve -- 123898407 [ML223E D L from Milwaukee Valve Company]
from Radwell International

BUTTERFLY VALVE, 3 INCH, BI-DIRECTIONAL, LUG BODY, LEVER OPERATOR, CAST IRON BODY, ALUMINUM/BRONZE DISC, EPDM LINER. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Material Of Construction: Aluminum; Cast Iron
Wafer Butterfly Valves -- 51
from Mueller Steam Specialty

These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation, and dead end requirements. They are especially well suited for higher velocity service and vacuum... [See More]

  • Material Of Construction: Cast Iron
  • Maximum Pressure: ? to 250.00
  • Valve Size: 2.00 to 12.00
  • Media Temperature: ? to 100
Butterfly Valve for Building Services -- BOAX-SF
from KSB AG

Design. Butterfly valve for building services, with anti-condensation feature, elastomer liner (EPDM XU or Nitrile K). With lever, manual gearbox or pneumatic actuator. Full-lug type body (T4),. suitable for downstream dismantling and dead-end service. Valve disc made of stainless steel 1.4308. [See More]

  • Material Of Construction: Cast Iron
  • Maximum Pressure: 232.06
  • Valve Size: 0.79 to 23.62
  • Media Temperature: 14 to 266
F622 GEM Butterfly Valve
from Crane Fluid Systems

Features & Benefits. Aluminium Bronze disc. Stainless steel shaft. Gearbox operated. Valves 50-300mm are suitable for use with flanges conforming to BS EN 1092-2 PN10 or PN16 and ANSI B16.1 Class 125. Sizes 350mm to 600mm are only PN16 flanges. F622 sizes 50-300mm are WRAS approved [See More]

  • Material Of Construction: Cast Iron
  • Media: Water
Cast Iron Butterfly Valve -- LD 018-BT
from Xiamen Landee Industries Co., Ltd.

Assorted Types of Butterfly Valves without Pin. Model Number: LD 018-BT. Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS. Sealing: metal-seated, resilience-seated. Size range: from 1-1/2inch to 24 inch (DN40mm - DN600mm). Pressure: from PN0.6MPa to PN1.6MPa. [See More]

  • Material Of Construction: Carbon Steel; Aluminum; Brass / Bronze; Cast Iron; Ductile Iron; Stainless Steel; Steel
  • Media Temperature: -40 to 446
  • Valve Size: 1.50 to 24.00
  • Connection Description: Wafer, Flanged
Butterfly Valve -- 124011665 [ML223E D K from Milwaukee Valve Company]
from Radwell International

BUTTERFLY VALVE, 2-1/2 INCH, M SERIES, LUG BODY, LEVER HANDLE, CAST IRON, DISC MATERIAL ALLUMINUM/BRONZE, LINER MATERIAL EPDM. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Material Of Construction: Cast Iron
Butterfly Valve for Building Services -- BOAXMAT-S
from KSB AG

Design. Butterfly valve for building services, with anti-condensation feature, elastomer liner (EPDM XU or Nitrile K). With electric actuator. Semi-lug type body (T2), suitable for downstream dismantling and dead-end service. Valve disc made of stainless steel 1.4308. Connections to EN possible. [See More]

  • Material Of Construction: Cast Iron
  • Maximum Pressure: 232.06
  • Valve Size: 0.79 to 15.75
  • Media Temperature: -4 to 266
F624 GEM Butterfly Valve
from Crane Fluid Systems

Features & Benefits. Aluminium Bronze disc. Stainless steel shaft. Trigger lever. Valves are suitable for use with flanges conforming to BS EN 1092-2 PN10 or PN16. F624 is WRAS approved [See More]

  • Material Of Construction: Cast Iron
  • Media: Water
Cast Iron Valve -- LD 012-CI
from Xiamen Landee Industries Co., Ltd.

Cast Iron Valves, Meeting Global Quality Standards. Model Number: LD 012-CI. Key Specifications/Special Features: Types: gate, globe, check, ball, butterfly, plug, foot, angle, air, Y-strainer... Manufacturing standards: API, ANSI, BS, DIN, JIS, MSS SP. Size range: from 1/2 inch to 64 inch (DN15mm -... [See More]

  • Material Of Construction: Cast Iron
  • Connection Description: Flanged
  • Valve Size: 0.50 to 64.00
  • Actuation: Manual
Butterfly Valve -- 128111929 [ABL2-C040/70-24-0061 from Bray International, Inc.]
from Radwell International

BUTTERFLY VALVE, 2 WAY, 4INCH, 24V, 175PSI, NC, CAST IRON BODY, NON SPRING RETURN ACTUATOR. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Material Of Construction: Cast Iron
Butterfly Valve for Building Services -- BOAXMAT-SF
from KSB AG

Design. Butterfly valve for building services, with anti-condensation feature, elastomer liner (EPDM XU or Nitrile K). With electric actuator. Full-lug type body (T4), suitable for downstream dismantling and dead-end service. Valve disc made of stainless steel 1.4308. Connections to EN possible. [See More]

  • Material Of Construction: Cast Iron
  • Maximum Pressure: 232.06
  • Valve Size: 0.79 to 23.62
  • Media Temperature: 14 to 266
F625 GEM Butterfly Valve
from Crane Fluid Systems

Features & Benefits. Aluminium Bronze disc. Stainless steel shaft. Gearbox operated. Valves are suitable for use with flanges conforming to BS EN 1092-2 PN10 or PN16 - Sizes 65-200mm. BS EN 1092-2 PN16 flanges only - Sizes 250-600mm PN16 only. F625 sizes 50-300mm are WRAS approved [See More]

  • Material Of Construction: Cast Iron
  • Media: Water
Duouble-Eccentric Butterfly Valve -- LD 018-BT1
from Xiamen Landee Industries Co., Ltd.

Flange Type Double-eccentric Butterfly Valve with Cast Iron Body and Gear Operator. Model Number: LD 018-BT1. Key Specifications/Special Features: With cast iron body and gear operator. Design standard: BS5155. Pressure: from PN0.6MPa to PN1.6MPa. Applicable temperature: from -40 to +230 degrees C. [See More]

  • Material Of Construction: Carbon Steel; Aluminum; Brass / Bronze; Cast Iron; Ductile Iron; Stainless Steel; Steel
  • Media Temperature: -40 to 446
  • Valve Size: 4.00 to 80.00
  • Connection Description: Flanged
Butterfly Valve -- 133877850 [03399823F654 from Ultraflo Corporation]
from Radwell International

BUTTERFLY VALVE, 339 SERIES, RESILIENT, SEATED, SIZE 3 INCH ANSI 150# WAFER FLANGE, CLASS B, 165 PSI, VITON BACKED TEFLON SEAT, STAINLESS STEEL DISC, CAST IRON BODY, NO ACTUATOR / BARE STEM VALVE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Material Of Construction: Cast Iron; Stainless Steel; Steel
Centered Disc Butterfly Valve -- BOAX-B MAT-P
from KSB AG

Centered disc butterfly valve with elastomer liner (EPDM XC or Nitrile K). With pneumatic actuator. Semi-lug type body (T2), full-lug type body (T4), U-section body with flat faces (T5). Body types T2, T4 and T5 are suitable for downstream dismantling and dead-end service. Valve disc made of nodular... [See More]

  • Material Of Construction: Cast Iron
  • Maximum Pressure: 145.04 to 232.06
  • Valve Size: 1.57 to 39.37
  • Media Temperature: 14 to 230
F626 GEM Butterfly Valve
from Crane Fluid Systems

Features & Benefits. Aluminium Bronze disc. Stainless steel shaft. Trigger lever. Valves are suitable for use with flanges conforming to BS EN 1092-2 PN10 or PN16 and ANSI B16.1 Class 125. F621 is WRAS approved [See More]

  • Material Of Construction: Cast Iron
  • Media: Water
GJS500.7 Butterfly Valve, Double Eccentric, DN700 -- LD 14 DEBV 01
from Xiamen Landee Industries Co., Ltd.

China Double Eccentric Butterfly Valve Manufacturer Landee Provides GJS500.7 Butterfly Valves, Double Eccentric, DN700, PN16, EPDM Seat, SS420 Shaft. [See More]

  • Material Of Construction: Cast Iron; Ductile Iron
  • Connection Description: BoltFlange
  • Valve Size: 27.56
Butterfly Valve -- 148314971 [5BV-ARB from Honeywell Analytics, Inc.]
from Radwell International

BUTTERFLY VALVE, ECLIPSE, 1.25 INCH NPT, REDUCED PORT, CAST IRON BODY, AUTOMATIC, 501232. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Material Of Construction: Cast Iron
Centered Disc Butterfly Valve -- ISORIA
from KSB AG

Design. Centered disc butterfly valve with elastomer liner. With lever, manual gearbox, pneumatic, electric or hydraulic actuator. Wafer typebody (T1), semi-lug type body (T2), full-lug type body (T4), U-section body with flat faces (T5). Body types T2, T4 and T5 are suitable for downstream... [See More]

  • Material Of Construction: Cast Iron
  • Maximum Pressure: 145.04
  • Valve Size: 1.57 to 39.37
  • Media Temperature: 14 to 392
F627 GEM Butterfly Valve
from Crane Fluid Systems

Features & Benefits. Aluminium Bronze disc. Stainless steel shaft. Gearbox operated. Valves 50-300mm are suitable for use with flanges conforming to BS EN 1092-2 PN10 or PN16 and ANSI B16.1 Class 125. Sizes 350mm to 600mm are only PN16 flanges. F622 sizes 50-300mm are WRAS approved [See More]

  • Material Of Construction: Cast Iron
  • Media: Water
Lug Type Butterfly Valve -- LD 018-BT2
from Xiamen Landee Industries Co., Ltd.

Lug Type Butterfly Valves with Ductile Iron Body, Available in API 609 and EN593 Standards. Model Number: LD 018-BT2. Key Specifications/Special Features: Body materials: cast iron, ductile iron, aluminum bronze, stainless steel and carbon steel. Applicable temperature: from -40 to +230 degrees C. [See More]

  • Material Of Construction: Carbon Steel; Aluminum; Brass / Bronze; Cast Iron; Ductile Iron; Stainless Steel; Steel
  • Media Temperature: -40 to 446
  • Valve Size: 2.00 to 40.00
  • Connection Description: BoltFlange
Butterfly Valve -- 159089496 [06399823F500 from Ultraflo Corporation]
from Radwell International

DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE, RESILENT, SEATED, SIZE 3IN ANSI 150 WAFER FLANGE, CLASS B, 165 PSI, VITON BACKED TEFLON SEAT, STAINLESS STEEL DISC, CAST IRON BODY, ACTUATOR/ BARE STEM VALVE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Material Of Construction: Cast Iron; Stainless Steel; Steel
Centered Disc Butterfly Valve -- MAMMOUTH
from KSB AG

Design. Centered disc butterfly valve with elastomer liner. With manual gearbox, electric, hydraulic actuator or counter weight. U-section / double flanged body with flat faces (T5). EN, ASME, JIS connections possible. Applications. Water supply, water treatment, irrigation, disposal, desalination... [See More]

  • Material Of Construction: Cast Iron
  • Maximum Pressure: 362.59
  • Valve Size: 43.31 to 125.98
  • Media Temperature: 34 to 149
F628 GEM Butterfly Valve
from Crane Fluid Systems

Features & Benefits. Aluminium Bronze disc. Stainless steel shaft. Trigger lever. Valves are suitable for use with flanges conforming to BS EN 1092-2 PN10 or PN16. F624 is WRAS approved [See More]

  • Material Of Construction: Cast Iron
  • Media: Water
PTFE Lined Butterfly Valve -- LD 018-BT3
from Xiamen Landee Industries Co., Ltd.

Butterfly Valves with Ductile Iron Body and Gear Operator. Model Number: LD 018-BT3. Key Specifications/Special Features: Body materials: cast iron, ductile iron, aluminum bronze, stainless steel, carbon steel. Pressure: from PN0.6MPa to PN1.6MPa. Applicable temperature: from -40 degrees C to 230... [See More]

  • Material Of Construction: Carbon Steel; Aluminum; Brass / Bronze; Cast Iron; Ductile Iron; Stainless Steel; Steel
  • Media Temperature: -40 to 446
  • Valve Size: 2.00 to 40.00
  • Connection Description: BoltFlange
Butterfly Valve -- 215858294 [CL223E-3 from Milwaukee Valve Company]
from Radwell International

CAST IRON BUTTERFLY VALVE, LUG PATTERN, EPDM LINER, 3" CI/AL, LUG BF W/LEVER. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Material Of Construction: Cast Iron
Pneumatic Diaphragm Actuator -- BOAX-B MAT-E
from KSB AG

SISTOMAT-PC type LAD. Pneumatic diaphragm actuator, compact design, for direct installation on valves. Available in single-acting design with opening / closing spring or in double-acting design; suitable for mounting limit switches or positionersto suit customer requirements, factory-mounted. [See More]

  • Material Of Construction: Cast Iron
  • Maximum Pressure: 145.04 to 232.06
  • Valve Size: 1.57 to 39.37
  • Media Temperature: 14 to 230
F629 GEM Butterfly Valve
from Crane Fluid Systems

Features & Benefits. Aluminium Bronze disc. Stainless steel shaft. Gearbox operated. Valves are suitable for use with flanges conforming to BS EN 1092-2 PN10 or PN16 - Sizes 65-200mm. BS EN 1092-2 PN16 flanges only - Sizes 250-600mm PN16 only. F625 sizes 50-300mm are WRAS approved [See More]

  • Material Of Construction: Cast Iron
  • Media: Water
Wafer Butterfly Valve -- LD 006-BT
from Xiamen Landee Industries Co., Ltd.

Butterfly Valve Made from Various Sturdy Materials. Model Number: LD 006-BT. Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS. Sealing: metal-seated, resilience-seated. Size range: from 1-1/4 inch to 64 inch (DN32mm - DN1600mm). Pressure: from PN0.1MPa to... [See More]

  • Material Of Construction: Carbon Steel; Aluminum; Brass / Bronze; Cast Iron; Ductile Iron; Stainless Steel; Steel
  • Media Temperature: -40 to 797
  • Valve Size: 1.25 to 64.00
  • Connection Description: Wafer, Flanged
Butterfly Valve -- 220518916 [LG512-BS3-B from CRANE ChemPharma Flow Solutions]
from Radwell International

DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE, LG SERIES, WAFER BODY TYPE, LEVER OPERATION, 200 PSI, BUNA-N, ALUMINUM BRONZE DISC, STAINLESS STEEL STEM, CAST IRON BODY. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Material Of Construction: Aluminum; Cast Iron; Stainless Steel; Steel
FA700/ FA701 & FA700B Butterfly Valves ANSI 150
from Crane Fluid Systems

Features & Benefits. Manufactured to BS EN 593: 2009. Complies with Pressure Equipment Directive 97/23/EC. Suitable for Gearbox or Actuator operation. Rugged construction: Ductile Iron Body for all sizes. Stainless Steel disc as standard. Epoxy paint coated as standard. Low operating torques [See More]

  • Material Of Construction: Cast Iron
  • Media: Water
Wafer Type Butterfly Valve -- LD-018-BT7
from Xiamen Landee Industries Co., Ltd.

Wafer Type Butterfly Valve with cast iron Body. Model Number: LD-018-BT7. Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS. Sealing: metal-seated, resilience-seated. Size range: from 1-1/2inch to 24 inch (DN40mm - DN600mm). Pressure: from PN0.6MPa to PN1.6MPa. [See More]

  • Material Of Construction: Cast Iron
  • Maximum Pressure: 87.02 to 232.06
  • Valve Size: 1.50 to 24.00
  • Media Temperature: -40 to 446
FA725G - Large Diameter Butterfly Valve
from Crane Fluid Systems

Features & Benefits. Manufactured to BS EN 593: 2009. Complies with Pressure Equipment Directive 97/23/EC. Suitable for Gearbox or ActuatoR operation. Rugged construction: ductile Iron Body for all sizes. Stainless Steel disc as standard. Epoxy paint coated as standard. Low operating torques. [See More]

  • Material Of Construction: Cast Iron
  • Media: Water
FM638 & FM639 Butterfly Valves
from Crane Fluid Systems

Features & Benefits. Robust, ductile Iron valve bodies for long service life. Stainless Steel discs as standard. Suitable for wide temperature range -10 °C to 120 °C. Fully lugged for secure installation. Rated to PN25. Lever and Gearbox operator options [See More]

  • Material Of Construction: Cast Iron
  • Media: Water
FM700/ FM701 & FM700B Butterfly Valves
from Crane Fluid Systems

Features & Benefits. Manufactured to BS EN 593: 2009. Complies with Pressure Equipment Directive 97/23/EC. Suitable for Gearbox or Actuator operation. Rugged construction: Ductile Iron Body for all sizes. Stainless Steel disc as standard. Epoxy paint coated as standard. Low operating torques [See More]

  • Material Of Construction: Cast Iron
  • Media: Water
FM725G - Large Diameter Butterfly Valve
from Crane Fluid Systems

Features & Benefits. Manufactured to BS EN 593: 2009. Complies with Pressure Equipment Directive 97/23/EC. Suitable for Gearbox or Actuator operation. Rugged construction: Ductile Iron Body for all sizes. Stainless Steel disc as standard. Epoxy paint coated as standard. Low operating torques. [See More]

  • Material Of Construction: Cast Iron
  • Media: Water