Union Butterfly Valves

4 Results
Electrically Actuated Valves (plastic)
from GF Piping Systems

Ball Valves: Available in PVC and CPVC, the type 104 ball valve from Georg Fischer offers an economic solution for less demanding applications. The type 104 is based on the same industrial ball valve Georg Fischer uses in other applications. This means the valve is true union and can be repaired if... [See More]

  • Connection Description: Threaded; BoltFlange; Union; Socket Weld; Fusion
  • Maximum Pressure: 150.00 to 232.00
  • Valve Size: 0.38 to 12.00
  • Actuation: Electric
CPVC Schedule 80 Plastic Valves -- Chemtrol®
from NIBCO INC.

Corzan ® CPVC 80 valves for use with hot corrosive liquids, chemical processing, industrial plating, chilled water distribution, deionized water lines, chemical drainage and waste water treatment systems. Valve pressure rating 250 psi at 73 °F water non-shock full-port, Maximum service... [See More]

  • Connection Description: Threaded; Union; Socket Weld
  • Maximum Pressure: 250.00
  • Valve Size: 0.50 to 6.00
  • Media Temperature: 210
Pneumatically Actuated Valves (plastic)
from GF Piping Systems

Ball Valves: The Type 230 Series Pneumatically Actuated Ball Valve from Georg Fischer is the ultimate choice for the high demands of the industrial world. It is available in PVC, CPVC, PP-H, and PVDF material. The valve can be configured for throttling or for simple open/close functionality. The... [See More]

  • Connection Description: Threaded; BoltFlange; Union; Socket Weld; Fusion
  • Maximum Pressure: 150.00 to 232.00
  • Valve Size: 0.38 to 12.00
  • Actuation: Pneumatic
PVC Schedule 80 Plastic Valves -- Chemtrol®
from NIBCO INC.

PVC Schedule 80 Valves for use with hot corrosive liquids, chemical processing, industrial plating, chilled water service, deionized water lines, vacuum service, and waste treatment systems. Valve pressure rating 250 psi at 73 °F water non-shock, Full port, Maximum service temperature 140... [See More]

  • Connection Description: Threaded; BoltFlange; Union; Socket Weld
  • Maximum Pressure: 250.00
  • Valve Size: 0.50 to 10.00
  • Media Temperature: 140