API Butterfly Valves
from Bonomi North America, Inc.
Gear Operated Lug-style Butterfly Valve w/ Viton Seat and SS Disc [See More]
- Agency: API; MSS; ISO; NSF
- Connection Description: Face to face flange
- Valve Size: 10.00
- Material Of Construction: Ductile Iron
from Bonomi North America, Inc.
Gear Operated NSF approved Rubber-lined Wafer-style Butterfly Valve w/ SS Disc [See More]
- Agency: API; MSS; ISO; NSF
- Connection Description: Face to face flange
- Valve Size: 1.50
- Material Of Construction: Ductile Iron
from Bonomi North America, Inc.
Lever Operated Lug-style Butterfly Valve w/ Viton Seat and SS Disc [See More]
- Agency: API; MSS; ISO; NSF
- Connection Description: Face to face flange
- Valve Size: 10.00
- Material Of Construction: Ductile Iron
from Bonomi North America, Inc.
Lever Operated Wafer-style Butterfly Valve w/ Viton Seat and SS Disc [See More]
- Agency: API; MSS; ISO; NSF
- Connection Description: Face to face flange
- Valve Size: 10.00
- Material Of Construction: Ductile Iron
from World-Valve B.V.
The double eccentric butterfly valves incorporates an easy replaceable seat for on/off and control services for liquids and gasses in the power, marine, chemical and petro chemical industry, on-/offshore applications. Replacable seat in the valve body, face to face dimensions according international... [See More]
- Agency: API; DIN; ISO
- Maximum Pressure: 362.59 to 725.19
- Valve Size: 1.97 to 47.24
- Media Temperature: -148 to 932
from XOMOX (A Crane Co. Company)
XOMOX offers a broad range of high performance butterfly valves to handle virtually any process application. Available to fit ASME (ANSI) or DIN piping systems in pressure classes 150, 300 and 600 (PN 10/16, PN 25/40, and PN63/100). Standard valves are offered with soft (PTFE) seats, Fire-tested, or... [See More]
- Agency: ANSI; API; ANSI Class 150
- Media Temperature: -20 to 400
- Valve Size: 2.00
- Flow (Cv): 152.00
from CIRCOR Energy
CIRCOR Energy Butterfly Valves are economical in design and light in weight. This type of valve is typically used for isolating or regulating flow in low pressure industrial fluids, steam lines and water systems, e.g. oil, ethanol, water etc. Our double offset high-performance wafer or lug design... [See More]
- Agency: API; MSS
- Maximum Pressure: 200.00
- Valve Size: 2.00 to 36.00
- Connection Description: Threaded (optional feature); BoltFlange
from G.I.E. Inc.
FEATURES1. Face to Face dimensions as per as perANSI B16.10150# Narrow / EN558-2 Series 20.2. Suitable for mounting onANSI B16.5 150# flanges3. Testing as perAPI 598 / EN12266-14. Stem connection and integrated actuator mountingflange as perISO5211.5. Spring loaded stem seal.6. Elastomeric backing... [See More]
- Agency: ANSI; API; ISO; ANSI B16.10, ANSI B16.5, API 598, ISO 5211, EN 558-2, EN 12266-1
- Connection Description: BoltFlange
- Valve Size: 2.00
- Actuation: Manual (optional feature); Pneumatic (optional feature)
from OPW Engineered Systems
High performance butterfly valves are the result of years of experience in the design and manufacture of products for a variety of applications. Our valves are designed and tested to meet or exceed the most exacting standard of our industries. If you have pressure and need a valve to hold it, you... [See More]
- Agency: ANSI; API; ASME; MSS; ISO; ANSI 150, ASME B16.10, MSS SP-44
- Maximum Pressure: 75.00 to 285.00
- Valve Size: 2.00 to 24.00
- Flow (Cv): 2.10 to 21000.00
from NIBCO INC.
High Performance Butterfly Valves are ideally suited for Commercial, Industrial and Mechanical HVAC Services. Butterfly valves provide bi-directional dead-end service in commercial and industrial service. To make your selection easier, NIBCO offers specification and submittal assistance. You also... [See More]
- Agency: API; ASME; MSS; ISO; ASME/ANSI B16.34A, ASME/ANSI B16.5 flange dimensions, ISO 5211 EN 12116 actuator mounting top works, ANSI Class 150, API 609 seat pressure/temperature
- Maximum Pressure: 285.00 to 740.00
- Valve Size: 2.50 to 24.00
- Media Temperature: 400
from Assured Automation
Description: The HPW/HPL is a high performance soft seated, metal seated, fire safe butterfly valve. Body material is either Carbon steel or 316 SS. Connections are either wafer style (HPW) or lug style (HPL) and are either 150 or 300 lb. ANSI rated. It can be equipped with a manual handle or with... [See More]
- Agency: API; ISO; ISO 9001, API-609, CE/PED, CRN
- Maximum Pressure: 740.00
- Valve Size: 2.00 to 12.00
- Flow (Cv): 2.00 to 4700.00
from Curtiss-Wright, Valve Group
Curtis Wright provides a variety of industrial grade butterfly valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems and offshore applications. Curtiss-Wright butterfly valves are supplied through their... [See More]
- Agency: ANSI; API
- Connection Description: Threaded; BoltFlange
- Valve Size: 2.00 to 84.00
- Actuation: Manual; Pneumatic (optional feature)
from Xiamen Landee Industries Co., Ltd.
Key Specifications/Special Features: Body materials: aluminum bronze. Size range: from 1 to 24 inches diameter (DN25 to DN600mm). Manufacturing standards: API, ANSI, BS, DIN, JIS. Connection: wafer, lug, flanged and BW. Pressure: from PN1.6 to PN5.0MPa. Applicable temperature: from -273 °C to... [See More]
- Agency: ANSI; API; DIN; BS, JIS
- Maximum Pressure: 232.06 to 725.18
- Valve Size: 1.00 to 24.00
- Connection Description: BoltFlange; Wafer, LUG, Flange, BW
from KSB AG
Design. Double-offset butterfly valve with plastomer seat ring (also in firesafe design) or metal seat ring. With lever or gearbox, pneumatic or electric or hydraulic actuator. Body made of cast steel or stainless steel. Wafer type body (T1) or full-lug type body (T4). Body type T4 is suitable for... [See More]
- Agency: API; ASME; ISO; EN 558-1/20 ISO 5752/20;API 609
- Maximum Pressure: 362.59
- Valve Size: 1.97 to 39.37
- Media Temperature: -58 to 500
from World-Valve B.V.
The 756 series double eccentric butterfly valves are utilised in water intake systems,. cooling water systems, filtering systems and industrial waste water in the power industry,chemical and petro chemical waste water plants, steel industry. Tilted fixated disc design. Flow through disc optional. [See More]
- Agency: API; DIN; ISO
- Maximum Pressure: 232.06
- Valve Size: 7.87 to 86.61
- Media Temperature: 158
from XOMOX (A Crane Co. Company)
CRANE ChemPharma Flow Solutions is pleased to announce the addition of XOMOX ® XLD, a new fluoropolymer-lined process butterfly valve, to our XOMOX product offering!. Among its benefits is its resistance to permeation which leads to an extension of product life and greater operator safety as it... [See More]
- Agency: ANSI; API; ANSI Class 150, API 609
- Maximum Pressure: 150.00
- Valve Size: 2.00
- Media Temperature: -20 to 400
from OPW Engineered Systems
For HVAC/ATC, Chemical/Petrochemical Processing, Food and Beverage Industry, Power and Utilities, Pulp and Paper Industry. Standard Double D Connection in sizes 2" thru 8", all others round and keyed - gives positive attachment for handle or actuator support and less friction. Three standard teflon... [See More]
- Agency: ANSI; API; MSS; ISO; ANSI 125/150, API 609, MSS SP-67
- Maximum Pressure: 50.00 to 200.00
- Valve Size: 2.00 to 48.00
- Media Temperature: -30 to 400
from Assured Automation
Description: The STW/STL is a resilient seated 125/150, ductile iron, high performance wafer style (STW) or lug style (STL) butterfly valve available with either BUNA-N or EPDM seats and a choice of disc materials (316SS, nickel plated ductile iron, or bronze). It can be equipped with a manual... [See More]
- Agency: API; MSS; ISO; ISO 9001, API-609, CE/PED, MSS SP-67
- Maximum Pressure: 225.00
- Valve Size: 2.00 to 12.00
- Flow (Cv): 8.00 to 7350.00
from Xiamen Landee Industries Co., Ltd.
Butterfly Valves Lined PTFE with Applicable Temperature of -40 to +230 Degrees Celsius. Model Number: LD 006-BT/PTFE. Key Specifications/Special Features: Body materials: cast iron, ductile iron, carbon steel and stainless steel. Manufacturing standards: API, ANSI, BS, DIN and JIS. Sealing:... [See More]
- Agency: ANSI; API; DIN; BS, JIS
- Media Temperature: -40 to 446
- Valve Size: 1.50 to 12.00
- Connection Description: Wafer
from KSB AG
Design. Double-offset butterfly valve with plastomer or metal seat ring (firesafe design); without gland packing, maintenance-free. With lever or gearbox, pneumatic, electric or hydraulic actuator. Body made of cast steel or stainless steel. With wafer type body (T1), full-lug type body (T4) or... [See More]
- Agency: API; ASME; ISO; API 609 EN 558-1/13 ISO 5752/13
- Maximum Pressure: 725.19
- Valve Size: 1.97 to 23.62
- Media Temperature: -58 to 716
from World-Valve B.V.
These double eccentric valves are fitted with an easily replaceable seat inside the body. Available sizes range from 65 to 1,200 mm. All our FTF dimensions are in accordance with international Standards. Special or custom FTF dimensions are available on request. The high performance double eccentric... [See More]
- Agency: API
- Maximum Pressure: 725.19
- Valve Size: 1.97 to 35.43
- Media Temperature: -20 to 1004
from XOMOX (A Crane Co. Company)
XOMOX centric design Resilient Seated Butterfly Valves are used in demanding service applications and are a reliable, low maintenance shut-off and control valves. Our valves are designed for use in gas and liquid pipelines, to a maximum working pressure of 230psi. They are equipped to handle an... [See More]
- Agency: API; API 607, 4th Edition
- Connection Description: BoltFlange; Flanged Connection
- Valve Size: 24.00
- Actuation: Manual; Mechanical (optional feature)
from OPW Engineered Systems
Designed and engineered for demanding applications in corrosive, sanitary and ultra-pure processes. Unique benefits in design and a wide range of options allows the Sure Seal LBF lined butterfly valve to provide superior service to the chemical and industrial market. Our ISO 9001 quality system... [See More]
- Agency: ANSI; API; ASME; MSS; ISO; ANSI 150, API 609, ASME B16.5, MSS SP-67
- Media Temperature: -58 to 450
- Valve Size: 2.00 to 24.00
- Flow (Cv): 8.00 to 30409.00
from Xiamen Landee Industries Co., Ltd.
Butterfly Valve with Cast Iron Body, and white coating. Model Number: LD 018-BT8. Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, and JIS. Sealing: metal-seated, resilience-seated. Size range: from 1 1/2-inch to 24 inch (DN4 to DN600mm). Pressure: from PN0.6 to... [See More]
- Agency: ANSI; API; DIN; BS, JIS
- Maximum Pressure: 87.02 to 232.06
- Valve Size: 1.50 to 24.00
- Media Temperature: -40 to 446
from World-Valve B.V.
In these concentric butterfly valves the rubber liner is firmly bonded to the body by vulcanisation. Available sizes range from 25 - 2,000 mm. The World-Valve ISO-series wafer type concentric butterfly valves have a fully vulkanized liner for on/off and control services for liquids and gasses in... [See More]
- Agency: API; DIN; ISO
- Maximum Pressure: 232.06
- Valve Size: 0.98 to 78.74
- Media Temperature: -22 to 392
from Xiamen Landee Industries Co., Ltd.
Butterfly Valves DN2600 with BW Ends, Available in API, ANSI, BS, DIN and JIS Standards. Model Number: LD 006-BT1. Key Specifications/Special Features: Body materials: carbon steel, stainless steel and alloy steel. Connection: wafer, lug, flanged, BW. Manufacturing standards: API, ANSI, BS, DIN and... [See More]
- Agency: ANSI; API; DIN; BS, JIS
- Media Temperature: -321 to 1202
- Valve Size: 1.25 to 120.00
- Connection Description: Butt Weld; Wafer, Flanged, Lug
from Xiamen Landee Industries Co., Ltd.
Butterfly Valves With Gear Box. Model Number: LD-018-BTG. Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS. Sealing: metal-seated, resilience-seated. Size range: 1-1/2-inch to 24-inch (DN40mm - DN600mm). Pressure: PN0.6MPa to PN1.6MPa. Applicable temperature:... [See More]
- Agency: ANSI; API; DIN; BS, JIS
- Media Temperature: -40 to 446
- Valve Size: 1.50 to 24.00
- Connection Description: Wafer, Flanged
from Xiamen Landee Industries Co., Ltd.
150LBS Butterfly Valve with LUG Type, Made of Carbon Steel, Stainless Steel and Alloy Steel. Model Number: LD 006-BTC2. Key Specifications/Special Features: Body materials: carbon steel, stainless steel and alloy steel. Connection: wafer, lug, flanged and BW. Manufacturing standards: API, ANSI, BS,... [See More]
- Agency: ANSI; API; DIN; BS, JIS
- Media Temperature: -321 to 1202
- Valve Size: 1.25 to 120.00
- Connection Description: Butt Weld; Wafer, Flanged, Lug
from Xiamen Landee Industries Co., Ltd.
Carbon Steel Butterfly Valve, API, ANSI and DIN Standards Approved. Model Number: LD 018-BT6. Key Specifications/Special Features: Manufacturing standards: API, ANSI, DIN. Sealing: metal-seated, resilience-seated. Size range: from 2 inch to 72 inch (DN50mm - DN1800mm). Pressure: from PN0.1MPa to... [See More]
- Agency: ANSI; API; DIN
- Maximum Pressure: 145.04 to 928.24
- Valve Size: 2.00 to 72.00
- Media Temperature: -40 to 797
from Xiamen Landee Industries Co., Ltd.
Carbon Steel PTFE-Lined Valves with Flanged Connection. Model Number: LD-013-QF. Key Specifications/Special Features: Types: gate, globe, check, ball, butterfly, diaphragm, pipe fitting. Manufacturing standards: API, ANSI, BS, DIN, JIS. Size range: from 1/2 inch to 48 inches (DN15mm - DN1200mm). [See More]
- Agency: ANSI; API; DIN; BS, JIS
- Connection Description: Flanged
- Valve Size: 0.50 to 48.00
- Actuation: Manual
from Xiamen Landee Industries Co., Ltd.
Assorted Types of Butterfly Valves without Pin. Model Number: LD 018-BT. Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS. Sealing: metal-seated, resilience-seated. Size range: from 1-1/2inch to 24 inch (DN40mm - DN600mm). Pressure: from PN0.6MPa to PN1.6MPa. [See More]
- Agency: ANSI; API; DIN; BS, JIS
- Media Temperature: -40 to 446
- Valve Size: 1.50 to 24.00
- Connection Description: Wafer, Flanged
from Xiamen Landee Industries Co., Ltd.
Cast Iron Valves, Meeting Global Quality Standards. Model Number: LD 012-CI. Key Specifications/Special Features: Types: gate, globe, check, ball, butterfly, plug, foot, angle, air, Y-strainer... Manufacturing standards: API, ANSI, BS, DIN, JIS, MSS SP. Size range: from 1/2 inch to 64 inch (DN15mm -... [See More]
- Agency: ANSI; API; DIN; BS, JIS, MSS SP
- Connection Description: Flanged
- Valve Size: 0.50 to 64.00
- Actuation: Manual
from Xiamen Landee Industries Co., Ltd.
Double Flange Butterfly Valve with Gear Box, Available in Size Range of 1 1/4 to 192 Inches. Model Number: LD 018-BT5. Key Specifications/Special Features: Body materials: carbon, stainless and alloy steels. Connections: wafer, lug, flanged and BW. Structures: center type, double eccentric and... [See More]
- Agency: ANSI; API; DIN; BS, JIS
- Connection Description: BoltFlange; Butt Weld; DN32 to 4800mm
- Valve Size: 1.25 to 192.00
- Actuation: Manual; Electric; ElectroHydraulic; Pneumatic
from Xiamen Landee Industries Co., Ltd.
PN16 Butterfly Valves with Flanged Ends, Metal and Resilience-seated Sealing. Model Number: LD 006-BTC1. Key Specifications/Special Features: Body materials: carbon steel, stainless steel and alloy steel. Connection: wafer, lug, flanged and BW. Manufacturing standards: API, ANSI, BS, DIN and JIS. [See More]
- Agency: ANSI; API; DIN; BS, JIS
- Media Temperature: -321 to 1202
- Valve Size: 1.25 to 120.00
- Connection Description: Butt Weld; Wafer, Flanged, Lug
from Xiamen Landee Industries Co., Ltd.
Butterfly Valve Made from Various Sturdy Materials. Model Number: LD 006-BT. Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS. Sealing: metal-seated, resilience-seated. Size range: from 1-1/4 inch to 64 inch (DN32mm - DN1600mm). Pressure: from PN0.1MPa to... [See More]
- Agency: ANSI; API; DIN; BS, JIS
- Media Temperature: -40 to 797
- Valve Size: 1.25 to 64.00
- Connection Description: Wafer, Flanged
from Xiamen Landee Industries Co., Ltd.
Wafer Type Butterfly Valve with cast iron Body. Model Number: LD-018-BT7. Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS. Sealing: metal-seated, resilience-seated. Size range: from 1-1/2inch to 24 inch (DN40mm - DN600mm). Pressure: from PN0.6MPa to PN1.6MPa. [See More]
- Agency: ANSI; API; DIN; BS, JIS
- Maximum Pressure: 87.02 to 232.06
- Valve Size: 1.50 to 24.00
- Media Temperature: -40 to 446