Cryogenic Valves Butterfly Valves
from XOMOX (A Crane Co. Company)
XOMOX offers a broad range of high performance butterfly valves to handle virtually any process application. Available to fit ASME (ANSI) or DIN piping systems in pressure classes 150, 300 and 600 (PN 10/16, PN 25/40, and PN63/100). Standard valves are offered with soft (PTFE) seats, Fire-tested, or... [See More]
- Valve Size: 3.00
- Flow (Cv): 260.00
- Media Temperature: -400 to 300
- Connection Description: BoltFlange; Class 300 Flanged Connection
from World-Valve B.V.
The triple offset butterfly valves are executed with a metal to metal seat designed to ensure perfect tightness in steam, gas, chemical, petrochemical. and cryogenic applications. Available in Wafertype, Lugtype and double flanged execution. Standardized actuation flange. Permanent torque. No... [See More]
- Valve Size: 3.15 to 55.12
- Media Temperature: -321 to 1292
- Maximum Pressure: 913.74
- Connection Description: BoltFlange; DIN-PN 10/16/25/40, ANSI Class 150/300/600/900,
from Velan, Inc.
Severe service control valves for extreme temperature applications. Features and benefits. SERVICE RANGE: • Temperature: -457.6 to 356 °F (-272 to 180 °C). DESIGN FEATURES: • Resilient stainless steel design. • Temperatures down to 1.2 K (super-fluid He). • Very low "Heat... [See More]
- Valve Size: 0.12 to 8.00
- Media: Water; Wastewater
- Connection Description: Butt Weld; Butt weld
- Features: Cryogenic
from Velan, Inc.
High performance cryogenic metal-seated butterfly valves featuring Velflex flexible metallic seating technology. Features and benefits. • Stem seal: Viton O-rings; Expanded graphite ring for fire safe. • No Cavity: There is no cavity to allow build-up of solids. • In-line servicing:... [See More]
- Valve Size: 6.00 to 42.00
- Features: Cryogenic
- Connection Description: Butt Weld; Butt weld
- Agency: ASME
from Velan, Inc.
High performance cryogenic metal-seated butterfly valves featuring Velflex flexible metallic seating technology. Features and benefits. • Stem seal: Viton O-rings; Expanded graphite ring for fire safe. • No cavity: There is no cavity to allow build-upof solids. • Double offset:... [See More]
- Valve Size: 6.00 to 48.00
- Features: Cryogenic
- Connection Description: BoltFlange; Flanged
- Agency: ASME