Severe Service Rated Butterfly Valves
from BI-TORQ® Valve Automation
Key Features. Automatic closure in case of ambient heat from fire, remote signal or local pushbutton. Can be installed on both fire safe approved quarter-turn ball or butterfly valves. Fully re-settable/testable for quarterly or annual maintenance. Stainless steel components; modular design for easy... [See More]
- Connection Description: BoltFlange
- Media: Gas; Gasoline / Diesel Fuel; LP Gas; Natural Gas; Flammable or Toxic Media
- Actuation: Manual (optional feature); Electric (optional feature); Thermally (optional feature)
- Features: Fire Service; Severe Service
from World-Valve B.V.
These double eccentric valves are fitted with an easily replaceable seat inside the body. Available sizes range from 65 to 1,200 mm. All our FTF dimensions are in accordance with international Standards. Special or custom FTF dimensions are available on request. The high performance double eccentric... [See More]
- Valve Size: 1.97 to 35.43
- Media Temperature: -20 to 1004
- Maximum Pressure: 725.19
- Connection Description: BoltFlange; DIN-PN 6/10/16/25/40, ANSI Class 125/150/300*
from Curtiss-Wright, Valve Group
Curtis Wright provides a variety of industrial grade butterfly valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems and offshore applications. Curtiss-Wright butterfly valves are supplied through their... [See More]
- Valve Size: 2.00 to 84.00
- Actuation: Manual; Pneumatic (optional feature)
- Connection Description: Threaded; BoltFlange
- Material Of Construction: Stainless Steel; Steel; Exotic Metal