Wastewater Butterfly Valves

24 Results
Automated Butterfly Valve -- BY-Series
from BI-TORQ® Valve Automation

AUTOMATED CAST IRON BUTTERFLY VALVES. BY-SERIES FEATURES. Wafer and lug style cast iron BFVs. 2" through 12" sizes standard. SS stem and disc as standard. EPDM, BUNA-N and Viton seats. Direct mount for low-profile, cost-efficient operation. Options for pneumatic, electric or gear operators. Designed... [See More]

  • Media: Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Salt Water; Wastewater
  • Maximum Pressure: 150.00 to 225.00
  • Valve Size: 2.00 to 12.00
  • Media Temperature: -30 to 275
Bellows Seal Control Valves
from Velan, Inc.

Severe service control valves for extreme temperature applications. Features and benefits. SERVICE RANGE: • Temperature: -457.6 to 356 °F (-272 to 180 °C). DESIGN FEATURES: • Resilient stainless steel design. • Temperatures down to 1.2 K (super-fluid He). • Very low "Heat... [See More]

  • Media: Water; Wastewater
  • Connection Description: Butt Weld; Butt weld
  • Valve Size: 0.12 to 8.00
  • Features: Cryogenic
Polypropylene Butterfly Valve -- FK Series
from Assured Automation

Description: The FK Series Butterfly Valves offer superior strength and chemical resistance in highly corrosive environments and process flow conditions. The special trapezoid shape of the liner and a serrated body cavity guarantee a bubble tight seal while keeping break torque at an absolute... [See More]

  • Media: Water; Wastewater
  • Maximum Pressure: 150.00
  • Valve Size: 2.50 to 12.00
  • Flow (Cv): 119.00 to 5712.00
XJ Series Butterfly Valves
from KITZ Corporation of America

KITZ XJ Series aluminum butterfly valves : Featured with unique interchangeability of the neck designs(U.S.P No.6676109), for accommodation of various piping designs, piping positions and installation environments. [See More]

  • Media: Water; Wastewater
  • Actuation: Electric (optional feature); Pneumatic (optional feature)
  • Connection Description: BoltFlange
  • Material Of Construction: Aluminum
Series LBF Lined Butterfly Valves
from OPW Engineered Systems

Designed and engineered for demanding applications in corrosive, sanitary and ultra-pure processes. Unique benefits in design and a wide range of options allows the Sure Seal LBF lined butterfly valve to provide superior service to the chemical and industrial market. Our ISO 9001 quality system... [See More]

  • Media: Wastewater
  • Media Temperature: -58 to 450
  • Valve Size: 2.00 to 24.00
  • Flow (Cv): 8.00 to 30409.00
High Performance Butterfly Valves -- 24/7 Stock Service
from World-Valve B.V.

These double eccentric valves are fitted with an easily replaceable seat inside the body. Available sizes range from 65 to 1,200 mm. All our FTF dimensions are in accordance with international Standards. Special or custom FTF dimensions are available on request. The high performance double eccentric... [See More]

  • Media: Water; Wastewater; Gas
  • Maximum Pressure: 725.19
  • Valve Size: 1.97 to 35.43
  • Media Temperature: -20 to 1004
Centered Disc Butterfly Valve -- ISORIA
from KSB AG

Design. Centered disc butterfly valve with elastomer liner. With lever, manual gearbox, pneumatic, electric or hydraulic actuator. Wafer typebody (T1), semi-lug type body (T2), full-lug type body (T4), U-section body with flat faces (T5). Body types T2, T4 and T5 are suitable for downstream... [See More]

  • Media: Water; Hot Water; Cold Water  ; Wastewater; Gas; Steam
  • Maximum Pressure: 145.04
  • Valve Size: 1.57 to 39.37
  • Media Temperature: 14 to 392
Manual Butterfly Valves -- BYV Series
from Hayward Flow Control

The BYV Series butterfly valves are available in PVC, CPVC and GFPP bodies and discs. Liners and seals available in VITON, EPDM or Nitrile materials. 316SS Stems are standard. The BYV Series features a revolutionary hand lever with 19 lockable stop positions and 360 degree interlocking splines. [See More]

  • Media: Water; Ground Water; Potable Water; Wastewater
  • Maximum Pressure: 150.00
  • Valve Size: 2.00 to 12.00
  • Media Temperature: 70
Full Lug Butterfly Valves -- 52
from Mueller Steam Specialty

These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation, and dead end requirements. They are especially well suited for higher velocity service and vacuum... [See More]

  • Media: Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature)
  • Maximum Pressure: ? to 250.00
  • Valve Size: 2.00 to 12.00
  • Media Temperature: ? to 100
Automated PVC Butterfly Valve -- PY-Series
from BI-TORQ® Valve Automation

PY-SERIES FEATURES. PVC, CPVC and polypropylene butterfly valves. 2" through 12" standard sizes. EPDM, BUNA-N and Viton seats. Ideal for chemical or industrial applications, as well as pools and water parks. Pneumatic, electric or gear operated. Lightweight and low-profile design [See More]

  • Media: Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater
  • Maximum Pressure: 150.00
  • Valve Size: 1.50 to 8.00
  • Connection Description: BoltFlange
Bellows Seal Gate Valves
from Velan, Inc.

A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits. • Long cycle life bellows (3000 cycles): Designed and qualification tested for high pressure/temperature service. • Bellows monitoring port... [See More]

  • Media: Water; Wastewater
  • Connection Description: Threaded; BoltFlange; Socket Weld; Threaded, Socket weld, Flanged
  • Valve Size: 0.50 to 2.00
  • Agency: ASME
Precision Globe Control Valves -- GV Series
from Assured Automation

Description. Assured Automation's GV Series Precision Globe Valves are constructed with rugged bronze or stainless steel bodies. They are available with a variety of plug styles and trim materials to suit nearly any application. These valves provide excellent modulating control for pressure,... [See More]

  • Media: Water; Hot Water; Cold Water  ; Wastewater
  • Maximum Pressure: 720.00
  • Valve Size: 0.50 to 2.00
  • Media Temperature: -20 to 500
Ultralene Coated Butterfly Valves -- 24/7 Stock Service
from World-Valve B.V.

The centric butterfly valves are executed with an Ultralene coated liner for services in abbrasive, low adhesion and high corrosive applications like slurries, mining industry, flue gas desulpherisation, desalination plants. Standardized actuation flange. One piece blow-out proof shaft. Self... [See More]

  • Media: Water; Ground Water; Wastewater; Highly Corrosive Applications, Slurries
  • Maximum Pressure: 145.04
  • Valve Size: 3.15 to 55.12
  • Media Temperature: 32 to 176
Centered Disc Butterfly Valve -- MAMMOUTH
from KSB AG

Design. Centered disc butterfly valve with elastomer liner. With manual gearbox, electric, hydraulic actuator or counter weight. U-section / double flanged body with flat faces (T5). EN, ASME, JIS connections possible. Applications. Water supply, water treatment, irrigation, disposal, desalination... [See More]

  • Media: Water; Hot Water; Cold Water  ; Salt Water; Wastewater
  • Maximum Pressure: 362.59
  • Valve Size: 43.31 to 125.98
  • Media Temperature: 34 to 149
Pure-Blu™ Butterfly Valves -- BYCN Series
from Hayward Flow Control

BYCN Pure-Blu ™ Series Butterfly Valve sizes 2 in. to 8 in. PVC Body and PVC Disc only. All liners and seals are EPDM. Type 316 Stainless Steel Shaft. BYCN Pure-Blu ™ butterfly valves are offered with a lever handle or a gearbox. NSF/ANSI 61 Listed [See More]

  • Media: Water; Ground Water; Potable Water; Wastewater
  • Connection Description: Threaded; BoltFlange
  • Valve Size: 2.00 to 8.00
  • Actuation: Manual
Iron Full Lug Butterfly Valves Small -- 88
from Mueller Steam Specialty

These soft-seated butterfly valves are designed for a variety of general applications in the control of water, air, oil, gases, and corrosive media. They are equally effective for on-off, throttling, or isolation service requirements. Series 88 is designed for dead-end service to the full pressure... [See More]

  • Media: Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature)
  • Maximum Pressure: 150.00 to 200.00
  • Valve Size: 2.00 to 24.00
  • Media Temperature: 150 to 200
Butterfly Valve Tee Linkage Assembly -- TEE-BY Series Arrangement #6
from BI-TORQ® Valve Automation

Our unique tee-linkages utilize quality products and superior engineering to create an economic and effective 3-way assembly. Ideal for HVAC and diverting applications, our tee-linkage assembly is a big cost saver over expensive three-way ball valves. All of our assemblies come complete with... [See More]

  • Media: Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Hydrocarbons
  • Connection Description: BoltFlange
  • Valve Size: 2.00 to 12.00
  • Actuation: Electric; Pneumatic
Bellows Seal Globe Valves
from Velan, Inc.

A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits. • Long cycle life bellows (10,000 cycles): Designed and qualification tested for high pressure/temperature applications. • Bellows monitoring port... [See More]

  • Media: Water; Wastewater
  • Connection Description: Threaded; BoltFlange; Socket Weld; Threaded, Socket weld, Flanged
  • Valve Size: 0.50 to 2.00
  • Agency: ASME
PVC Butterfly Valve -- FE Series
from Assured Automation

Description: The FE Series Butterfly Valves incorporate many features of our industrial FK valve, yet the all PVC construction and EPDM liner make this valve the perfect choice for water and light industrial applications. The special trapezoid shape of the liner and serrated body cavity guarantee a... [See More]

  • Media: Water; Wastewater
  • Maximum Pressure: 232.00
  • Valve Size: 1.50 to 12.00
  • Flow (Cv): 70.00 to 5712.00
Sure-Tuff™ Butterfly Valves -- BYCS Series
from Hayward Flow Control

Sure-Tuff ™. BYCS Series Butterfly Valves. 2 " to 8 " PVC. Key Features. Wafer Body Design. Fits ANSI 125 or PN10 Flange Patterns. PVC Body with PVC Disc. 410 Grade Stainless Steel Stem. EPDM Booted Liner. ISO 5211 Mounting Pad. 9 Position Throttle Plate. Standard Lockout Handlever. [See More]

  • Media: Wastewater
  • Maximum Pressure: 150.00
  • Valve Size: 2.00 to 8.00
  • Media Temperature: 140
Iron Wafer Butterfly Valves Small -- 87
from Mueller Steam Specialty

These soft-seated butterfly valves are designed for a variety of general applications in the control of water, air, oil, gases, and corrosive media. They are equally effective for on-off, throttling, or isolation service requirements. Series 87 is well suited for higher velocity service and vacuum... [See More]

  • Media: Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature)
  • Maximum Pressure: 150.00 to 200.00
  • Valve Size: 2.00 to 24.00
  • Media Temperature: 150 to 200
Bolted Bonnet Resilient-seated Knife Gate Valves
from Velan, Inc.

Standard and bolted bonnet for low emissions, all stainless steel knife gate valves. Features and benefits. NO LEAKAGE TO THE EXTERIOR THROUGH PACKING CHAMBER (UNLIKE STANDARD KNIFE GATE VALVES). • Bonneted design: Standard body-bonnet joint with an efficient non-asbestos reinforced fiber or... [See More]

  • Media: Water; Wastewater
  • Maximum Pressure: 150.00
  • Valve Size: 4.00 to 24.00
  • Connection Description: Lug
Resilient Seated Butterfly Valve -- STW Series
from Assured Automation

Description: The STW/STL is a resilient seated 125/150, ductile iron, high performance wafer style (STW) or lug style (STL) butterfly valve available with either BUNA-N or EPDM seats and a choice of disc materials (316SS, nickel plated ductile iron, or bronze). It can be equipped with a manual... [See More]

  • Media: Air; Compressed Air; Water; Wastewater; Powder Solids
  • Maximum Pressure: 225.00
  • Valve Size: 2.00 to 12.00
  • Flow (Cv): 8.00 to 7350.00
Semi-Lug Butterfly Valves -- 53
from Mueller Steam Specialty

These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation, and dead end requirements. They are especially well suited for higher velocity service and vacuum... [See More]

  • Media: Air; Compressed Air; Water; Hot Water; Cold Water  ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature)
  • Maximum Pressure: ? to 250.00
  • Valve Size: 2.00 to 12.00
  • Media Temperature: ? to 100