Metal Seated Butterfly Valves
from Curtiss-Wright, Valve Group
Curtis Wright provides a variety of industrial grade butterfly valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems and offshore applications. Curtiss-Wright butterfly valves are supplied through their... [See More]
- Valve Size: 2.00 to 84.00
- Actuation: Manual; Pneumatic (optional feature)
- Connection Description: Threaded; BoltFlange
- Material Of Construction: Stainless Steel; Steel; Exotic Metal
from KSB AG
Design. Double-offset butterfly valve with plastomer seat ring (also in firesafe design) or metal seat ring. With lever or gearbox, pneumatic or electric or hydraulic actuator. Body made of cast steel or stainless steel. Wafer type body (T1) or full-lug type body (T4). Body type T4 is suitable for... [See More]
- Valve Size: 1.97 to 39.37
- Media Temperature: -58 to 500
- Maximum Pressure: 362.59
- Connection Description: Threaded (optional feature); BoltFlange (optional feature)
from OPW Engineered Systems
High performance butterfly valves are the result of years of experience in the design and manufacture of products for a variety of applications. Our valves are designed and tested to meet or exceed the most exacting standard of our industries. If you have pressure and need a valve to hold it, you... [See More]
- Valve Size: 2.00 to 24.00
- Flow (Cv): 2.10 to 21000.00
- Maximum Pressure: 75.00 to 285.00
- Connection Description: Butt Weld; ASME B16.34
from Xiamen Landee Industries Co., Ltd.
Butterfly Valve with Cast Iron Body, and white coating. Model Number: LD 018-BT8. Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, and JIS. Sealing: metal-seated, resilience-seated. Size range: from 1 1/2-inch to 24 inch (DN4 to DN600mm). Pressure: from PN0.6 to... [See More]
- Valve Size: 1.50 to 24.00
- Media Temperature: -40 to 446
- Maximum Pressure: 87.02 to 232.06
- Connection Description: BoltFlange; Lug Wafer Flange
from KSB AG
Design. Double-offset butterfly valve with plastomer or metal seat ring (firesafe design); without gland packing, maintenance-free. With lever or gearbox, pneumatic, electric or hydraulic actuator. Body made of cast steel or stainless steel. With wafer type body (T1), full-lug type body (T4) or... [See More]
- Valve Size: 1.97 to 23.62
- Media Temperature: -58 to 716
- Maximum Pressure: 725.19
- Connection Description: Threaded (optional feature); BoltFlange (optional feature)
from Xiamen Landee Industries Co., Ltd.
Butterfly Valve Made from Various Sturdy Materials. Model Number: LD 006-BT. Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS. Sealing: metal-seated, resilience-seated. Size range: from 1-1/4 inch to 64 inch (DN32mm - DN1600mm). Pressure: from PN0.1MPa to... [See More]
- Valve Size: 1.25 to 64.00
- Connection Description: Wafer, Flanged
- Media Temperature: -40 to 797
- Actuation: Manual
from Xiamen Landee Industries Co., Ltd.
Wafer Type Butterfly Valve with cast iron Body. Model Number: LD-018-BT7. Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS. Sealing: metal-seated, resilience-seated. Size range: from 1-1/2inch to 24 inch (DN40mm - DN600mm). Pressure: from PN0.6MPa to PN1.6MPa. [See More]
- Valve Size: 1.50 to 24.00
- Media Temperature: -40 to 446
- Maximum Pressure: 87.02 to 232.06
- Connection Description: BoltFlange; Lug Wafer Flange