Fire Service Butterfly Valves

10 Results
Butterfly Valves -- 2" 8xx Wafer/Lug-150/285 Fire Tested
from XOMOX (A Crane Co. Company)

XOMOX offers a broad range of high performance butterfly valves to handle virtually any process application. Available to fit ASME (ANSI) or DIN piping systems in pressure classes 150, 300 and 600 (PN 10/16, PN 25/40, and PN63/100). Standard valves are offered with soft (PTFE) seats, Fire-tested, or... [See More]

  • Valve Size: 2.00
  • Flow (Cv): 152.00
  • Media Temperature: -20 to 400
  • Connection Description: BoltFlange; Class 150 Flanged Connection
Re-settable Emergency Block Valves -- R-EBV
from BI-TORQ® Valve Automation

Key Features. Automatic closure in case of ambient heat from fire, remote signal or local pushbutton. Can be installed on both fire safe approved quarter-turn ball or butterfly valves. Fully re-settable/testable for quarterly or annual maintenance. Stainless steel components; modular design for easy... [See More]

  • Connection Description: BoltFlange
  • Media: Gas; Gasoline / Diesel Fuel; LP Gas; Natural Gas; Flammable or Toxic Media
  • Actuation: Manual (optional feature); Electric (optional feature); Thermally (optional feature)
  • Features: Fire Service; Severe Service
Double Eccentric Butterfly Valves -- 24/7 Stock Service
from World-Valve B.V.

The 756 series double eccentric butterfly valves are utilised in water intake systems,. cooling water systems, filtering systems and industrial waste water in the power industry,chemical and petro chemical waste water plants, steel industry. Tilted fixated disc design. Flow through disc optional. [See More]

  • Valve Size: 7.87 to 86.61
  • Media Temperature: 158
  • Maximum Pressure: 232.06
  • Connection Description: BoltFlange; DIN-PN 6/10/16/25/40, ANSI Class 125/150/300, JIS 5/10/16K*
Butterfly Valves for Fire Protection Applications
from AVK International A/S

AVK offers butterfly valves with fixed liner with three different connections; wafer, semi lug and double flanged. All butterfly valves are supplied with approved gear box, handwheel and opening indicator. Most of AVK ’s products in the fire protection range hold internationally recognized... [See More]

  • Valve Size: 2.00 to 12.00
  • Connection Description: BoltFlange
  • Media Temperature: 158
  • Actuation: Manual
2" Cast Iron Actuated Butterfly Valve -- KZ59iY
from KZVALVE

The KZValve Butterfly Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 2" and 3" cast iron valves. • 4" and 5" aluminum valves. • Disk: 316 stainless steel. • Stem: 316... [See More]

  • Valve Size: 2.00
  • Flow (Cv): 277.00
  • Maximum Pressure: 150.00
  • Connection Description: Threaded
High Performance Butterfly Valves -- 24/7 Stock Service
from World-Valve B.V.

These double eccentric valves are fitted with an easily replaceable seat inside the body. Available sizes range from 65 to 1,200 mm. All our FTF dimensions are in accordance with international Standards. Special or custom FTF dimensions are available on request. The high performance double eccentric... [See More]

  • Valve Size: 1.97 to 35.43
  • Media Temperature: -20 to 1004
  • Maximum Pressure: 725.19
  • Connection Description: BoltFlange; DIN-PN 6/10/16/25/40, ANSI Class 125/150/300*
2" Cast Iron Butterfly Valve -- 59i22
from KZVALVE

2" Cast iron butterfly valve, EPDM seats, stainless steel disk, stainless steel valve stem, rated for 150 psi at 70 ° F [See More]

  • Valve Size: 2.00
  • Connection Description: Threaded
  • Maximum Pressure: 150.00
  • Material Of Construction: Cast Iron
Tripple Offset Butterfly Valves -- 24/7 Stock Service
from World-Valve B.V.

The triple offset butterfly valves are executed with a metal to metal seat designed to ensure perfect tightness in steam, gas, chemical, petrochemical. and cryogenic applications. Available in Wafertype, Lugtype and double flanged execution. Standardized actuation flange. Permanent torque. No... [See More]

  • Valve Size: 3.15 to 55.12
  • Media Temperature: -321 to 1292
  • Maximum Pressure: 913.74
  • Connection Description: BoltFlange; DIN-PN 10/16/25/40, ANSI Class 150/300/600/900,
4" Aluminum Butterfly Valve -- 59L35
from KZVALVE

4" Aluminum butterfly valve, EPDM seats, stainless steel disk, stainless steel valve stem, rated for 50 psi at 70 ° F, 12 volt DC motor, on/off, 3.0 second cycle time, 3 wires (red to positive, black to negative, white to positive switch), wiring pigtail included. [See More]

  • Valve Size: 4.00
  • Connection Description: Threaded
  • Maximum Pressure: 50.00
  • Material Of Construction: Aluminum
5" Aluminum Butterfly Valve -- 59M35
from KZVALVE

5" Aluminum butterfly valve, EPDM seats, stainless steel disk, stainless steel valve stem, rated for 50 psi at 70 ° F [See More]

  • Valve Size: 5.00
  • Connection Description: Threaded
  • Maximum Pressure: 50.00
  • Material Of Construction: Aluminum