Steel Butterfly Valves
from Shanghai Thinktank Process Management Co., Ltd
Description. Specifications. Body Size: 1/2"(DN15) ~12"(DN300). Fusing Temperature: 165 °F (74 °C), 212 °F (100 °C). Material: Carbon Steel, Stainless Steel, Lining Fluorine. Body Type: Ball Valve, Butterfly Valve. Connection Type: For Ball Valve( Threaded,... [See More]
- Material Of Construction: Stainless Steel; Steel
- Connection Description: BoltFlange
- Valve Size: 2.00 to 12.00
- Media: Ammonia, Gas, Liquefied Gas, Methanol, Oil, Combustible Gas/Liquid
from Bonomi North America, Inc.
Carbon Steel Gear Operated ANSI 150, High-Performance Lug Style, Butterfly Valve [See More]
- Material Of Construction: Steel
- Agency: ANSI; ISO
- Valve Size: 10.00
from Bonomi North America, Inc.
Carbon Steel Gear Operated ANSI 150, High-Performance Wafer Style, Butterfly Valve [See More]
- Material Of Construction: Steel
- Agency: ANSI; ISO
- Valve Size: 10.00
from Bonomi North America, Inc.
Carbon Steel Manually Operated ANSI 150, High-Performance Lug Style, Butterfly Valve [See More]
- Material Of Construction: Steel
- Agency: ANSI; ISO
- Valve Size: 10.00
from Bonomi North America, Inc.
Carbon Steel Manually Operated ANSI 150, High-Performance Wafer Style, Butterfly Valve [See More]
- Material Of Construction: Steel
- Agency: ANSI; ISO
- Valve Size: 10.00
from NIBCO INC.
For HVAC/ATC, Chemical/Petrochemical Processing, Food and Beverage Industry, Power and Utilities, Pulp and Paper Industry. Standard Double D Connection in sizes 2" thru 8", all others round and keyed - gives positive attachment for handle or actuator support and less friction. Three standard PTFE... [See More]
- Material Of Construction: Stainless Steel; Steel
- Connection Description: BoltFlange
- Valve Size: 2.00 to 30.00
- Media: HVAC/ATC, Food and Beverage, Power and Utilities
from World-Valve B.V.
The 756 series double eccentric butterfly valves are utilised in water intake systems,. cooling water systems, filtering systems and industrial waste water in the power industry,chemical and petro chemical waste water plants, steel industry. Tilted fixated disc design. Flow through disc optional. [See More]
- Material Of Construction: Stainless Steel; Steel
- Maximum Pressure: 232.06
- Valve Size: 7.87 to 86.61
- Media Temperature: 158
from Radwell International
BALL VALVE, SBV210 SERIES, 316 STAINLESS STEEL / BRASS, 2.5 CV COEFFICIENT, 1000 PSIG, 69 BAR, BUTTERFLY HANDLE, 3/8 INCH TUBE OUTSIDE DIAMETER. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Brass / Bronze; Stainless Steel; Steel
- Connection Description: Tube Fitting
from Clark Solutions
Clark offers a complete line of Butterfly valves for both commercial and industrial applications. The valves are designed for hot and chilled water, as well as steam applications up to 10 PSI saturated steam inlet. The valves can be used for on/off or throttling control, isolation, flow balance,... [See More]
- Material Of Construction: Aluminum; Cast Iron; Ductile Iron (optional feature); Steel
- Maximum Pressure: 250.00
- Valve Size: 2.00 to 20.00
- Connection Description: BoltFlange; 2"- 12" Flange
from Xiamen Landee Industries Co., Ltd.
Butterfly Valves Lined PTFE with Applicable Temperature of -40 to +230 Degrees Celsius. Model Number: LD 006-BT/PTFE. Key Specifications/Special Features: Body materials: cast iron, ductile iron, carbon steel and stainless steel. Manufacturing standards: API, ANSI, BS, DIN and JIS. Sealing:... [See More]
- Material Of Construction: Carbon Steel; Cast Iron; Ductile Iron; Stainless Steel; Steel
- Media Temperature: -40 to 446
- Valve Size: 1.50 to 12.00
- Connection Description: Wafer
from Curtiss-Wright, Valve Group
Curtis Wright provides a variety of industrial grade butterfly valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems and offshore applications. Curtiss-Wright butterfly valves are supplied through their... [See More]
- Material Of Construction: Stainless Steel; Steel; Exotic Metal
- Connection Description: Threaded; BoltFlange
- Valve Size: 2.00 to 84.00
- Actuation: Manual; Pneumatic (optional feature)
from XOMOX (A Crane Co. Company)
XOMOX offers a broad range of high performance butterfly valves to handle virtually any process application. Available to fit ASME (ANSI) or DIN piping systems in pressure classes 150, 300 and 600 (PN 10/16, PN 25/40, and PN63/100). Standard valves are offered with soft (PTFE) seats, Fire-tested, or... [See More]
- Material Of Construction: Stainless Steel; Steel
- Connection Description: Clamp Flange; Flanged Connection
- Valve Size: 28.00
- Actuation: Manual; Mechanical (optional feature)
from Victaulic Co. of America
GROOVED TYPE. 2-1/2 INCH NOMINAL SIZE. 2.5 NOMINAL SIZE - DECIMAL. 2-1/2 NOMINAL SIZE - FRACTIONAL. AIR WITH OIL VAPOR, MINERAL OIL, PETROLEUM PRODUCT, VEGETABLE OIL APPLICATION. -20 TO 180 DEG F TEMPERATURE RATING. BUBBLE TIGHT SHUT-OFF INCLUSIONS/FEATURES. ELECTROPLATED CARBON STEEL BODY MATERIAL. [See More]
- Material Of Construction: Steel
- Maximum Pressure: 200.00
- Valve Size: 2.50
- Actuation: Manual; Mechanical
from TrimTeck
Pressure-assisted seating achieves bi-directional shut-off and low breakout torque. The OpDX ™ butterfly control valve is a high performance rotary valve with an eccentric cammed disc that ensures accurate throttling. Its same flangless body (wafer) serves ANSI classes 150, 300, and 600 in 2... [See More]
- Material Of Construction: Stainless Steel; Steel; Exotic Metal
- Media Temperature: -20 to 1200
- Valve Size: 2.00 to 36.00
- Flow (Cv): 2.40 to 20200.00
from NIBCO INC.
The superior butterfly valve with the most corrosion resistant standard disc and stem for the chemical and food processing industry. Superior encapsulated design results in total encapsulation of the seat and disc/stem, providing the ultimate in contamination free service. In addition, every Sure... [See More]
- Material Of Construction: Stainless Steel; Steel
- Connection Description: BoltFlange
- Valve Size: 2.00 to 12.00
- Agency: ANSI; ANSI 125 and 150
from World-Valve B.V.
These double eccentric valves are fitted with an easily replaceable seat inside the body. Available sizes range from 65 to 1,200 mm. All our FTF dimensions are in accordance with international Standards. Special or custom FTF dimensions are available on request. The high performance double eccentric... [See More]
- Material Of Construction: Stainless Steel; Steel; Exotic Metal
- Maximum Pressure: 725.19
- Valve Size: 1.97 to 35.43
- Media Temperature: -20 to 1004
from Radwell International
DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE, RESILIENT SEATED, LUG, DN 10/NPS 3, CAST IRON, STAINLESS STEEL DISC AND SHAFT, KEYS ON MOUNT, STANDARD TUBE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Cast Iron; Stainless Steel; Steel
- Connection Description: Tube Fitting
from Xiamen Landee Industries Co., Ltd.
Butterfly Valves DN2600 with BW Ends, Available in API, ANSI, BS, DIN and JIS Standards. Model Number: LD 006-BT1. Key Specifications/Special Features: Body materials: carbon steel, stainless steel and alloy steel. Connection: wafer, lug, flanged, BW. Manufacturing standards: API, ANSI, BS, DIN and... [See More]
- Material Of Construction: Carbon Steel; Stainless Steel; Steel
- Media Temperature: -321 to 1202
- Valve Size: 1.25 to 120.00
- Connection Description: Butt Weld; Wafer, Flanged, Lug
from TrimTeck
High torque and triple offset design ensures zero leakage. The Optimux OpTE ™ triple offset design provides bubble-tight shut-off for critical applications in a wide variety of industrial processes such as petroleum re fining, cryogenics applications, pulp and paper and many others. Our... [See More]
- Material Of Construction: Stainless Steel; Steel; Exotic Metal
- Flow (Cv): 52.00 to 147000.00
- Valve Size: 2.00 to 48.00
- Connection Description: BoltFlange
from NIBCO INC.
High Performance Butterfly Valves are ideally suited for Commercial, Industrial and Mechanical HVAC Services. Butterfly valves provide bi-directional dead-end service in commercial and industrial service. To make your selection easier, NIBCO offers specification and submittal assistance. You also... [See More]
- Material Of Construction: Steel
- Maximum Pressure: 285.00 to 740.00
- Valve Size: 2.50 to 24.00
- Media Temperature: 400
from World-Valve B.V.
The triple offset butterfly valves are executed with a metal to metal seat designed to ensure perfect tightness in steam, gas, chemical, petrochemical. and cryogenic applications. Available in Wafertype, Lugtype and double flanged execution. Standardized actuation flange. Permanent torque. No... [See More]
- Material Of Construction: Stainless Steel; Steel; Exotic Metal
- Maximum Pressure: 913.74
- Valve Size: 3.15 to 55.12
- Media Temperature: -321 to 1292
from Radwell International
BUTTERFLY VALVE, 4 INCH, BI-DIRECTIONAL, LUG BODY, LEVER OPERATOR, DUCTILE IRON BODY, CF8M (316) STAINLESS STEEL DISC, EPDM LINER, SPECIAL OPTION : EPOXY COATED. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Ductile Iron; Stainless Steel; Steel
from Xiamen Landee Industries Co., Ltd.
Butterfly Valves With Gear Box. Model Number: LD-018-BTG. Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS. Sealing: metal-seated, resilience-seated. Size range: 1-1/2-inch to 24-inch (DN40mm - DN600mm). Pressure: PN0.6MPa to PN1.6MPa. Applicable temperature:... [See More]
- Material Of Construction: Carbon Steel; Aluminum; Brass / Bronze; Cast Iron; Ductile Iron; Stainless Steel; Steel
- Media Temperature: -40 to 446
- Valve Size: 1.50 to 24.00
- Connection Description: Wafer, Flanged
from NIBCO INC.
Designed and engineered for demanding applications in corrosive, sanitary and ultra-pure processes. Unique benefits in design and a wide range of options allows the Sure Seal LBF lined butterfly valve to provide superior service to the chemical and industrial market. Non-wetted, 360 degree. [See More]
- Material Of Construction: Stainless Steel; Steel
- Media: Chlorine Gas Service
- Connection Description: BoltFlange
- Agency: ISO; ISO 5211 mounting flanges
from Radwell International
BUTTERFLY VALVE, 6 INCH, BI-DIRECTIONAL, LUG BODY, GEAR OPERATOR, DUCTILE IRON BODY, CF8M (316) STAINLESS STEEL DISC, EPDM LINER, SPECIAL OPTION: EPOXY COATED. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Ductile Iron; Stainless Steel; Steel
from Xiamen Landee Industries Co., Ltd.
150LBS Butterfly Valve with LUG Type, Made of Carbon Steel, Stainless Steel and Alloy Steel. Model Number: LD 006-BTC2. Key Specifications/Special Features: Body materials: carbon steel, stainless steel and alloy steel. Connection: wafer, lug, flanged and BW. Manufacturing standards: API, ANSI, BS,... [See More]
- Material Of Construction: Carbon Steel; Stainless Steel; Steel
- Media Temperature: -321 to 1202
- Valve Size: 1.25 to 120.00
- Connection Description: Butt Weld; Wafer, Flanged, Lug
from NIBCO INC.
The BTSV-SB series in-line closed-loop sample valve system is engineered to effectively collect representative sample of hazardous process media. The dead space free design can be installed in both horizontal and vertical piping thus allowing the media to constantly flow through the valve and around... [See More]
- Material Of Construction: Stainless Steel; Steel
- Media Temperature: -4 to 400
- Valve Size: 1.00 to 6.00
- Connection Description: BoltFlange
from Radwell International
BUTTERFLY VALVE, M SERIES, LUG BODY, VALVE ONLY, DUCTILE IRON BODY MATERIAL, CF8M(316) STAINLESS STEEL DISC MATERIAL, EPDM LINER MATERIAL, EPOXY COATED BODY. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Ductile Iron; Stainless Steel; Steel
from Xiamen Landee Industries Co., Ltd.
Carbon Steel PTFE-Lined Valves with Flanged Connection. Model Number: LD-013-QF. Key Specifications/Special Features: Types: gate, globe, check, ball, butterfly, diaphragm, pipe fitting. Manufacturing standards: API, ANSI, BS, DIN, JIS. Size range: from 1/2 inch to 48 inches (DN15mm - DN1200mm). [See More]
- Material Of Construction: Carbon Steel; Steel
- Connection Description: Flanged
- Valve Size: 0.50 to 48.00
- Actuation: Manual
from Radwell International
BUTTERFLY VALVE, 3 INCH, LUG BODY, STAINLESS STEEL, FOOD GRADE, 316 SS. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Stainless Steel; Steel
from Xiamen Landee Industries Co., Ltd.
Assorted Types of Butterfly Valves without Pin. Model Number: LD 018-BT. Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS. Sealing: metal-seated, resilience-seated. Size range: from 1-1/2inch to 24 inch (DN40mm - DN600mm). Pressure: from PN0.6MPa to PN1.6MPa. [See More]
- Material Of Construction: Carbon Steel; Aluminum; Brass / Bronze; Cast Iron; Ductile Iron; Stainless Steel; Steel
- Media Temperature: -40 to 446
- Valve Size: 1.50 to 24.00
- Connection Description: Wafer, Flanged
from Radwell International
BUTTERFLY VALVE, 339 SERIES, RESILIENT, SEATED, SIZE 3 INCH ANSI 150# WAFER FLANGE, CLASS B, 165 PSI, VITON BACKED TEFLON SEAT, STAINLESS STEEL DISC, CAST IRON BODY, NO ACTUATOR / BARE STEM VALVE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Cast Iron; Stainless Steel; Steel
from Xiamen Landee Industries Co., Ltd.
Double Flange Butterfly Valve with Gear Box, Available in Size Range of 1 1/4 to 192 Inches. Model Number: LD 018-BT5. Key Specifications/Special Features: Body materials: carbon, stainless and alloy steels. Connections: wafer, lug, flanged and BW. Structures: center type, double eccentric and... [See More]
- Material Of Construction: Stainless Steel; Steel
- Connection Description: BoltFlange; Butt Weld; DN32 to 4800mm
- Valve Size: 1.25 to 192.00
- Actuation: Manual; Electric; ElectroHydraulic; Pneumatic
from Radwell International
4" PIPE, LUG BUTTERFLY VALVE LEVER HANDLE, DUCTILE IRON BODY, EPDM SEAT, 200 WOG, ALUMINUM BRONZE DISC, STAINLESS STEEL STEM. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Aluminum; Ductile Iron; Stainless Steel; Steel
from Xiamen Landee Industries Co., Ltd.
Flange Type Double-eccentric Butterfly Valve with Cast Iron Body and Gear Operator. Model Number: LD 018-BT1. Key Specifications/Special Features: With cast iron body and gear operator. Design standard: BS5155. Pressure: from PN0.6MPa to PN1.6MPa. Applicable temperature: from -40 to +230 degrees C. [See More]
- Material Of Construction: Carbon Steel; Aluminum; Brass / Bronze; Cast Iron; Ductile Iron; Stainless Steel; Steel
- Media Temperature: -40 to 446
- Valve Size: 4.00 to 80.00
- Connection Description: Flanged
from Radwell International
DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE, RESILENT, SEATED, SIZE 3IN ANSI 150 WAFER FLANGE, CLASS B, 165 PSI, VITON BACKED TEFLON SEAT, STAINLESS STEEL DISC, CAST IRON BODY, ACTUATOR/ BARE STEM VALVE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Cast Iron; Stainless Steel; Steel
from Xiamen Landee Industries Co., Ltd.
Lug Type Butterfly Valves with Ductile Iron Body, Available in API 609 and EN593 Standards. Model Number: LD 018-BT2. Key Specifications/Special Features: Body materials: cast iron, ductile iron, aluminum bronze, stainless steel and carbon steel. Applicable temperature: from -40 to +230 degrees C. [See More]
- Material Of Construction: Carbon Steel; Aluminum; Brass / Bronze; Cast Iron; Ductile Iron; Stainless Steel; Steel
- Media Temperature: -40 to 446
- Valve Size: 2.00 to 40.00
- Connection Description: BoltFlange
from Radwell International
BUTTERFLY VALVE, WAFER-SPHERE, SERIES 815W, SIZE 3 INCH, STANDARD SEAT, CARBON STEEL BODY, 316SS DISC AND SHAFT, XTREME SEAT, CARBON-FILLED ENHANCED PTFE SEAT, ANSI CLASS 150. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Steel
from Xiamen Landee Industries Co., Ltd.
PN16 Butterfly Valves with Flanged Ends, Metal and Resilience-seated Sealing. Model Number: LD 006-BTC1. Key Specifications/Special Features: Body materials: carbon steel, stainless steel and alloy steel. Connection: wafer, lug, flanged and BW. Manufacturing standards: API, ANSI, BS, DIN and JIS. [See More]
- Material Of Construction: Carbon Steel; Stainless Steel; Steel
- Media Temperature: -321 to 1202
- Valve Size: 1.25 to 120.00
- Connection Description: Butt Weld; Wafer, Flanged, Lug
from Radwell International
BUTTERFLY VALVE, 200 SERIES, LUG CONNECTION TYPE, 3 INCH, 200 PSI, LEVER HANDLE, DUCTILE IRON, 416 STAINLESS STEEL STEM MATERIAL. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Ductile Iron; Stainless Steel; Steel
from Xiamen Landee Industries Co., Ltd.
Butterfly Valves with Ductile Iron Body and Gear Operator. Model Number: LD 018-BT3. Key Specifications/Special Features: Body materials: cast iron, ductile iron, aluminum bronze, stainless steel, carbon steel. Pressure: from PN0.6MPa to PN1.6MPa. Applicable temperature: from -40 degrees C to 230... [See More]
- Material Of Construction: Carbon Steel; Aluminum; Brass / Bronze; Cast Iron; Ductile Iron; Stainless Steel; Steel
- Media Temperature: -40 to 446
- Valve Size: 2.00 to 40.00
- Connection Description: BoltFlange
from Radwell International
DISCONTINUED BY MANUFACTURER, BUTTERFLY VALVE, LG SERIES, WAFER BODY TYPE, LEVER OPERATION, 200 PSI, BUNA-N, ALUMINUM BRONZE DISC, STAINLESS STEEL STEM, CAST IRON BODY. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Aluminum; Cast Iron; Stainless Steel; Steel
from Xiamen Landee Industries Co., Ltd.
Butterfly Valve Made from Various Sturdy Materials. Model Number: LD 006-BT. Key Specifications/Special Features: Manufacturing standards: API, ANSI, BS, DIN, JIS. Sealing: metal-seated, resilience-seated. Size range: from 1-1/4 inch to 64 inch (DN32mm - DN1600mm). Pressure: from PN0.1MPa to... [See More]
- Material Of Construction: Carbon Steel; Aluminum; Brass / Bronze; Cast Iron; Ductile Iron; Stainless Steel; Steel
- Media Temperature: -40 to 797
- Valve Size: 1.25 to 64.00
- Connection Description: Wafer, Flanged
from Radwell International
3" BUTTERFLY VALVE, VALVE SIZE 3, LD-2000-3, 3 LUG BFV, STAINLESS STEEL, 200PSI, DUCTILE IRON. FREE 2 YEAR RADWELL WARRANTY [See More]
- Material Of Construction: Ductile Iron; Stainless Steel; Steel