Water Butterfly Valves
from Bonomi North America, Inc.
1" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & 12VDC On/Off Plastic Electric Actuator [See More]
- Media: Air; Water; Gas
- Maximum Pressure: 600.00
- Valve Size: 1.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
1" Direct Mount, Cavity-Filled Stainless Steel Butterfly Valve with EPDM Seats with Sanitary Tri-Clamp Ends & 24V AC/DC Explosion-proof On/Off Metal Electric Actuator [See More]
- Media: Air; Water; Gas
- Maximum Pressure: 600.00
- Valve Size: 1.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
1-1/2" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ SS Disc w/EPDM seats and mounted LS2-B Limit Switch [See More]
- Media: Air; Water; Gas
- Maximum Pressure: 600.00
- Valve Size: 1.50
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
1-1/2" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ SS Disc w/EPDM seats and mounted LS2-B-EXM Explosion-proof Mechanical Limit Switch [See More]
- Media: Air; Water; Gas
- Maximum Pressure: 600.00
- Valve Size: 8.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
1.50" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ SS Disc w/ EPDM seats & Double Acting Pneumatic Actuator [See More]
- Media: Air; Water; Gas
- Maximum Pressure: 600.00
- Valve Size: 1.50
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
1.50" 2-Way, NSF-approved Rubber-Lined Wafer-style Butterfly Valve w/ SS Disc w/ EPDM seats & 24V AC/DC Ex-Proof On/Off Electric Actuator [See More]
- Media: Air; Water; Gas
- Maximum Pressure: 600.00
- Valve Size: 1.50
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, Carbon Steel Lug-style High Performance Butterfly Valve & Double Acting Pneumatic Actuator [See More]
- Media: Air; Water; Gas
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, Carbon Steel Lug-style High Performance Butterfly Valve & 24V AC/DC Ex-Proof On/Off Electric Actuator [See More]
- Media: Air; Water; Gas
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, Carbon Steel Lug-style High Performance Butterfly Valve & 12VDC Metal On/Off Electric Actuator [See More]
- Media: Air; Water; Gas
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve & Double Acting Pneumatic Actuator [See More]
- Media: Air; Water; Gas
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve & 24V AC/DC Ex-Proof On/Off Electric Actuator [See More]
- Media: Air; Water; Gas
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, Carbon Steel Wafer-style High Performance Butterfly Valve & 12VDC Metal On/Off Electric Actuator [See More]
- Media: Air; Water; Gas
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, Grooved End Rubber-Lined Butterfly Valve w/ EPDM seats & Double Acting Pneumatic Actuator [See More]
- Media: Air; Water; Gas
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, Grooved End Rubber-Lined Butterfly Valve w/ EPDM seats & Double Acting Pneumatic Actuator [See More]
- Media: Air; Water; Gas
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seats & Double Acting Pneumatic Actuator [See More]
- Media: Air; Water; Gas
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/ EPDM seats & Double Acting Pneumatic Actuator [See More]
- Media: Air; Water; Gas
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ SS Disc w/ EPDM seats & 12VDC Plastic On/Off Electric Actuator [See More]
- Media: Air; Water; Gas
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from Bonomi North America, Inc.
10" 2-Way, NSF-approved Rubber-Lined Lug-style Butterfly Valve w/ Nylon-coated SS Disc w/ EPDM seats & 24V AC/DC Ex-Proof On/Off Electric Actuator [See More]
- Media: Air; Water; Gas
- Maximum Pressure: 600.00
- Valve Size: 10.00
- Media Temperature: -4 to 302
from XOMOX (A Crane Co. Company)
XOMOX offers a broad range of high performance butterfly valves to handle virtually any process application. Available to fit ASME (ANSI) or DIN piping systems in pressure classes 150, 300 and 600 (PN 10/16, PN 25/40, and PN63/100). Standard valves are offered with soft (PTFE) seats, Fire-tested, or... [See More]
- Media: Air; Water; Steam
- Media Temperature: -20 to 400
- Valve Size: 2.00
- Flow (Cv): 152.00
from Alfa Laval Inc.
Butterfly valves are relatively straightforward on/off routing valves with a substantial opening area and low flow resistance. Where hygiene standards are important, these are ideal for use with low and medium-viscosity liquids. Full range, full spectrum. The Alfa Laval LKB butterfly valve range... [See More]
- Media: Water
- Maximum Pressure: 145.04
- Valve Size: 0.89 to 5.91
- Media Temperature: -10 to 95
from Velan, Inc.
A fire safe resilient-seated ball valve, ideal for use in a wide range of applications. Features and benefits. Velan's VTP-2000 3-piece ball valve is a high performance ball valve, ideal for a wide variety of services. Designed for simple, in-line maintenance, and long, reliable service life, this... [See More]
- Media: Water; Steam
- Maximum Pressure: 1500.00 to 2000.00
- Valve Size: 0.50 to 2.00
- Connection Description: Threaded; Socket Weld; Socket weld, Threaded
from KZVALVE
The KZValve Butterfly Valves are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 2" and 3" cast iron valves. • 4" and 5" aluminum valves. • Disk: 316 stainless steel. • Stem: 316... [See More]
- Media: Air; Water; Gas; Oil
- Maximum Pressure: 150.00
- Valve Size: 2.00
- Flow (Cv): 277.00
from Mueller Company
bull; CORROSION RESISTANT SHAFT - is constucted of stainless steel. Two-piece, stub-type shafts are sized per AWWA Standard C504, Class 150B or Class 250. • CHEVRON V-TYPE PACKING - is self-adjusting packing in top trunnion of valve body where shaft protrudes. • STRONG DISC AND SHAFT... [See More]
- Media: Water
- Maximum Pressure: 250.00
- Valve Size: 3.00 to 48.00
- Connection Description: BoltFlange
from KITZ Corporation of America
KITZ XJ Series aluminum butterfly valves : Featured with unique interchangeability of the neck designs(U.S.P No.6676109), for accommodation of various piping designs, piping positions and installation environments. [See More]
- Media: Water; Wastewater
- Actuation: Electric (optional feature); Pneumatic (optional feature)
- Connection Description: BoltFlange
- Material Of Construction: Aluminum
from Assured Automation
Description: The XLD Series are PFA (up to 12") or PTFE (14" and up) lined, Ductile Iron, butterfly valves. They are available with Wafer style or Lug style 150# ANSI flange connections. They can be equipped with a manual lever or can be actuated with electric or pneumatic actuators. A full range of... [See More]
- Media: Water; Gas; Specialty Corrosive; Powder Solids
- Maximum Pressure: 150.00
- Valve Size: 2.00 to 12.00
- Flow (Cv): 175.00 to 5674.00
from World-Valve B.V.
The 756 series double eccentric butterfly valves are utilised in water intake systems,. cooling water systems, filtering systems and industrial waste water in the power industry,chemical and petro chemical waste water plants, steel industry. Tilted fixated disc design. Flow through disc optional. [See More]
- Media: Water; Hot Water; Salt Water; Gas
- Maximum Pressure: 232.06
- Valve Size: 7.87 to 86.61
- Media Temperature: 158
from Mueller Steam Specialty
These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation, and dead end requirements. They are especially well suited for higher velocity service and vacuum... [See More]
- Media: Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature)
- Maximum Pressure: ? to 250.00
- Valve Size: 2.00 to 12.00
- Media Temperature: ? to 100
from Clark Solutions
Clark offers a complete line of Butterfly valves for both commercial and industrial applications. The valves are designed for hot and chilled water, as well as steam applications up to 10 PSI saturated steam inlet. The valves can be used for on/off or throttling control, isolation, flow balance,... [See More]
- Media: Water; Hot Water; Cold Water ; Steam
- Maximum Pressure: 250.00
- Valve Size: 2.00 to 20.00
- Connection Description: BoltFlange; 2"- 12" Flange
from Curtiss-Wright, Valve Group
Curtis Wright provides a variety of industrial grade butterfly valves that meet the harsh environments suitable for applications such as power and oil, petrochemical, hydrocarbon service, seawater cooling systems and offshore applications. Curtiss-Wright butterfly valves are supplied through their... [See More]
- Media: Water; Hot Water
- Connection Description: Threaded; BoltFlange
- Valve Size: 2.00 to 84.00
- Actuation: Manual; Pneumatic (optional feature)
from AVK International A/S
AVK offers butterfly valves with fixed liner with three different connections; wafer, semi lug and double flanged. All butterfly valves are supplied with approved gear box, handwheel and opening indicator. Most of AVK ’s products in the fire protection range hold internationally recognized... [See More]
- Media: Water; Cold Water ; Potable Water
- Media Temperature: 158
- Valve Size: 2.00 to 12.00
- Connection Description: BoltFlange
from BI-TORQ® Valve Automation
AUTOMATED CAST IRON BUTTERFLY VALVES. BY-SERIES FEATURES. Wafer and lug style cast iron BFVs. 2" through 12" sizes standard. SS stem and disc as standard. EPDM, BUNA-N and Viton seats. Direct mount for low-profile, cost-efficient operation. Options for pneumatic, electric or gear operators. Designed... [See More]
- Media: Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Salt Water; Wastewater
- Maximum Pressure: 150.00 to 225.00
- Valve Size: 2.00 to 12.00
- Media Temperature: -30 to 275
from Hayward Flow Control
The BYV Series butterfly valves are available in PVC, CPVC and GFPP bodies and discs. Liners and seals available in VITON, EPDM or Nitrile materials. 316SS Stems are standard. The BYV Series features a revolutionary hand lever with 19 lockable stop positions and 360 degree interlocking splines. [See More]
- Media: Water; Ground Water; Potable Water; Wastewater
- Maximum Pressure: 150.00
- Valve Size: 2.00 to 12.00
- Media Temperature: 70
from NIBCO INC.
Cast Iron Butterfly Valves (Economy Line) for use in commercial and light industrial applications. Hot and cold domestic water, HVAC, Condenser and chilled water. Butterfly valves provide bi-directional dead-end service in commercial and industrial service. To make your selection easier, NIBCO... [See More]
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: ? to 200.00
- Valve Size: 2.00 to 12.00
- Media Temperature: 180 to 250
from Zurn Industries LLC
Zurn Model 1-F49BR Fire Powerball Butterfly sprinkler control valve (1") provides for easy system shutoff to facilitate repair and maintenance. To view all options, see the Specification Sheet. Features And Benefits. 1" Fire Powerball Butterfly Valve. Threaded end connections. Valves feature low... [See More]
- Media: Water
- Valve Size: 1.00
from Bray Commercial
The Bray McCannalok MK Series high performance butterfly valves set the quality and design standard by which all other high performance valves are measured. The MK Series is ideally suited to high pressure, high temperature, and high cycle HVAC applications as well as mission critical HVAC... [See More]
- Media: Water; Hot Water; Cold Water ; Steam
- Maximum Pressure: 50.00 to 740.00
- Valve Size: 2.50 to 20.00
- Media Temperature: -40 to 500
from Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
High Pressure Piping, Valves and Fittings. Based on the High-pressure valves and fittings to IG standards for pressure ratings of 325 and 700 bar, Chemac Inc offers these for pressure ratings of 500, 1600, 2500, 3200, 3600 and 4000 bar in similar construction with lens-type gaskets. Valves with... [See More]
- Media: Air; Water; Gas
from Radwell International
BUTTERFLY VALVE, W/DOUBLE ACTING ACTUATOR, 6 INCH SIZE, DIRECT MOUNT, WAFER STYLE, EPDM SEATS, NYLON COATED DUCTILE IRON DISC, 250 PSI WATER OPER PRESSURE, FACE TO FACE FLANGE VALVE CONNECTION. FREE 2 YEAR RADWELL WARRANTY [See More]
- Media: Water
- Material Of Construction: Ductile Iron
from TrimTeck
High torque and triple offset design ensures zero leakage. The Optimux OpTE ™ triple offset design provides bubble-tight shut-off for critical applications in a wide variety of industrial processes such as petroleum re fining, cryogenics applications, pulp and paper and many others. Our... [See More]
- Media: Water; Gas
- Flow (Cv): 52.00 to 147000.00
- Valve Size: 2.00 to 48.00
- Connection Description: BoltFlange
from Victaulic Co. of America
GROOVED TYPE. 1-1/2 INCH NOMINAL SIZE. 1.5 NOMINAL SIZE - DECIMAL. 1-1/2 NOMINAL SIZE - FRACTIONAL. CHEMICAL SERVICE, DILUTE ACID, WATER APPLICATION. -30 TO 230 DEG F TEMPERATURE RATING. BUBBLE TIGHT SHUT-OFF INCLUSIONS/FEATURES. ELECTROPLATED CARBON STEEL BODY MATERIAL. 200 PSI PRESSURE RATING. [See More]
- Media: Water
- Maximum Pressure: 200.00
- Valve Size: 1.50
- Media Temperature: -30 to 230
from KSB AG
Design. Butterfly valve for building services, with anti-condensation feature, elastomer liner (EPDM XU). With lever or manual gearbox. Semi-lug type body (type T2), suitable for downstream dismantling and dead-end service. Valve disc made of nickel-coated nodular cast iron. Connections to EN... [See More]
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 232.06
- Valve Size: 0.79 to 11.81
- Media Temperature: 14 to 266
from Crane Fluid Systems
Fully lugged for secure installation. Rated to PN25. For flow regulation and isolation. [See More]
- Media: Water
- Material Of Construction: Cast Iron
from G.I.E. Inc.
FEATURES1. Face to Face dimensions as per as perANSI B16.10150# Narrow / EN558-2 Series 20.2. Suitable for mounting onANSI B16.5 150# flanges3. Testing as perAPI 598 / EN12266-14. Stem connection and integrated actuator mountingflange as perISO5211.5. Spring loaded stem seal.6. Elastomeric backing... [See More]
- Media: Water
- Connection Description: BoltFlange
- Valve Size: 2.00
- Actuation: Manual (optional feature); Pneumatic (optional feature)
from Watts
Series DBF-03 Full Lug Style Butterfly Valves are used in HVAC, irrigation, OEM, commercial, and institutional applications and wherever positive shutoff is required to control the flow of liquids, gases, and slurries. It features cast iron body construction, stainless steel shaft, mounting pad for... [See More]
- Media: Water
- Valve Size: 2.00 to 12.00
from APV, An SPX Brand
The APV DELTA butterfly valves from SPX are stop valves, which can be actuated either manually or pneumatically. The valves are very robust and reliable and the space saving design makes them ideal for nearly all applications - a flexible valve which is very easy to install and to service. [See More]
- Media: Water; Powder Solids
- Maximum Pressure: 145.00
- Valve Size: 1.00 to 4.00
- Connection Description: BoltFlange
from XOMOX (A Crane Co. Company)
CRANE ChemPharma Flow Solutions is pleased to announce the addition of XOMOX ® XLD, a new fluoropolymer-lined process butterfly valve, to our XOMOX product offering!. Among its benefits is its resistance to permeation which leads to an extension of product life and greater operator safety as it... [See More]
- Media: Air; Water; Steam
- Maximum Pressure: 150.00
- Valve Size: 2.00
- Media Temperature: -20 to 400
from Alfa Laval Inc.
These butterfly valves are hygienic on/off valves for use with low and medium-viscosity liquids in personal care, biotech and pharmaceutical applications. Comprehensive butterfly valve range. Based on the well-known Alfa Laval LKB valve platform, our LKB UltraPure butterfly valve range is a... [See More]
- Media: Water; Low/Medium Viscosity Liquids
- Media Temperature: -10 to 95
- Valve Size: 0.89 to 3.94
- Connection Description: Clamp Flange
from Velan, Inc.
Severe service control valves for extreme temperature applications. Features and benefits. SERVICE RANGE: • Temperature: -457.6 to 356 °F (-272 to 180 °C). DESIGN FEATURES: • Resilient stainless steel design. • Temperatures down to 1.2 K (super-fluid He). • Very low "Heat... [See More]
- Media: Water; Wastewater
- Connection Description: Butt Weld; Butt weld
- Valve Size: 0.12 to 8.00
- Features: Cryogenic
from KZVALVE
2" Cast iron butterfly valve, EPDM seats, stainless steel disk, stainless steel valve stem, rated for 150 psi at 70 ° F [See More]
- Media: Air; Water; Gas; Oil
- Maximum Pressure: 150.00
- Valve Size: 2.00
- Connection Description: Threaded
from Assured Automation
Description: The HPW/HPL is a high performance soft seated, metal seated, fire safe butterfly valve. Body material is either Carbon steel or 316 SS. Connections are either wafer style (HPW) or lug style (HPL) and are either 150 or 300 lb. ANSI rated. It can be equipped with a manual handle or with... [See More]
- Media: Water; Gas; Steam
- Maximum Pressure: 740.00
- Valve Size: 2.00 to 12.00
- Flow (Cv): 2.00 to 4700.00
from World-Valve B.V.
These double eccentric valves are fitted with an easily replaceable seat inside the body. Available sizes range from 65 to 1,200 mm. All our FTF dimensions are in accordance with international Standards. Special or custom FTF dimensions are available on request. The high performance double eccentric... [See More]
- Media: Water; Wastewater; Gas
- Maximum Pressure: 725.19
- Valve Size: 1.97 to 35.43
- Media Temperature: -20 to 1004
from Mueller Steam Specialty
These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation, and dead end requirements. They are especially well suited for higher velocity service and vacuum... [See More]
- Media: Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature)
- Maximum Pressure: ? to 150.00
- Valve Size: 14.00 to 36.00
- Media Temperature: ? to 150
from AVK International A/S
AVK centric butterfly valves with fixed liner feature an outstanding seating concept. The rubber is injection moulded directly on the valve body forming a permanent bond. Consequently, there is no risk of deformation or dislocation of the liner making the valves suitable under vacuum conditions. The... [See More]
- Media: Water; Cold Water ; Potable Water
- Media Temperature: 158
- Valve Size: 1.50 to 48.00
- Connection Description: BoltFlange
from BI-TORQ® Valve Automation
PY-SERIES FEATURES. PVC, CPVC and polypropylene butterfly valves. 2" through 12" standard sizes. EPDM, BUNA-N and Viton seats. Ideal for chemical or industrial applications, as well as pools and water parks. Pneumatic, electric or gear operated. Lightweight and low-profile design [See More]
- Media: Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater
- Maximum Pressure: 150.00
- Valve Size: 1.50 to 8.00
- Connection Description: BoltFlange
from Hayward Flow Control
BYCN Pure-Blu ™ Series Butterfly Valve sizes 2 in. to 8 in. PVC Body and PVC Disc only. All liners and seals are EPDM. Type 316 Stainless Steel Shaft. BYCN Pure-Blu ™ butterfly valves are offered with a lever handle or a gearbox. NSF/ANSI 61 Listed [See More]
- Media: Water; Ground Water; Potable Water; Wastewater
- Connection Description: Threaded; BoltFlange
- Valve Size: 2.00 to 8.00
- Actuation: Manual
from NIBCO INC.
Flanged Butterfly Valves for use in commercial and light industrial applications. Hot and cold domestic water, HVAC, Condenser and chilled water, compressed air and vacuum services. Butterfly valves provide bi-directional dead-end service in commercial and industrial service. To make your selection... [See More]
- Media: Water; Cold Water
- Maximum Pressure: 285.00
- Valve Size: 2.00 to 12.00
- Media Temperature: 200
from Zurn Industries LLC
Zurn Model 112-F49BRG Fire Powerball Butterfly sprinkler control valve (1-1/2"), with grooved connections, provides for easy system shutoff to facilitate repair and maintenance. Features And Benefits. 1-1/2" Fire Powerball Butterfly Valve. Grooved end connections. Valves feature low torque actuation... [See More]
- Media: Water
- Valve Size: 1.50
from Bray Commercial
Bray ’s NY and AB series resilient seated butterfly valves set the design standard for quality, reliability and long life in a wide variety of HVAC applications. Specifically designed for automated applications on chilled water, hot water and condenser water, all AB and NY series automated... [See More]
- Media: Water; Hot Water; Cold Water ; Steam; 50/50 Glycol Solutions
- Maximum Pressure: 150.00 to 175.00
- Valve Size: 2.00 to 20.00
- Media Temperature: -40 to 250
from Victaulic Co. of America
Designed for pressures ranging from vacuum to 300 psi/2065 kPa. Features a narrow profile design and coated inner body which enable superior flow characteristics and low break-away torque. Standard polyphenylene sulfide blend (PPS) coating accommodates a wide variety of severe services. The... [See More]
- Media: Water; Potable Water
- Media Temperature: 73 to 230
- Maximum Pressure: 300.00
- Actuation: Manual
from KSB AG
Design. Butterfly valve for building services, with anti-condensation feature, elastomer liner (EPDM XU or Nitrile K). With lever, manual gearbox or pneumatic actuator. Semi-lug type body (T2), suitable for downstream dismantling and dead-end service. Valve disc made of stainlesssteel 1.4308. [See More]
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 232.06
- Valve Size: 0.79 to 23.62
- Media Temperature: 14 to 266
from Crane Fluid Systems
Features & Benefits. Aluminium Bronze disc. Stainless steel shaft. Trigger lever. Valves are suitable for use with flanges conforming to BS EN 1092-2 PN10 or PN16 and ANSI B16.1 Class 125. F621 is WRAS approved [See More]
- Media: Water
- Material Of Construction: Ductile Iron
from Watts
Series BF-03 Full Lug Style Butterfly Valves are used in HVAC, irrigation, OEM, commercial, and institutional applications and wherever positive shutoff is required to control the flow of liquids, gases, and slurries. It features iron body construction, a stainless steel shaft, mounting pad for... [See More]
- Media: Water
- Valve Size: 2.00 to 24.00
from Velan, Inc.
A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits. • Long cycle life bellows (3000 cycles): Designed and qualification tested for high pressure/temperature service. • Bellows monitoring port... [See More]
- Media: Water; Wastewater
- Connection Description: Threaded; BoltFlange; Socket Weld; Threaded, Socket weld, Flanged
- Valve Size: 0.50 to 2.00
- Agency: ASME
from KZVALVE
4" Aluminum butterfly valve, EPDM seats, stainless steel disk, stainless steel valve stem, rated for 50 psi at 70 ° F, 12 volt DC motor, on/off, 3.0 second cycle time, 3 wires (red to positive, black to negative, white to positive switch), wiring pigtail included. [See More]
- Media: Air; Water; Gas; Oil
- Maximum Pressure: 50.00
- Valve Size: 4.00
- Connection Description: Threaded
from Assured Automation
Description: The FK Series Butterfly Valves offer superior strength and chemical resistance in highly corrosive environments and process flow conditions. The special trapezoid shape of the liner and a serrated body cavity guarantee a bubble tight seal while keeping break torque at an absolute... [See More]
- Media: Water; Wastewater
- Maximum Pressure: 150.00
- Valve Size: 2.50 to 12.00
- Flow (Cv): 119.00 to 5712.00
from World-Valve B.V.
The centric butterfly valves are executed with an Ultralene coated liner for services in abbrasive, low adhesion and high corrosive applications like slurries, mining industry, flue gas desulpherisation, desalination plants. Standardized actuation flange. One piece blow-out proof shaft. Self... [See More]
- Media: Water; Ground Water; Wastewater; Highly Corrosive Applications, Slurries
- Maximum Pressure: 145.04
- Valve Size: 3.15 to 55.12
- Media Temperature: 32 to 176
from Mueller Steam Specialty
Consist of a ductile iron body, BUNA-N or EPDM encapsulated ductile iron disc and a 431 stainless steel two-piece stem. Pressure rated to 175psi CWP. Grooved end designed to ANSI/AWWA C-606 Rigid Grooved Specification. Available with lever handle or gear operator. [See More]
- Media: Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water
- Maximum Pressure: ? to 175.00
- Valve Size: 2.50 to 12.00
- Media Temperature: ? to 275
from BI-TORQ® Valve Automation
Our unique tee-linkages utilize quality products and superior engineering to create an economic and effective 3-way assembly. Ideal for HVAC and diverting applications, our tee-linkage assembly is a big cost saver over expensive three-way ball valves. All of our assemblies come complete with... [See More]
- Media: Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Hydrocarbons
- Connection Description: BoltFlange
- Valve Size: 2.00 to 12.00
- Actuation: Electric; Pneumatic
from NIBCO INC.
Polyamide Coated Ductile Iron Grooved Butterfly Valves for use in commercial mechanical applications. Hot and cold domestic water, HVAC, Condenser and chilled water. Butterfly valves provide bi-directional dead-end service in commercial and industrial service. To make your selection easier, NIBCO... [See More]
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 300.00
- Valve Size: 2.00 to 12.00
- Media Temperature: 200
from Zurn Industries LLC
The Zurn 212-F49 Fire Butterfly Valve provides a slow opening anti-waterhammer adjustment to control waterflow. An integral supervisory tamper switch provides a fire alarm control signal when the valve is moved from the open position. To view all options, see the Specification Sheet. Features And... [See More]
- Media: Water
from Victaulic Co. of America
Features a weatherproof actuator housing approved for indoor or outdoor use for domestic water or combined domestic water/fire protection services. Features a ductile iron body and disc with an EPDM coating that includes a heat-fused polyphenylene sulfide blend. For fire protection services, cULus... [See More]
- Media: Water; Potable Water
- Media Temperature: 73
- Maximum Pressure: 175.00
- Actuation: Manual; Electric
from KSB AG
Design. Butterfly valve for building services, with anti-condensation feature, elastomer liner (EPDM XU or Nitrile K). With lever, manual gearbox or pneumatic actuator. Full-lug type body (T4),. suitable for downstream dismantling and dead-end service. Valve disc made of stainless steel 1.4308. [See More]
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 232.06
- Valve Size: 0.79 to 23.62
- Media Temperature: 14 to 266
from Crane Fluid Systems
Features & Benefits. Aluminium Bronze disc. Stainless steel shaft. Gearbox operated. Valves 50-300mm are suitable for use with flanges conforming to BS EN 1092-2 PN10 or PN16 and ANSI B16.1 Class 125. Sizes 350mm to 600mm are only PN16 flanges. F622 sizes 50-300mm are WRAS approved [See More]
- Media: Water
- Material Of Construction: Ductile Iron
from Watts
Series BF03-121 Full Lug Style Butterfly Valves are used for potable water applications. It features iron body construction, a stainless steel shaft, mounting pad for 10-position lever, gear operator or actuator. Pressure Rating: 200psi WOG and is available with aluminum bronze discs and NSF... [See More]
- Media: Water
- Valve Size: 2.00 to 12.00
from Velan, Inc.
A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits. • Long cycle life bellows (10,000 cycles): Designed and qualification tested for high pressure/temperature applications. • Bellows monitoring port... [See More]
- Media: Water; Wastewater
- Connection Description: Threaded; BoltFlange; Socket Weld; Threaded, Socket weld, Flanged
- Valve Size: 0.50 to 2.00
- Agency: ASME
from KZVALVE
5" Aluminum butterfly valve, EPDM seats, stainless steel disk, stainless steel valve stem, rated for 50 psi at 70 ° F [See More]
- Media: Air; Water; Gas; Oil
- Maximum Pressure: 50.00
- Valve Size: 5.00
- Connection Description: Threaded
from Assured Automation
Description. Assured Automation's GV Series Precision Globe Valves are constructed with rugged bronze or stainless steel bodies. They are available with a variety of plug styles and trim materials to suit nearly any application. These valves provide excellent modulating control for pressure,... [See More]
- Media: Water; Hot Water; Cold Water ; Wastewater
- Maximum Pressure: 720.00
- Valve Size: 0.50 to 2.00
- Media Temperature: -20 to 500
from Mueller Steam Specialty
These soft-seated butterfly valves are designed for a variety of general applications in the control of water, air, oil, gases, and corrosive media. They are equally effective for on-off, throttling, or isolation service requirements. Series 88 is designed for dead-end service to the full pressure... [See More]
- Media: Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature)
- Maximum Pressure: 150.00 to 200.00
- Valve Size: 2.00 to 24.00
- Media Temperature: 150 to 200
from BI-TORQ® Valve Automation
FEATURES. Durable cast iron gear operators. Mounting kits available to mount gears to valves with non-ISO mounts. Cast handwheels and chainwheel options [See More]
- Media: Air; Compressed Air; Water; Hot Water
- Connection Description: BoltFlange
- Valve Size: 2.00 to 12.00
- Actuation: Manual
from NIBCO INC.
High Performance Butterfly Valves are ideally suited for Commercial, Industrial and Mechanical HVAC Services. Butterfly valves provide bi-directional dead-end service in commercial and industrial service. To make your selection easier, NIBCO offers specification and submittal assistance. You also... [See More]
- Media: Water; Hot Water; Cold Water ; Steam
- Maximum Pressure: 285.00 to 740.00
- Valve Size: 2.50 to 24.00
- Media Temperature: 400
from Zurn Industries LLC
Reduced pressure backflow preventer 375ADA with epoxy coated DI body provides high hazard protection and is ideal for fire protection applications, with a metered by-pass to detect leaks and unauthorized water use. This sprinkler backflow preventer has grooved or Flanged end connection options and... [See More]
- Media: Water
from KSB AG
Design. Butterfly valve for building services, with anti-condensation feature, elastomer liner (EPDM XU or Nitrile K). With electric actuator. Semi-lug type body (T2), suitable for downstream dismantling and dead-end service. Valve disc made of stainless steel 1.4308. Connections to EN possible. [See More]
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 232.06
- Valve Size: 0.79 to 15.75
- Media Temperature: -4 to 266
from Crane Fluid Systems
Features & Benefits. Aluminium Bronze disc. Stainless steel shaft. Trigger lever. Valves are suitable for use with flanges conforming to BS EN 1092-2 PN10 or PN16. F624 is WRAS approved [See More]
- Media: Water
- Material Of Construction: Ductile Iron
from Watts
Series DBF-04 Wafer Style Butterfly Valves are used in HVAC, irrigation, OEM, commercial, and institutional applications and wherever positive shutoff is required to control the flow of liquids, gases, and slurries. It features cast iron body construction, stainless steel shaft, mounting pad for 10... [See More]
- Media: Water
- Valve Size: 2.00 to 12.00
from Velan, Inc.
A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in thermal and nuclear power plants as well as oil and gas industry applications around the world. Only Velan offers the advantages of one-piece forged... [See More]
- Media: Water
- Connection Description: Butt Weld; Butt weld
- Valve Size: 2.50 to 6.00
- Agency: ASME
from Assured Automation
Description: The FE Series Butterfly Valves incorporate many features of our industrial FK valve, yet the all PVC construction and EPDM liner make this valve the perfect choice for water and light industrial applications. The special trapezoid shape of the liner and serrated body cavity guarantee a... [See More]
- Media: Water; Wastewater
- Maximum Pressure: 232.00
- Valve Size: 1.50 to 12.00
- Flow (Cv): 70.00 to 5712.00
from Mueller Steam Specialty
These soft-seated butterfly valves are designed for a variety of general applications in the control of water, air, oil, gases, and corrosive media. They are equally effective for on-off, throttling, or isolation service requirements. Series 87 is well suited for higher velocity service and vacuum... [See More]
- Media: Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature)
- Maximum Pressure: 150.00 to 200.00
- Valve Size: 2.00 to 24.00
- Media Temperature: 150 to 200
from BI-TORQ® Valve Automation
Manual Wafer and Lug Butterfly Valve. Features. Wafer or lug style cast iron butterfly valves. 2-8": with lever, 10" & 12" with gear opeator. Standard stainless steel disc and stem. Standard 10-position locking handle. Cast iron gears available. ISO direct mount for easy retrofit automation. [See More]
- Media: Air; Compressed Air; Water; Hot Water
- Connection Description: BoltFlange
- Valve Size: 2.00 to 8.00
- Actuation: Manual
from NIBCO INC.
NIBCO ® HydraPure ®, a new generation of lead-free valves and cast fittings comprised of Silicon Performance Bronze ® alloys designed to meet the stringent lead-free laws. Unlike brass alloys, our Performance Bronze alloy used in the manufacture of HydraPure fittings and valves is... [See More]
- Media: Water; Potable Water
- Agency: MSS SP-80, NSF/ANSI 61 and NSF/ANSI 372
- Actuation: Manual
from Zurn Industries LLC
Shut off valve 49 Butterfly Valve is designed for installation on potable water lines. Used primarily in fire sprinkler systems, but can be used in other applications. This shut off valve include grooved x grooved connections. It comes standardly furnished with supervisory switches and is low-lead... [See More]
- Media: Water
from KSB AG
Centered disc butterfly valve with elastomer liner (EPDM XC or Nitrile K). With pneumatic actuator. Semi-lug type body (T2), full-lug type body (T4), U-section body with flat faces (T5). Body types T2, T4 and T5 are suitable for downstream dismantling and dead-end service. Valve disc made of nodular... [See More]
- Media: Water; Gas; Oil
- Maximum Pressure: 145.04 to 232.06
- Valve Size: 1.57 to 39.37
- Media Temperature: 14 to 230
from Crane Fluid Systems
Features & Benefits. Aluminium Bronze disc. Stainless steel shaft. Gearbox operated. Valves are suitable for use with flanges conforming to BS EN 1092-2 PN10 or PN16 - Sizes 65-200mm. BS EN 1092-2 PN16 flanges only - Sizes 250-600mm PN16 only. F625 sizes 50-300mm are WRAS approved [See More]
- Media: Water
- Material Of Construction: Ductile Iron
from Watts
Series BF-04 Wafer Style Butterfly Valves are used in HVAC, irrigation, OEM, commercial, and institutional applications and wherever positive shutoff is required to control the flow of liquids, gases, and slurries. It features cast iron body construction, stainless steel shaft, mounting pad for 10... [See More]
- Media: Water
- Valve Size: 2.00 to 12.00
from Velan, Inc.
A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in thermal and nuclear power plants as well as oil and gas industry applications around the world. Only Velan offers the advantages of one-piece forged... [See More]
- Media: Water
- Connection Description: Butt Weld; Butt weld
- Valve Size: 2.50 to 10.00
- Agency: ASME
from Assured Automation
Description: The STW/STL is a resilient seated 125/150, ductile iron, high performance wafer style (STW) or lug style (STL) butterfly valve available with either BUNA-N or EPDM seats and a choice of disc materials (316SS, nickel plated ductile iron, or bronze). It can be equipped with a manual... [See More]
- Media: Air; Compressed Air; Water; Wastewater; Powder Solids
- Maximum Pressure: 225.00
- Valve Size: 2.00 to 12.00
- Flow (Cv): 8.00 to 7350.00
from Mueller Steam Specialty
These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation, and dead end requirements. They are especially well suited for higher velocity service and vacuum... [See More]
- Media: Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature)
- Maximum Pressure: ? to 250.00
- Valve Size: 2.00 to 12.00
- Media Temperature: ? to 100
from KSB AG
Design. Centered disc butterfly valve with elastomer liner. With lever, manual gearbox, pneumatic, electric or hydraulic actuator. Wafer typebody (T1), semi-lug type body (T2), full-lug type body (T4), U-section body with flat faces (T5). Body types T2, T4 and T5 are suitable for downstream... [See More]
- Media: Water; Hot Water; Cold Water ; Wastewater; Gas; Steam
- Maximum Pressure: 145.04
- Valve Size: 1.57 to 39.37
- Media Temperature: 14 to 392
from Crane Fluid Systems
Features & Benefits. Aluminium Bronze disc. Stainless steel shaft. Trigger lever. Valves are suitable for use with flanges conforming to BS EN 1092-2 PN10 or PN16 and ANSI B16.1 Class 125. F621 is WRAS approved [See More]
- Media: Water
- Material Of Construction: Cast Iron
from Velan, Inc.
A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in thermal and nuclear power plants as well as oil and gas industry applications around the world. Only Velan offers the advantages of one-piece forged... [See More]
- Media: Water
- Connection Description: Butt Weld; Socket Weld; Socket weld, Butt weld
- Valve Size: 2.00 to 24.00
- Agency: ASME
from Assured Automation
The BFY series Sanitary Butterfly Valves are full port, 316L stainless steel, butterfly valves with Tri-Clamp or butt weld connections. They are equipped with a 304 SS manual handle with an 13-position locking device. They are ideal for use in dairy and brewing applications. [See More]
- Media: Water; Hot Water; Cold Water ; Potable Water; Brewing, Distilling, Wine Making, Dairy, Pharmaceuticals, Ink/Paint, Dye, Liquids
- Connection Description: Clamp Flange (optional feature); Butt Weld (optional feature); 1/2" to 6" Tri-Clamp or Butt-Weld
- Media Temperature: 200
- Actuation: Manual (optional feature); Electric (optional feature); Pneumatic (optional feature)
from Mueller Steam Specialty
These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation, and dead end requirements. They are especially well suited for higher velocity service and vacuum... [See More]
- Media: Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature)
- Maximum Pressure: ? to 150.00
- Valve Size: 14.00 to 18.00
- Media Temperature: ? to 100
from KSB AG
Design. Centered disc butterfly valve with elastomer liner. With lever, manual gearbox, pneumatic, electric or hydraulic actuator. Wafer typebody (T1), semi-lug type body (T2), full-lug type body (T4), U-section body with flat faces (T5). Body types T2, T4 and T5 are suitable for downstream... [See More]
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 232.06
- Valve Size: 1.57 to 39.37
- Media Temperature: 14 to 266
from Crane Fluid Systems
Features & Benefits. Aluminium Bronze disc. Stainless steel shaft. Gearbox operated. Valves 50-300mm are suitable for use with flanges conforming to BS EN 1092-2 PN10 or PN16 and ANSI B16.1 Class 125. Sizes 350mm to 600mm are only PN16 flanges. F622 sizes 50-300mm are WRAS approved [See More]
- Media: Water
- Material Of Construction: Cast Iron
from Velan, Inc.
A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in thermal and nuclear power plants as well as oil and gas industry applications around the world. Only Velan offers the advantages of one-piece forged... [See More]
- Media: Water
- Connection Description: Butt Weld; Socket Weld; Socket weld, Butt weld
- Valve Size: 2.50 to 14.00
- Agency: ASME
from Mueller Steam Specialty
These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation, and dead end requirements. They are especially well suited for higher velocity service and vacuum... [See More]
- Media: Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature)
- Maximum Pressure: ? to 250.00
- Valve Size: 2.00 to 12.00
- Media Temperature: ? to 100
from KSB AG
Design. Centered disc butterfly valve with elastomer liner. With lever, manual gearbox, pneumatic, electric or hydraulic actuator. Semi-lug type body (T2) or fulllug type body (T4). Body types T2 and T4 are suitable for downstream dismantling and dead-end service with counterflange. EN, ASME, JIS... [See More]
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 290.08
- Valve Size: 1.26 to 23.62
- Media Temperature: 14 to 266
from Crane Fluid Systems
Features & Benefits. Aluminium Bronze disc. Stainless steel shaft. Trigger lever. Valves are suitable for use with flanges conforming to BS EN 1092-2 PN10 or PN16. F624 is WRAS approved [See More]
- Media: Water
- Material Of Construction: Cast Iron
from Velan, Inc.
Standard and bolted bonnet for low emissions, all stainless steel knife gate valves. Features and benefits. NO LEAKAGE TO THE EXTERIOR THROUGH PACKING CHAMBER (UNLIKE STANDARD KNIFE GATE VALVES). • Bonneted design: Standard body-bonnet joint with an efficient non-asbestos reinforced fiber or... [See More]
- Media: Water
- Maximum Pressure: 150.00
- Valve Size: 4.00 to 24.00
- Connection Description: Lug
from Mueller Steam Specialty
These soft-seated butterfly valves are designed for a variety of general applications in the control of water, steam, air, oil, and gases. They are equally effective for on-off, throttling, isolation, and dead end requirements. They are especially well suited for higher velocity service and vacuum... [See More]
- Media: Air; Compressed Air; Water; Hot Water; Cold Water ; Ground Water; Potable Water; Salt Water; Wastewater; Gas; Gasoline / Diesel Fuel (optional feature); High Purity (optional feature); LP Gas (optional feature); Natural Gas (optional feature); Sour Gas (optional feature); Specialty Corrosive (optional feature)
- Maximum Pressure: ? to 150.00
- Valve Size: 14.00 to 36.00
- Media Temperature: ? to 150
from KSB AG
Design. Centered disc butterfly valve with elastomer liner. With lever, manual gearbox, pneumatic, electric or hydraulic actuator. Semi-lug type body (T2) or U-section body with flat faces (T5). Body types T2 andT5 are suitable for downstream dismantling and dead-end service with counterflange. EN,... [See More]
- Media: Water; Hot Water; Cold Water
- Maximum Pressure: 362.59
- Valve Size: 1.26 to 39.37
- Media Temperature: 14 to 176
from Crane Fluid Systems
Features & Benefits. Aluminium Bronze disc. Stainless steel shaft. Gearbox operated. Valves are suitable for use with flanges conforming to BS EN 1092-2 PN10 or PN16 - Sizes 65-200mm. BS EN 1092-2 PN16 flanges only - Sizes 250-600mm PN16 only. F625 sizes 50-300mm are WRAS approved [See More]
- Media: Water
- Material Of Construction: Cast Iron
from Velan, Inc.
Standard and bolted bonnet for low emissions, all stainless steel knife gate valves. Features and benefits. NO LEAKAGE TO THE EXTERIOR THROUGH PACKING CHAMBER (UNLIKE STANDARD KNIFE GATE VALVES). • Bonneted design: Standard body-bonnet joint with an efficient non-asbestos reinforced fiber or... [See More]
- Media: Water; Wastewater
- Maximum Pressure: 150.00
- Valve Size: 4.00 to 24.00
- Connection Description: Lug
from KSB AG
Design. Centered disc butterfly valve with elastomer liner. With manual gearbox, electric, hydraulic actuator or counter weight. U-section / double flanged body with flat faces (T5). EN, ASME, JIS connections possible. Applications. Water supply, water treatment, irrigation, disposal, desalination... [See More]
- Media: Water; Hot Water; Cold Water ; Salt Water; Wastewater
- Maximum Pressure: 362.59
- Valve Size: 43.31 to 125.98
- Media Temperature: 34 to 149
from Crane Fluid Systems
Features & Benefits. Aluminium Bronze disc. Stainless steel shaft. Trigger lever. Valves are suitable for use with flanges conforming to BS EN 1092-2 PN10 or PN16 and ANSI B16.1 Class 125. F621 is WRAS approved [See More]
- Media: Water
- Material Of Construction: Cast Iron
from Velan, Inc.
A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in thermal and nuclear power plants as well as oil and gas industry applications around the world. Only Velan offers the advantages of one-piece forged... [See More]
- Media: Water; Wastewater; Steam
- Connection Description: Butt Weld; Socket Weld; Socket weld, Butt weld
- Valve Size: 2.50 to 14.00
- Agency: ASME
from KSB AG
Design. Double-offset butterfly valve with plastomer seat ring (also in firesafe design) or metal seat ring. With lever or gearbox, pneumatic or electric or hydraulic actuator. Body made of cast steel or stainless steel. Wafer type body (T1) or full-lug type body (T4). Body type T4 is suitable for... [See More]
- Media: Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; Steam
- Maximum Pressure: 362.59
- Valve Size: 1.97 to 39.37
- Media Temperature: -58 to 500
from Crane Fluid Systems
Features & Benefits. Aluminium Bronze disc. Stainless steel shaft. Gearbox operated. Valves 50-300mm are suitable for use with flanges conforming to BS EN 1092-2 PN10 or PN16 and ANSI B16.1 Class 125. Sizes 350mm to 600mm are only PN16 flanges. F622 sizes 50-300mm are WRAS approved [See More]
- Media: Water
- Material Of Construction: Cast Iron
from Velan, Inc.
A complete range of gate, globe and check valves for all of your high pressure and high temperature applications, proven over years of service in thermal and nuclear power plants as well as oil and gas industry applications around the world. Only Velan offers the advantages of one-piece forged... [See More]
- Media: Water; Wastewater
- Connection Description: Butt Weld; Socket Weld; Socket weld, Butt weld
- Valve Size: 2.50 to 24.00
- Agency: ASME
from KSB AG
Design. Double-offset butterfly valve with plastomer seat ring (also in fire-safe design). With gearbox or hydraulic actuator. Body made of stainless steel. Wafer type body (T1) or full-lug type body (T4). Body type T4 is suitable for deadend service and downstream dismantling. EN, ASME, JIS... [See More]
- Media: Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; Steam
- Maximum Pressure: 362.59
- Valve Size: 1.97 to 17.72
- Media Temperature: -58 to 302
from Crane Fluid Systems
Features & Benefits. Aluminium Bronze disc. Stainless steel shaft. Trigger lever. Valves are suitable for use with flanges conforming to BS EN 1092-2 PN10 or PN16. F624 is WRAS approved [See More]
- Media: Water
- Material Of Construction: Cast Iron
from Velan, Inc.
The Cap-Tight batch digester capping valve delivers outstanding performance and exceptional reliability, because of its unique design. It was developed using more than 25 years of experience in the application of automated capping. Every component of this valve has been carefully designed to deliver... [See More]
- Media: Water
- Connection Description: BoltFlange; Flanged
- Valve Size: 12.00 to 30.00
from KSB AG
Design. Double-offset butterfly valve with plastomer or metal seat ring (firesafe design); without gland packing, maintenance-free. With lever or gearbox, pneumatic, electric or hydraulic actuator. Body made of cast steel or stainless steel. With wafer type body (T1), full-lug type body (T4) or... [See More]
- Media: Water; Hot Water; Cold Water ; Gas; Gasoline / Diesel Fuel; Steam
- Maximum Pressure: 725.19
- Valve Size: 1.97 to 23.62
- Media Temperature: -58 to 716
from Crane Fluid Systems
Features & Benefits. Aluminium Bronze disc. Stainless steel shaft. Gearbox operated. Valves are suitable for use with flanges conforming to BS EN 1092-2 PN10 or PN16 - Sizes 65-200mm. BS EN 1092-2 PN16 flanges only - Sizes 250-600mm PN16 only. F625 sizes 50-300mm are WRAS approved [See More]
- Media: Water
- Material Of Construction: Cast Iron
from Velan, Inc.
Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits. • Long cycle life bellows (3000 cycles) in Gr. 321 (stainless), Inconel for special applications, or Hastelloy C for chlorine service. • Bolted body-bonnet... [See More]
- Media: Water; Wastewater
- Connection Description: BoltFlange; Butt Weld; Flanged, Butt weld
- Valve Size: 2.00 to 8.00
- Agency: ASME
from KSB AG
SISTOMAT-PC type LAD. Pneumatic diaphragm actuator, compact design, for direct installation on valves. Available in single-acting design with opening / closing spring or in double-acting design; suitable for mounting limit switches or positionersto suit customer requirements, factory-mounted. [See More]
- Media: Water; Gas; Oil
- Maximum Pressure: 145.04 to 232.06
- Valve Size: 1.57 to 39.37
- Media Temperature: 14 to 230
from Crane Fluid Systems
Features & Benefits. Manufactured to BS EN 593: 2009. Complies with Pressure Equipment Directive 97/23/EC. Suitable for Gearbox or Actuator operation. Rugged construction: Ductile Iron Body for all sizes. Stainless Steel disc as standard. Epoxy paint coated as standard. Low operating torques [See More]
- Media: Water
- Material Of Construction: Cast Iron
from Velan, Inc.
Resilient-seated ball valves for general use and commodity applications. Features and benefits. • Carbon or stainless steel body materials. • RPTFE seats. [See More]
- Media: Water; Wastewater
- Maximum Pressure: 2000.00
- Valve Size: 0.25 to 2.00
- Connection Description: Threaded; Threaded
from Crane Fluid Systems
Features & Benefits. Manufactured to BS EN 593: 2009. Complies with Pressure Equipment Directive 97/23/EC. Suitable for Gearbox or ActuatoR operation. Rugged construction: ductile Iron Body for all sizes. Stainless Steel disc as standard. Epoxy paint coated as standard. Low operating torques. [See More]
- Media: Water
- Material Of Construction: Cast Iron
from Velan, Inc.
A comprehensive range of small forged gate, globe, check, angle and bellows seal valves with unique design features. Features and benefits. • A compact but extremely sturdy design for high pressure-temperature service. • Solid CoCr alloy wedge (optional) ensures low friction and long... [See More]
- Media: Water
- Connection Description: Threaded; BoltFlange; Socket Weld; Threaded, Socket weld, Flanged
- Valve Size: 0.25 to 2.00
- Agency: ASME
from Crane Fluid Systems
Features & Benefits. Robust, ductile Iron valve bodies for long service life. Stainless Steel discs as standard. Suitable for wide temperature range -10 °C to 120 °C. Fully lugged for secure installation. Rated to PN25. Lever and Gearbox operator options [See More]
- Media: Water
- Material Of Construction: Cast Iron
from Velan, Inc.
Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits. • Universal trim: 13Cr stem, wedge in CA 15 or 13Cr faced, and CoCr alloy seat API Trim 8 suitable for applications up to 850 °F (454 °C). • Seat... [See More]
- Media: Water
- Connection Description: BoltFlange; Flanged
- Valve Size: 2.00 to 64.00
- Agency: ASME
from Crane Fluid Systems
Features & Benefits. Manufactured to BS EN 593: 2009. Complies with Pressure Equipment Directive 97/23/EC. Suitable for Gearbox or Actuator operation. Rugged construction: Ductile Iron Body for all sizes. Stainless Steel disc as standard. Epoxy paint coated as standard. Low operating torques [See More]
- Media: Water
- Material Of Construction: Cast Iron
from Velan, Inc.
Cast steel gate, globe and check valves with industry-leading emissions, shutoff and repairability performance. Features and benefits. • Non-rotating stem with precision Acme threads and burnished finish. Valve suitable for horizontal installation. • Universal trim. 13Cr stem, 13Cr faced... [See More]
- Media: Water
- Connection Description: BoltFlange; Flanged
- Valve Size: 2.00 to 24.00
- Agency: ASME
from Crane Fluid Systems
Features & Benefits. Manufactured to BS EN 593: 2009. Complies with Pressure Equipment Directive 97/23/EC. Suitable for Gearbox or Actuator operation. Rugged construction: Ductile Iron Body for all sizes. Stainless Steel disc as standard. Epoxy paint coated as standard. Low operating torques. [See More]
- Media: Water
- Material Of Construction: Cast Iron