Gasoline / Diesel Fuel Butterfly Valves

4 Results
Double-offset Butterfly Valve -- DANAIS 150
from KSB AG

Design. Double-offset butterfly valve with plastomer seat ring (also in firesafe design) or metal seat ring. With lever or gearbox, pneumatic or electric or hydraulic actuator. Body made of cast steel or stainless steel. Wafer type body (T1) or full-lug type body (T4). Body type T4 is suitable for... [See More]

  • Media: Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; Steam
  • Maximum Pressure: 362.59
  • Valve Size: 1.97 to 39.37
  • Media Temperature: -58 to 500
Butterfly Valve -- 700-2-1/2-T
from Victaulic Co. of America

GROOVED TYPE. 2-1/2 INCH NOMINAL SIZE. 2.5 NOMINAL SIZE - DECIMAL. 2-1/2 NOMINAL SIZE - FRACTIONAL. AIR WITH OIL VAPOR, MINERAL OIL, PETROLEUM PRODUCT, VEGETABLE OIL APPLICATION. -20 TO 180 DEG F TEMPERATURE RATING. BUBBLE TIGHT SHUT-OFF INCLUSIONS/FEATURES. ELECTROPLATED CARBON STEEL BODY MATERIAL. [See More]

  • Media: Air; Gasoline / Diesel Fuel
  • Maximum Pressure: 200.00
  • Valve Size: 2.50
  • Actuation: Manual; Mechanical
Re-settable Emergency Block Valves -- R-EBV
from BI-TORQ® Valve Automation

Key Features. Automatic closure in case of ambient heat from fire, remote signal or local pushbutton. Can be installed on both fire safe approved quarter-turn ball or butterfly valves. Fully re-settable/testable for quarterly or annual maintenance. Stainless steel components; modular design for easy... [See More]

  • Media: Gas; Gasoline / Diesel Fuel; LP Gas; Natural Gas; Flammable or Toxic Media
  • Actuation: Manual (optional feature); Electric (optional feature); Thermally (optional feature)
  • Connection Description: BoltFlange
  • Features: Fire Service; Severe Service
Double-offset Butterfly Valve -- DANAIS 150 T
from KSB AG

Design. Double-offset butterfly valve with plastomer seat ring (also in fire-safe design). With gearbox or hydraulic actuator. Body made of stainless steel. Wafer type body (T1) or full-lug type body (T4). Body type T4 is suitable for deadend service and downstream dismantling. EN, ASME, JIS... [See More]

  • Media: Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; Steam
  • Maximum Pressure: 362.59
  • Valve Size: 1.97 to 17.72
  • Media Temperature: -58 to 302