Field Adjustable Measurement Ranges Level Switches
from Sierra Instruments, Inc.
Overview. The InnovaSwitch insertion-type level switch is a high-performance, industrial-grade liquid level indicator for tanks and process vessels. This product switches on level changes as small as 0.03 inch (0.8 mm) on dry-to-wet and wet-to-dry occurrences in a tank or vessel. The instrument was... [See More]
- Media Type: Liquid
- Repeatability (Point Level): 0.0312
- Measuring Range: 0.5000 to 120
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
from ABB Measurement & Analytics
The resonant frequency is continuously monitored for changes created by a wet or dry sensor and an alarm is provided via relay. The RS85 should be used when the application requires optional process connections, exotic materials of construction, coatings, finishes or adjustable time delay and... [See More]
- Media Type: Liquid
- Max Current Rating: 8
- Repeatability (Point Level): 0.1000
- Max AC Voltage Rating: 250
from KOBOLD Instruments, Inc.
The KOBOLD NLP Hydrostatic Pressure Level Switch excels at level control in open tanks where suspended solids are present. Operation of the switch is based upon the change in hydrostatic pressure within the standpipe. When the media rises or falls to the desired level, the changing air pressure... [See More]
- Media Type: Liquid
- Switch Type: Solid-state switch
- Measuring Range: 36 to 192
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from Mid-West Instrument
Dry gauge design with no internal liquid fill [See More]
- Media Type: Liquid
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Switch Type: Electro-mechanical switch
- Max Current Rating: 5