Radar / Microwave Level Switches
from RS Components, Ltd.
Vega RA - 222 22J Level Sensor [See More]
- Meter Technology Type: Ultrasonic/Sonic; Radar/Microwave; Other (Such as tilt etc.)
- Text for Description of Other Pole and Throw: Hart
- Pole and Throw Specifications: Other Type (Special Application)
- Maximum Operating Pressure: 43.51
from RS Components, Ltd.
Vega RA - 222 22N Level Sensor [See More]
- Meter Technology Type: Ultrasonic/Sonic; Radar/Microwave; Other (Such as tilt etc.)
- Text for Description of Other Pole and Throw: Hart
- Pole and Throw Specifications: Other Type (Special Application)
- Maximum Operating Pressure: 43.51
from RS Components, Ltd.
Vega RA - 222 229 Level Sensor [See More]
- Meter Technology Type: Ultrasonic/Sonic; Radar/Microwave; Other (Such as tilt etc.)
- Text for Description of Other Pole and Throw: Hart
- Pole and Throw Specifications: Other Type (Special Application)
- Maximum Operating Pressure: 43.51
from RS Components, Ltd.
Vega RA - 222 226 Level Sensor [See More]
- Meter Technology Type: Ultrasonic/Sonic; Radar/Microwave; Other (Such as tilt etc.)
- Text for Description of Other Pole and Throw: Hart
- Pole and Throw Specifications: Other Type (Special Application)
- Maximum Operating Pressure: 43.51
from RS Components, Ltd.
Vega RA - 222 2E8 Level Sensor [See More]
- Meter Technology Type: Ultrasonic/Sonic; Radar/Microwave; Other (Such as tilt etc.)
- Text for Description of Other Pole and Throw: Hart
- Pole and Throw Specifications: Other Type (Special Application)
- Maximum Operating Pressure: 43.51
from RS Components, Ltd.
Vega RA - 222 22H Level Sensor [See More]
- Meter Technology Type: Ultrasonic/Sonic; Radar/Microwave; Other (Such as tilt etc.)
- Text for Description of Other Pole and Throw: Hart
- Pole and Throw Specifications: Other Type (Special Application)
- Maximum Operating Pressure: 43.51
from RS Components, Ltd.
SICK LFP1000-A4NMB Level Radar [See More]
- Meter Technology Type: Radar/Microwave; Other (Such as tilt etc.)
- Text for Description of Other Pole and Throw: 0-10 v, 4-20 ma
- Pole and Throw Specifications: Other Type (Special Application)
- Maximum Operating Pressure: 145
from Siemens Process Instrumentation
SITRANS LR200 is a 2-wire, 6 GHz pulse radar level transmitter for continuous monitoring of liquids and slurries in storage and process vessels including high temperature and pressure, to a range of 20 m (66 ft). SITRANS LR200 ’s unique design allows safe and simple programming using the... [See More]
- Meter Technology Type: Radar/Microwave
- Measuring Range: 787
- Media Type: Liquid
- Maximum Operating Pressure: 580
from Siemens Process Instrumentation
SITRANS LR250 is your first choice for liquid level measurement in storage and process vessels up to 66 feet (20 m). With its range of antennas, this transmitter can handle whatever you need. Flanged and hygienic encapsulated antennas mean corrosive or aggressive materials and hygienic or sanitary... [See More]
- Meter Technology Type: Radar/Microwave
- Measuring Range: 792
- Media Type: Liquid
- Material Temperature Range: 338
from Siemens Process Instrumentation
The SITRANS LR460 is a 4-wire, 24 GHz FMCW radar level transmitter with extremely high signal-to-noise ratio and advanced signal processing for continuous monitoring of solids up to 328 ft (100 m). It is ideal for measurement in harsh conditions and provides excellent results even in extremely dusty... [See More]
- Meter Technology Type: Radar/Microwave
- Measuring Range: 3937
- Media Type: Dry material (Bulk solids and powders)
- Maximum Operating Pressure: 7.25
from Siemens Process Instrumentation
SITRANS LR560 is a 2-wire, 78 GHz FMCW radar level transmitter for continuous monitoring of solids in silos to a range of 100 m (328 ft). SITRANS LR560 ’s plug and play performance is ideal for most solids applications, including those with extreme dust and high temperatures to +200 ºC... [See More]
- Meter Technology Type: Radar/Microwave
- Measuring Range: 3937
- Media Type: Dry material (Bulk solids and powders)
- Maximum Operating Pressure: 43.5