Capacitive / RF Admittance Level Switches
from RS Components, Ltd.
SICK LFC-XXSNTM Level Sensor [See More]
- Meter Technology Type: Capacitive/RF Admittance; Other (Such as tilt etc.)
- Max DC Voltage Rating: 35
- Max Current Rating: 0.2500
- Operating Temp: -40 to 158
from BinMaster, Inc.
The PROCAP I and II standard capacitance probes detect the presence or absence of material in contact with the probe by sensing minute changes (as low as 0.5 pF) in capacitance caused by the difference in the dielectric constant of the material versus the air. They feature interference-free... [See More]
- Meter Technology Type: Capacitive/RF Admittance
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Max Current Rating: 10
from Locon Sensor Systems, Inc.
High-temperature tolerant capacitives are especially suitable for applications where the sensor head is exposed to extreme temperatures, or comes directly into contact with hot materials. These sensors are used as level detectors for liquids and bulk goods, or choose the cylindrical series for... [See More]
- Meter Technology Type: Capacitive/RF Admittance
- Max Current Rating: 100
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Max DC Voltage Rating: 24
from ABB Measurement & Analytics
FEATURES: Low Cost. Totally Potted Electronics. Built-In Static Protection. Vibration Resistant. DPDT Relay. Ambient Temperatures Up to 185 ºF (85 ºC). NEMA 4 Enclosure. 5, 10 or 15 Second Time Delay. OPTIONS: PTFE or PVC Sheathed Probe or Cable. Extended Lower Bushing. Flanged Process... [See More]
- Meter Technology Type: Capacitive/RF Admittance
- Switch Type: Solid-state switch
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Configuration (Normal State): Normally Open (NO)
from Arjay Engineering
Reliable level alarm and control of liquids and solids. As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is monitored and used to control the two on-board relays. Each relay includes full differential control to allow the relay to activate and de-activate... [See More]
- Meter Technology Type: Capacitive/RF Admittance
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Max Current Rating: 10
from RS Components, Ltd.
SICK LFC-XXSGTM Level Sensor [See More]
- Meter Technology Type: Capacitive/RF Admittance; Other (Such as tilt etc.)
- Max DC Voltage Rating: 35
- Max Current Rating: 0.2500
- Operating Temp: -40 to 158
from BinMaster, Inc.
The PROCAP I 3-A and II 3-A meet rigorous USDA, FDA and 3-A material and design standards for sanitary food and dairy processing. They can be used for high and low-level detection in bins, silos, tanks, hoppers, chutes, and other vessels used for the storage or manufacture of food or dairy products. [See More]
- Meter Technology Type: Capacitive/RF Admittance
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Max Current Rating: 10
from ABB Measurement & Analytics
FEATURES: Liquids and Bulk Solids. KSHIELD ™ Sensing Probes and Single Setpoint. Electronics that Provide Immunity to Buildup. Integral and Remote Electronics. Easy Set Up Via External Magnet or Pushbuttons. Housing with Glass Viewing Cover. Wide Variety of Sensing Probes to (450 ºF / 800... [See More]
- Meter Technology Type: Capacitive/RF Admittance
- Max Current Rating: 10
- Media Type: Liquid
- Max AC Voltage Rating: 250
from RS Components, Ltd.
Nivotester FTC325 [See More]
- Meter Technology Type: Capacitive/RF Admittance; Other (Such as tilt etc.)
- Operating Temp: -4 to 140
- Max AC Voltage Rating: 253
from BinMaster, Inc.
Using a special magnet, the Pro Auto-Cal offers simple, automatic calibration and external testing without removing the cover of the unit. With unsurpassed sensitivity and fail-safe performance, the Pro Auto-Cal allows for temperature-stable calibration and an adjustable time delay of up to 10... [See More]
- Meter Technology Type: Capacitive/RF Admittance
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Max Current Rating: 10
from ABB Measurement & Analytics
FEATURES: Liquids and Bulk Solids. Integral and Remote Electronics Available. Easy Set Up Via External Magnet or Pushbuttons. Housing with Glass Viewing Cover. Wide Variety of 2-Element Sensing Probes Available (450 ºF / 3000 psig). Field Selectable Modes of Operation: Single Set Point... [See More]
- Meter Technology Type: Capacitive/RF Admittance
- Max Current Rating: 10
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Max AC Voltage Rating: 250
from RS Components, Ltd.
Endress+Hauser FTI26-AA4UWDG+PA [See More]
- Meter Technology Type: Capacitive/RF Admittance; Other (Such as tilt etc.)
- Operating Temp: -4 to 176
from BinMaster, Inc.
The Pro Remote capacitance probe allows the electronics to be installed up to 75 feet away from the sensing probe and hostile conditions. With simple, "Quick-Set" calibration and adjustable sensitivity to less than one picofarad, the Pro Remote is highly reliable in a variety of powders, solids,... [See More]
- Meter Technology Type: Capacitive/RF Admittance
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Max Current Rating: 10
from RS Components, Ltd.
Carlo Gavazzi VC5510NNOP Level Sensor [See More]
- Meter Technology Type: Capacitive/RF Admittance; Other (Such as tilt etc.)
- Text for Description of Other Pole and Throw: Npn
- Pole and Throw Specifications: Other Type (Special Application)
from BinMaster, Inc.
The Compact Pro is a compact capacitance probe designed for tight spaces. It is used for high or low level measurement and plugged chute detection for liquids, powders, granules, and pelleted materials. It is appropriate for use in tanks, bins, silos, chutes, conveyors, pipes, or load out hoppers. [See More]
- Meter Technology Type: Capacitive/RF Admittance
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Max Current Rating: 5
from RS Components, Ltd.
Carlo Gavazzi VC5510NNOPT Level Sensor [See More]
- Meter Technology Type: Capacitive/RF Admittance; Other (Such as tilt etc.)
- Text for Description of Other Pole and Throw: Npn
- Pole and Throw Specifications: Other Type (Special Application)
from Siemens Process Instrumentation
SITRANS LC300 is a capacitance continuous level transmitter for liquids and solids applications. It is ideal for standard industrial applications in chemical, hydrocarbon processing, food and beverage and mining, aggregate and cement industries. SITRANS LC300 is a 2-wire level measurement instrument... [See More]
- Meter Technology Type: Capacitive/RF Admittance
- Measuring Range: 216
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Maximum Operating Pressure: 511
from Monitor Technologies LLC
Suitable for dry solids, wet solids, liquids, viscous liquids, and slurries [See More]
- Meter Technology Type: Capacitive/RF Admittance
- Switch Type: Electro-mechanical switch
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
from Sitron
The SC850 was designed to detect and control the level of all types of oils (1x SPDT relay) and also provide a separate alarm relay to detect the presence of water. Each relay has its own LED indication including a second LED for alarm status. This unique probe can be widely applied in petroleum... [See More]
- Meter Technology Type: Capacitive/RF Admittance
- Maximum Operating Pressure: 725
- Media Type: Liquid
- Material Temperature Range: 14 to 176
from DME Company
ifm efector ® raises the bar in sensing plastics materials. For years, ifm capacitive level sensors have been a proven solution for applications on loaders, blenders and grinders in the plastics processing industry. Traditional capacitive sensors can detect high-density materials with... [See More]
- Meter Technology Type: Capacitive/RF Admittance
- Switch Type: Solid-state switch
- Media Type: Dry material (Bulk solids and powders)
- Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
from FineTek
Configure Product Code. The Fine-tek Capacitance Switch for liquids and solids can be used in mediums such as liquids, pastes, syrups, powders, granules, flakes and chips. It ’s broad application and rugged build makes it a highly versatile across all industries. SAX Capacitance Level Switch,... [See More]
- Meter Technology Type: Capacitive/RF Admittance
- Operating Temp: 1472
from OMEGA Engineering, Inc.
The LVCN4300 Series level switches are flexible, as well as cost effective, level solutions for a great variety of applications. Rods can be encased in PTFE tubing as an option. The wide range of applications for RF level measurement switches include liquids and paste. To cater to all applications,... [See More]
- Meter Technology Type: Capacitive/RF Admittance
- Measuring Range: 3.96 to 72
- Media Type: Liquid
- Switch Type: Solid-state switch
from Gems Sensors & Controls
For Non-Metallic Containers. Easy External Mounting. Compact Design. Power On and Signal LED Indicators. RoHS Compliant. The CAP-100 series offers a unique level sensing solution for a wide variety of bottle types including plastic, glass and fiberglass. The non-contact sensor is ideally suited for... [See More]
- Meter Technology Type: Capacitive/RF Admittance
- Measuring Range: 0.0 to 0.3900
- Media Type: Liquid
- Material Temperature Range: -13 to 158
from FLSmidth
120V AC ( ±15%), 240 V AC ( ±15%), 50/60 HZ. Power - 4 watts. Output relay - DPDT, 5a at 120 V AC. Temp. range - -40 °F to +160 °F, 50 PSIG (3.5 Kg/cm2) pressure. Sensitivity settings - dip switch selectable, 1-15 PF. Time delay - dip switch delectable 1, 2, 4, 7 sec. [See More]
- Meter Technology Type: Capacitive/RF Admittance
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Media Type: Dry material (Bulk solids and powders)
- Max Current Rating: 5
from elobau U.S., Inc.
Broken finger switches with teflon hinge. Switching point with an inclination of α = 12 ° ±3 ° at the top of the switch, measured in the air – Note that the container walls must be at least 3 mm thick. [See More]
- Meter Technology Type: Capacitive/RF Admittance
- Switch Type: Electro-mechanical switch
- Media Type: Liquid
- Configuration (Normal State): Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
from Siemens Process Instrumentation
The capacitive level switches of the Pointek CLS series ensure excellent measurement performance, even under the harsh conditions of high-pressure and high-temperature applications. Pointek CLS200 - The standard universal capacitance level switch with a wide range of extensions. Selection of... [See More]
- Meter Technology Type: Capacitive/RF Admittance
- Measuring Range: 98
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Maximum Operating Pressure: 365
from Sitron
The SC750U features a Universal Power Supply with a large aluminum housing (G2) as well as an integrated sensibility adjustment and time delay up to 20 seconds. This unit is an ideal solution for point level detection of a wide variety of liquid and solid mediums. Standard configuration features a... [See More]
- Meter Technology Type: Capacitive/RF Admittance
- Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Max Current Rating: 5
from FineTek
RF-Capacitance /Admittance level switch is appropriate for application in liquid and solid mediums. It is designed to reduce medium attaching to the probe. SBX RF-Capacitance/ Admittance Level Switch, Solid Level Switch, Bulk solids handling (Food Grade). RF-Capacitance /Admittance level switch... [See More]
- Meter Technology Type: Capacitive/RF Admittance
- Operating Temp: 1022
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
from OMEGA Engineering, Inc.
The LVC-152-R capacitance level switch is the perfect switch solution for conductive coating or scaling type liquids. The LVC-152-R is best applied in grounded vessels which contain water based, light to medium coating or scaling type liquids including soap, wastewater and brine solutions. The... [See More]
- Meter Technology Type: Capacitive/RF Admittance
- Repeatability (Point Level): 0.0197
- Media Type: Liquid
- Accuracy (Continuous Level): 0.0394
from Gems Sensors & Controls
For Non-Metallic Containers. Non-intrusive level sensing. Optional Sight Glass Bracket. Potentiometer for sensitivity adjustment. The CAP-150 series offers a unique level sensing solution for a wide variety of bottle types including plastic, glass and fiberglass. The non-contact sensor is ideally... [See More]
- Meter Technology Type: Capacitive/RF Admittance
- Measuring Range: 0.2000
- Media Type: Liquid
- Max Current Rating: 0.3000
from elobau U.S., Inc.
Broken finger switches with teflon hinge. Switching point with an inclination of α = 12 ° ±3 ° at the top of the switch, measured in the air. [See More]
- Meter Technology Type: Capacitive/RF Admittance
- Switch Type: Electro-mechanical switch
- Media Type: Liquid
- Configuration (Normal State): Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
from Siemens Process Instrumentation
The capacitive level switches of the Pointek CLS series ensure excellent measurement performance, even under the harsh conditions of high-pressure and high-temperature applications. Pointek CLS300 - The capacitance level switch for harsh, demanding applications with high temperatures and pressures. [See More]
- Meter Technology Type: Capacitive/RF Admittance
- Measuring Range: 9.8 to 984
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Maximum Operating Pressure: 511
from Sitron
The SC750U features a Universal Power Supply with a large nylon housing (N2) as well as an integrated sensibility adjustment and time delay up to 20 seconds. This unit is an ideal solution for point level detection of a wide variety of liquid and solid mediums. Standard configuration features a PTFE... [See More]
- Meter Technology Type: Capacitive/RF Admittance
- Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Max Current Rating: 5
from FineTek
SCX1 Vibrating Probe Level Switch, Solid Level Switch, Bulk solids handling (Food Grade). The Finetek vibrating probe switch is highly versatile and can be used for most almost any bulk solid application. This includes level detection of almost any granular, sandy, chip like, foodstuff, grain or... [See More]
- Meter Technology Type: Capacitive/RF Admittance; Vibrating/Tuning Fork Method
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from OMEGA Engineering, Inc.
OMEGA non-intrusive RF capacitance sensors deliver accurate and reliable liquid level detection with an SPST mechanical relay output. A versatile weld-on fitting enables the sensor to be mounted directly to the wall of any standard polyethylene, fiberglass or polypropylene tank. Simply align the... [See More]
- Meter Technology Type: Capacitive/RF Admittance
- Switch Type: Solid-state switch
- Media Type: Liquid
- Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
from Gems Sensors & Controls
For Metallic and Non-Metallic Containers. Food Grade Plastic Housing. No Sensor Well Required. RoHS Compliant. The CAP-200 Series is easily threaded directly into 1/2"NPT fittings for an easy level sensing solution within a wide variety of metal and non-metal tanks. The highly accurate sensor is... [See More]
- Meter Technology Type: Capacitive/RF Admittance
- Measuring Range: 0.0 to 0.1180
- Media Type: Liquid
- Switch Type: Electro-mechanical switch
from elobau U.S., Inc.
Broken finger switches with teflon hinge. Switching point with an inclination of α = 12 ° ±3 ° at the top of the switch, measured in the air. [See More]
- Meter Technology Type: Capacitive/RF Admittance
- Switch Type: Electro-mechanical switch
- Media Type: Liquid
- Configuration (Normal State): Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
from Siemens Process Instrumentation
The capacitive level switches of the Pointek CLS series ensure excellent measurement performance, even under the harsh conditions of high-pressure and high-temperature applications. SITRANS LCS050: ultra-compact with short insertion digital point level switch. SITRANS LCS100: versatile point level... [See More]
- Meter Technology Type: Capacitive/RF Admittance
- Measuring Range: 0.5906
- Media Type: Liquid
- Maximum Operating Pressure: 363
from Sitron
The SC750DC with small nylon housing (N1), featuring a sensibility adjustment and time delay, is an ideal solution for point level detection of a wide variety of liquid and solid mediums. Standard configuration features a PTFE sensing tip and 316SS threaded, flanged or sanitary process connection. [See More]
- Meter Technology Type: Capacitive/RF Admittance
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Max Current Rating: 5
from Gems Sensors & Controls
Durable sealed design – IP67, IP6K9K. Developed for the most rugged coolant applications. Tolerates coolant coating. Small size – 2 ˝ (51 mm) long. The CAP-300 capacitive level sensor is one of our most durable and reliable point level sensors. Compatible with coolants, the CAP-300... [See More]
- Meter Technology Type: Capacitive/RF Admittance
- Maximum Operating Pressure: 100
- Media Type: Liquid
- Material Temperature Range: -40 to 257
from elobau U.S., Inc.
Broken finger switches with mechanical joint. Switching point with an inclination of α = 12 ° ±4 ° at the top of the switch, measured in the air [See More]
- Meter Technology Type: Capacitive/RF Admittance
- Switch Type: Electro-mechanical switch
- Media Type: Liquid
- Configuration (Normal State): Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
from Siemens Process Instrumentation
The capacitive level switches of the Pointek CLS series ensure excellent measurement performance, even under the harsh conditions of high-pressure and high-temperature applications. SITRANS LCS100 - Versatile liquids and solids point level or interface detection with IO-Link. Active shield... [See More]
- Meter Technology Type: Capacitive/RF Admittance
- Measuring Range: 3.6 to 787
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Maximum Operating Pressure: 363
from Sitron
The SC400 (w/ G1 aluminum housing) with LV400 relay controller is designed to signal, monitor or detect the level of a wide variety of solids or liquids. The SC400 features a robust wetted part that is well suited for high pressure and high temperature applications. Built with high mechanical... [See More]
- Meter Technology Type: Capacitive/RF Admittance
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Max Current Rating: 5
from elobau U.S., Inc.
Broken finger switches with mechanical joint. Switching point with an inclination of α = 12 ° ±4 ° at the top of the switch, measured in the air. [See More]
- Meter Technology Type: Capacitive/RF Admittance
- Switch Type: Electro-mechanical switch
- Media Type: Liquid
- Configuration (Normal State): Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
from Sitron
The SC400 (w/ N1 nylon housing) with LV400 relay controller is designed to signal, monitor or detect the level of a wide variety of solids or liquids. The SC400 features a robust wetted part that is well suited for high pressure and high temperature applications. Built with high mechanical... [See More]
- Meter Technology Type: Capacitive/RF Admittance
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Max Current Rating: 5
from elobau U.S., Inc.
Over the last three decades, innovation, reliability, and flexibility have become elobau hallmarks. Today, elobau is one of the leading manufacturers in the field of non-contact sensor technology. In addition to a broad and continually expanding array of standard products, elobau offers customized... [See More]
- Meter Technology Type: Capacitive/RF Admittance
- Switch Type: Electro-mechanical switch
- Media Type: Liquid
- Configuration (Normal State): Normally Open (NO)