Double Pole, Double Throw (DPDT) Level Switches

14 Results
Magnetic level gauge -- MS41
from ABB Measurement & Analytics

The unique magnetic coupling action eliminates the need for seals, diaphragm springs, or torque tubes because there is no physical contact with the process. The switch configuration also has no process connections which insures complete isolation from the process. The maintenance free design... [See More]

  • Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
  • Material Temperature Range: 850
  • Media Type: Liquid
  • Meter Technology Type: Other (Such as tilt etc.)
InnovaSwitch™ Level Switch
from Sierra Instruments, Inc.

Overview. The InnovaSwitch insertion-type level switch is a high-performance, industrial-grade liquid level indicator for tanks and process vessels. This product switches on level changes as small as 0.03 inch (0.8 mm) on dry-to-wet and wet-to-dry occurrences in a tank or vessel. The instrument was... [See More]

  • Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
  • Measuring Range: 0.5000 to 120
  • Media Type: Liquid
  • Repeatability (Point Level): 0.0312
Capacitance Level Sensor Probe -- PROCAP I & II
from BinMaster, Inc.

The PROCAP I and II standard capacitance probes detect the presence or absence of material in contact with the probe by sensing minute changes (as low as 0.5 pF) in capacitance caused by the difference in the dielectric constant of the material versus the air. They feature interference-free... [See More]

  • Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
  • Max Current Rating: 10
  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Max AC Voltage Rating: 250
Level Sensors -- 2101433 [7ML5735-1AA11-0BA0 from Siemens Corporation]
from RS Components, Ltd.

SITRANS LVS100 Vibrationsgrenzschalter: [See More]

  • Pole and Throw Specifications: Double Pole, Double Throw (DPDT); Other Type (Special Application)
  • Max AC Voltage Rating: 230
  • Text for Description of Other Pole and Throw: Dpdt relay
  • Max DC Voltage Rating: 40
Magnetic Level Gauge Switch -- LMS200
from ABB Measurement & Analytics

The LMS200 consists of two snap action switches operated by a precision actuation mechanism. The actuation mechanism consists of two cams arranged on a spindle assembly. A rod magnet is internally mounted to a spindle assembly in such a way as to cause the spindle to rotate when a magnetic... [See More]

  • Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
  • Switch Type: Electro-mechanical switch
  • Media Type: Liquid
  • Configuration (Normal State): Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
Rotary Level Indicator -- BMRX-200
from BinMaster, Inc.

The BMRX-200 rotary paddle bin level indicator provides reliable point level detection and measurement of dry bulk solids in bins, tanks, silos, hoppers, and material conveyors. Mounted on the top or side of a bin, the BinMaster BMRX-200 alerts operators when bins are full —normally through... [See More]

  • Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
  • Max Current Rating: 10
  • Media Type: Dry material (Bulk solids and powders)
  • Max AC Voltage Rating: 250
Level Sensors -- 2133267 [6044864 from SICK]
from RS Components, Ltd.

SICK LBV311-XXAGCRKMX [See More]

  • Pole and Throw Specifications: Double Pole, Double Throw (DPDT); Other Type (Special Application)
  • Maximum Operating Pressure: 363
  • Text for Description of Other Pole and Throw: Dpdt relay
  • Meter Technology Type: Other (Such as tilt etc.)
Process Instrumentation, Level Measurement, Level Switches, Vibrating level switches -- SITRANS LVS100
from Siemens Process Instrumentation

Siemens vibrating level switches detect high, low, and demand levels for liquids and solids. They perform in extreme conditions and benefit many industries. SITRANS LVL100: detects liquid and slurry levels in confined spaces. SITRANS LVL200: detects liquid and slurry levels while monitoring for... [See More]

  • Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
  • Measuring Range: 6.69 to 157
  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Maximum Operating Pressure: 145
Tilt Switch -- MTS-20H
from Electro-Sensors, Inc.

MTS Tilt Switches and SCU-200 Control Unit. Features. • Easy to install, requires little maintenance. • Control unit interfaces with any tilt switch probe. • Advanced solid state electronic circuitry. • Intrinsically safe control unit available. • Adjustable time delay... [See More]

  • Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
  • Switch Type: Electro-mechanical switch
  • Media Type: Dry material (Bulk solids and powders)
  • Max Current Rating: 5
Single-Point Level Switch -- LS-800-5 Series
from Gems Sensors & Controls

Ideal for Large or Small Tanks. Mounts Outside the Tank. 3/4" Brass or Stainless Steel NPT Ports. Bottle type level switches are ideal for large or small tanks or where access to the inside is impractical or impossible. These units mount completely outside of the tank, at the level actuation point. [See More]

  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); Double Pole, Double Throw (DPDT)
  • Switch Type: Electro-mechanical switch
  • Media Type: Liquid
  • Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
Radio Frequency Level Indicator -- SG-7
from FLSmidth

120V AC ( ±15%), 240 V AC ( ±15%), 50/60 HZ. Power - 4 watts. Output relay - DPDT, 5a at 120 V AC. Temp. range - -40 °F to +160 °F, 50 PSIG (3.5 Kg/cm2) pressure. Sensitivity settings - dip switch selectable, 1-15 PF. Time delay - dip switch delectable 1, 2, 4, 7 sec. [See More]

  • Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
  • Max Current Rating: 5
  • Media Type: Dry material (Bulk solids and powders)
  • Max AC Voltage Rating: 120
SBX RF-Capacitance/ Admittance Level Switch
from FineTek

RF-Capacitance /Admittance level switch is appropriate for application in liquid and solid mediums. It is designed to reduce medium attaching to the probe. SBX RF-Capacitance/ Admittance Level Switch, Solid Level Switch, Bulk solids handling (Food Grade). RF-Capacitance /Admittance level switch... [See More]

  • Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
  • Operating Temp: 1022
  • Meter Technology Type: Capacitive/RF Admittance
RF Capacitance - MK2 -- 11-8511-211
from Monitor Technologies LLC

Suitable for dry solids, wet solids, liquids, viscous liquids, and slurries [See More]

  • Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
  • Switch Type: Electro-mechanical switch
  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Max Current Rating: 5
Electrolyte Level Sensor -- ELS
from Albér

The Alber ELS is a non-invasive level sensor designed to save you time and money!. ● Designed specifically to comply with the NERC PRC-005 requirements for electrolyte level inspection. ● Eliminate the required quarterly inspection of battery electrolyte levels. ● No alarm …... [See More]

  • Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
  • Switch Type: Electro-mechanical switch
  • Media Type: Liquid
  • Configuration (Normal State): Normally Open (NO); Normally Closed (NC)