Vibrating / Tuning Fork Method Level Switches

35 Results
Mini Vibrating Level Sensing Rod -- CVR-600
from BinMaster, Inc.

The CVR-600 is a compact vibrating rod that is ideal for small bins, hoppers, and feeders. It is easy to install using a 1" NPT mounting socket and can be used in process temperatures up to 300 ºF. It can be mounted on the top or side of a vessel for high, medium, or low-level indication. The... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Media Type: Dry material (Bulk solids and powders)
  • Max Current Rating: 5
Vibrating Fork Level Switch -- Resonator™ - RS85
from ABB Measurement & Analytics

The resonant frequency is continuously monitored for changes created by a wet or dry sensor and an alarm is provided via relay. The RS85 should be used when the application requires optional process connections, exotic materials of construction, coatings, finishes or adjustable time delay and... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Repeatability (Point Level): 0.1000
  • Media Type: Liquid
  • Max Current Rating: 8
Level Sensors -- 2067078
from RS Components, Ltd.

Vega GB101089056 Level Sensor [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method; Other (Such as tilt etc.)
  • Text for Description of Other Pole and Throw: Pnp
  • Pole and Throw Specifications: Other Type (Special Application)
  • Max AC Voltage Rating: 250
Mini Vibrating Rod 625 -- CVR-625
from BinMaster, Inc.

The compact CVR-625 mini vibrating rod is ideal for small bins, hoppers, feeders and other space-constrained applications. The rod's insertion length is just six inches, and it can be conveniently mounted through a 1-1/4" NPT mounting socket on the top or side of a vessel for high, medium, or... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Media Type: Dry material (Bulk solids and powders)
  • Max AC Voltage Rating: 250
Level Sensors -- 386957
from RS Components, Ltd.

Vibrating fork solids level switch [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method; Other (Such as tilt etc.)
  • Text for Description of Other Pole and Throw: Relay
  • Pole and Throw Specifications: Other Type (Special Application)
  • Max AC Voltage Rating: 253
Vibrating Probe Level Sensor -- VRX21
from BinMaster, Inc.

The VRX21 vibrating probe level sensor is the newest iteration of BinMaster ’s standard vibrating rod, now including a bright, built-in LED status indicator that changes color based on if material is or is not covering the probe. Now available with IECEx/ATEX Zone 20 and 21 approvals!. VRX21... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
  • Media Type: Dry material (Bulk solids and powders)
  • Max Current Rating: 5
Level Sensors -- 4194660
from RS Components, Ltd.

VEGASWING 61 liquid level switch,G 1 [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method; Other (Such as tilt etc.)
  • Pole and Throw Specifications: Other Type (Special Application)
  • Media Type: Liquid
  • Text for Description of Other Pole and Throw: Relay
Vibrating Probe Level Sensor -- VRX31
from BinMaster, Inc.

The VRX31 sanitary vibrating probe level sensor provides hygienic point level measurement. Now available with IECEx/ATEX Zone 20 and 21 approvals!. The sensor's bright, built-in LED status indicator can easily be seen from across a production floor, appearing as red or green, and changing color... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
  • Media Type: Dry material (Bulk solids and powders)
  • Max Current Rating: 5
Level Sensors -- 4936802
from RS Components, Ltd.

Vega SG51.XXSGBTPV Level Switch [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method; Other (Such as tilt etc.)
  • Text for Description of Other Pole and Throw: Pnp
  • Pole and Throw Specifications: Other Type (Special Application)
  • Max DC Voltage Rating: 35
Vibrating Probe Level Sensor -- VRX41
from BinMaster, Inc.

BinMaster ’s VRX41 vibrating probe level sensor with pipe extension has been revamped with a bright, built-in LED status indicator to make monitoring levels and plugged chutes easier than ever. Now available with IECEx/ATEX Zone 20 and 21 approvals!. The VRX41 is mounted at the top of a bin,... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
  • Media Type: Dry material (Bulk solids and powders)
  • Max Current Rating: 5
Level Sensors -- 6133386
from RS Components, Ltd.

Vega SG51.XXTGATPVL Level Probe [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method; Other (Such as tilt etc.)
  • Text for Description of Other Pole and Throw: Pnp
  • Pole and Throw Specifications: Other Type (Special Application)
  • Max DC Voltage Rating: 55
Tuning Fork Sensors -- LTU-2000
from OMEGA Engineering, Inc.

The LTU-2000 Series Tuning Fork Sensors are point level switches that are designed to detect low or high levels of liquids. The LTU-2000 Series is based on the vibrating tuning fork principle, using piezoelectric crystals. The switch vibrates at a resonant frequency. When the tuning fork is... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Repeatability (Point Level): 0.0197
  • Media Type: Liquid
  • Switch Type: Electro-mechanical switch (optional feature); Solid-state switch (optional feature)
Process Instrumentation, Level Measurement, Level Switches, Vibrating level switches -- SITRANS LVL100
from Siemens Process Instrumentation

Siemens vibrating level switches detect high, low, and demand levels for liquids and solids. They perform in extreme conditions and benefit many industries. SITRANS LVL100: detects liquid and slurry levels in confined spaces. SITRANS LVL200: detects liquid and slurry levels while monitoring for... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Measuring Range: 1.57
  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Maximum Operating Pressure: 928
Vibrating level switch for granular bulk solids -- VEGAVIB 61
from VEGA Americas, Inc.

Application area. It detects the limit level reliably and with millimetre accuracy directly at the mounting position. The smooth surface of the vibrating rod, without sharp corners or edges, prevents bulk material from getting stuck or jammed and is easy to clean. The VEGAVIB 61 is a level switch... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Switch Type: Solid-state switch
  • Media Type: Dry material (Bulk solids and powders)
  • Operating Temp: -40 to 176
NSV - Vibrating Level Switches for Bulk Media
from KOBOLD Instruments, Inc.

The KOBOLD Level Switch model NSV excels in low density bulk media and is easy to maintain. It detects level via vibration technology. The vibrations are induced into a stainless steel fork by a piezoelectric crystal. When the media contacts the fork and dampens the vibration, it is detected and... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Measuring Range: 118
  • Media Type: Dry material (Bulk solids and powders)
  • Switch Type: Electro-mechanical switch
Level Measurement Using Vibrating Tuning Fork -- 555294
from Burkert Fluid Control Systems

The Type 8110 is a filling level switch for liquids, using a tuning fork as the sensor element. It is designed for industrial use in all areas of process technology and can be used in liquids. Typical applications are overfill or dry run protection. The small tuning fork (40 mm in length) can be... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Maximum Operating Pressure: 928
  • Media Type: Liquid
  • Material Temperature Range: -40 to 302
Level Switch -- LD60/LD61
from Malema Sensors

LD60/LD61 is a level switch based on the vibrating (tuning) fork technique. It is a robust and compact switch for the measurement of liquids and solids (only LD60). Features: No moving parts. Not affected by temperatures or pressure changes. Suitable for liquids with viscosity up to 10,000... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Measuring Range: 2.76 to 236
  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Mounting Options: Top mount
CL-10DJ Level Switch -- CL-10 DJ
from Automation Products, Inc.

The Type CL-10DJ Dynatrol ® Level Switch is designed for application to either high or low point level detection of bulk solids. Reliable operation can be achieved with this level control in problem applications where other types of controls may fail to operate at all. Versatile: This control is... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Switch Type: Electro-mechanical switch
  • Media Type: Dry material (Bulk solids and powders)
  • Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
SCX1 Vibrating Probe Level Switch
from FineTek

SCX1 Vibrating Probe Level Switch, Solid Level Switch, Bulk solids handling (Food Grade). The Finetek vibrating probe switch is highly versatile and can be used for most almost any bulk solid application. This includes level detection of almost any granular, sandy, chip like, foodstuff, grain or... [See More]

  • Meter Technology Type: Capacitive/RF Admittance; Vibrating/Tuning Fork Method
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
Mini Tuning Fork -- MVTK
from Sitron

The MVTK with no housing comes in two versions: The MVTKAC powered by 85 to 264Vac or the MVTKDC, powered by 24Vdc. Both units come with a standard DIN electrical connection. Either unit is an ideal solution for point level detection of liquids, regardless of the conductivity or dielectric of the... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Maximum Operating Pressure: 725
  • Media Type: Liquid
  • Features: Sanitary Applications rated (3A etc.)
Vibrating level switch for liquids -- VEGASWING 51
from VEGA Americas, Inc.

Application area. It detects the limit level reliably and with millimetre accuracy directly at the mounting position. Small level switch version with stainless steel housing. The VEGASWING 51 is a universal level switch with small dimensions for use in liquids. Independent of the mounting position,... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Switch Type: Solid-state switch
  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Operating Temp: -40 to 158
NVI - Vibrating Level Switch for Solids
from KOBOLD Instruments, Inc.

Product Features. Unique Single Probe Design Resists Fouling. Can Be Top or Side Mounted. Maximum Temperature to 320 °F. Maximum Pressure to 360 PSIG. Contact Parts - All 1.4571 SS. The NVI series vibrating level switch is an excellent choice for monitoring the level of powdered, granular or... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Switch Type: Electro-mechanical switch
  • Media Type: Dry material (Bulk solids and powders)
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
CL-10DJ-7 Level Switch -- CL-10 DJ-7
from Automation Products, Inc.

The Type CL-10DJ-7 Dynatrol ® Level Switch is designed for application to either high or low point level detection of bulk solids. Reliable operation can be achieved with this level control in problem applications where other types of controls may fail to operate at all. Versatile: This control... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Switch Type: Electro-mechanical switch
  • Media Type: Dry material (Bulk solids and powders)
  • Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
Point Level Switch for Liquids, G1 Small Aluminum Housing -- VTKR
from Sitron

The VTKR with a small robust aluminum housing (G1) comes standard with a universal power supply: 24Vdc or 85 to 264Vac. It is an ideal solution for point level detection of liquids, regardless of the conductivity or dielectric of the product. The G1 Aluminum housing can also be ordered with an... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Media Type: Liquid
  • Max AC Voltage Rating: 260
Vibrating level switch for liquids -- VEGASWING 53
from VEGA Americas, Inc.

Application area. The position of the switching point can be up to 1 m away from the installation location. VEGASWING 53 is a universal liquid level switch with smallest dimensions. Independent of the mounting position, it detects the limit level reliably and with millimetre accuracy. The device can... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Switch Type: Solid-state switch
  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Operating Temp: -40 to 158
NWP - Plastic Vibrating Fork Level Switches
from KOBOLD Instruments, Inc.

Product Features. All Plastic Construction. Tolerates Foaming, Turbulence and Coatings. Reliable Solid State Design. No Wear Components. NEMA 6 rating. KOBOLD's NWP level switch works on the vibrating fork principle. The tuning fork vibrates at a frequency of 400 Hz in air. When the fork becomes... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Switch Type: Electro-mechanical switch
  • Media Type: Liquid
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
CL-10DJI Level Switch -- CL-10 DJI
from Automation Products, Inc.

The Type CL-10DJI Dynatrol ® Interface Level Detector has the unique ability to detect the interface: Between a liquid and a settled bed of solids. Between a liquid and a floating bed of solids. Between liquid phases of significantly different viscosities. Advantages. Versatile: This control is... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Switch Type: Electro-mechanical switch
  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
Point Level Switch for Liquids, N1 Small Nylon Housing -- VTK
from Sitron

The VTK with a small nylon housing (N1) comes in two versions: The VTKR with a universal power supply (24Vdc or 85 to 264Vac) or the VTK-DC, powered by 24Vdc only. Either unit is an ideal solution for point level detection of liquids, regardless of the conductivity or dielectric of the product. All... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Max Current Rating: 5
  • Media Type: Liquid
  • Max AC Voltage Rating: 250
Vibrating level switch for liquids -- VEGASWING 61
from VEGA Americas, Inc.

Application area. It detects the limit level reliably and with millimetre accuracy directly at the mounting position. Numerous process fittings, approvals as well as housing and electronics versions. The VEGASWING 61 is a universal level switch for use in all liquids. Independent of the mounting... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Switch Type: Solid-state switch
  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Operating Temp: -40 to 158
NWS - Vibrating Level Switches
from KOBOLD Instruments, Inc.

Product Features. Small and Compact. No Wear Components. Unaffected by External Vibrations. Works with Many Liquids. User Selectable Switch Logic. KOBOLD's NWS level switch works on the vibrating tuning-fork principle. A piezoelectric crystal is matched to the frequency of a tuning fork in air, and... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Switch Type: Solid-state switch
  • Media Type: Dry material (Bulk solids and powders)
  • Max Current Rating: 0.5000
CL-10RH Level Switch -- CL-10 RH
from Automation Products, Inc.

The Dynatrol ® Type CL-10RH liquid level probe and 102B control switch are used for application to either high or low point level detection of liquids and slurries. A unique vibrating principle permits design and operation features not available with other types of liquid level detectors. [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Switch Type: Electro-mechanical switch
  • Media Type: Liquid
  • Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
Point Level Switch for Liquids, Relay output / Ex Proof Housing (Ex d) -- VTKR
from Sitron

The VTKR with a large robust explosion proof aluminum housing (GX) comes standard with a universal power supply: 18 …36Vdc or 85 to 264Vac. It is an ideal solution for point level detection of liquids, regardless of the conductivity or dielectric of the product. All models are made in 316... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Repeatability (Point Level): 0.0197
  • Media Type: Liquid
  • Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
Vibrating level switch for liquids under extreme process temperatures and pressures -- VEGASWING 66
from VEGA Americas, Inc.

Application area. Configurable both as compact version and version with tube extension up to 3 m. Numerous process fittings, approvals as well as housing and electronics versions. VEGASWING 66 is used as a universal vibrating level switch in all liquids. In compact version or with tube extension, it... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Switch Type: Solid-state switch
  • Media Type: Liquid
  • Operating Temp: -40 to 158
GSS Level Switch -- CL-10 GSS
from Automation Products, Inc.

The Dynatrol ® GSS Level Detector is designed for application to either high, intermediate, or low-point level detection of bulk solids. The GSS Level Detector is constructed to handle extremely light weight applications that are difficult to measure or detect a reading. Reliable operation can... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Switch Type: Electro-mechanical switch
  • Media Type: Dry material (Bulk solids and powders)
  • Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
Vibrating Fork G2 Housing -- VTKR
from Sitron

The VTKR with a large robust aluminum housing (G2) comes standard with a universal power supply: 24Vdc or 85 to 264Vac. It is an ideal solution for point level detection of liquids, regardless of the conductivity or dielectric of the product. All models are made in 316 Stainless Steel, can be... [See More]

  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Media Type: Liquid
  • Max AC Voltage Rating: 260