Air Bubbler Level Switches
from Uehling Instrument Company
Digital Tank-O-Meters ® accurately measure tank contents regardless of the tank location in relation to the Digital Display. They are a natural extension of Uehling's well known and time proven line (since 1896) of Tank-O-Meter ® gauge products. Systems are also available as a retrofit... [See More]
- Meter Technology Type: Air Bubbler
- Switch Type: Electro-mechanical switch
- Media Type: Liquid
- Communication Interface Options: Digital Serial
from Time Mark Corporation
The Model 408 is a 5-level liquid level sensor designed for use with bubbler-type systems. The 408 contains an internal air pressure transducer; the user must provide a small air compressor capable of supplying a maximum of 15 psi. This operates the system to a liquid depth of 34.6 feet. The output... [See More]
- Meter Technology Type: Air Bubbler
- Measuring Range: 415
- Media Type: Liquid
- Switch Type: Solid-state switch
from OTT Hydromet
The OTT CBS is a compact, accurate, and low power bubbler sensor for surface water level monitoring. The OTT CBS meets or exceeds USGS standards for accuracy, and will not drift over time. It features outputs for SDI-12 and 4...20 mA. Markets: Storm Water. Flood Warning. Flow and Discharge. Source... [See More]
- Meter Technology Type: Air Bubbler
- Measuring Range: 0.0 to 591
- Media Type: Liquid
- Communication Interface Options: Digital Serial
from Time Mark Corporation
The Model 404 Liquid Level Sensor operates in conjunction with a Model 403 Controller for bubbler-type duplex pumping systems. The 404 contains an air pressure-to-voltage transducer and requires only a small air compressor capable of 15 psi to operate the system down to approximately 35 feet. The... [See More]
- Meter Technology Type: Air Bubbler
- Measuring Range: 415
- Media Type: Liquid
- Switch Type: Solid-state switch
from OTT Hydromet
The OTT CBS is a compact, accurate, and low power bubbler sensor for surface water level monitoring. The OTT CBS meets or exceeds USGS standards for accuracy, and will not drift over time. It features outputs for SDI-12 and 4...20 mA. Markets: Source Water. Flow and Discharge. Flood Warning. Storm... [See More]
- Meter Technology Type: Air Bubbler
- Measuring Range: 0.0 to 591
- Media Type: Liquid
- Communication Interface Options: Digital Serial
from OTT Hydromet
The OTT CBS is a compact, accurate, and low power bubbler sensor for surface water level monitoring. The OTT CBS meets or exceeds USGS standards for accuracy, and will not drift over time. It features outputs for SDI-12 and 4...20 mA. Markets: Source Water. Flow and Discharge. Flood Warning. Storm... [See More]
- Meter Technology Type: Air Bubbler
- Measuring Range: 0.0 to 591
- Media Type: Liquid
- Communication Interface Options: Digital Serial