Ultrasonic / Sonic Level Switches
from RS Components, Ltd.
Flowline LU10-1305 [See More]
- Meter Technology Type: Ultrasonic/Sonic; Other (Such as tilt etc.)
- Mounting Options: Top mount
- Maximum Operating Pressure: 145
from RS Components, Ltd.
Flowline US03-0001-01 Level Transmitter [See More]
- Meter Technology Type: Ultrasonic/Sonic; Other (Such as tilt etc.)
- Pole and Throw Specifications: Other Type (Special Application)
- Media Type: Liquid
- Text for Description of Other Pole and Throw: 2 wire, 4 to 20 ma
from RS Components, Ltd.
Flowline UG01-0001-41 Level Transmitter [See More]
- Meter Technology Type: Ultrasonic/Sonic; Other (Such as tilt etc.)
- Pole and Throw Specifications: Other Type (Special Application)
- Media Type: Liquid
- Text for Description of Other Pole and Throw: 2 wire, 4 to 20 ma
from RS Components, Ltd.
Ultrasonic Level 9.8' Range 2" beam [See More]
- Meter Technology Type: Ultrasonic/Sonic; Other (Such as tilt etc.)
- Pole and Throw Specifications: Other Type (Special Application)
- Media Type: Liquid
- Text for Description of Other Pole and Throw: 2 wire, 4 to 20 ma
from RS Components, Ltd.
Flowline UG06-0001-01 Level Transmitter [See More]
- Meter Technology Type: Ultrasonic/Sonic; Other (Such as tilt etc.)
- Pole and Throw Specifications: Other Type (Special Application)
- Media Type: Liquid
- Text for Description of Other Pole and Throw: 2 wire, 4 to 20 ma
from KOBOLD Instruments, Inc.
Product Features. Capable of monitoring tanks and bins up to 24.5 feet deep. Compact and easily installed. Automatic temperature compensation. Non-contact sensor. Compatible with viscous, sticky or chemically aggressive media. Provides a 4 - 20 mA transmitter capable of operating in a two or three... [See More]
- Meter Technology Type: Ultrasonic/Sonic
- Measuring Range: 6 to 288
- Media Type: Liquid
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from Uehling Instrument Company
Type "U" Ultrasonic Digital Tank-O-Meters ® are provided with (2) user programmable setpoint relays. (For alarms, pump/valve on/off, maintaining levels) and an analog output (4-20 mA, 0-10VDC or 0 to 5 VDC). Serial Outputs are also available. [See More]
- Meter Technology Type: Ultrasonic/Sonic
- Repeatability (Point Level): 0.1250
- Media Type: Liquid
- Switch Type: Solid-state switch
from Madison Company
The M4169-2-FM Drum Level Indicator is a fixed mount float design with a 316 stainless steel stem and float. This model is equipped with a low level alarm. Designed for use with standard 20, 30, and 55 gallon drums. [See More]
- Meter Technology Type: Ultrasonic/Sonic
- Configuration (Normal State): Normally Closed (NC)
- Media Type: Liquid
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from Baumer Ltd.
Most ultrasonic sensors are based on the principle of measuring the propagation time of sound in the air. Ultrasonic frequencies outside the range of human hearing are emitted by the sensor. Sonic energy reflected by an object or target is picked up by the sensor ’s receiver. The highly... [See More]
- Meter Technology Type: Ultrasonic/Sonic
- Measuring Range: 2.36 to 15.75
- Media Type: Liquid
- Repeatability (Point Level): 0.0197
from Gems Sensors & Controls
49-Inch (1245 mm) Range. 2" (51 mm) Dead Band and Beam Width Optimized for Small Tank Applications. 1" NPT Mounting. Non-Contact Alternative To Float and Conductivity Level Sensors. The UCL-510 offers an innovative, non-contact ultrasonic level sensor with no moving parts built for challenging fluid... [See More]
- Meter Technology Type: Ultrasonic/Sonic
- Measuring Range: 49.2
- Media Type: Liquid
- Switch Type: Electro-mechanical switch
from SONOTEC Ultraschallsensorik Halle GmbH
The ultrasonic level switch SONOCONTROL 15 is designed to detect with speed and precision whether or not a tube is filled with liquid or liquefied gas. The compact sensor can be used for contactless measurement through the tube wall and is particularly suited to applications within the pharmacy and... [See More]
- Meter Technology Type: Ultrasonic/Sonic
- Switch Type: Solid-state switch
- Media Type: Liquid
- Max Current Rating: 0.0220
from Siemens Process Instrumentation
SITRANS LU150 and LU180 are short-range integrated ultrasonic level transmitters ideal for liquids, slurries, and bulk materials in open or closed vessels to 5 m (16.4 ft). SITRANS LU150/LU180 ultrasonic level transmitters are easy to install and maintain, and can be removed quickly for cleaning as... [See More]
- Meter Technology Type: Ultrasonic/Sonic
- Measuring Range: 9.84 to 197
- Media Type: Liquid
- Features: Sanitary Applications rated (3A etc.) (optional feature); Programmable
from Solutions with Innovation, LLC
The U002/U003 Ultrasonic level switches are suitable for most any liquid regardless of its density or conductivity and are a reliable and low cost alternative for installations where a mechanical float-type switch would be impractical. The switches require no calibration, operate in pressures up to... [See More]
- Meter Technology Type: Ultrasonic/Sonic
- Measuring Range: ? to 100
- Media Type: Liquid
- Repeatability (Point Level): 0.0780
from Sitron
The SLU Ultrasonic level meters are compact measurement devices containing an ultasonic transmitter and an electronic module. The transducer generates ultrasonic pulses that travel at the speed of sound toward the target medium. These sound waves are reflected off the surface of the medium and are... [See More]
- Meter Technology Type: Ultrasonic/Sonic
- Measuring Range: 3.94 to 787
- Media Type: Liquid
- Material Temperature Range: -22 to 158
from CARLO GAVAZZI Automation Components
A self-contained multi function diffuse ultrasonic sensor with a sensing range of 25 to 200 mm. 1 switching output - easily set up for NO or NC switching modes and adjusted by teach-in - makes it ideal for level control tasks in a wide variety of applications. A Stainless steel housing provides the... [See More]
- Meter Technology Type: Ultrasonic/Sonic
- Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
- Measuring Range: 0.8661 to 7.87
from Clark Solutions
EchoPod is an innovative level sensor that replaces floats, conductance and pressure sensors that fail due to dirty. sticking and scaling media in small tanks 49.2" (1.25m) or less. EchoPod, a general purpose sensor. combines non-contact switch, controller and transmitter capabilities in one... [See More]
- Meter Technology Type: Ultrasonic/Sonic
- Measuring Range: 0.0 to 49.2
- Media Type: Liquid
- Accuracy (Continuous Level): 0.1250
from OMEGA Engineering, Inc.
OMEGA's ultrasonic sensors deliver accurate and reliable liquid level detection with an SPST mechanical relay output. The technology provides a high level of ultrasonic sensitivity, including resistance to vapor and turbulence. The ultrasonic sensor utilizes a fork-shaped sensor which contains two... [See More]
- Meter Technology Type: Ultrasonic/Sonic
- Switch Type: Solid-state switch
- Media Type: Liquid
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from KOBOLD Instruments, Inc.
Product Features. 2 Wire Interface. SS Sensor. No Moving Parts. Position Independent. Visible Switch Condition. User Selectable Switch Logic. Good to 270 °F. NEMA 4X. KOBOLD's NQ is a compact, ultrasonic level switch which activates when immersed in liquid. Its short intrusion length (1.42... [See More]
- Meter Technology Type: Ultrasonic/Sonic
- Switch Type: Solid-state switch
- Media Type: Liquid
- Max Current Rating: 0.5000
from Madison Company
The Madison U3M Mini Ultrasonic Sensor is for drum applications requiring a non-contact level device. This sensor mounts directly into a 3/4" NPT bung and requires a power source. The sensor is calibrated by the user using an on-board push button. The U3M is available in two configurations: one that... [See More]
- Meter Technology Type: Ultrasonic/Sonic
- Measuring Range: 72
- Media Type: Liquid
- Max Current Rating: 0.0700
from Baumer Ltd.
Ultrasonic Distance Measuring Sensor [See More]
- Meter Technology Type: Ultrasonic/Sonic
- Measuring Range: 3.94 to 39.37
- Media Type: Liquid
- Repeatability (Point Level): 0.0197
from Siemens Process Instrumentation
SITRANS LU150 and LU180 are short-range integrated ultrasonic level transmitters ideal for liquids, slurries, and bulk materials in open or closed vessels to 5 m (16.4 ft). SITRANS LU150/LU180 ultrasonic level transmitters are easy to install and maintain, and can be removed quickly for cleaning as... [See More]
- Meter Technology Type: Ultrasonic/Sonic
- Measuring Range: 9.84 to 197
- Media Type: Liquid
- Features: Sanitary Applications rated (3A etc.) (optional feature); Programmable
from CARLO GAVAZZI Automation Components
A self-contained multi function diffuse ultrasonic sensor with a sensing range of 50 to 2200 mm in three ranges. 2 switching outputs - easily set up for two different output modes and adjusted by teach-in - makes it ideal for level control tasks in a wide variety of vessels. A sturdy one-piece... [See More]
- Meter Technology Type: Ultrasonic/Sonic
- Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
- Measuring Range: 1.97 to 86.61
from Clark Solutions
The U00X Series Solid-State Level Switches are reliable, low-cost liquid level controls for use in installations where mechanical float-type switches are impractical. U00X models are compatible with many liquids, regardless of the fluid's density or conductivity. The units require no calibration,... [See More]
- Meter Technology Type: Ultrasonic/Sonic
- Switch Type: Electro-mechanical switch
- Media Type: Liquid
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from OMEGA Engineering, Inc.
The LVU30 Series of RoHS Compliant low-cost ultrasonic sensors that produce detection ranges from as close as 100 mm (4") to greater than 4.5 m (15'). Incorporating state-of-the-art ultrasonic technology, the sensors provide precision non-contact distance measurement for factory automation or... [See More]
- Meter Technology Type: Ultrasonic/Sonic
- Measuring Range: 4 to 180
- Media Type: Liquid
- Switch Type: Solid-state switch
from KOBOLD Instruments, Inc.
Product Features. Measuring Range - Liquids up to 25 m. Narrow 5-7 ° Beam Angle. Polypropylene Wetted Parts. Accuracy - ±0,2 % of Reading, +0,05 % of F.S. 4-20 mA 2-Wire Output Std, Relays/Display Optional. The KOBOLD ultrasonic transmitter, model NUS-4, is used for non-contact,... [See More]
- Meter Technology Type: Ultrasonic/Sonic
- Measuring Range: 0.0 to 984
- Media Type: Liquid
- Switch Type: Electro-mechanical switch
from Baumer Ltd.
Ultrasonic Distance Measuring Sensor [See More]
- Meter Technology Type: Ultrasonic/Sonic
- Measuring Range: 3.94 to 39.37
- Media Type: Liquid
- Repeatability (Point Level): 0.0197
from Siemens Process Instrumentation
SITRANS Probe LU240 ultrasonic level transmitter is a cost-effective, compact, intelligent level solution for liquid chemical inventory, monitoring small process vessels, and level monitoring measurement in the environmental industry. HART 7 communications. Maintenance-free active face technology... [See More]
- Meter Technology Type: Ultrasonic/Sonic
- Measuring Range: 7.87 to 472
- Media Type: Liquid
- Accuracy (Continuous Level): 0.2500
from CARLO GAVAZZI Automation Components
A family of diffuse ultrasonic sensors with sensing range from 50-400 mm, 100-900 mm and 200-2200 with a resolution as low as 1.0 mm. The sensor contains both an analogue and a digital output. The output is either 0-10V or 4-20 mA and the digital output NPN or PNP, NO or NC which forms a window... [See More]
- Meter Technology Type: Ultrasonic/Sonic
- Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
- Measuring Range: 1.97 to 86.61
from Baumer Ltd.
Ultrasonic Distance Measuring Sensor [See More]
- Meter Technology Type: Ultrasonic/Sonic
- Measuring Range: 3.94 to 39.37
- Media Type: Liquid
- Repeatability (Point Level): 0.0197
from Siemens Process Instrumentation
The Probe is a short-range integrated ultrasonic level transmitter, ideal for liquids and slurries in open or closed vessels. The transducer is available in PVDF copolymer, making the device suitable for use in a wide variety of applications. The Probe is easy to install and maintain, and can be... [See More]
- Meter Technology Type: Ultrasonic/Sonic
- Measuring Range: 9.84 to 197
- Media Type: Liquid
- Material Temperature Range: -40 to 140
from CARLO GAVAZZI Automation Components
A family of diffuse ultrasonic sensors in Stainless steel housing and with sensing range from 50-400 mm, 100- 900 mm and 200-1500 with a resolution as low as 1.0 mm. The sensor contains both an analogue and a digital output. The output is either 0-10V or 4-20 mA and the digital output NPN or PNP, NO... [See More]
- Meter Technology Type: Ultrasonic/Sonic
- Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
- Measuring Range: 1.97 to 59.06
from Baumer Ltd.
Ultrasonic Distance Measuring Sensor [See More]
- Meter Technology Type: Ultrasonic/Sonic
- Measuring Range: 15.75 to 98.43
- Media Type: Liquid
- Repeatability (Point Level): 0.0394
from Siemens Process Instrumentation
The Pointek ULS200 uses an ultrasonic non-contacting switch to detect solids, liquids, and slurries. Particularly adept at measuring sticky materials, it ’s usable across many industries. Designed for longevity ’s sake. Easy two-button programming. Two switch outputs for alarms. Flange... [See More]
- Meter Technology Type: Ultrasonic/Sonic
- Measuring Range: 9.6 to 192
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Maximum Operating Pressure: 7.25
from CARLO GAVAZZI Automation Components
A self-contained multi function diffuse ultrasonic sensor in Stainless steel housing and with a sensing range of 50 to 1500 mm in three ranges. 2 switching outputs - easily set up for two different output modes and adjusted by teach-in - makes it ideal for level control tasks in a wide variety of... [See More]
- Meter Technology Type: Ultrasonic/Sonic
- Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
- Measuring Range: 1.97 to 59.06