Rated for Sanitary Applications Level Switches

26 Results
Capacitance Level Sensor Probe for Sanitary Applications -- PROCAP I 3-A & II 3-A
from BinMaster, Inc.

The PROCAP I 3-A and II 3-A meet rigorous USDA, FDA and 3-A material and design standards for sanitary food and dairy processing. They can be used for high and low-level detection in bins, silos, tanks, hoppers, chutes, and other vessels used for the storage or manufacture of food or dairy products. [See More]

  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Max Current Rating: 10
  • Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
  • Max AC Voltage Rating: 250
Buoyancy Level Switch -- MS50
from ABB Measurement & Analytics

The K-TEK MS50 consists of latching reed switches totally enclosed in a stainless steel chamber (other materials available) and a float containing a magnet in which the switches will detect. The sensing element (chamber) and the float are normally inserted into the tank through a top process... [See More]

  • Media Type: Liquid
  • Configuration (Normal State): Normally Open (NO); Normally Closed (NC) (optional feature)
  • Switch Type: Electro-mechanical switch
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
Vibrating Probe Level Sensor -- VRX31
from BinMaster, Inc.

The VRX31 sanitary vibrating probe level sensor provides hygienic point level measurement. Now available with IECEx/ATEX Zone 20 and 21 approvals!. The sensor's bright, built-in LED status indicator can easily be seen from across a production floor, appearing as red or green, and changing color... [See More]

  • Media Type: Dry material (Bulk solids and powders)
  • Max Current Rating: 5
  • Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
  • Max AC Voltage Rating: 250
VLI-1250A
from Solutions with Innovation, LLC

The VLI-2500A and the compact VLI-1250A provide safe durable and accurate direct tank level indication for most any industrial liquid or environment. [See More]

  • Media Type: Liquid
  • Switch Type: Electro-mechanical switch
  • Measuring Range: ? to 240
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
Level and Temperature Monitoring Switches -- FlexSwitch® FLT93C
from Fluid Components Intl. (FCI)

The FLT93C insertion and inline type FlexSwitches for sanitary flow, level and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product is specifically designed for sanitary 3A process applications. FCI is the only thermal... [See More]

  • Media Type: Liquid
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT) (optional feature)
  • Switch Type: Electro-mechanical switch
  • Max Current Rating: 6
Level Measurement Using Vibrating Tuning Fork -- 558111
from Burkert Fluid Control Systems

The Type 8111 is a filling level switch for liquids, using a tuning fork as the sensor element. It is designed for industrial use in all areas of process technology and can be used in liquids. Typical applications are overfill or dry run protection. Depending on the version, the devices are also... [See More]

  • Media Type: Liquid
  • Material Temperature Range: -58 to 302
  • Maximum Operating Pressure: 928
  • Meter Technology Type: Vibrating/Tuning Fork Method
CL-10DJ Level Switch -- CL-10 DJ
from Automation Products, Inc.

The Type CL-10DJ Dynatrol ® Level Switch is designed for application to either high or low point level detection of bulk solids. Reliable operation can be achieved with this level control in problem applications where other types of controls may fail to operate at all. Versatile: This control is... [See More]

  • Media Type: Dry material (Bulk solids and powders)
  • Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
  • Switch Type: Electro-mechanical switch
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
Process Instrumentation, Level Measurement, Continuous, Radar, SITRANS LR250 FEA
from Siemens Process Instrumentation

SITRANS LR250 is your first choice for liquid level measurement in storage and process vessels up to 66 feet (20 m). With its range of antennas, this transmitter can handle whatever you need. Flanged and hygienic encapsulated antennas mean corrosive or aggressive materials and hygienic or sanitary... [See More]

  • Media Type: Liquid
  • Material Temperature Range: 338
  • Measuring Range: 792
  • Meter Technology Type: Radar/Microwave
SIS Sanitary Intelligent Level Switch
from FineTek

SIS Sanitary Intelligent Level Switch used for high, low position alarm in production process tank or pipelines.The compact design to facilitate carrying and transporting, and can be quickly installed even in the area of narrow space or difficult operation. Suitable for use in the CIP and SIP... [See More]

  • Features: Sanitary Applications rated (3A etc.)
Harsh Environment Stainless Steel Level Switch -- M5000
from Madison Company

The M5000 miniature liquid level switch has a stainless steel stem and a stainless steel float. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications. [See More]

  • Media Type: Liquid
  • Maximum Operating Pressure: 300
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Material Temperature Range: 392
Capacitive Point Level Detection, Universal Supply, G2 Aluminum Housing -- SC750U
from Sitron

The SC750U features a Universal Power Supply with a large aluminum housing (G2) as well as an integrated sensibility adjustment and time delay up to 20 seconds. This unit is an ideal solution for point level detection of a wide variety of liquid and solid mediums. Standard configuration features a... [See More]

  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Max Current Rating: 5
  • Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
  • Max AC Voltage Rating: 250
Hygenic Level Switch
from Alfa Laval Inc.

Level switches provide accurate and reliable remote liquid level indication for hygienic brewery, food and beverage, and biopharm processes. Compact, hygienic design. Alfa Laval Level switches are hygienic measuring devices that are especially suitable for detecting liquid levels in small process... [See More]

  • Media Type: Liquid
  • Max Current Rating: 0.0500
  • Repeatability (Point Level): 0.0390
  • Maximum Operating Pressure: 580
VLIT-2500 Series
from Solutions with Innovation, LLC

VLIT-2500 combines a magnetically coupled local tank indicator with a separate transmitter that sends a current or voltage signal back to a PLC, network or remote controller. The transmitter can be easily calibrated in the field for different liquids and the indicator can be supplied in custom... [See More]

  • Media Type: Liquid
  • Switch Type: Electro-mechanical switch
  • Measuring Range: ? to 240
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
Level and Temperature Monitoring Switches -- FlexSwitch® FLT93F
from Fluid Components Intl. (FCI)

The FLT93F insertion type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high pressure. FCI is the only thermal... [See More]

  • Media Type: Liquid
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT) (optional feature)
  • Switch Type: Electro-mechanical switch
  • Max Current Rating: 6
CL-10DJ-7 Level Switch -- CL-10 DJ-7
from Automation Products, Inc.

The Type CL-10DJ-7 Dynatrol ® Level Switch is designed for application to either high or low point level detection of bulk solids. Reliable operation can be achieved with this level control in problem applications where other types of controls may fail to operate at all. Versatile: This control... [See More]

  • Media Type: Dry material (Bulk solids and powders)
  • Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
  • Switch Type: Electro-mechanical switch
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
Process Instrumentation, Level Measurement, Continuous, Ultrasonic, The Probe
from Siemens Process Instrumentation

The Probe is a short-range integrated ultrasonic level transmitter, ideal for liquids and slurries in open or closed vessels. The transducer is available in PVDF copolymer, making the device suitable for use in a wide variety of applications. The Probe is easy to install and maintain, and can be... [See More]

  • Media Type: Liquid
  • Material Temperature Range: -40 to 140
  • Measuring Range: 9.84 to 197
  • Meter Technology Type: Ultrasonic/Sonic
Harsh Environment Stainless Steel Level Switch -- M5600-PR
from Madison Company

The M5600-PR liquid level switch has a stainless steel stem and a stainless steel float. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications. The M5600-PR carries CE, NSF International, and American Bureau... [See More]

  • Media Type: Liquid
  • Maximum Operating Pressure: 500
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Material Temperature Range: 392
Capacitive Point Level Detection, Universal Supply, N2 Nylon Housing -- SC750U
from Sitron

The SC750U features a Universal Power Supply with a large nylon housing (N2) as well as an integrated sensibility adjustment and time delay up to 20 seconds. This unit is an ideal solution for point level detection of a wide variety of liquid and solid mediums. Standard configuration features a PTFE... [See More]

  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Max Current Rating: 5
  • Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
  • Max AC Voltage Rating: 250
Level and Temperature Monitoring Switches -- FlexSwitch® FLT93S
from Fluid Components Intl. (FCI)

The FLT93S insertion type FlexSwitch for level and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high pressure. FCI is the only thermal... [See More]

  • Media Type: Liquid
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT) (optional feature)
  • Switch Type: Electro-mechanical switch
  • Max Current Rating: 6
CL-10DJI Level Switch -- CL-10 DJI
from Automation Products, Inc.

The Type CL-10DJI Dynatrol ® Interface Level Detector has the unique ability to detect the interface: Between a liquid and a settled bed of solids. Between a liquid and a floating bed of solids. Between liquid phases of significantly different viscosities. Advantages. Versatile: This control is... [See More]

  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
  • Switch Type: Electro-mechanical switch
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
Process Instrumentation, Level Measurement, Level Switches, Ultrasonic -- Pointek ULS200
from Siemens Process Instrumentation

The Pointek ULS200 uses an ultrasonic non-contacting switch to detect solids, liquids, and slurries. Particularly adept at measuring sticky materials, it ’s usable across many industries. Designed for longevity ’s sake. Easy two-button programming. Two switch outputs for alarms. Flange... [See More]

  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Maximum Operating Pressure: 7.25
  • Measuring Range: 9.6 to 192
  • Material Temperature Range: -40 to 140
Harsh Environment Stainless Steel Level Switch -- M5602
from Madison Company

The M5602-XXXX is a multi-point switch made from 316 stainless steel stem and floats. IMPORTANT: The number of float points and their locations are custom selected through the use of our PRODUCT CONFIGURATOR. You can also select an appropriate mounting and switch operation, along with a few other... [See More]

  • Media Type: Liquid
  • Maximum Operating Pressure: 200
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST); Single Pole, Double Throw (SPDT)
  • Material Temperature Range: 392
Capacitive Point Level Detection,24VDC Supply, N1 Small Nylon Housing -- SC750DC
from Sitron

The SC750DC with small nylon housing (N1), featuring a sensibility adjustment and time delay, is an ideal solution for point level detection of a wide variety of liquid and solid mediums. Standard configuration features a PTFE sensing tip and 316SS threaded, flanged or sanitary process connection. [See More]

  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Max Current Rating: 5
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Max AC Voltage Rating: 250
GSS Level Switch -- CL-10 GSS
from Automation Products, Inc.

The Dynatrol ® GSS Level Detector is designed for application to either high, intermediate, or low-point level detection of bulk solids. The GSS Level Detector is constructed to handle extremely light weight applications that are difficult to measure or detect a reading. Reliable operation can... [See More]

  • Media Type: Dry material (Bulk solids and powders)
  • Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
  • Switch Type: Electro-mechanical switch
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
Harsh Environment Stainless Steel Level Switch -- M5970
from Madison Company

The M5970 side-mounted liquid level switch has a stainless steel stem and a stainless steel float. Stainless steel stems and floats are well suited for corrosive environments as well as food processing, medical, heating, and cooling applications. This model is also available with extended stem... [See More]

  • Media Type: Liquid
  • Maximum Operating Pressure: 100
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Material Temperature Range: 392
Capacitive Point Level Sensor, Aluminum Housing + LV400 Relay Controller -- SC400
from Sitron

The SC400 (w/ G1 aluminum housing) with LV400 relay controller is designed to signal, monitor or detect the level of a wide variety of solids or liquids. The SC400 features a robust wetted part that is well suited for high pressure and high temperature applications. Built with high mechanical... [See More]

  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Max Current Rating: 5
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Max AC Voltage Rating: 250