Controller Functions Level Switches

5 Results
Level Detection Probe -- 2882-LS
from Arjay Engineering

Reliable level alarm and control of liquids and solids. As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is monitored and used to control the two on-board relays. Each relay includes full differential control to allow the relay to activate and de-activate... [See More]

  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Max Current Rating: 10
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Max AC Voltage Rating: 240
L250AD Series
from Solutions with Innovation, LLC

The L250AD is a combination one or two point level switch and integral dispensing tube designed for the pharmaceutical industry to dispense as well as monitor liquid levels of critical laboratory solutions from a foil lined container. The spring loaded mount adjusts itself for optimum submergence... [See More]

  • Media Type: Liquid
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST) (optional feature); Single Pole, Double Throw (SPDT) (optional feature)
  • Switch Type: Electro-mechanical switch
  • Maximum Operating Pressure: 150
Tilt Switch -- MTS-20H
from Electro-Sensors, Inc.

MTS Tilt Switches and SCU-200 Control Unit. Features. • Easy to install, requires little maintenance. • Control unit interfaces with any tilt switch probe. • Advanced solid state electronic circuitry. • Intrinsically safe control unit available. • Adjustable time delay... [See More]

  • Media Type: Dry material (Bulk solids and powders)
  • Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
  • Switch Type: Electro-mechanical switch
  • Max Current Rating: 5
Pump Up/Pump Down Level Control Switch -- LV600
from OMEGA Engineering, Inc.

The LV600 Series unique float level switches provide an economical means of pump-up/pump-down level control with just one level switch. The ON/OFF differential is set by adjusting the length of cable over which the LV600 is allowed to float. Depending on whether the LV600 is floating with the cable... [See More]

  • Media Type: Liquid
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Switch Type: Electro-mechanical switch
  • Maximum Operating Pressure: 75
Model 8130 Series Optic Rack Monitor
from OPW Engineered Systems

A unique, pulsed — and intrinsically safe — electrical signal is generated by the control monitor and is transmitted to the sensors via a coiled cord and optic format plug.When sensors on the transport are dry a signal is returned to the monitor. If the signal meets pre-determined... [See More]

  • Media Type: Liquid
  • Max Current Rating: 5
  • Switch Type: Electro-mechanical switch
  • Max AC Voltage Rating: 240