Pressure Membrane Level Switches

7 Results
Level Control Diaphragm Switch -- BM45
from BinMaster, Inc.

The BM45 provides simple, low-cost point level control with proven, lasting reliability. Designed for use in bins containing non-hazardous, free-flowing dry materials, the BM45 operates by sensing material pressing against the diaphragm switch. When the switch is pressed, it activates a sensitive... [See More]

  • Meter Technology Type: Pressure Membrane
  • Max Current Rating: 15
  • Media Type: Dry material (Bulk solids and powders)
  • Max AC Voltage Rating: 480
Level Sensors -- 8697630 [ILS-G0500-007 from Cynergy3 Corp.]
from RS Components, Ltd.

Sensata / Cynergy3 ILS-G0500-007 [See More]

  • Meter Technology Type: Pressure Membrane; Other (Such as tilt etc.)
  • Text for Description of Other Pole and Throw: 4-20ma
  • Pole and Throw Specifications: Other Type (Special Application)
  • Maximum Operating Pressure: 725
Level Control Diaphragm Switch for Hazardous Locations -- BM65
from BinMaster, Inc.

The BM65 provides automatic point level indication of free-flowing dry materials and can be used in environments where there is a risk of combustible dust. UL Class II, Groups E, F, & G explosion-proof certified, this diaphragm switch for hazardous locations can be installed to detect high,... [See More]

  • Meter Technology Type: Pressure Membrane
  • Max Current Rating: 15
  • Media Type: Dry material (Bulk solids and powders)
  • Max AC Voltage Rating: 250
Level Sensors -- 8697655 [ILLS-G0500-5-007 from Cynergy3 Corp.]
from RS Components, Ltd.

Sensata / Cynergy3 ILLS-G0500-5-007 [See More]

  • Meter Technology Type: Pressure Membrane; Other (Such as tilt etc.)
  • Text for Description of Other Pole and Throw: 4-20ma
  • Pole and Throw Specifications: Other Type (Special Application)
  • Maximum Operating Pressure: 145
NLP - Hydrostatic Pressure Level Switch
from KOBOLD Instruments, Inc.

The KOBOLD NLP Hydrostatic Pressure Level Switch excels at level control in open tanks where suspended solids are present. Operation of the switch is based upon the change in hydrostatic pressure within the standpipe. When the media rises or falls to the desired level, the changing air pressure... [See More]

  • Meter Technology Type: Pressure Membrane
  • Measuring Range: 36 to 192
  • Media Type: Liquid
  • Switch Type: Solid-state switch
Diaphragm Switch -- 7-8100 (G)
from Monitor Technologies LLC

Economical point level detection in bins and hoppers [See More]

  • Meter Technology Type: Pressure Membrane
  • Switch Type: Electro-mechanical switch
  • Media Type: Dry material (Bulk solids and powders)
  • Configuration (Normal State): Normally Closed (NC)
NMF - Level Switch for Bulk Media
from KOBOLD Instruments, Inc.

Product Features. Handles a Wide Range of Dry Bulk Goods. Mechanically Actuated Switch. Requires No Power to Operate. Economical. Media Temperatures to 390 °F. Easy to install. For Thick or Thin Walled Vessels. KOBOLD NMF membrane switches allow level monitoring of dry bulk goods in storage... [See More]

  • Meter Technology Type: Pressure Membrane
  • Max Current Rating: 4
  • Media Type: Dry material (Bulk solids and powders)
  • Max AC Voltage Rating: 250