TTL Compatible Level Switches
2 Results
Single-Point Level Switch -- ELS-1100HT Series
from Gems Sensors & Controls
from Gems Sensors & Controls
Temperatures to 212 °F. HTS Version - 1/2" Long. UL Approved. Slightly larger than the ELS-1100, the "HT" or High Temperature version is made from high performance Isoplast plastic. While maintaining broad chemical compatibility, these units also handle fluid temperature to 212 °F (100... [See More]
- Media Type: Liquid
- TTL Compatibility: TTL Compatible
- Max DC Voltage Rating: 12
- Maximum Operating Pressure: 150
Discriminating Liquid Level Sensor -- LV132
from OMEGA Engineering, Inc.
from OMEGA Engineering, Inc.
Proven electro-optic and conductive technologies are combined to deliver advanced capabilities in the LV132 discriminating liquid sensor. Internal logic discriminates between water- and hydrocarbon-based liquids. No moving parts and solid-state switching encased in a rugged housing ensure... [See More]
- Media Type: Liquid
- Max Current Rating: 0.0170
- Switch Type: Solid-state switch
- TTL Compatibility: TTL Compatible