Dry Material (Bulk Solids and Powders) Level Switches

56 Results
Float, Level Sensors - Industrial -- 2330-LMT100-ND [LMT100 from ifm efector inc.]
from DigiKey

"Liquid, Powder Level Sensor Digital SPDT Output Male 1/2"" (12.7mm) NPT" [See More]

  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Operating Temp: -40 to 185
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
RF Capacitance Level Switch -- A75
from ABB Measurement & Analytics

FEATURES: Low Cost. Totally Potted Electronics. Built-In Static Protection. Vibration Resistant. DPDT Relay. Ambient Temperatures Up to 185 ºF (85 ºC). NEMA 4 Enclosure. 5, 10 or 15 Second Time Delay. OPTIONS: PTFE or PVC Sheathed Probe or Cable. Extended Lower Bushing. Flanged Process... [See More]

  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Configuration (Normal State): Normally Open (NO)
  • Switch Type: Solid-state switch
  • Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
Level Detection Probe -- 2882-LS
from Arjay Engineering

Reliable level alarm and control of liquids and solids. As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is monitored and used to control the two on-board relays. Each relay includes full differential control to allow the relay to activate and de-activate... [See More]

  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Max Current Rating: 10
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Max AC Voltage Rating: 240
Basic Diaphragm Switch -- BM-25
from BinMaster, Inc.

BM-25 Diaphragm Switch: Point level detector for bins and chutes. The BM-25 diaphragm switch is a pressure switch for high or low-level alerts in bins containing non-hazardous, free-flowing dry materials. Need an inexpensive level switch? Want to know when your bins are full or empty?. Reduce... [See More]

  • Media Type: Dry material (Bulk solids and powders)
High Temperature Level Sensor -- M18
from Locon Sensor Systems, Inc.

High-temperature tolerant capacitives are especially suitable for applications where the sensor head is exposed to extreme temperatures, or comes directly into contact with hot materials. These sensors are used as level detectors for liquids and bulk goods, or choose the cylindrical series for... [See More]

  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Max DC Voltage Rating: 24
  • Max Current Rating: 100
  • Material Temperature Range: -22 to 257
Float, Level Sensors - Industrial -- 2330-LMT121-ND [LMT121 from ifm efector inc.]
from DigiKey

"Liquid, Powder Level Sensor Digital SPDT Output Male 1/2"" (12.7mm) NPT" [See More]

  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Operating Temp: -40 to 185
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
RF Capacitance Level Switch -- KCAP400™
from ABB Measurement & Analytics

FEATURES: Liquids and Bulk Solids. Integral and Remote Electronics Available. Easy Set Up Via External Magnet or Pushbuttons. Housing with Glass Viewing Cover. Wide Variety of 2-Element Sensing Probes Available (450 ºF / 3000 psig). Field Selectable Modes of Operation: Single Set Point... [See More]

  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Max AC Voltage Rating: 250
  • Max Current Rating: 10
  • Maximum Operating Pressure: 3000
Capacitance Level Sensor Probe -- PROCAP I & II
from BinMaster, Inc.

The PROCAP I and II standard capacitance probes detect the presence or absence of material in contact with the probe by sensing minute changes (as low as 0.5 pF) in capacitance caused by the difference in the dielectric constant of the material versus the air. They feature interference-free... [See More]

  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Max Current Rating: 10
  • Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
  • Max AC Voltage Rating: 250
Float, Level Sensors -- 2010-1033-ND [PLS-020A-3PPI from PIC GmbH]
from DigiKey

Liquid, Powder Level Sensor Switch SPST-NO Output Panel Mount, M8x1.25 Thread [See More]

  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Operating Temp: -4 to 176
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
Capacitance Level Sensor Probe for Sanitary Applications -- PROCAP I 3-A & II 3-A
from BinMaster, Inc.

The PROCAP I 3-A and II 3-A meet rigorous USDA, FDA and 3-A material and design standards for sanitary food and dairy processing. They can be used for high and low-level detection in bins, silos, tanks, hoppers, chutes, and other vessels used for the storage or manufacture of food or dairy products. [See More]

  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Max Current Rating: 10
  • Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
  • Max AC Voltage Rating: 250
Float, Level Sensors -- 2010-1034-ND [PLS-020B-3PPI from PIC GmbH]
from DigiKey

Liquid, Powder Level Sensor Switch SPST-NC Output Panel Mount, M8x1.25 Thread [See More]

  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Configuration (Normal State): Normally Closed (NC)
  • Operating Temp: -4 to 176
Rotary Level Indicator -- BMRX-200
from BinMaster, Inc.

The BMRX-200 rotary paddle bin level indicator provides reliable point level detection and measurement of dry bulk solids in bins, tanks, silos, hoppers, and material conveyors. Mounted on the top or side of a bin, the BinMaster BMRX-200 alerts operators when bins are full —normally through... [See More]

  • Media Type: Dry material (Bulk solids and powders)
  • Max Current Rating: 10
  • Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
  • Max AC Voltage Rating: 250
Float, Level Sensors -- 2010-1040-ND [PLS-031B-3PPI from PIC GmbH]
from DigiKey

Liquid, Powder Level Sensor Switch SPST-NC Output Panel Mount, M8 Thread [See More]

  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
  • Configuration (Normal State): Normally Closed (NC)
  • Operating Temp: -4 to 176
Tilt Switch Level Indicator -- BM-T
from BinMaster, Inc.

By activating an alert when the device tilts at least 15 degrees, the versatile, cost-effective BM-T tilt switch level indicator can be used to detect high levels of large, heavy materials in bins, tanks and silos. Alternatively, it can be used to detect plugs or clogs in chutes during process... [See More]

  • Media Type: Dry material (Bulk solids and powders)
  • Max AC Voltage Rating: 250
  • Max Current Rating: 15
  • Mounting Options: Top mount
Float, Level Sensors -- 2010-1044-ND [PLS-041A-3PPI from PIC GmbH]
from DigiKey

Liquid, Powder Level Sensor Switch SPST-NO Output Panel Mount, M8 Thread [See More]

  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Operating Temp: -4 to 176
  • Pole and Throw Specifications: Single Pole, Single Throw (SPST)
Vibrating Probe Level Sensor -- VRX21
from BinMaster, Inc.

The VRX21 vibrating probe level sensor is the newest iteration of BinMaster ’s standard vibrating rod, now including a bright, built-in LED status indicator that changes color based on if material is or is not covering the probe. Now available with IECEx/ATEX Zone 20 and 21 approvals!. VRX21... [See More]

  • Media Type: Dry material (Bulk solids and powders)
  • Max Current Rating: 5
  • Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
  • Max AC Voltage Rating: 250
ifm efector® Level Sensor -- KN5120
from DME Company

ifm efector ® raises the bar in sensing plastics materials. For years, ifm capacitive level sensors have been a proven solution for applications on loaders, blenders and grinders in the plastics processing industry. Traditional capacitive sensors can detect high-density materials with... [See More]

  • Media Type: Dry material (Bulk solids and powders)
  • Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
  • Switch Type: Solid-state switch
  • Max Current Rating: 250
Rotary paddle point level switch Endress+Hauser Soliswitch FTE20-AA11AA11
from Automation24, Inc.

The mechanical rotary paddle point level switch Soliswitch FTE20-AA11AA11 from Endress+Hauser with relay output is the ideal sensor for level detection as well as full, empty and demand alerts in bulk solids silos. The robust polycarbonate enclosure enables use in non-hazardoes areas and offers IP66... [See More]

  • Media Type: Dry material (Bulk solids and powders)
  • Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
  • Measuring Range: 2.95
  • Maximum Operating Pressure: 21.8
Tilt Switch -- MTS-20H
from Electro-Sensors, Inc.

MTS Tilt Switches and SCU-200 Control Unit. Features. • Easy to install, requires little maintenance. • Control unit interfaces with any tilt switch probe. • Advanced solid state electronic circuitry. • Intrinsically safe control unit available. • Adjustable time delay... [See More]

  • Media Type: Dry material (Bulk solids and powders)
  • Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
  • Switch Type: Electro-mechanical switch
  • Max Current Rating: 5
Capacitive Point Level Detection, Universal Supply, G2 Aluminum Housing -- SC750U
from Sitron

The SC750U features a Universal Power Supply with a large aluminum housing (G2) as well as an integrated sensibility adjustment and time delay up to 20 seconds. This unit is an ideal solution for point level detection of a wide variety of liquid and solid mediums. Standard configuration features a... [See More]

  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Max Current Rating: 5
  • Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
  • Max AC Voltage Rating: 250
Vibrating level switch for granular bulk solids -- VEGAVIB 61
from VEGA Americas, Inc.

Application area. It detects the limit level reliably and with millimetre accuracy directly at the mounting position. The smooth surface of the vibrating rod, without sharp corners or edges, prevents bulk material from getting stuck or jammed and is easy to clean. The VEGAVIB 61 is a level switch... [See More]

  • Media Type: Dry material (Bulk solids and powders)
  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Switch Type: Solid-state switch
  • Operating Temp: -40 to 176
Cane Probes -- Kamlok® Cane Probe
from OPW Engineered Systems

Civacon cane probes are used to provide overfill detection where a permanent sensor cannot be properly affixed to a tank or railcar. They provide a portable, flexible solution to varying overfill requirements. Civacon cane probes utilize modern, instant-on optic principles. Temperature condition... [See More]

  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Mounting Options: Top mount
  • Repeatability (Point Level): 0.0625
  • Meter Technology Type: Optical
Radio Frequency Level Indicator -- SG-7
from FLSmidth

120V AC ( ±15%), 240 V AC ( ±15%), 50/60 HZ. Power - 4 watts. Output relay - DPDT, 5a at 120 V AC. Temp. range - -40 °F to +160 °F, 50 PSIG (3.5 Kg/cm2) pressure. Sensitivity settings - dip switch selectable, 1-15 PF. Time delay - dip switch delectable 1, 2, 4, 7 sec. [See More]

  • Media Type: Dry material (Bulk solids and powders)
  • Max Current Rating: 5
  • Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
  • Max AC Voltage Rating: 120
CL-10DJ Level Switch -- CL-10 DJ
from Automation Products, Inc.

The Type CL-10DJ Dynatrol ® Level Switch is designed for application to either high or low point level detection of bulk solids. Reliable operation can be achieved with this level control in problem applications where other types of controls may fail to operate at all. Versatile: This control is... [See More]

  • Media Type: Dry material (Bulk solids and powders)
  • Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
  • Switch Type: Electro-mechanical switch
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
Process Instrumentation, Level Measurement, Continuous, Radar, SITRANS LR460
from Siemens Process Instrumentation

The SITRANS LR460 is a 4-wire, 24 GHz FMCW radar level transmitter with extremely high signal-to-noise ratio and advanced signal processing for continuous monitoring of solids up to 328 ft (100 m). It is ideal for measurement in harsh conditions and provides excellent results even in extremely dusty... [See More]

  • Media Type: Dry material (Bulk solids and powders)
  • Maximum Operating Pressure: 7.25
  • Measuring Range: 3937
  • Material Temperature Range: -40 to 392
Dry Material Rotary Paddle Level Switch -- LVD-803 / LVD-804
from OMEGA Engineering, Inc.

The LVD-800 Series fail-safe bin monitor is the state-of-the-art in rotary paddle technology. Utilizing magnetic sensing technology and a unique housing design, the LVD-800 Series fail-safe bin monitor is the most reliable, technician-friendly, rugged and economical truly fail-safe rotary paddle... [See More]

  • Media Type: Dry material (Bulk solids and powders)
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Switch Type: Electro-mechanical switch
  • Max AC Voltage Rating: 115
SCX2 Tuning Fork Level Switch
from FineTek

The SC Series tuning fork liquid level switch does not require any calibration, is easy to install and will operate properly as a high, low or intermediate level switch with a wider range of fluids. A “sister ” product line, the SC35 series vibrating fork level switch for powder and bulk... [See More]

  • Media Type: Liquid; Dry material (Bulk solids and powders)
NMF - Level Switch for Bulk Media
from KOBOLD Instruments, Inc.

Product Features. Handles a Wide Range of Dry Bulk Goods. Mechanically Actuated Switch. Requires No Power to Operate. Economical. Media Temperatures to 390 °F. Easy to install. For Thick or Thin Walled Vessels. KOBOLD NMF membrane switches allow level monitoring of dry bulk goods in storage... [See More]

  • Media Type: Dry material (Bulk solids and powders)
  • Max AC Voltage Rating: 250
  • Max Current Rating: 4
  • Maximum Operating Pressure: 14.5
Level Switch -- LD60/LD61
from Malema Sensors

LD60/LD61 is a level switch based on the vibrating (tuning) fork technique. It is a robust and compact switch for the measurement of liquids and solids (only LD60). Features: No moving parts. Not affected by temperatures or pressure changes. Suitable for liquids with viscosity up to 10,000... [See More]

  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Mounting Options: Top mount
  • Measuring Range: 2.76 to 236
  • Meter Technology Type: Vibrating/Tuning Fork Method
Rotary paddle point level switch Endress+Hauser Soliswitch FTE20-AA14AB31+PA
from Automation24, Inc.

The mechanical rotary paddle point level switch Soliswitch FTE20-AA14AB31+PA from Endress+Hauser with relay output is the ideal sensor for level detection as well as full, empty and demand alerts in bulk solids silos. The robust polycarbonate enclosure enables use in non-hazardous areas and offers... [See More]

  • Media Type: Dry material (Bulk solids and powders)
  • Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
  • Measuring Range: 3.94
  • Maximum Operating Pressure: 21.8
Capacitive Point Level Detection, Universal Supply, N2 Nylon Housing -- SC750U
from Sitron

The SC750U features a Universal Power Supply with a large nylon housing (N2) as well as an integrated sensibility adjustment and time delay up to 20 seconds. This unit is an ideal solution for point level detection of a wide variety of liquid and solid mediums. Standard configuration features a PTFE... [See More]

  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Max Current Rating: 5
  • Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
  • Max AC Voltage Rating: 250
Vibrating level switch for liquids -- VEGASWING 51
from VEGA Americas, Inc.

Application area. It detects the limit level reliably and with millimetre accuracy directly at the mounting position. Small level switch version with stainless steel housing. The VEGASWING 51 is a universal level switch with small dimensions for use in liquids. Independent of the mounting position,... [See More]

  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Switch Type: Solid-state switch
  • Operating Temp: -40 to 158
CL-10DJ-7 Level Switch -- CL-10 DJ-7
from Automation Products, Inc.

The Type CL-10DJ-7 Dynatrol ® Level Switch is designed for application to either high or low point level detection of bulk solids. Reliable operation can be achieved with this level control in problem applications where other types of controls may fail to operate at all. Versatile: This control... [See More]

  • Media Type: Dry material (Bulk solids and powders)
  • Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
  • Switch Type: Electro-mechanical switch
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
Process Instrumentation, Level Measurement, Continuous, Radar, SITRANS LR560
from Siemens Process Instrumentation

SITRANS LR560 is a 2-wire, 78 GHz FMCW radar level transmitter for continuous monitoring of solids in silos to a range of 100 m (328 ft). SITRANS LR560 ’s plug and play performance is ideal for most solids applications, including those with extreme dust and high temperatures to +200 ºC... [See More]

  • Media Type: Dry material (Bulk solids and powders)
  • Maximum Operating Pressure: 43.5
  • Measuring Range: 3937
  • Material Temperature Range: -40 to 392
RF Capacitance Point Level Sensor -- LV800
from OMEGA Engineering, Inc.

LV800 Series RF capacitance sensors offer cost-effective point level monitoring with reliability you can count on. Omega provides you with the most affordable solution for your application. Omega's RF switch probes are designed to provide a high level of sensitivity, stability and durability for... [See More]

  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Switch Type: Solid-state switch
  • Max AC Voltage Rating: 230
NSV - Vibrating Level Switches for Bulk Media
from KOBOLD Instruments, Inc.

The KOBOLD Level Switch model NSV excels in low density bulk media and is easy to maintain. It detects level via vibration technology. The vibrations are induced into a stainless steel fork by a piezoelectric crystal. When the media contacts the fork and dampens the vibration, it is detected and... [See More]

  • Media Type: Dry material (Bulk solids and powders)
  • Switch Type: Electro-mechanical switch
  • Measuring Range: 118
  • Max Current Rating: 1
Rotary paddle point level switch Endress+Hauser Soliswitch FTE20-FC11AF31
from Automation24, Inc.

The mechanical rotary paddle point level switch Soliswitch FTE20-FC11AF31 from Endress+Hauser with relay output is the ideal sensor for level detection as well as full, empty and demand alerts in bulk solids silos. The robust polycarbonate enclosure enables use in areas at risk of dust explosion... [See More]

  • Media Type: Dry material (Bulk solids and powders)
  • Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
  • Measuring Range: 78.74
  • Maximum Operating Pressure: 21.8
Capacitive Point Level Detection,24VDC Supply, N1 Small Nylon Housing -- SC750DC
from Sitron

The SC750DC with small nylon housing (N1), featuring a sensibility adjustment and time delay, is an ideal solution for point level detection of a wide variety of liquid and solid mediums. Standard configuration features a PTFE sensing tip and 316SS threaded, flanged or sanitary process connection. [See More]

  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Max Current Rating: 5
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Max AC Voltage Rating: 250
Vibrating level switch for liquids -- VEGASWING 53
from VEGA Americas, Inc.

Application area. The position of the switching point can be up to 1 m away from the installation location. VEGASWING 53 is a universal liquid level switch with smallest dimensions. Independent of the mounting position, it detects the limit level reliably and with millimetre accuracy. The device can... [See More]

  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Switch Type: Solid-state switch
  • Operating Temp: -40 to 158
CL-10DJI Level Switch -- CL-10 DJI
from Automation Products, Inc.

The Type CL-10DJI Dynatrol ® Interface Level Detector has the unique ability to detect the interface: Between a liquid and a settled bed of solids. Between a liquid and a floating bed of solids. Between liquid phases of significantly different viscosities. Advantages. Versatile: This control is... [See More]

  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
  • Switch Type: Electro-mechanical switch
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
Process Instrumentation, Level Measurement, Continuous, SITRANS LC300
from Siemens Process Instrumentation

SITRANS LC300 is a capacitance continuous level transmitter for liquids and solids applications. It is ideal for standard industrial applications in chemical, hydrocarbon processing, food and beverage and mining, aggregate and cement industries. SITRANS LC300 is a 2-wire level measurement instrument... [See More]

  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Maximum Operating Pressure: 511
  • Measuring Range: 216
  • Material Temperature Range: -40 to 392
NVI - Vibrating Level Switch for Solids
from KOBOLD Instruments, Inc.

Product Features. Unique Single Probe Design Resists Fouling. Can Be Top or Side Mounted. Maximum Temperature to 320 °F. Maximum Pressure to 360 PSIG. Contact Parts - All 1.4571 SS. The NVI series vibrating level switch is an excellent choice for monitoring the level of powdered, granular or... [See More]

  • Media Type: Dry material (Bulk solids and powders)
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Switch Type: Electro-mechanical switch
  • Max Current Rating: 8
Capacitive Point Level Sensor, Aluminum Housing + LV400 Relay Controller -- SC400
from Sitron

The SC400 (w/ G1 aluminum housing) with LV400 relay controller is designed to signal, monitor or detect the level of a wide variety of solids or liquids. The SC400 features a robust wetted part that is well suited for high pressure and high temperature applications. Built with high mechanical... [See More]

  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Max Current Rating: 5
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Max AC Voltage Rating: 250
Vibrating level switch for liquids -- VEGASWING 61
from VEGA Americas, Inc.

Application area. It detects the limit level reliably and with millimetre accuracy directly at the mounting position. Numerous process fittings, approvals as well as housing and electronics versions. The VEGASWING 61 is a universal level switch for use in all liquids. Independent of the mounting... [See More]

  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Switch Type: Solid-state switch
  • Operating Temp: -40 to 158
GJ Level Switch -- CL-10 GJ
from Automation Products, Inc.

The Dynatrol ® GJ Detector is designed for application to either high or low point level detection of bulk solids. The GJ Detector is constructed to handle sensitive or problem applications that have a tendency to bridge or pack. This level detector operates successfully with consistent results... [See More]

  • Media Type: Dry material (Bulk solids and powders)
  • Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
  • Switch Type: Electro-mechanical switch
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
Process Instrumentation, Level Measurement, Level Switches, Capacitance -- Pointek CLS200
from Siemens Process Instrumentation

The capacitive level switches of the Pointek CLS series ensure excellent measurement performance, even under the harsh conditions of high-pressure and high-temperature applications. Pointek CLS200 - The standard universal capacitance level switch with a wide range of extensions. Selection of... [See More]

  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Maximum Operating Pressure: 365
  • Measuring Range: 98
  • Material Temperature Range: -40 to 257
NWS - Vibrating Level Switches
from KOBOLD Instruments, Inc.

Product Features. Small and Compact. No Wear Components. Unaffected by External Vibrations. Works with Many Liquids. User Selectable Switch Logic. KOBOLD's NWS level switch works on the vibrating tuning-fork principle. A piezoelectric crystal is matched to the frequency of a tuning fork in air, and... [See More]

  • Media Type: Dry material (Bulk solids and powders)
  • Max Current Rating: 0.5000
  • Switch Type: Solid-state switch
  • Max AC Voltage Rating: 240
Capacitive Point Level Sensor, N1 Housing + LV400 Relay Controller -- SC400
from Sitron

The SC400 (w/ N1 nylon housing) with LV400 relay controller is designed to signal, monitor or detect the level of a wide variety of solids or liquids. The SC400 features a robust wetted part that is well suited for high pressure and high temperature applications. Built with high mechanical... [See More]

  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Max Current Rating: 5
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Max AC Voltage Rating: 250
Vibrating level switch for powders -- VEGAWAVE 61
from VEGA Americas, Inc.

Application area. It detects the limit level reliably and with millimetre accuracy directly at the mounting position. The tuning fork design is very robust and unaffected by buildup. Grain size: max. 10 mm. The VEGAWAVE 61 is a level switch for universal use in powders and fine-grained bulk solids. [See More]

  • Media Type: Dry material (Bulk solids and powders)
  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Switch Type: Solid-state switch
  • Operating Temp: -40 to 176
GS Level Switch -- CL-10 GS
from Automation Products, Inc.

The Dynatrol ® GS Level Sensor Switch is designed for application to either high, intermediate, or low-point level detection of bulk solids. The GS Level Sensor Switch is constructed to handle lightweight media applications that are difficult to measure or detect. Reliable operation can be... [See More]

  • Media Type: Dry material (Bulk solids and powders)
  • Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
  • Switch Type: Electro-mechanical switch
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
Process Instrumentation, Level Measurement, Level Switches, Capacitance -- Pointek CLS300
from Siemens Process Instrumentation

The capacitive level switches of the Pointek CLS series ensure excellent measurement performance, even under the harsh conditions of high-pressure and high-temperature applications. Pointek CLS300 - The capacitance level switch for harsh, demanding applications with high temperatures and pressures. [See More]

  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Maximum Operating Pressure: 511
  • Measuring Range: 9.8 to 984
  • Material Temperature Range: -40 to 752
PLS - Pendulum Level Switch for Bulk Solids
from KOBOLD Instruments, Inc.

Product Features. For Max Level In Bulk Solids Storage Bins/Silos. Pendulum Length up to 6 Feet. pmax -1.5 to + 7 PSIG; tmax 175 °F. Flanged Process Connection. No Power Required. Aluminum and EPDM Construction. The KOBOLD PLS series pendulum level switch is a very simple and reliable solution... [See More]

  • Media Type: Dry material (Bulk solids and powders)
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
  • Measuring Range: 19.7 to 78.7
  • Max Current Rating: 3
Proximity Sensor Capacitive + RL202 Controller
from Sitron

The SC200 (+ RL202 Controller for AC Power Supply) expands on the capability of the SC200 (no housing, yet integrated sensitivity adjustment). The RL202 controller can be ordered with either 24Vdc, 110Vac or 220Vac power supply. It provides both a PNP contact as well as one Normally Open and one... [See More]

  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Maximum Operating Pressure: 145
  • Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
  • Meter Technology Type: Capacitive/RF Admittance
Vibrating level switch with suspension cable for granular bulk solids -- VEGAVIB 62
from VEGA Americas, Inc.

Application area. The position of the switching point can be up to 80 m away from the installation site. The smooth surface of the vibrating rod, without sharp corners or edges, prevents bulk material from getting stuck or jammed and is easy to clean. The VEGAVIB 62 is a level switch for granular... [See More]

  • Media Type: Dry material (Bulk solids and powders)
  • Meter Technology Type: Vibrating/Tuning Fork Method
  • Switch Type: Solid-state switch
  • Operating Temp: -40 to 176
GSS Level Switch -- CL-10 GSS
from Automation Products, Inc.

The Dynatrol ® GSS Level Detector is designed for application to either high, intermediate, or low-point level detection of bulk solids. The GSS Level Detector is constructed to handle extremely light weight applications that are difficult to measure or detect a reading. Reliable operation can... [See More]

  • Media Type: Dry material (Bulk solids and powders)
  • Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
  • Switch Type: Electro-mechanical switch
  • Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
Process Instrumentation, Level Measurement, Level Switches, Capacitance -- SITRANS LCS100
from Siemens Process Instrumentation

The capacitive level switches of the Pointek CLS series ensure excellent measurement performance, even under the harsh conditions of high-pressure and high-temperature applications. SITRANS LCS100 - Versatile liquids and solids point level or interface detection with IO-Link. Active shield... [See More]

  • Media Type: Liquid; Dry material (Bulk solids and powders)
  • Maximum Operating Pressure: 363
  • Measuring Range: 3.6 to 787
  • Material Temperature Range: -40 to 257