Handles Slurries / Suspended Solids Level Switches
from Arjay Engineering
Reliable level alarm and control of liquids and solids. As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is monitored and used to control the two on-board relays. Each relay includes full differential control to allow the relay to activate and de-activate... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Max Current Rating: 10
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Max AC Voltage Rating: 240
from ABB Measurement & Analytics
FEATURES: Low Cost. Totally Potted Electronics. Built-In Static Protection. Vibration Resistant. DPDT Relay. Ambient Temperatures Up to 185 ºF (85 ºC). NEMA 4 Enclosure. 5, 10 or 15 Second Time Delay. OPTIONS: PTFE or PVC Sheathed Probe or Cable. Extended Lower Bushing. Flanged Process... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Configuration (Normal State): Normally Open (NO)
- Switch Type: Solid-state switch
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
from ABB Measurement & Analytics
FEATURES: Liquids and Bulk Solids. Integral and Remote Electronics Available. Easy Set Up Via External Magnet or Pushbuttons. Housing with Glass Viewing Cover. Wide Variety of 2-Element Sensing Probes Available (450 ºF / 3000 psig). Field Selectable Modes of Operation: Single Set Point... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Max AC Voltage Rating: 250
- Max Current Rating: 10
- Maximum Operating Pressure: 3000
from Automation Products, Inc.
The Dynatrol ® Type CL-10RH liquid level probe and 102B control switch are used for application to either high or low point level detection of liquids and slurries. A unique vibrating principle permits design and operation features not available with other types of liquid level detectors. [See More]
- Media Type: Liquid
- Configuration (Normal State): Normally Open (NO); Normally Closed (NC)
- Switch Type: Electro-mechanical switch
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from KOBOLD Instruments, Inc.
The KOBOLD NLP Hydrostatic Pressure Level Switch excels at level control in open tanks where suspended solids are present. Operation of the switch is based upon the change in hydrostatic pressure within the standpipe. When the media rises or falls to the desired level, the changing air pressure... [See More]
- Media Type: Liquid
- Switch Type: Solid-state switch
- Measuring Range: 36 to 192
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
from Siemens Process Instrumentation
Siemens vibrating level switches detect high, low, and demand levels for liquids and solids. They perform in extreme conditions and benefit many industries. SITRANS LVL100: detects liquid and slurry levels in confined spaces. SITRANS LVL200: detects liquid and slurry levels while monitoring for... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Maximum Operating Pressure: 928
- Measuring Range: 1.57
- Material Temperature Range: -40 to 302
from Fluid Components Intl. (FCI)
The FLT93M insertion type FlexSwitch for multipoint level monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high pressure. FCI is the only thermal... [See More]
- Media Type: Liquid
- Accuracy (Continuous Level): 0.2500
- Repeatability (Point Level): 0.1250
- Switch Type: Electro-mechanical switch
from OMEGA Engineering, Inc.
LV800 Series RF capacitance sensors offer cost-effective point level monitoring with reliability you can count on. Omega provides you with the most affordable solution for your application. Omega's RF switch probes are designed to provide a high level of sensitivity, stability and durability for... [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Switch Type: Solid-state switch
- Max AC Voltage Rating: 230
from Monitor Technologies LLC
Suitable for dry solids, wet solids, liquids, viscous liquids, and slurries [See More]
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Switch Type: Electro-mechanical switch
- Max Current Rating: 5
from Clark Solutions
EchoPod is an innovative level sensor that replaces floats, conductance and pressure sensors that fail due to dirty. sticking and scaling media in small tanks 49.2" (1.25m) or less. EchoPod, a general purpose sensor. combines non-contact switch, controller and transmitter capabilities in one... [See More]
- Media Type: Liquid
- Accuracy (Continuous Level): 0.1250
- Measuring Range: 0.0 to 49.2
- Switch Type: Solid-state switch
from OMEGA Engineering, Inc.
The LV-1100 and 1200 level switches feature a nonmagnetic design suitable for applications where magnetic particles (i.e., rust) are present. The LV-1100 series also features rugged metal construction and a buoyancy adjustment to allow the unit to be used with fluids down to SG (specific gravity) =... [See More]
- Media Type: Liquid
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Switch Type: Electro-mechanical switch
- Maximum Operating Pressure: 300