Programmable Level Switches
from Gems Sensors & Controls
49-Inch (1245 mm) Range. 2" (51 mm) Dead Band and Beam Width Optimized for Small Tank Applications. 1" NPT Mounting. Non-Contact Alternative To Float and Conductivity Level Sensors. The UCL-510 offers an innovative, non-contact ultrasonic level sensor with no moving parts built for challenging fluid... [See More]
- Media Type: Liquid
- Switch Type: Electro-mechanical switch
- Measuring Range: 49.2
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
from Uehling Instrument Company
Digital Tank-O-Meters ® accurately measure tank contents regardless of the tank location in relation to the Digital Display. They are a natural extension of Uehling's well known and time proven line (since 1896) of Tank-O-Meter ® gauge products. Systems are also available as a retrofit... [See More]
- Media Type: Liquid
- Meter Technology Type: Air Bubbler
- Switch Type: Electro-mechanical switch
- Communication Interface Options: Digital Serial
from Fluid Components Intl. (FCI)
The FLT93F insertion type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high pressure. FCI is the only thermal... [See More]
- Media Type: Liquid
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT) (optional feature)
- Switch Type: Electro-mechanical switch
- Max Current Rating: 6
from Siemens Process Instrumentation
SITRANS LR200 is a 2-wire, 6 GHz pulse radar level transmitter for continuous monitoring of liquids and slurries in storage and process vessels including high temperature and pressure, to a range of 20 m (66 ft). SITRANS LR200 ’s unique design allows safe and simple programming using the... [See More]
- Media Type: Liquid
- Maximum Operating Pressure: 580
- Measuring Range: 787
- Material Temperature Range: -40 to 392
from Uehling Instrument Company
Type "U" Ultrasonic Digital Tank-O-Meters ® are provided with (2) user programmable setpoint relays. (For alarms, pump/valve on/off, maintaining levels) and an analog output (4-20 mA, 0-10VDC or 0 to 5 VDC). Serial Outputs are also available. [See More]
- Media Type: Liquid
- Switch Type: Solid-state switch
- Repeatability (Point Level): 0.1250
- Maximum Operating Pressure: 250
from Fluid Components Intl. (FCI)
The FLT93S insertion type FlexSwitch for level and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high pressure. FCI is the only thermal... [See More]
- Media Type: Liquid
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT) (optional feature)
- Switch Type: Electro-mechanical switch
- Max Current Rating: 6
from Siemens Process Instrumentation
SITRANS LR250 is your first choice for liquid level measurement in storage and process vessels up to 66 feet (20 m). With its range of antennas, this transmitter can handle whatever you need. Flanged and hygienic encapsulated antennas mean corrosive or aggressive materials and hygienic or sanitary... [See More]
- Media Type: Liquid
- Material Temperature Range: 338
- Measuring Range: 792
- Meter Technology Type: Radar/Microwave
from Siemens Process Instrumentation
The SITRANS LR460 is a 4-wire, 24 GHz FMCW radar level transmitter with extremely high signal-to-noise ratio and advanced signal processing for continuous monitoring of solids up to 328 ft (100 m). It is ideal for measurement in harsh conditions and provides excellent results even in extremely dusty... [See More]
- Media Type: Dry material (Bulk solids and powders)
- Maximum Operating Pressure: 7.25
- Measuring Range: 3937
- Material Temperature Range: -40 to 392
from Siemens Process Instrumentation
SITRANS LR560 is a 2-wire, 78 GHz FMCW radar level transmitter for continuous monitoring of solids in silos to a range of 100 m (328 ft). SITRANS LR560 ’s plug and play performance is ideal for most solids applications, including those with extreme dust and high temperatures to +200 ºC... [See More]
- Media Type: Dry material (Bulk solids and powders)
- Maximum Operating Pressure: 43.5
- Measuring Range: 3937
- Material Temperature Range: -40 to 392