Serial Interface Level Switches
from Arjay Engineering
Reliable level alarm and control of liquids and solids. As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is monitored and used to control the two on-board relays. Each relay includes full differential control to allow the relay to activate and de-activate... [See More]
- Communication Interface Options: Digital Serial
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
- Media Type: Liquid; Dry material (Bulk solids and powders)
- Max Current Rating: 10
from Gems Sensors & Controls
49-Inch (1245 mm) Range. 2" (51 mm) Dead Band and Beam Width Optimized for Small Tank Applications. 1" NPT Mounting. Non-Contact Alternative To Float and Conductivity Level Sensors. The UCL-510 offers an innovative, non-contact ultrasonic level sensor with no moving parts built for challenging fluid... [See More]
- Communication Interface Options: Digital Serial
- Measuring Range: 49.2
- Media Type: Liquid
- Switch Type: Electro-mechanical switch
from Fluid Components Intl. (FCI)
The FLT93F insertion type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high pressure. FCI is the only thermal... [See More]
- Communication Interface Options: Digital Serial
- Switch Type: Electro-mechanical switch
- Media Type: Liquid
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT) (optional feature)
from OMEGA Engineering, Inc.
The LVU30 Series of RoHS Compliant low-cost ultrasonic sensors that produce detection ranges from as close as 100 mm (4") to greater than 4.5 m (15'). Incorporating state-of-the-art ultrasonic technology, the sensors provide precision non-contact distance measurement for factory automation or... [See More]
- Communication Interface Options: Digital Serial
- Measuring Range: 4 to 180
- Media Type: Liquid
- Switch Type: Solid-state switch
from Uehling Instrument Company
Digital Tank-O-Meters ® accurately measure tank contents regardless of the tank location in relation to the Digital Display. They are a natural extension of Uehling's well known and time proven line (since 1896) of Tank-O-Meter ® gauge products. Systems are also available as a retrofit... [See More]
- Communication Interface Options: Digital Serial
- Switch Type: Electro-mechanical switch
- Media Type: Liquid
- Meter Technology Type: Air Bubbler
from OTT Hydromet
The OTT CBS is a compact, accurate, and low power bubbler sensor for surface water level monitoring. The OTT CBS meets or exceeds USGS standards for accuracy, and will not drift over time. It features outputs for SDI-12 and 4...20 mA. Markets: Storm Water. Flood Warning. Flow and Discharge. Source... [See More]
- Communication Interface Options: Digital Serial
- Measuring Range: 0.0 to 591
- Media Type: Liquid
- Meter Technology Type: Air Bubbler
from SONOTEC Ultraschallsensorik Halle GmbH
The ultrasonic level switch SONOCONTROL 15 is designed to detect with speed and precision whether or not a tube is filled with liquid or liquefied gas. The compact sensor can be used for contactless measurement through the tube wall and is particularly suited to applications within the pharmacy and... [See More]
- Communication Interface Options: Digital Serial
- Switch Type: Solid-state switch
- Media Type: Liquid
- Max Current Rating: 0.0220
from Fluid Components Intl. (FCI)
The FLT93S insertion type FlexSwitch for level and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high pressure. FCI is the only thermal... [See More]
- Communication Interface Options: Digital Serial
- Switch Type: Electro-mechanical switch
- Media Type: Liquid
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT); Double Pole, Double Throw (DPDT) (optional feature)
from Uehling Instrument Company
Type "U" Ultrasonic Digital Tank-O-Meters ® are provided with (2) user programmable setpoint relays. (For alarms, pump/valve on/off, maintaining levels) and an analog output (4-20 mA, 0-10VDC or 0 to 5 VDC). Serial Outputs are also available. [See More]
- Communication Interface Options: Digital Serial
- Repeatability (Point Level): 0.1250
- Media Type: Liquid
- Switch Type: Solid-state switch
from OTT Hydromet
The OTT CBS is a compact, accurate, and low power bubbler sensor for surface water level monitoring. The OTT CBS meets or exceeds USGS standards for accuracy, and will not drift over time. It features outputs for SDI-12 and 4...20 mA. Markets: Source Water. Flow and Discharge. Flood Warning. Storm... [See More]
- Communication Interface Options: Digital Serial
- Measuring Range: 0.0 to 591
- Media Type: Liquid
- Meter Technology Type: Air Bubbler