-
Supplier: Hyde Spring & Wire Co.
Description: HD 10 RIGHT Garage Door Spring (coated, with cones). Garage door springs are under considerable tension and should always be treated with caution. Garage doors and openers can be dangerous if not properly installed, maintained, tested and operated. Children
- Wire Diameter: 262 inch
- Free Length (Inside Hooks): 39 inch
- Units: English Units
-
Supplier: HardwareSource, Inc.
Description: For most overhead sectional wood and steel garage doors Designed to use on a 2" track Shaft diameter is 7/16" Heavy duty 10 ball bearing steel rollers for extended life Shaft length is 3-1/4" Works with our #1, #2 and #3 garage door hinges Wheel diameter is 1-13/16" Sold
-
Supplier: Accuris
Description: Industrial, commercial, garage doors and gates \x96 Product standard, performance characteristics
-
-
Supplier: Accuris
Description: Industrial, commercial and garage doors and gates \x96 Information for use
-
Supplier: Accuris
Description: Industrial, commercial and garage doors and gates \x96 Safety in use of power operated doors \x96 Requirements
-
Supplier: Accuris
Description: Industrial, commercial, garage doors and gates \x97 Product standard, performance characteristics
-
Supplier: Allmark Door
Description: Allmark Door offers a line of Overhead Sectional Doors that will provide the durability and reliability that your company needs and wants. Our Overhead Sectional Doors are insulated, foamed-in-place, and offer the highest quality product. They are of high strength, reliable, and
- Application: Commercial, Industrial
- Features: Exterior Doors, Garage Doors
- Type: Roll Up Doors, Sectional Doors
-
Supplier: Allmark Door
Description: High-Speed Door will help your company save money. High-Speed Doors will allow your employees to be more productive, reducing the amount of time that they are waiting for doors to open and close. High-Speed Doors are up to 10 times as fast as a standard door moving
- Application: Commercial, Industrial
- Features: Exterior Doors, Garage Doors, Interior Doors, Window(s)
- Type: Roll Up Doors
-
Supplier: Chase Doors
Description: environment and a barrier from unwanted pedestrian traffic flow. Door Construction – Doors are constructed with a durable vinyl encapsulated woven polyester mesh that is resistant to mildew and color fading. The bug screen door material utilizes 17 X 11 scrim count plain weave
- Application: Commercial, Industrial
- Features: Garage Doors
- Type: Roll Up Doors
-
Supplier: Sealeze
Description: Residential overhead door seals save money by reducing energy costs. Sealeze brush seals are easy to install and our adjustable door bottom seals fit almost any residential garage door. Therm-L-Brush weatherseal is ideal for residential and commercial sectional
- Brush Type / Shape: End Brush
- Features: Other, Specialty / Other
- Brush Filament / Fill Material: Synthetic Filament
-
Supplier: Sealeze
Description: Residential overhead door seals save money by reducing energy costs. Sealeze brush seals are easy to install and our adjustable door bottom seals fit almost any residential garage door. Therm-L-Brush weatherseal is ideal for residential and commercial sectional
- Length: 84 to 120 inch
- Brush Type / Shape: End Brush
- Features: Other, Specialty / Other
- Brush Filament / Fill Material: Synthetic Filament
-
Supplier: Steel Guard Safety Corp.
Description: escapes with them, and your energy bill shoots through the roof. Does the price of automatic door systems leave you feeling cold? Then Industrial Impact Doors are your solution. The difference with our doors is the high R-value to keep temperature controlled, and our unique
- Width: 36 to 96 inch
- Height: 84 to 120 inch
- Application: Commercial, Industrial
- Features: Double Doors, Garage Doors, Impact Doors, Interior Doors, Window(s)
-
Supplier: Steel Guard Safety Corp.
Description: escapes with them, and your energy bill shoots through the roof. Does the price of automatic door systems leave you feeling cold? Then Industrial Impact Doors are your solution. The difference with our doors is the high R-value to keep temperature controlled, and our unique
- Width: 30 to 96 inch
- Height: 84 to 96 inch
- Application: Commercial, Industrial
- Features: Double Doors, Garage Doors, Impact Doors, Insulated, Interior Doors, Other, Window(s)
-
Supplier: Steel Guard Safety Corp.
Description: Birds, Bugs and Rodents Can Cause¦ Distraction Damage Disease Keep them out, and let fresh air in, with Mesh Curtain doors. Keep flying insects and birds out of your building and keep your facilities clean and compliant with health and safety codes with Steel Guard™s industrial garage
- Width: 96 to 168 inch
- Height: 96 to 168 inch
- Type: Air Doors, Screen Doors
- Application: Commercial, Industrial
-
Supplier: Strong Hold Products
Description: The ideal cabinet for limited space provides shelf space and small bin storage. Our countertop units can sit on top of or under tables or where height is a concern. The 12-gauge steel all-welded construction gives long service and added security. The bins are 4 1/8" w x 7 3/8" d x 3" h and can hold
- Height: 36 inch
- Width: 36 inch
- Depth: 20 inch
- Type: Bin Cabinet, Shelving Cabinet
-
Supplier: Strong Hold Products
Description: Safely store personal or company belongings in these 12-gauge all-welded, space-saving Mini Tier Lockers. Each individual compartment measures 18" w x 18" d x 18" h and has a padlock hasp for worry-free storage. Our original 12-compartment unit has solved storage problems for our customers with
- Height: 68 inch
- Width: 22 inch
- Depth: 18 inch
- Use: Commercial, Industrial
-
Supplier: Strong Hold Products
Description: Safely store personal or company belongings in these 12-gauge all-welded, space-saving Mini Tier Lockers. Each individual compartment measures 18" w x 18" d x 18" h and has a padlock hasp for worry-free storage. Our original 12-compartment unit has solved storage problems for our customers with
- Height: 68 inch
- Width: 62 inch
- Depth: 18 inch
- Use: Commercial, Industrial
-
Supplier: Strong Hold Products
Description: Safely store personal or company belongings in these 12-gauge all-welded, space-saving Mini Tier Lockers. Each individual compartment measures 18" w x 18" d x 18" h and has a padlock hasp for worry-free storage. Our original 12-compartment unit has solved storage problems for our customers with
- Height: 68 inch
- Width: 82 inch
- Depth: 18 inch
- Use: Commercial, Industrial
-
Supplier: Lee Spring Company
Description: attach to the components they connect. They are frequently used to provide return force to components that extend in the actuated position. Applications: Applications for extension springs include automotive interiors and exteriors, garage door assemblies, vise-grip pliers,
- Outer Diameter (OD): 0.12 inch
- Wire Diameter: 0.018 inch
- Free Length (Inside Hooks): 1.5 inch
- Maximum Load: 2.2 lbs
-
Supplier: Diamond Wire Spring Company
Description: garage doors and various types of spring tensioning devices.
- Outer Diameter (OD): 0.375 inch
- Wire Diameter: 0.039 inch
- Free Length (Inside Hooks): 1.5 inch
- Maximum Load: 6.8 lbs
-
Supplier: Allied Electronics, Inc.
Description: 360° Models with DC or AC/DC Voltage 2 m Integral Cable Models Listed (QD Models Available for DC Models) Accessories Available: Cordsets, Brackets, Reflectors and Apertures Applications: E/R in Service Bay Openings to Close Garage Door Detect Water Fill Level or Water in One Gallon
-
Supplier: Allied Electronics, Inc.
Description: 360° Models with DC or AC/DC Voltage 2 m Integral Cable Models Listed (QD Models Available for DC Models) Accessories Available: Cordsets, Brackets, Reflectors and Apertures Applications: E/R in Service Bay Openings to Close Garage Door Detect Water Fill Level or Water in One Gallon
-
Supplier: CSA Group
Description: transmittance (visible light transmission). These rating systems are beyond the scope of this Standard/Specification. Fenestration products not intended to be tested to this Standard/Specification include : (a) interior windows and doors (b) vehicular-access doors (garage
-
Supplier: Loos & Co., Inc.
Description: 7X19 Aircraft Cable Very Flexible Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications. MONEL 400: Nickel-Copper alloy for specialty applications.
- Diameter: 0.375 inch
- Breaking Strength: 7,850 lbs
- Number of Strands: 7
- Wires per Strand: 19
-
Supplier: Allied Electronics, Inc.
Description: 360° Models with DC or AC/DC Voltage 2 m Integral Cable Models Listed (QD Models Available for DC Models) Accessories Available: Cordsets, Brackets, Reflectors and Apertures Applications: E/R in Service Bay Openings to Close Garage Door Detect Water Fill Level or Water in One Gallon
-
Supplier: Allied Electronics, Inc.
Description: 360° Models with DC or AC/DC Voltage 2 m Integral Cable Models Listed (QD Models Available for DC Models) Accessories Available: Cordsets, Brackets, Reflectors and Apertures Applications: E/R in Service Bay Openings to Close Garage Door Detect Water Fill Level or Water in One Gallon
-
Supplier: Loos & Co., Inc.
Description: 7X19 Aircraft Cable Very Flexible Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications. 316: Extra corrosion resistant. Used in high corrosive atmospheres such as the
- Diameter: 0.3125 inch
- Breaking Strength: 7,600 lbs
- Number of Strands: 7
- Wires per Strand: 19
-
Supplier: ASTM International
Description: ability of elements of the building envelope to remain unbreached during a windstorm. Note 1-Exception: Exterior garage doors and rolling doors are governed by ANSI/DASMA 115 and are beyond the scope of this test method. 1.2 The specifying authority shall define the
-
Supplier: CSA Group
Description: interior windows, interior accessory windows (IAWs), and interior doors (b) vehicular-access doors (garage doors) (See ANSI/DASMA 105, ANSI/DASMA 108, ANSI/DASMA 109, ANSI/DASMA 115, or other applicable DASMA Specifications) (c) roof-mounted smoke and heat-relief vents
-
Supplier: C&K Components
Description: Features/Benefits 4.5 x 4.5 mm footprint 0.55 mm thickness High number of cycles Symbol line identification Typical Applications MP3 accessories Bluetooth headset Remote controls Garage door opener
- Maximum Current: 0.05 amps
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 12 volts
- Actuator Specifications: Flush Pushbutton
-
Supplier: ANVER Corporation
Description: Eight Pad Electric Powered Vacuum Lifter with Powered Tilter and Remotely Mounted High Flow Vacuum Pump Application: Lifting and Tilting Boxed Garage Door Panels 20 ft x 2 ft (6 m x 0.6 m) weighing up to 200 lb (91 kg)
- Maximum Load Capacity: 0.1 tons
- Product Type: Lifter, Vacuum Lifter
- Features: Other
-
Supplier: Newark, An Avnet Company
Description: Reflective Photobeam Sensor, range: up to 50ft (15m), 12-30VDC/VAC 60Hz 100mA, Monitored output: N.C./10k Resistor, Form C relay: 500mA@30VAC/VDC, dual-color LED for beam alignment, for outdoor gates/ garage doors/ etc, N.C. tamper
-
Supplier: Duracell, Inc.
Description: Specifications:Alkaline IEC: 4LR44 Volt: 6.0 Size (mm): 25 X 13 mAh: 105 Best uses:Medical devices Cameras Dog collar Invisible fence Garage door opener Equivalent to:4LR44, A544, PX28A, 476AF, 476A, V4034PX
- Voltage: 6 volts
- Capacity, Amp Hours (AH): 0.105 ampere-hr
- Width / Diameter: 0.5118113 inch
- Height: 0.9842525 inch
-
Description: aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is
- Pitch Diameter: 90 mm
- Face Width: 15 mm
- Design: Metric
- Features: Other Metal
-
Description: aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is
- Pitch Diameter: 30 mm
- Face Width: 15 mm
- Design: Metric
- Features: Other Metal
Find Suppliers by Category Top
Featured Products Top
-
. Learn more. What does UL stand for? Hose stream test from the UL 10 series of standards for fire doors, 1915 (top) and present day (bottom) UL stands for Underwriters Laboratories, which was the original name of our (read more)
Browse Codes, Standards, and Regulations Datasheets for UL Standards & Engagement
More Information Top
-
Moving to Papua New Guinea - Page 3
Garage doors - I need two 9x8 doors ... These are all 10x10 ' .
-
Moving to Papua New Guinea
Garage doors - I need two 9x8 doors ... These are all 10x10 ' .
-
Safety Evaluation of the FuelMaker Home Refueling Concept: Final Report
… / unit-year x 0.02 x 0.1 x 0.7 = 9. 10x10 -14 /unit-year This important probability is estimated from the garage survey and infiltration results discussed in Section 5, the … … indicated that approximately 90% of garages have ignition sources such as electric garage door openers or gas …
-
http://dspace.mit.edu/bitstream/handle/1721.1/58663/613221285-MIT.pdf?sequence=2
… by Project for Public Spaces, both from the market development handbook and from David O’Neil’s 10x10 matrix. … is easily accessible by both car and public transit, with ample parking available in the garage onsite. … Street entrances opens onto the lobby of the Haymarket MBTA stop, with secondary doors leading to the …
-
Time has come for mass customization | Remodeling | Remodeling, Bath, Internet, Kitchen, Projects, Additions, Residential Projects, Walt Stoeppelwerth, Nationa...
○ Doors … kitchen and the bath â are of standard size: Almost every kitchen is 10x10 , 12x12, or 10x14 … Projects that would add space include one- or two-car garages and adding a deck, sunroom, or …
-
States > Wisconsin > State > Regulations > Safety and Professional Services > Uniform Dwelling Code > Safety, Buildings, and Environment > [WI AC sps 321] 321 ...
(a) Water drains toward the overhead door or to exterior grade such that no damage will be caused to any structural member or wall covering of the garage or the dwelling. 10x10 .
-
Mechanical and Electrical Technology IV
To prevent the carrier overlap detection; Automatic door closing detection; Operation of door closing confirmation; Automatic door avoid to hurt handlers device; Taking and parking automatic security … … fire extinguishing system; Stages of taking/parking archives automatic processing system; Garage automatic camera monitoring system … Where, r = Surface heat flux radius ( 10x10 -3 m). b r = Radial distance from the centre of …
-
Engineering Solutions for Manufacturing Processes
… 5 [3] SU Rong-jun, Research on PLC Control System for Vertical Circular Garage [J], Journal of … Inserting rubber strips btw glasses and doors We focus on the LQFP 10X10 assembly line which produces two products: Aerius and Garon.
Indicates content that may require registration and/or purchase.