-
Supplier: Hyde Spring & Wire Co.
Description: HD 10 RIGHT Garage Door Spring (coated, with cones). Garage door springs are under considerable tension and should always be treated with caution. Garage doors and openers can be dangerous if not properly installed, maintained, tested and operated. Children
- Wire Diameter: 262 inch
- Free Length (Inside Hooks): 39 inch
- Units: English Units
-
Supplier: HardwareSource, Inc.
Description: For most overhead sectional wood and steel garage doors Designed to use on a 2" track Shaft diameter is 7/16" Heavy duty 10 ball bearing steel rollers for extended life Shaft length is 3-1/4" Works with our #1, #2 and #3 garage door hinges Wheel diameter is 1-13/16" Sold
-
Supplier: Accuris
Description: Industrial, commercial, garage doors and gates \x96 Product standard, performance characteristics
-
-
Supplier: Accuris
Description: Industrial, commercial and garage doors and gates \x96 Information for use
-
Supplier: Accuris
Description: Industrial, commercial and garage doors and gates \x96 Safety in use of power operated doors \x96 Requirements
-
Supplier: Accuris
Description: Industrial, commercial, garage doors and gates \x97 Product standard, performance characteristics
-
Supplier: Newark, An Avnet Company
Description: RELAY-SPDT 12AMP 48VDC SEALED LOW PROFILE FOR USE IN SECURITY/APPLIANCES/GARAGE DOOR OPENERS/AUDIO
-
Supplier: Allmark Door
Description: High-Speed Door will help your company save money. High-Speed Doors will allow your employees to be more productive, reducing the amount of time that they are waiting for doors to open and close. High-Speed Doors are up to 10 times as fast as a standard door moving
- Application: Commercial, Industrial
- Features: Exterior Doors, Garage Doors, Interior Doors, Window(s)
- Type: Roll Up Doors
-
Supplier: Allmark Door
Description: Allmark Door offers a line of Overhead Sectional Doors that will provide the durability and reliability that your company needs and wants. Our Overhead Sectional Doors are insulated, foamed-in-place, and offer the highest quality product. They are of high strength, reliable, and
- Application: Commercial, Industrial
- Features: Exterior Doors, Garage Doors
- Type: Roll Up Doors, Sectional Doors
-
Supplier: Chase Doors
Description: environment and a barrier from unwanted pedestrian traffic flow. Door Construction – Doors are constructed with a durable vinyl encapsulated woven polyester mesh that is resistant to mildew and color fading. The bug screen door material utilizes 17 X 11 scrim count plain weave
- Application: Commercial, Industrial
- Features: Garage Doors
- Type: Roll Up Doors
-
Description: with the movement of these electrically driven garage doors. The drive can be supplied with a garage door. This standard also applies to entrapment protection devices for use with drives. It does not cover hazards related to the mechanisms of the door itself. As
-
Supplier: CSA Group
Description: with the movement of these electrically driven garage doors. This standard also applies to entrapment protection devices for use with drives. It does not cover hazards related to the mechanisms of the door itself. This standard does not apply to drives: - for rolling shutters,
-
Supplier: Steel Guard Safety Corp.
Description: escapes with them, and your energy bill shoots through the roof. Does the price of automatic door systems leave you feeling cold? Then Industrial Impact Doors are your solution. The difference with our doors is the high R-value to keep temperature controlled, and our unique
- Width: 36 to 96 inch
- Height: 84 to 120 inch
- Application: Commercial, Industrial
- Features: Double Doors, Garage Doors, Impact Doors, Interior Doors, Window(s)
-
Supplier: UL Standards & Engagement
Description: diode testers, timing lights, fluid changing equipment, tire changers, tune-up testers, wheel alignment and balance equipment, and other similar equipment primarily for use in garages and service stations. These devices may be provided as a system of devices, including a console that houses
-
Description: associated with the movement of these electrically driven garage doors. This standard also applies to entrapment protection devices for use with drives. It does not cover hazards related to the mechanisms of the door itself. This standard does not apply to drives: - for rolling
-
Supplier: CSA Group
Description: associated with the movement of these electrically driven garage doors. This standard also applies to entrapment protection devices for use with drives. It does not cover hazards related to the mechanisms of the door itself. This standard does not apply to drives: - for rolling
-
Supplier: Steel Guard Safety Corp.
Description: escapes with them, and your energy bill shoots through the roof. Does the price of automatic door systems leave you feeling cold? Then Industrial Impact Doors are your solution. The difference with our doors is the high R-value to keep temperature controlled, and our unique
- Width: 30 to 96 inch
- Height: 84 to 96 inch
- Application: Commercial, Industrial
- Features: Double Doors, Garage Doors, Impact Doors, Insulated, Interior Doors, Other, Window(s)
-
Supplier: RS Components, Ltd.
Description: GARAGE DOOR BOLT - 12" - Galv
- Latch Types: Deadbolt Latch
- Features: Other
- Materials: Steel
-
Supplier: Strong Hold Products
Description: Safely store personal or company belongings in these 12-gauge all-welded, space-saving Mini Tier Lockers. Each individual compartment measures 18" w x 18" d x 18" h and has a padlock hasp for worry-free storage. Our original 12-compartment unit has solved storage problems for our customers with
- Height: 68 inch
- Width: 82 inch
- Depth: 18 inch
- Use: Commercial, Industrial
-
Supplier: Sealeze
Description: Residential overhead door seals save money by reducing energy costs. Sealeze brush seals are easy to install and our adjustable door bottom seals fit almost any residential garage door. Therm-L-Brush weatherseal is ideal for residential and commercial sectional
- Length: 84 to 120 inch
- Brush Type / Shape: End Brush
- Features: Other, Specialty / Other
- Brush Filament / Fill Material: Synthetic Filament
-
Supplier: Sealeze
Description: Residential overhead door seals save money by reducing energy costs. Sealeze brush seals are easy to install and our adjustable door bottom seals fit almost any residential garage door. Therm-L-Brush weatherseal is ideal for residential and commercial sectional
- Brush Type / Shape: End Brush
- Features: Other, Specialty / Other
- Brush Filament / Fill Material: Synthetic Filament
-
Supplier: Steel Guard Safety Corp.
Description: Birds, Bugs and Rodents Can Cause¦ Distraction Damage Disease Keep them out, and let fresh air in, with Mesh Curtain doors. Keep flying insects and birds out of your building and keep your facilities clean and compliant with health and safety codes with Steel Guard™s industrial garage
- Width: 96 to 168 inch
- Height: 96 to 168 inch
- Type: Air Doors, Screen Doors
- Application: Commercial, Industrial
-
Supplier: Strong Hold Products
Description: The ideal cabinet for limited space provides shelf space and small bin storage. Our countertop units can sit on top of or under tables or where height is a concern. The 12-gauge steel all-welded construction gives long service and added security. The bins are 4 1/8" w x 7 3/8" d x 3" h and can hold
- Height: 36 inch
- Width: 36 inch
- Depth: 20 inch
- Type: Bin Cabinet, Shelving Cabinet
-
Supplier: Allied Electronics, Inc.
Description: 360° Models with DC or AC/DC Voltage 2 m Integral Cable Models Listed (QD Models Available for DC Models) Accessories Available: Cordsets, Brackets, Reflectors and Apertures Applications: E/R in Service Bay Openings to Close Garage Door Detect Water Fill Level or Water in One Gallon
-
Supplier: Loos & Co., Inc.
Description: 7X19 Aircraft Cable Very Flexible Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications. MONEL 400: Nickel-Copper alloy for specialty applications.
- Diameter: 0.375 inch
- Breaking Strength: 7,850 lbs
- Number of Strands: 7
- Wires per Strand: 19
-
Supplier: CSA Group
Description: may be used in emergency routes and exits are given in Annex AA. Examples of drives within the scope of this standard are drives for: - folding doors; - revolving doors; - rolling doors; - roof windows; - sectional overhead doors; - swinging and sliding gates or
-
Supplier: Loos & Co., Inc.
Description: 7X19 Aircraft Cable Very Flexible Used when flexibility and fatigue are concerns. Aircraft controls, running rigging on sailboats, exercise equipment, winches and garage doors are all common applications. 316: Extra corrosion resistant. Used in high corrosive atmospheres such as the
- Diameter: 0.3125 inch
- Breaking Strength: 7,600 lbs
- Number of Strands: 7
- Wires per Strand: 19
-
Supplier: ASTM International
Description: ability of elements of the building envelope to remain unbreached during a windstorm. Note 1-Exception: Exterior garage doors and rolling doors are governed by ANSI/DASMA 115 and are beyond the scope of this test method. 1.2 The specifying authority shall define the
-
Supplier: C&K Components
Description: Features/Benefits 4.5 x 4.5 mm footprint 0.55 mm thickness High number of cycles Symbol line identification Typical Applications MP3 accessories Bluetooth headset Remote controls Garage door opener
- Maximum Current: 0.05 amps
- Maximum AC Voltage: 250 volts
- Maximum DC Voltage: 12 volts
- Actuator Specifications: Flush Pushbutton
-
Supplier: Diamond Wire Spring Company
Description: garage doors and various types of spring tensioning devices.
- Outer Diameter (OD): 0.25 inch
- Wire Diameter: 0.029 inch
- Free Length (Inside Hooks): 2 inch
- Maximum Load: 4.3 lbs
-
Supplier: ANVER Corporation
Description: Eight Pad Electric Powered Vacuum Lifter with Powered Tilter and Remotely Mounted High Flow Vacuum Pump Application: Lifting and Tilting Boxed Garage Door Panels 20 ft x 2 ft (6 m x 0.6 m) weighing up to 200 lb (91 kg)
- Maximum Load Capacity: 0.1 tons
- Product Type: Lifter, Vacuum Lifter
- Features: Other
-
Supplier: Strong Hold Products
Description: Take advantage of this see-thru top storage cabinet when blocking sight is an issue. The slant top and door panels are made of polycarbonate for viewing supplies and parts. This cabinet is manufactured from 12-gauge steel and the doors have a 3-point locking system.
- Height: 60 inch
- Width: 48 inch
- Depth: 24 inch
- Use: Commercial, Industrial
-
Supplier: Lee Spring Company
Description: attach to the components they connect. They are frequently used to provide return force to components that extend in the actuated position. Applications: Applications for extension springs include automotive interiors and exteriors, garage door assemblies, vise-grip pliers,
- Outer Diameter (OD): 0.12 inch
- Wire Diameter: 0.018 inch
- Free Length (Inside Hooks): 1.75 inch
- Maximum Load: 2.2 lbs
-
Description: aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is
- Pitch Diameter: 40 mm
- Face Width: 15 mm
- Design: Metric
- Features: Other Metal
-
Description: aviation, robotics, defense, automobiles, and the railroad industries. They can be found in industrial mixers, cooling towers, printing presses, hand drills, garage doors, and forklifts, to name a few. To satisfy customer needs and help move projects forward more efficiently, SDP/SI is
- Pitch Diameter: 80 mm
- Face Width: 15 mm
- Design: Metric
- Features: Other Metal
Find Suppliers by Category Top
Featured Products Top
-
. Learn more. What does UL stand for? Hose stream test from the UL 10 series of standards for fire doors, 1915 (top) and present day (bottom) UL stands for Underwriters Laboratories, which was the original name of our (read more)
Browse Codes, Standards, and Regulations Datasheets for UL Standards & Engagement
More Information Top
-
Dispersion of Automotive Alternative Fuel Vapors within a Residence and Its Attached Garage
the physical dimensions of the house (including the interior and exterior wall types, the interior and ex- terior doors , windows, and open passageways); the house HVAC system output … … emission rate); the location of the source (inside the garage ); the temperatures of the … 0 1. 12x10 -z 1.57X10-2 1.36X 1.15X10-2 1S4X 8.62X 1.17X10 …
-
Safety Evaluation of the FuelMaker Home Refueling Concept: Final Report
… the gas supply line is broken, due to a vehicle impact with the HRA with failure of the supply pipe breakaway, or a gas supply overpressure This scenario assumes that the HRA is off, but the garage door is open, and someone … 4. 12x10 /yr .
-
States > Wisconsin > State > Regulations > Safety and Professional Services > Uniform Dwelling Code > Safety, Buildings, and Environment > [WI AC sps 321] 321 ...
(a) Water drains toward the overhead door or to exterior grade such that no damage will be caused to any structural member or wall covering of the garage or the dwelling. W 12x10 .
-
Structural Health Assessment of Timber Structures
… the large area of the original “toulà” which can be used as a garage or as a … … Empire provided better access to new products such as metal nails for shingles, glass and door locks. … is simple; it consists of small size cross section of the pieces, about 12x10 centimeters set each …
-
Electrical Power & Energy Systems
GMD0 = 0. 12x10 The heat load conducted into carriage through roof and door is a combined result of many different … Application Study on the Underground Garage Fire Ventilation By High Expansion Foam .
-
Frontiers of Advanced Materials and Engineering Technology
Second level index: U1 ={parking apron U11 , garage number U12 , depot number U13 }. When the crystal is cooled, open the door and the lower stove chamber, take out of single … Material:stainless steel volume:1. 12x10 -4m3 .
-
Machine Design and Manufacturing Engineering II
[3] D.S. Cong, Research and conceptual design of new-style stereo garage and its carriers based … … points on the ceiling, and 37 points on the floor and 8 points on the back door . Centrifugaton force( 12X10 g) 3 (a)-1 .
-
Construction and Urban Planning
… city urbanization, more and more underground structures like the subways and the underground garages are being built. … process, also need to use a variety of new wall materials, new windows, doors , and insulation materials. 4. 12x10 4 .
-
Progress in Industrial and Civil Engineering Complete Document
… urban construction, a large number of high-rise buildings, the underground mall, underground garage and so on … Through the famous active door test [6], Terzaghi (1943) has confirmed that the arch effect also exists … 8. 12x10 -6 .
-
States > Minnesota > State > Regulations > Plumbing Board‚ Minnesota > [MNR 4715] 4715 - Plumbing Code
Exception: Floor drains in private garages classified as Group U, Division 1 occupancies serving one- and two … … inch circle measured at the height of the shower control handles, when the door or curtain is … 12x10 .
Indicates content that may require registration and/or purchase.