-
Supplier: Newark, An Avnet Company
Description: TRIAXIAL CABLE, 36AWG, 50 OHM, PER FT; Coaxial Cable Type:-; Wire Gauge:36AWG; No. of Max Strands x Strand Size:7 x 36AWG; Impedance:50ohm; Reel Length (Imperial):-; Reel Length (Metric):-; External Diameter:0.156"; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: COAXIAL CABLE, 36IN, 22AWG, BLACK; Connector Type A:BNC Straight Plug; Connector Type B:BNC Straight Plug; Coaxial Cable Type:-; Impedance:50ohm; Cable Length - Imperial:3ft; Cable Length - Metric:900mm; Jacket Color:Black RoHS Compliant: Yes
-
Supplier: ValueTronics International, Inc.
Description: The 2249-C-36 is a coaxial cable from Pomona. Additional Features: Type: RG58C/U 36" Cable Assembly with BNC Male on Each End 50 ohm cable makes it ideal for most test and measurement applications, RF transmission systems and Thinnet LAN application The
- Features: BNC
- Product Category: Cable Assembly
-
-
Supplier: RS Components, Ltd.
Description: coxial cable awg36 -196/+200°C 75 Ohm wh
- Cable Length: 1 ft
- Product Category: Cable Assembly
- Features: Networking
- Standards / Certifications: RoHS
-
Supplier: Newark, An Avnet Company
Description: TRIAXIAL CABLE, 28AWG, 75 OHM, BLACK, PER FT; Coaxial Cable Type:-; Wire Gauge:28AWG; No. of Max Strands x Strand Size:7 x 36AWG; Impedance:75ohm; Reel Length (Imperial):-; Reel Length (Metric):-; External Diameter:3.71mm RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CABLE, COAX DIGITIAL, CG100L, BLK, 100M; Coaxial Cable Type:CG100; Wire Gauge:18AWG; Conductor Area CSA:0.82mm2; Impedance:75ohm; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; Jacket Material:LSZH; RoHS Compliant: Yes
-
Supplier: DigiKey
Description: Micro Coaxial Cable 36 AWG 100.0' (30.48m) 50 Ohms
- North American (AWG): 36 AWG
- Operating Temperature: -70 to 150 C
- Cable Length: 100 ft
- Product Category: Bulk Cable
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: Two 28 AWG (7 x 36) Tinned Copper Wire Dielectric: Polyethylene Shield: Tinned Copper Braid 95% Coverage Jacket: Black Polyvinyl chloride (PVC) Applications: Data transmission RF communication Broadcast Computer Industry Approvals: MIL-C-17 RoHS
- Impedance: 50 ohms
- Cable Shielding: Braid
- Product Category: Bulk Cable
- Standards / Certifications: MIL-SPEC, RoHS
-
Supplier: Southwire Company, LLC
Description: RG59, CM/CL2 TYPE 1000 FT 0.24 INCH OUTER DIAMETER BARE COPPER CONDUCTOR MATERIAL UL 13, UL 444, UL 1685 APPROVAL AUDIO/VIDEO, RADIO FREQUENCY, CLOSED CIRCUIT, CATV/MATV TRANSMISSION APPLICATION 300 V VOLTAGE RATING 1 CONDUCTOR(S) PVC INSULATION MATERIAL 20 AWG CONDUCTOR SIZE PVC JACKET
- North American (AWG): 20 AWG
- Impedance: 75 ohms
- Cable Length: 1,000 ft
- Rated Voltage: 0.3 kilovolts
-
Supplier: TE Connectivity
Description: Government Qualified : No MIL/NAS Specification (MIL-S-83519, NAS-1747) : No Product Type Features Coax Cable Termination Applies To : Coaxial Cable Coax Cable Termination Product Type : Coax Terminator Splice Type : SolderSleeve Temperature Indicator : No Temperature
- Terminator Type: Coaxial Terminator
-
Supplier: Lapp Tannehill
Description: WH033 AVAILABILITY : Contact 800-633-6339 for Availability SERIES : Alpha Essentials Micro Coax COAX CONSTRUCTION : Micro Coaxial COAX TYPE : Micro Coaxial AWG/GAUGE : 36 CONDUCTOR STRANDING : Stranded NUMBER OF CONDUCTORS : 1 JACKET COLOR : White JACKET MATERIAL : PFA
- Number of Conductors: 1 #
- Rated Voltage: 0.03 kilovolts
- North American (AWG): 36 AWG
- International (mm2): 36 mm2
-
Supplier: Allied Electronics, Inc.
Description: Twinaxial Blue Hose® Cable, 20 AWG Conductor Size, 42 x 36 Stranding Number of pair is 1 Number of conductor is 2 Conductor is 0.038 in. dia. 20 AWG stranded (42 x 36) tinned copper conductors, polyethylene insulation, Beldfoil® (100% coverage) plus a tinned copper
-
Supplier: General Cable
Description: 1000 FT 0.36 INCH OUTER DIAMETER TINNED COPPER CONDUCTOR MATERIAL PROGRAMMABLE LOGIC CONTROLLER, DATA TRANSMISSION, BROADCAST, COMPUTER APPLICATION 30 V VOLTAGE RATING 60 DEG C TEMPERATURE RATING POLYPROPYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET
- North American (AWG): 22 AWG
- Impedance: 100 ohms
- Operating Temperature: 60 C
- Cable Length: 1,000 ft
-
Supplier: Cooner Wire Company
Description: Cooner Wire’s series of mini coax cables provide a flexible wire alternative to standard RG type coaxial cables. These miniature coaxial cable constructions utilize super flexible wire and are available off the shelf in sizes ranging from 42 AWG mini coax to
- North American (AWG): 26 AWG
- Impedance: 50 ohms
- Cable Shielding: Braid
- Product Category: Bulk Cable
-
Supplier: Allied Electronics, Inc.
Description: Featrues: Shrink Tubing Over Crimp Area Strain Relief 26 AWG Bare Copper Covered Steel Center Conductor Tinned Copper Braid Shielding (90% Coverage) Polyethylene Insulation Black PVC Jacket Operating Temperature: –40°C to +85°C
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1005131-5028D5312-9 Category: Cables, Wires>Coaxial Cables (RF) Series: CHEMINAX Package: Bulk Wire Gauge: 28 AWG Cable Type: Triaxial Standard Package: 1 Impedance: 50 Ohms Shield Material: Copper, Silver Coated Dielectric Material:
-
Supplier: Allied Electronics, Inc.
Description: Featrues: Shrink Tubing Over Crimp Area Strain Relief 26 AWG Bare Copper Covered Steel Center Conductor Tinned Copper Braid Shielding (90% Coverage) Polyethylene Insulation Black PVC Jacket Operating Temperature: –40°C to +85°C
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Aerospace, Defense and Marine Win Source Part Number: 802077-10612-24-9 Wire Gauge: 24 AWG Length: Digi-Spool , Continuous Spool Cable Type: Twinaxial Impedance: 77 Ohms Shield Material: Copper, Tinned Dielectric Material: Ethylene Tetrafluoroethylene
-
Supplier: HAVE, Inc.
Description: Copper Braid Shield Matte PVC Flexible Master Jacket APPLICATIONS: Line or Instrument Level Unbalanced Analog Audio SPECIFICATIONS: Cable Type: Unbalance Analog Audio Coaxial Cable Conductor: 20 AWG (41x36) Stranded TC Insulation Type: PE Shield: Semi-conductive PVC, 95%
-
Supplier: Radwell International
Description: TRIAXIAL CABLE, 36IN, 20AWG, YELLOW; COAXIAL CABLE TYPE:BELDEN 9222; IMPEDANCE:50OHM; CABLE ASSEMBLY TYPE:COAXIAL; CABLE LENGTH - IMPERIAL:36"; CONNEC. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: HAVE, Inc.
Description: Noise Rejection Easy to Terminate SPECIFICATIONS: Cable Type: Unbalance Analog Audio Coaxial Cable Conductor: 20 AWG (41x36) Stranded Oxygen-Free Copper Insulation Type: Foam PE Shield: Semi-conductive PVC, Double 95% TC Braid Jacket: Ultra-Flexible G-Flex PVC, Black
-
Supplier: HAVE, Inc.
Description: conductor 95% Double Braid Shield Noise reducing PVC tape Superior Noise Rejection Easy to Terminate SPECIFICATIONS: Cable Type: Unbalance Analog Audio Coaxial Cable Conductor: 20 AWG(41x36) Stranded Oxygen-Free Copper Insulation Type: Foam PE Shield: Semi-conductive PVC,
-
Supplier: VAST STOCK CO., LIMITED
Description: RF Cable Assemblies SHLD, 100MM, 36AWG W.FL MALE, RT ANGL
- Cable Length: 0.3280841666666667 ft
- Product Category: Cable Assembly
- Features: Other, RF
- Standards / Certifications: RoHS
-
Supplier: TE Connectivity
Description: Body Features Cable Color : Black Jacket Material : FEP Dimensions Outside Cable Diameter : .81 MM [.031 INCH ] Wire Size (AWG) : 36 Electrical Characteristics Impedance (OHM) : 50 Operation/Application Operating Frequency Range (GHZ) : 9 Other Cable Assembly
- Cable Length: 0.26246733333333333 ft
- Operating Temperature: -40 to 85 C
- Features: Other
- Application: RF
-
Supplier: Belden Inc.
Description: RG-122/U, 22 AWG stranded (27x36) .030" tinned copper conductor, polyethylene insulation, tinned copper braid shield (95% coverage), non-contaminating PVC jacket, commercial non-QPL product.
- North American (AWG): 22 AWG
- Operating Temperature: -40 to 60 C
- Cable Shielding: Braid
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Allied Electronics, Inc.
Description: Multi-Stacking Banana Plug, Polypropylene Insulation, 20 AWG (41 x 36) Ratings Operating Voltage: 300 VRMS Operating Temperature: +50°C (+122°F) Max. Features BNC Cable Breakouts to Minigrabber® Test Clips for Test Versatility BNC Connector and Breakout Wires Are Molded Directly
-
Supplier: Mueller Electric Company
Description: BNC Male Breakout to Stackable Pin Plug Material: BNC Male Connector: quality tarnish-resistant, plated brass with a gold-plated brass center contact, ABS housing; Wire: #20 AWG (41/36) tinned copper with 105C PVC insulation Pin Plug: ABS housing, brass body, Nickel plated Rating:
- North American (AWG): 20 AWG
- Features: BNC, Male-Female, Other
- Product Category: Cable Assembly
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Mueller Electric Company
Description: BNC Male Breakout to Mini Micro Clip Material: BNC Male Connector: quality tarnish-resistant, plated brass with a gold-plated brass center contact, ABS housing; Hook-up Wire: #20 AWG (41/36) tinned copper with 105°C PVC insulation, Mini-micro grabbers(BU-00208-X): abrasion resistant
- North American (AWG): 20 AWG
- Features: BNC, Male-Male, Other
- Product Category: Cable Assembly
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Mueller Electric Company
Description: The BU-P2247-K-XX is a test lead with dual stackable, 3mm banana plugs on each end. The mini banana plugs are spaced at .50” (12.7mm) centers. Constructed with RG174 Coax cable. Center conductor is 26 AWG tinned copper and the shield is tinned copper braid (98% coverage). The overmold
- Cable Length: 1 to 5 ft
- Cable Shielding: Braid
- Gender: Male-Male
- Features: Other
-
Supplier: Mueller Electric Company
Description: BNC Male Breakout Insulated Insulated Mini-Alligator Clips Material: BNC Male Connector: quality tarnish-resistant, plated brass with a gold-plated brass center contact, ABS housing; Clip: Mueller No. 30 BL with No. 31 insulators; Hook –up Wire: #20 AWG (41/36) tinned copper with 105°C
- North American (AWG): 20 AWG
- Features: BNC, Male-Male, Other
- Product Category: Cable Assembly
- Standards / Certifications: RoHS
-
Supplier: TE Connectivity
Description: Body Features Body Material : Aluminum Body Plating Material : Electroless Nickel Cable Connector Orientation : Right Angle Configuration Features Number of Coaxial Contacts : 4 Number of Positions : 9 Number of Signal Positions : 5 PCB Mount Orientation : Horizontal Contact Features
- Current Rating: 1 amps
- Frequency Range: 60 to 1 GHz
- Number of Contacts: 9 #
- Contact Pitch: 2.539998628400741 mm
Find Suppliers by Category Top
Featured Products Top
-
our Micro Coax. The CW2040 series is available in 50 OHM, 75 OHM and 100 OHM and range in size from 26 AWG to 36 AWG. Additional sizes as well as twinax constructions are also available from 18 AWG to 42 AWG. Precision termination, over (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for Cooner Wire Company -
BRIM ELECTRONICS, INC. ANNOUNCES THE INTRODUCTION OF A NEW SERIES OF FLAT/ MODULAR STRAIGHT TELEPHONE CABLES. THIS SERIES IS RUN IN 4, 6 & 8 CONDUCTORS, 26 AWG 7/34 & 28 AWG 7/36 TINNED COPPER CONDUCTORS WITH POLYPROPYLENE INSULATION OVER THE INDIVIDUAL CONDUCTORS, AND AN (read more)
Browse Flat Cables Datasheets for BRIM Electronics, Inc. -
BRIM Electronics' cords are composed of multi-conductor 23 AWG 21/36 soft tinned copper for a longer flex life. Cords are jacketed in either TPR, or special vinyl -ByronTM formulation for a long service life. These cords are suitable for (read more)
Browse Coiled Cords and Cables Datasheets for BRIM Electronics, Inc. -
available 30, 34, 36 & 38 AWG coax and twinax construction Eye Speed® cable technology Stranded conductor for small bend radii and dynamic high flexing cycle applications Cost-effective ribbonizing eliminates discrete wires Custom end options for (read more)
Browse Cable Assemblies Datasheets for DigiKey -
Miniature & ultra-miniature, flexible CO-AX cables. All cables are run with very flexible bare copper conductors, .008" to .005" PP resin for good dielectric properties, a 44 AWG braided tinned copper shield, 90% minimum coverage, a .012" to .010" white (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for BRIM Electronics, Inc. -
black X100W mini-hook (ground). The coaxial connector is encased with a black strain relief boot and the Y block has internal strain relief. This cable utilizes RG58C/U cable with a specified length. This wire utilizes 20 AWG PVC with a length of 3 in (76.2 mm) for red (read more)
Browse Cable Assemblies Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Cable Spools Insulation: PVC (Polyvinyl Chloride) & PE (Polyethylene), Teflon, Thermoplastic Wire Gauge (AWG): 26, 25, 24, 22, 20, 18, 13 Lengths (read more)
Browse Cable Assemblies Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
BRIM ELECTRONICS, INC.'s series of miniature and ultra-miniature, ultra-flexible CO-AX cables range from 26 AWG through 38AWG in ultra-flexible bare copper stranding, with a .008" through .005" PP resin, a 44AWG braided tinned copper shield, 90% minimum coverage, & a .012" to .010 (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for BRIM Electronics, Inc. -
, robotic and semiconductor industries. Utilizing both standard & unique wire constructions that range in size from 42 AWG mini coax to 4/0 AWG Extra (read more)
Browse Wire Rope and Mechanical Cable Datasheets for Cooner Wire Company -
As an experienced solutions partner, PIC Wire & Cable offers a broad selection of specialized coaxial, triaxial, high-speed data, microwave, and custom cable options. This includes 50-ohm coaxial and triaxial cable, 75-ohm coaxial and triaxial cable (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable
More Information Top
-
Design of a scanning gate microscope in a cryogen-free dilution
refrigerator
Between room temperature and the mixing chamber, there are 8 coaxial cables with a 36 AWG .
-
New JAE FI-XP series for DisplayPort/LVDS interfaces withstand harsh use in consumer and professional equipment
The connectors can be used with AWG#14 and AWG#42 coaxial cable , or AWG #32 and AWG# 36 discrete wire.
-
8.2.05 -- Feature Article: Key Performance Parameters Defining Solid State Microwave Amplifiers
The ACCULITE product line from Tensolite includes miniature coaxial , balanced line, twisted pair, miniature lead wire, and multi-conductor cables in 22- 36 AWG and represents a broad range of electrical performance and mechanical tradeoffs.
-
4.4.06 -- Feature Article: High Power Reciprocal Ferrite Switches Using Latching Faraday Rotators
The ACCULITE product line from Tensolite includes miniature coaxial , balanced line, twisted pair, miniature lead wire, and multi-conductor cables in 22- 36 AWG and represents a broad range of electrical performance and mechanical tradeoffs.
-
11.2.06 -- Cables & Connectors Update
The ACCULITE product line from Tensolite includes miniature coaxial , balanced line, twisted pair, miniature lead wire, and multi-conductor cables in 22- 36 AWG and represents a broad range of electrical performance and mechanical tradeoffs.
-
Optical calibration hardware for the Sudbury Neutrino Observatory
[19] Belden Inc., Hook-up wires: Belden 83003, 24 AWG (American Wire Gauge) stranded 19× 36 , 1.12 mm OD. Thin coaxial cable : Belden 83265, 50Ω, 1.27 mm OD with outer insulation removed (1.80 mm nominal OD with white FEP (Fluorinated Ethylene Propylene) outer insulation.
-
Transmission line pulse transformers—Theory and applications
Althoughmeasurements were madeon both a coaxial cable and aparallel pair of wires,results for the former will not be presented. The parallel pair of wires consisted of a Spectra Strip bifilar pair, AWG # 36 , 87 inches long, with q2=12 ns and TIC=T2,=7.5 ns.
Indicates content that may require registration and/or purchase.