Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Grease, Polyalphaolefin Oil or Polyalphaolefin Oil Plus Mineral Oil and Lithium Soap Thickener
-
Supplier: Accuris
Description: Lubricating Oil, Precision Rolling Element Bearing, Polyalphaolefin Based
-
Supplier: Accuris
Description: LUBRICATING OIL, PRECISION ROLLING ELEMENT BEARING, POLYALPHAOLEFIN BASED
-
-
Description: SpectraSyn Elite™ metallocene polyalphaolefin (mPAO) advanced synthetic base oil is a high-performance polyalphaolefin (PAO) designed to provide you with better blending efficiency and performance capabilities than conventional synthetic PAO. SpectraSyn Elite mPAO base
- Density / Specific Gravity (@15.6°C, 60°F): 0.849 specific gravity
- Kinematic Viscosity (@ 40°C): 3,358 cSt
- Viscosity Index: 241
- Pour Point: -27 F
-
Supplier: Parent Petroleum Co.
Description: larger image Syncon Mist Oil is a premium quality, synthetic, extreme-pressure (EP) gear oil developed for use in oil mist lubrication systems for enclosed industrial gearboxes operating under extreme-temperature conditions. Syncon Mist Oil is available in one viscosity
- Kinematic Viscosity (@ 40°C): 13.2 cSt
- Viscosity Index: 130
- Pour Point: -32.8 F
- Flash Point: 525.2 F
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic (PAO) based natural gas rotary compressor oil for sour gases that contain reactive or corrosive impurities. Recommended for landfills, refineries, and chemical processing plants.
- Features: Fluid / Oil, Synthetic / Semi-synthetic
- Type / Function: Lubricant
- Composition / Chemistry: PAO / Polyalphaolefin
-
Supplier: Dupont Molykote
Description: Polyalphaolefin (PAO) synthetic hydrocarbon fluid giving improved lubrication at high and low temperatures, reduced volatility, and compatibility with mineral oils. Molykote® compressor and vacuum pump fluids are formulated to meet or exceed the performance of all comparable OEM fill
- Kinematic Viscosity (@ 40°C): 62 cSt
- Viscosity Index: 121
- Pour Point: -65.2 F
- Flash Point: 520 F
-
Supplier: Parent Petroleum Co.
Description: larger image Syncon Barrier Oil is a premium quality, non-reactive, synthetic light process oil developed for use as a barrier oil in seal applications where the manufacturer calls for a light mineral seal oil. Typical applications include seal service in refineries, gas
- Kinematic Viscosity: 1.7 cSt
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Chevron Lubricants
Description: PAO based, synthetic, food grade compressor oil. recommended for both rotary and reciprocating air compressors where incidental food contact may occur with oil in the discharge air.
- Applications: Compressors / Piston Pumps, Food Grade / Contact (FDA H1)
- Features: Fluid / Oil, Synthetic / Semi-synthetic
- Type / Function: Lubricant
- Composition / Chemistry: PAO / Polyalphaolefin
-
Supplier: Dupont Molykote
Description: Chemically inert synthetic Polyalphaolefin (PAO) lubricant intended for use in rotary compressors. Widely used for applications where the lubricant is subjected to harsh chemical environments such as where HCl and methyl chloride are present, and certain applications where the PAO is needed
- Viscosity Index: 140
- Pour Point: -22 F
- Flash Point: 516.2 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.834 specific gravity
-
Synthetic Oils, Greases, and Lubricants - Synthetic Compressor & Vacuum Pump Oil -- Molykote® L-1210Supplier: Dupont Molykote
Description: Polyalphaolefin (PAO) synthetic hydrocarbon fluid giving improved lubrication at high and low temperatures, reduced volatility, and compatibility with mineral oils. Fully synthetic, ISO viscosity grade 100, clear oil formulated to meet or exceed performance of all comparable OEM
- Kinematic Viscosity (@ 40°C): 98 cSt
- Viscosity Index: 145
- Pour Point: -54.4 F
- Flash Point: 519.8 F
-
Supplier: Parent Petroleum Co.
Description: sludge deposits. It also has lower volatility, resulting in lower oil consumption and hence the need for less makeup oil. Syncon Refrigeration Oil is not recommended for use with chlorinated hydrocarbons (CFCs), such as Freon R12, R22 or R502, or with fluorinated hydrocarbons,
- Kinematic Viscosity: 10 cSt
- Viscosity Index: 143
- Type / Function: Hydraulic Oil / Fluid
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic (PAO) based, extreme pressure gear lubricant designed for enclosed industrial gears. Provides optimum gear protection against scuffing under very severe conditions.
- Features: EP (Extreme Pressure / Active), Fluid / Oil, Synthetic / Semi-synthetic
- Type / Function: Lubricant
- Applications: Machine / Gears
- Composition / Chemistry: PAO / Polyalphaolefin
-
Supplier: Dupont Molykote
Description: High-performance industrial lubricants for gearbox and chain applications Molykote® Gearbox and Chain Oils help prevent wear and process interruptions in power transmission systems and components. Compared to conventional oils, they also offer greater resistance to oxidation and stable
- Kinematic Viscosity (@ 40°C): 222 cSt
- Viscosity Index: 127
- Pour Point: -38.2 F
- Flash Point: 525 F
-
Supplier: SAE International
Description: See Table 1 . DAx fluids are mineral oil based, DPx fluids are polyalphaolefin based, and DEx are ester based.
-
Supplier: Parent Petroleum Co.
Description: viscosity index for use over a wide range of operating temperatures. Syncon EP Plus Gear Oil is available in four viscosity grades: ISO 150, 220, 320 and 460. It is formulated with synthetic polyalphaolefin (PAO) base oils, a viscosity modifier and a non-chlorinated
- Kinematic Viscosity (@ 40°C): 34.7 cSt
- Viscosity Index: 153
- Pour Point: -43.6 F
- Flash Point: 469.4 F
-
Supplier: Tecsia Lubricants USA
Description: manufacturers and end-users to select the oil for their system that will deliver optimum value through enhanced protection, long oil life and high system efficiency. ProductsRefrigerantBase OilViscosity ISO VGApplications XR 108-68AmmoniaPAO68Reciprocating, Screw XR 124-68CO2,
- Kinematic Viscosity (@ 40°C): 68 cSt
- Applications: Compressors / Piston Pumps
- Type / Function: Lubricant
- Composition / Chemistry: PAO / Polyalphaolefin
-
Description: turbine lubricants can also be used in these auxiliary systems. ISO 8068:2006 should be read in conjunction with ISO 6743-5, the classification of different turbine lubricant types. The lubricants considered in ISO 8068:2006 are mineral oils, synthetic lubricants (ester and
-
Supplier: CSA Group
Description: turbine lubricants can also be used in these auxiliary systems. ISO 8068:2006 should be read in conjunction with ISO 6743-5, the classification of different turbine lubricant types. The lubricants considered in ISO 8068:2006 are mineral oils, synthetic lubricants (ester and
-
Description: High viscosity polyalphaolefins SpectraSyn™ Hi Vis PAO is used to increase base stock viscosity and upgrade lubricant quality with blend components especially suited for industrial oils requiring high stability under harsh operating conditions.
- Density / Specific Gravity (@15.6°C, 60°F): 0.85 specific gravity
- Kinematic Viscosity (@ 40°C): 396 cSt
- Viscosity Index: 147
- Pour Point: -33 F
-
Description: Low viscosity polyalphaolefins Available in viscosity ranges between 2 to 10 cSt at 100°C, SpectraSyn™ Lo Vis (Low Viscosity) PAO (polyalphaolefins) are used to formulate synthetic lubricants and for upgrading mineral oil base stocks. Formulators add SpectraSyn Lo Vis PAO to
- Density / Specific Gravity (@15.6°C, 60°F): 0.82 specific gravity
- Kinematic Viscosity (@ 40°C): 19 cSt
- Viscosity Index: 126
- Pour Point: -87 F
-
Description: Polyalphaolefin plus SpectraSyn Plus™ polyalphaolefins (PAO) provide an unsurpassed combination of volatility and low-temperature fluidity (Noack and CCS viscosity) relative to conventional PAO. Benefits Extended drain intervals Improved energy efficiency Enhanced wear protection Wide
- Density / Specific Gravity (@15.6°C, 60°F): 0.816 specific gravity
- Kinematic Viscosity (@ 40°C): 1,649 cSt
- Viscosity Index: 120
- Pour Point: -85 F
-
Supplier: CITGO Petroleum Corporation
Description: CITGO Pacemaker ST-32 is a synthetic gas turbine lubricant blended with polyalphaolefin (PAO) base stocks. It is formulated to meet the demands of high output stationary industrial gas turbines. High quality synthetic base oils are blended with carefully selected additives to impart
- Features: Fluid / Oil, Specialty, Synthetic / Semi-synthetic
- Type / Function: Lubricant
- Composition / Chemistry: PAO / Polyalphaolefin
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic (PAO) based high temperature chain oils. Developed for high temperature chain and bearing applications such as tenter frame ovens, curing ovens, kilns, heated press platens, and wood laminate machinery.
- Features: Fluid / Oil, Synthetic / Semi-synthetic
- Type / Function: Lubricant
- Applications: Machine / Gears
- Composition / Chemistry: PAO / Polyalphaolefin
-
Supplier: CITGO Petroleum Corporation
Description: CITGO CompressorGard PAO lubricants are formulated with high-quality polyalphaolefin (synthesized hydrocarbon) base fluids and incorporate technologically advanced additives. This base fluid makes CITGO CompressorGard PAO lubricants the most cost-effective lubricants currently available.
- Applications: Compressors / Piston Pumps
- Features: Fluid / Oil, Synthetic / Semi-synthetic
- Type / Function: Lubricant
- Composition / Chemistry: PAO / Polyalphaolefin
-
Supplier: Champion
Description: Rotary Screw Lubricant Synthetic - RotorLub 8000 RotorLub 8000 is a superior PAO (polyalphaolefin)/MFSE (multi-functional synthetic ester) blend formulated with proven additive components. The result is superior thermal and oxidative stability. RotorLub 8000 is ideal for applications which
- Applications: Compressors / Piston Pumps
- Type / Function: Lubricant
- Composition / Chemistry: PAO / Polyalphaolefin
- Features: Synthetic / Semi-synthetic
-
Supplier: Total Lubricants USA, Inc.
Description: Synthetic (PAO) based, low ash, natural gas engine oil. Designed for the lubrication of natural gas engines used in cogeneration or standard power plants where the manufacturer requires an ash level of 0.4 to 0.5 weight percent.
- Applications: Automotive / Transportation
- Features: Combustion Engines / Motor Oil, Synthetic / Semi-synthetic
- Type / Function: Lubricant
- Composition / Chemistry: PAO / Polyalphaolefin
-
Supplier: Tecsia Lubricants USA
Description: lubricants based on industrial requirements and experiences: Lubricating Oils Select Lubricating Oil Type High Temperature Food Grade Specialty Lubricating Greases Select Grease Type Food Grade
- Kinematic Viscosity (@ 40°C): 68 cSt
- Type / Function: Lubricant
- Composition / Chemistry: PAO / Polyalphaolefin
- Features: Synthetic / Semi-synthetic
-
Supplier: Mobil Industrial Lubricants
Description: Mobil Gargoyle Arctic SHC 200 Series of outstanding, fully synthetic lubricants are specifically designed for use in refrigeration compressors and heat pumps. They are able to perform in severe conditions beyond the capabilities of conventional mineral oils. Wide temperature range Mobil
- Kinematic Viscosity (@ 40°C): 29 cSt
- Viscosity Index: 132
- Pour Point: -65.2 F
- Flash Point: 446 F
-
Supplier: Henkel Corporation - Industrial
Description: Advanced multi-purpose grease that is composed of synthetic PAO (polyalphaolefin) base stocks and a fumed silica thickener. LOCTITE® LB 8632 is a white, opaque, advanced multi-purpose grease that is composed of synthetic PAO (polyalphaolefin) base stocks and a fumed silica thickener.
- Features: Fluid / Oil, Specialty, Synthetic / Semi-synthetic
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
- Type / Function: Lubricant
-
Supplier: RS Components, Ltd.
Description: Rocol 15995 Lubricant
- Applications: Food Grade / Contact (FDA H1)
- Type / Function: Lubricant
- Composition / Chemistry: PAO / Polyalphaolefin, Specialty / Other
- Features: Synthetic / Semi-synthetic
-
Supplier: RS Components, Ltd.
Description: Ambergrease FG1 GP bearing grease 400g
- Applications: Food Grade / Contact (FDA H1)
- Type: Grease / Gel
- Composition / Chemistry: PAO / Polyalphaolefin, Specialty / Other
- Features: Synthetic / Semi-synthetic
-
Supplier: Boyd
Description: use with viscous and poor heat transfer fluids such as EGW, oils, 3M Fluorinert®, and Polyalphaolefin (PAO). MPE & Flat Tube Liquid Cold Plates are ideal for cooling small, high heat density components such as thermoelectric modules. The low profile nature of these cold plates work
- Weight: 50 g
- Material: Aluminum
- Device: Liquid Cooler/Cold Plate
-
Supplier: ASTM International
Description: is, ester, perfluoropolyether (PFPE), polyalphaolefin (PAO), and so forth. This organization is necessary since the operational requirements in a particular bearing application may limit the choice of grease to a particular base oil type and thickener due to its temperature stability,
Find Suppliers by Category Top
Featured Products Top
-
polyalphaolefin (mPAO) advanced synthetic base oil is a high-performance polyalphaolefin (PAO) designed to provide you with better blending efficiency and performance capabilities than conventional synthetic PAO. SpectraSyn Elite mPAO base oil offers formulators the flexibility to develop innovative (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
Available in 40 and 100 cSt at 100°C viscosities, SpectraSyn Hi Vis PAO base stocks are particularly well-suited for industrial oils requiring high stability under extreme operating conditions. They are frequently used with lower-viscosity fluids (PAO, mineral oils) as a viscosity booster to (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
They can also be added to mineral oils for increased performance. They can be combined with (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
higher the volatility. Formulators also struggle to create engine oils that deliver fuel economy at lower viscosity without compromising wear protection. Our low-viscosity SpectraSyn™ polyalphaolefin (PAO) synthetic base stocks, available between 2 and 10 cSt @ 100°C, offer numerous (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
), excellent low-temperature performance and enhanced foam performance compared to conventional polyalphaolefin (cPAO)-based formulations. These performance advantages help formulations meet and even exceed demands for next-generation wind turbine gear oils. Due to the advanced (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
Synesstic AN combines the stability of a polyalphaolefin (PAO) and solubility benefits of an ester, helping formulators extend the performance of synthetic and mineral-oil-based lubricants used in many automotive and industrial applications. Available in 5 and 12 cSt grades, Synesstic AN is (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
ExxonMobil Chemical Company - Synthetic Base Stocks
Low Volatility and Low-temp. Synthetic Basestocks
SpectraSyn Plus™ polyalphaolefins (PAO) provide an unsurpassed combination of volatility and low-temperature fluidity (Noack and CCS viscosity) relative to conventional PAO. Benefits Extended drain intervals Improved energy efficiency Enhanced (read more)
Browse Base and Process Oils Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks -
Syn Elite™ metallocene polyalphaolefin (mPAO) and Synesstic™ alkylated naphthalene (AN). SpectraSyn Elite mPAO provides higher viscosity index (VI), enhanced film thickness, improved oxidative stability, and a step-change in low-temperature flow and bearing torque requirements compared to (read more)
Browse Synthetic Oils, Greases, and Lubricants Datasheets for ExxonMobil Chemical Company - Synthetic Base Stocks
Conduct Research Top
-
PAO (polyalphaolefin)
PAO (polyalphaolefin) is a synthetic hydrocarbon oil used as a lubricant or coolant depending on its formulation.
-
Whitepaper: The enhanced oxidative stability of metallocene polyalphaolefin base stocks
Base stocks with improved oxidative stability lead to better energy efficiency, improved oil drain intervals and less oil make up. In this whitepaper ExxonMobil experts test and compare the oxidative stability of mPAO to cPAO base stocks in severe operating conditions.
More Information Top
-
Encyclopedia of Lubricants and Lubrication
…different NLGI classes Oxidation stability: special properties of lubricants to reduce oxygen absorption and therefore to ensure a long service life PAG (polyalkylene glycol oil): special type of a synthetic oil with high-performance capabilities PAO ( polyalphaolefin oil ): special type of a…
-
Carbon nanotube grease with enhanced thermal and electrical conductivities
Abstract A stable and homogeneous grease based on carbon nanotubes (CNTs, single-wall and multi- wall) in polyalphaolefin oil has been produced without using a chemical surfactant.
-
Prediction of pressure–viscosity coefficient of lubricating oils based on sound velocity
Several lubricating oils are considered on the group basis such as traction oil, mineral oil, polyalphaolefin oil , perfluoropolyether oil and glycerol, depending on their molecular structure.
-
Pressure Viscosity Coefficient of Vegetable Oils
Polyalphaolefin oil (PAO6) was a com- mercial sample (Durasyn 166) supplied by BP Amoco (Naperville, IL).
-
High-pressure behavior and tribological properties of wind turbine gear oil
Eq. (1) and (2) jointly describe the variation of pressure- viscosity coefficient for polyalphaolefin oils , where C1=1.97, C2=4.80, C3= -20.41, and C4=12.36.
-
ASTM MNL59 - A Comprehensive Review of Lubricant Chemistry, Technology, Selection, and Design
Mineral Super-refined Polyalphaolefin Oil .
-
Oxidation of mineral base oils of petroleum origin: The relationship between chemical composition, thickening, and composition of degradation products
Various oils were investigated: oils from the Middle East and the North Sea, with high and low aromatic and sulphur contents respectively; a hydro‐isomerised polyalphaolefin oil with no aromatic or sulphur content; and a hydrocracked oil of intermediate composition.
-
Effect of structure and composition of solid carbon coatings of steel parts on the lubricating properties of synthetic oil
Since DLC application is economi cally justified in responsible tribojoints, then it is nat ural that synthetic oils, in particular polyalphaolefin oils , are used in these tribojoints.
-
Elastohydrodynamic properties of seed oils
These were: canola oil (CAN; Cedar Vale Natural Health, Cedar Vale, KS); soybean oil (SBO; Pioneer Hi-Bred Intl., Des Moines, IA); jojoba oil (JO; USDA, Peoria, IL); polyalphaolefin oil (PAO; Durasyn 166; BP Amoco, Chicago, IL).
-
Materials/processing approaches to phase stabilization of thermally conductive pastes
BORON NITRIDE POLYALPHAOLEFIN OIL ORGANOTITANATE .
Indicates content that may require registration and/or purchase.