Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: high-precision, reliable, easy to install. It doesn't need vibration sensor or pincers for engine cylinder line. Only by connecting to power source system can it measure engine rpm. It is the only one proprietary RPM sensor based on auto cigar lighter in present China.
- Rotational Speed Range: 400 to 9,999 rpm
- Features: Battery Powered
- Display Type: Digital
- Interface / Control: Digital Front Panel
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Win Source Part Number: 835743-RPM-22PBN Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
- Features: Photoelectric Sensors
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Win Source Part Number: 835742-RPM-20PBN Categories: Uncategorized Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
- Features: Photoelectric Sensors
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Win Source Part Number: 210859-RPM-20PB Packaging: Bulk Orientation: Side View Mounting: Through Hole Viewing Angle: 28° Wavelength: 800nm Current - Dark (Id) (Max): 500nA Categories: Sensors, Transducers Status: Active Temperature Range - Operating:
- Features: Photoelectric Sensors
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Win Source Part Number: 1243675-RPM-22PB Manufacturer Homepage: www.rohm.com Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Sufficient
- Features: Photoelectric Sensors
-
Supplier: Cubic Sensor and Instrument Co.,Ltd.
Description: Engine RPM Sensor Based on Vibration and Noise Gasboard-8110 adopts advanced design of hardware together with integrated software analysis technology. Petrol engine or diesel engine's RPM is obtained through analysis of vibration and audio spectrum signal. It is easy to operate,
- Rotational Speed Range: 450 to 8,000 rpm
- Outputs: Analog Voltage, Serial / Digital
- Features: Battery Powered
- Form Factor: Benchtop
-
Supplier: Acme Chip Technology Co., Limited
Description: SENSOR REMOTE REC 36.0KHZ 16M
- Features: Photoelectric Sensors
-
Description: selected, simple installation, with better mechanical protection performance. The detection distance of the sensor is 2mm, and the detection accuracy is high. Various specifications are available, with 2M cable or M12 connector, protection class IP67. Description Gear speed testing
- Operating Distance: 0.0787402 inch
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor
- Switch Type: Normally Closed, Normally Open
-
Description: SENSOR PHOTO 800NM SIDE VIEW RAD
- Collector Current: 0.0005 milliamps
- Features: Other
- Phototransistor Type: Phototransistor
-
Supplier: OROS
Description: Main Features Optical sensor Conditioning, cables and accessories included Powered by the analyzer Designed for the field Easy to mount 1 Top/rev sensor General overview TAC-O01 is a versatile optical tachometer probe. The probe detects rotation pulses using a reflective tape placed on
- Display Type: Digital
- Sensor Technology: Non Contact
- Features: Other
- Tachometer Type: Speed Sensor Only
-
Description: SENSOR REMOTE REC 36.7KHZ 16M
- Operating Temperature: -30 to 100 C
-
Supplier: Utmel Electronic Limited
Description: SENSOR PHOTO 600NM TOP VIEW SMD
- Operating Temperature: -22 to 185 F
- Features: Photoelectric Sensors
-
Description: PRES SWITCH -100-300 KPA PNP
- Input (Supply) Voltage: 10.8 to 30 volts
- Operating Temperature: -10 to 60 C
- Features: Other
-
Supplier: DigiKey
Description: SENSOR REMOTE REC 36.7KHZ 15M
-
Supplier: Newark, An Avnet Company
Description: HALL EFFFECT SENSOR, 100RPM, 4.5V-5.5V; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Pin; Sensor Housing:-; Output Configuration:Analogue; Output Voltage Min:-; Switching Speed:-; Product Range:68P Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: HALL EFFECT SENSOR, 100RPM, 4.5V-5.5V; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:5.5V; Sensor Terminals:Wire Leads; Sensor Housing:-; Output Configuration:Analogue; Output Voltage Min:-; Switching Speed:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: INCREMENTAL ENCODER, 9000RPM, 30VDC; Encoder Technology:Optical; Encoder Type:Incremental; Encoder Resolution:1000PPR; Push Switch:Without Push Switch; Encoder Output:Push Pull; Product Range:OsiSense XCC Series; Shaft Length:19mm RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: SENSOR PHOTO 800NM SIDE VIEW RAD
- Sensor Technology: Optical Linear Encoder
-
Supplier: TSI Incorporated
Description: Monitors pressure, ventilation, temp and humidity in hospital rooms (maximum 3 rooms). The PresSura™ Model RPM20 Room Pressure Monitor is designed to accurately measure pressure differentials in specialized hospital rooms. Backed by TSI's unique thermal-based pressure sensor, the PresSura
- Pressure Measurement: Differential
- Device Category: Instrument
-
Supplier: TSI Incorporated
Description: Monitors pressure in hospital rooms (maximum 1 room). The PresSura™ Model RPM10 Room Pressure Monitor is designed to accurately measure pressure differentials in hospital isolation rooms and operating rooms. Backed by TSI's unique thermal-based pressure sensor, the PresSura products offer the
- Pressure Measurement: Differential
- Device Category: Instrument
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: An economically smart programmable meter relay with isolated 4 to 20 mA retransmission or control loop output capability for measurement and control applications External transmitters or signal conditioners can be eliminated by direct connection of the sensor output to more than 38 Plug-in
- Number of Digits: 4
- Analog Input Channels: 1
- Width: 92 mm
- Height: 22.2 mm
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: An economically smart programmable meter relay with isolated 4 to 20 mA retransmission or control loop output capability for measurement and control applications External transmitters or signal conditioners can be eliminated by direct connection of the sensor output to more than 38 Plug-in
- Number of Digits: 4
- Analog Input Channels: 1
- Width: 92 mm
- Height: 45 mm
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM's optical sensors serve as eyes to monitor changes of any motions, and comply with customer's day-to-day diversifying requests.
- Peak Wavelength: 800 nm
- Power Dissipation: 0.5 milliwatts
- Operating Temperature: -25 to 85 C
- Phototransistor Type: Phototransistor
-
Supplier: Allied Electronics, Inc.
Description: The units are rugged, incremental encoders that convert shaft rotation into a current sinking pulse train. Internally, a single L.E.D. light source and a photologic sensor in conjunction with a shaft-mounted, durable, metal-etched encoder disc, provides signal accuracy and reliability to 10
-
Supplier: DigiKey
Description: Remote Receiver Sensor, 36.0kHz 15m Through Hole
- Operating Temperature: -10 to 75 C
- Photodiode Package: Through Hole Technology (THT)
-
Supplier: PCB Piezotronics, Inc.
Description: Drive Motor & Servo, LabMaster Fastener Test System, DC Electric Drive Motor 537 Nm (396 ft-lb) 149 RPM, 1" Sq. Dr. For more information on RS Technologies Fastener Testing products and applications, please visit:
-
Supplier: PCB Piezotronics, Inc.
Description: Drive Motor & Servo, LabMaster Fastener Test System, Cooper #571500 Motor 1073 Nm (791.4 ft-lb) 102 RPM For more information on RS Technologies Fastener Testing products and applications, please visit:
-
Supplier: PCB Piezotronics, Inc.
Description: Drive Motor & Servo, LabMaster Fastener Test System, DC Electric Drive Motor 260 Nm (192 ft-lb) 127 RPM, 1/2" Sq. Dr. For more information on RS Technologies Fastener Testing products and applications, please visit:
-
Supplier: Datatronics™
Description: Features Aerospace Speed Sensor 12V @ 5,000RPM Aerospace, Industrial
- Rotary Speed Range: 5,000 rpm
- Body Shape: Rectangular
-
Supplier: TE Connectivity
Description: Electrical Characteristics Full Scale Range (LBF) : 240 Full Scale Range (NEWTM) : 300 Supply Voltage (VDC) : 10 - 30 Operation/Application Output Signal Details : ±2 V Rotation Speed (RPM) : Static Other Force Direction : Clockwise, Counterclockwise Product Type Features Torque Sensor
- Maximum Torque: 2,880 In-lbs
- Accuracy: 0.25 ±% Full Scale
- Operating Temperature: -4 to 176 F
- Category of Device: Sensor Element / Chip
-
Supplier: Monarch Instrument
Description: 1-60,000 RPM. The P5-11 Proximity Sensor is a rugged industrial 2 wire probe style inductive sensor. It can be used 0.2 inches (5mm) from a 0.5 inch (12mm) metallic target such as a bolt head or shaft locking key.
- Operating Distance: 0.1968505 inch
- Body Shape: Cylindrical
- Power Requirements: DC Powered
- Sensor Technology: Inductive Proximity Sensor, Magnetic Proximity Sensor
-
Supplier: Infineon Technologies AG
Description: XENSIV™ - TLE5014SP16 E0002 iGMR magnetic angle sensor for high speed applications Our TLE5014 magnetic angle sensor family is available as single and dual die products. All sensors out of this family come pre-configured and pre-calibrated as plug-and-play sensors – and
- Input (Supply) Voltage: 0.3 to 26 volts
- Operating Temperature: -40 to 125 C
- Magnetic Field Range: 250 to 800 Oersted
- Features: Magnetic Sensor, Other
-
Supplier: PCB Piezotronics, Inc.
Description: PCB L&T Torque Sensor, Rotary Transformer, Shaft to Shaft, 36k in-lb Capacity FS, 6.7k RPM Max., MS Conn. Speed sensor and foot mount sold separately.
- Operating Temperature: -65 to 170 F
- Torque Sensor Type: Rotary
- Category of Device: Sensor / Transducer
- Technology: Strain Gauge
Find Suppliers by Category Top
Featured Products Top
-
Non-Contact, Ultra Precise Digital Torque Sensors with with Spline Drive per AND 10262 & AND 20002 Capacities from 50 to 10,000 lbf-in (5.65 to 1,130 N-m) 0.03% Combined Nonlinearity and Hysteresis (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
ozf-in (0.07 to 1.4 Nm) 200 to 1,000% Overload 150% Overrange 25,000 rpm Speed Rating Engineering Unit Digital Outputs of Torque, Speed & Power ±5.000/±10 Volt Analog Outputs of Torque, Speed & Power Hardened to EMI (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
analysis, and research and validation environments. Additional features include: +/-5.000 / +/-10.000 V analog outputs Max/Min values updated every 128 microseconds Speed ranges up to +/-15,000 rpm All bearingless torque sensors are designed for (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
environments. Additional features include: +/-5.000 / +/-10.000 V analog outputs Max/Min values updated every 128 microseconds Speed ranges up to +/-15,000 rpm All bearingless torque sensors are designed for ease of installation and operating (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
Length: Fits a wide range of sorting machines and conveyor systems. Versatile Control: Supports Hall sensor and magnetic encoder operation for precise motion. (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
High Rotational Accuracy: Maintains 600 ± 1 rpm for precise sensor operation (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Brushed DC Motor with Dual Hall Sensors Voltage Range DC 12V – 29V Power 80W Output Speed 250 RPM Gear (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
overall system performance. Constar Motion’s 14mm BLDC gimbal motors integrate Hall sensor feedback with a compact motor structure to achieve precise and responsive motion control. With high-speed operation up to 14,200 rpm and 1.7W output power, these motors (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
Custom Designs Available: Shaft length, technical specifications, drive PCB & hall sensor, and cable length can be tailored after evaluation (read more)
Browse Brushless Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
60% compared to rigid couplings High-Speed Capability: Balanced for operation up to 10,000 RPM, suitable for modern CNC lathes Single (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd.
Conduct Research Top
-
How to Verify Proper Operation of Tachometers and Sensors
When a Tachometer/Sensor has a visible light output and has passed the fluorescent light calibration check, THERE IS NOTHING WRONG WITH THE TACHOMETER OR SENSOR. We suggest trying a new piece of Reflective Tape or contrasting color, hold steady and aim from the correct distance to obtain actual RPM.
-
Procedure to Verify Proper Operation of Tachometers and Optical Sensors
When a Tachometer/Sensor has a visible light output and has passed the fluorescent light calibration check, THERE IS NOTHING WRONG WITH THE TACHOMETER ORSENSOR. We suggest trying a new piece of Reflective Tape or contrasting color, holdsteady and aim from the correct distance to obtain actual RPM.
-
Torque Sensor Application - Rotating Torque Monitoring System
sure to specify required RPM for proper sensor and related instrument selection. FUTEK's line of rotary torque sensors are strain gage type and are available with booth Slip ring type (300 series) with mV/V output or non-contact ones (600 series) with +/- 5VDC output. Both versions are also available
-
Application Note - Setting up a stock MD10P for Pizza Ovens
Setting up the MD10P control for your oven requires two pieces of information: 1. The number of pulses / revolution generated by the motor speed sensor. 2. The desired display at a known motor RPM
-
Recording Road Surfacing Data to Prove Process Efficiency
. This data would have to be collected from sensors recording several different parameters including the temperature of the bitumen, the surrounding air, engine RPM, road speed, and more.
-
Machining - Smart Machining: A New Development in High-Speed Machining to Consider - 03/06
Maximum RPM Machining: Necessities of High-Speed Moldmaking Mold shops will thrive if they practice an 'all-aspects ' process to HSM, which includes the machine, cutting tool, toolholder, proper balance and application support. High-speed machining has been around for a few years now
-
TECH TIPS on Implementing the IIOT via IO-Link
, inductive proximity sensors work in tight spaces to detect metallic objects for motion control tasks like tool selection,. robotic position-sensing, and control of micro-mechanisms. The most up-to-date version of IO-Link lets inductive proximity sensors. double as RPM detectors as they provide an output
-
Using the dsPIC30F & dsPIC33F DSCs for Sensorless BLDC Control
, this limitation allows very common 4-pole motors to run at up to 4500 RPM. INTRODUCTION The output frequency can be extended up to approximately 250 Hz (7500 RPM for a 4-pole This application note describes a fully working and motor) if phase advance is used. Higher speeds highly flexible software
More Information Top
-
Automotive Mechatronics
168 Position sensors 195 Speed and rpm sensors 207 Acceleration sensors 212 Pressure sensors 215 Force and torque sensors 224 Flowmeters 230 Gas sensors and concentration sensors 234 Temperature sensors 244 Imaging sensors (video) .
-
Bosch Automotive Electrics and Automotive Electronics
232 Position sensors 259 Speed and rpm sensors 271 Acceleration sensors 276 Pressure sensors 279 Force and torque sensors 288 Flowmeters 294 Gas sensors and concentration sensors 298 Temperature sensors 308 Imaging sensors (video) .
-
SR-30 turbojet engine real-time sensor health monitoring using neural networks, and Bayesian belief networks
The en- gine is equipped with thirteen sensors for engine monitoring but only the RPM sensor , thrust sensor (Th), turbine inlet pressure sensor (P1), turbine inlet thermocouple (T1), tur- bine exit pressure (P2), and the exhaust gas thermocouple (EGT) are utilized in…
-
Mechatronic Design of a
Quadrotor Test Rig for System
Identification
Additionally four RPM sensors were constructed each relying on an alternate means of sensing.
-
urn:nbn:se:miun:diva-15710 : Applications of embedded sensors in loader crane positioning and rotor RPM measurement
In the first case for the rotor RPM measurement, the thesis presents themodeling and simulation of the stator-free RPM sensor idea using the Monte Carlomethod, which demonstrated the special features and performance of this sensor.
-
2012 Index IEEE Transactions on Instrumentation and Measurement Vol. 61
Design and Implementation of a Stator- Free RPM Sensor Prototype Based on MEMS Accelerometers; TIM March 2012 775-785 Cheng, Y., see Xu, L., TIM Feb. 2012 286-296 Cheng, Y.-C., see Ma, G.-M., TIM Feb. 2012 539-544 Cheok…
-
Bill Of Materials - Alpine Audi A3 / S3 Display (8V0857273N)
Motor RPM Sensor PCB - China .
-
An intelligent automobile diagnostic system
Just as with the RPM sensor , when these pulses are counted and timed, the vehicle speed is easily determined.
Indicates content that may require registration and/or purchase.