-
Supplier: CMH Manufacturing Co.
Description: Hall hydraulic power units are designed to operate each of our Permanent Mold Casting Machines with optional accessories in manual or automatic mode. Timing for pouring and cooling are controlled for repeat production without variance. The hydraulic pump is variable
- Cooling Method: Fan-driven Oil Cooler
- Flow: 20 GPM
- Power Source: Electric Motor
-
Supplier: CMH Manufacturing Co.
Description: Hall power units are designed to operate each of our Permanent Mold Casting Machines with optional accessories in manual or automatic mode. Timing for pouring and cooling are controlled for repeat production without variance. The hydraulic pump is variable volume/pressure
- Cooling Method: Fan-driven Oil Cooler
- Flow: 10 GPM
- Power Source: Electric Motor
-
Supplier: Carr Lane Manufacturing Co.
Description: Economical, self-contained power unit that requires only a shop-air connection to operate. Automatically restarts to maintain system pressure, and holds pressure even if air supply fails. Quiet, long-life reciprocating-piston pump. Large reservoir provides enough fluid
- Features: Fluid Sight Level
- Flow: 0.4069 to 22.44 GPM
- Operating Pressure: 2400 to 7500 psi
- Power Source: Pneumatic Compressor
-
-
Supplier: Jergens, Inc.
Description: Jergens Air Powered Hydraulic Pumps are used as a power source to activate hydraulic clamps. Shop air is introduced into the filter/regulator and converted to hydraulic pressure. The 'shoebox' pump is a low cost, compact unit used on smaller
- Maximum Discharge Pressure: 4500 psi
- Maximum Discharge Flow: 0.4329 GPM
- Power Source: Air / Pneumatic
- Pump Type: Booster Pumps
-
Supplier: Mile-X Equipment, Inc.
Description: OTC 4026 Air/Hydraulic Power Unit Features a heavy-duty, one-piece, aluminum body for durability and light weight. A perfect replacement pump for body and frame straightening equipment. Performs in either vertical or horizontal positions. Has a time-testerd motor design. All
-
Supplier: Carr Lane Manufacturing Co.
Description: Low-cost hydraulic power source that requires only a shop-air connection to operate. This compact, portable unit weighs only 14 lbs. Only 75-psi air pressure is required to provide 7500-psi hydraulic pressure. Suitable for smaller clamping fixtures and
- Flow: 0.0 to 0.2165 GPM
- Operating Pressure: 4000 to 7500 psi
- Power Source: Pneumatic Compressor
- Pump Type: Single Stage, Double Stage
-
Supplier: DeZURIK, Inc.
Description: DeZURIK's Hydraulic Power Unit (HPU) is designed and manufactured to meet custom field application requirements. The HPU skid design includes all necessary components and a control panel to drive single or multiple hydraulic cylinder valve actuators. Custom HPU skids are
- Power Source: Electric Motor
-
Supplier: CMH Manufacturing Co.
Description: Reducing Inclusions Reducing turbulances as the metal enters the mold The system uses our time proven hydraulic power unit. Refer to Hydraulic Power Units pages for standard unit details. The system uses a PLC control and a
-
Supplier: DeZURIK, Inc.
Description: DeZURIK’s HydraStorm Hydraulic Power Unit (HPU-DHS) generates a tremendous amount of power to drive most valves fitted with hydraulic cylinder actuators. The HPU-DHS is designed specifically with rugged construction and diverse capabilities to best suit the needs
-
Supplier: SC Hydraulic Engineering Corporation
Description: The 40 series power units utilize the same basic components as the 30 series and mount them on a larger baseplate (largest is 28" x 12 1/2") which can accommodate an optional reservoir - 2, 3 or 5 gallons. Best suited for applications not requiring large amounts of fluid, pressure
- Cooling Method: None
- Features: Overpressure Protection
- Flow: 0.0866 to 16.67 GPM
- Operating Pressure: 1000 to 65000 psi
-
Supplier: SC Hydraulic Engineering Corporation
Description: The 30 series power units are an entry level system utilizing a 10-4, 10-5 or 10-6 pump mounted on a base plate with an filter regulator lubricator (FRL) assembly, muffler, high pressure manifold, manual release valve and fluid pressure gauge (optional on units 30,000 psig and
- Cooling Method: None
- Features: Overpressure Protection
- Flow: 0.0866 to 16.67 GPM
- Operating Pressure: 1000 to 65000 psi
-
Supplier: SC Hydraulic Engineering Corporation
Description: PRESSURES UP TO 65,000-PSI ONLY 2 CONNECTIONS REQUIRED MOBILE SELF CONTAINED POWER UNIT 5 OR 10 GALLON STAINLESS STEEL RESERVOIR AVAILABLE WITH ALL 10-SERIES PUMP MODELS PRESSURE GAUGES, VALVES AND AIR DRIVE CONTROLS INCLUDED The 90 Series Dual pump portable test
- Operating Pressure: 65000 psi
- Power Source: Pneumatic Compressor
- Reservoir Capacity: 5 to 10 gallons
-
Supplier: Eckel Manufacturing Company, Inc.
Description: Weather Hydraulic Power Unit. Opening of the doors and utilizing an optional internal air blast heat exchanger will condition the power unit for summer operation. Custom design and configuration is available to meet your specific needs, and we'll be glad to
-
Supplier: Unidex, Inc.
Description: For effortless lifting and unobstructed reach, AO Series manipulators provide strong lifting and positioning power in compact, easy-to-operate units. Running quietly and trouble-free on shop air and a self-contained oil supply, AO Series manipulators are provided with low and
- Capacity: 200 lbs
- Features: Rotating, Tilting
- Length: 16 inch
- Lift Drive / Actuation: Air / Pneumatic, Other
-
Supplier: SC Hydraulic Engineering Corporation
Description: This portable unit weighs only 25 pounds so it can easily be carried from one place to another. Dimensions are 18" wide by 19" high by 15" deep.The power unit includes air controls with gauge and shut-off, protected high pressure gauge, high pressure manifold and bleed
- Cooling Method: None
- Features: Overpressure Protection
- Power Source: Pneumatic Compressor
- Pump Type: Single Stage
-
Supplier: Safran Helicopter Engines
Description: several systems through the helicopter's remote accessory gear-box (RAGB). Thanks to the mechanical power delivered to the RAGB, the Saphir 100 supplies the following functions on the ground: Air conditioning including cockpit heating Electrical power: starting the main engines
-
Supplier: Safran Helicopter Engines
Description: : Air conditioning including cockpit heating Power generation for: starting the main engines supplying equipment (standby, verification and maintenance phases) Back-up electricity generation Hydraulic power for flight controls
-
Description: Parker V-Pak Low Profile Hydraulic Power Units are vertical design, 303 liter (80 gallon) reservoirs utilizing Parker Variable Volume Piston Pumps. Features/ Benefits • Vertical Design • Submerged Pump • Precision Pump Mounting Adapters
- Flow: 8 to 36 GPM
- Reservoir Capacity: 80 gallons
-
Supplier: SAE International
Description: includes a power section (or engine), a starting system, an electronic control unit (ECU), a gearbox with accessory mounting pads, and an oil cooling system. The accessories that are driven by the APU, such as CSD's (constant speed drives), alternating current (AC) generators,
-
Supplier: DeZURIK, Inc.
Description: configured to deliver continual power for valve operation and to provide emergency power in case of power failure. DeZURIK low pressure hydraulic accumulator systems are designed as air over oil, air over water or source water pressurization systems,
-
Description: steel seat and poppet for excellent wear resistance. Ideal for use in hydraulically operated Blowout Preventers (BOP), Hydraulic Power Units (HPUs) and hydraulic component testing.
- Actuation: Manual / Hand
- Number of Ports/Ways: 3
- Pressure Rating: 8000 psi
- Valve Size: 0.7500 inch
-
Supplier: SAE International
Description: This SAE Standard defines the expectations for free-standing, nonintegral, nonpressurized reservoir, flooded inlet type, industrial hydraulic power units used on machine tools and equipment for the automotive industry. These exclude power units used for
-
Supplier: TPI Corporation
Description: /14/17/21 AMPERE AT 240 V CURRENT RATING 1874/2500/3123/3750 W AT 208 V, 2500/3332/4165/5000 W AT 240 V POWER RATING 6396/8553/1065912798 BTU/HR AT 208 V, 8533/11365/14215/170 65 BTU/HR AT 240 V CAPACITY 275 CFM AIR FLOW RATE HYDRAULIC ACTION THERMOSTAT
- Fuel / Energy Source: Electric
- Heater Type: Forced Air Heater, Space Heater
- Heating Capacity: 1.87 to 5 kW
- Maximum Air Flow: 275 SCFM
-
Supplier: Jergens, Inc.
Description: Jergens Pre-Fill Power Pacs provide a complete portable power source. Everything required to power and control your hydraulic fixture is included. Connect your shop air to the filter/regulator and your fixture to the hydraulic hose. The self-bleeding feature
- Drive Type: Hydraulic
-
Supplier: TPI Corporation
Description: 5000 W POWER RATING 17065 BTU/HR CAPACITY 275 CFM AIR FLOW RATE HYDRAULIC ACTION THERMOSTAT CONTROL TYPE BLOCK FINNED STEEL HEATING ELEMENT TOTALLY ENCLOSED PERMANENTLY LUBRICATED MOTOR FAN/MOTOR TYPE AIR THROW DISTANCE 16 FT TEMPERATURE RATING 57 DEG F (RISE) 5600 MODEL
- Fuel / Energy Source: Electric
- Heater Type: Forced Air Heater, Space Heater
- Heating Capacity: 5 kW
- Maximum Air Flow: 275 SCFM
-
Supplier: Mile-X Equipment, Inc.
Description: Norco 78057A 50 Ton Air Hydraulic Shop Press This Norco shop press ships by truck and extra shipping charges will apply to ship to a non-commercial address. ARBOR PLATES NOT INCLUDED Intended Use Heavy duty use in truck garages and
-
Supplier: TPI Corporation
Description: AT 240 V CURRENT RATING 3750 W AT 208 V, 5000 W AT 240 V POWER RATING 12799 BTU/HR AT 208 V, 17065 BTU/HR AT 240 V CAPACITY 375/275 CFM AIR FLOW RATE HYDRAULIC ACTION THERMOSTAT CONTROL TYPE BLOCK FINNED STEEL HEATING ELEMENT TOTALLY ENCLOSED PERMANENTLY LUBRICATED MOTOR
- Fuel / Energy Source: Electric
- Heater Type: Forced Air Heater, Space Heater
- Heating Capacity: 3.75 to 5 kW
- Maximum Air Flow: 375 SCFM
-
Supplier: SAE International
Description: , engine starting systems, auxiliary power units, and emergency power systems." Additional definitions may be found in ARP906A which is the source of this definition. Some closely related systems which are not discussed in detail, include thermal management, environmental
-
Supplier: PHD, Inc.
Description: The Tandem Cylinder provides close, smooth control of piston rod speed even with changing external loads. The unit is air powered while the hydraulic portion serves as a control medium. Advantages: Four standard sizes available, provides close, smooth control of piston
- Body Material: Steel
- Bore Size: 0.7500 to 1.38 inch
- Cylinder Action: Single
- Cylinder Configuration: Simple
-
Supplier: Southland Equipment Service
Description: dimension. Additional custom platform sizes available to ship within two weeks. 2. Choose the Lift Capacity. 3. Choose the Frame Size. 4. Choose the Power Unit.
- Length: 48 inch
- Lift Drive / Actuation: Air / Pneumatic, Hydraulic
- Width: 36 inch
-
Supplier: Autoquip Corporation
Description: units using shop air supply rather than single or three-phase electrical power. Air Force family of pneumatic work station lift and tilt combinations are designed and manufactured in America's heartland to the highest standards of safety and reliability. In fact, this
- Length: 4 ft
- Load Capacity: Up to 3000 lbs
- Maximum Dimension / Diameter: 4 ft
- Power: Air
-
Supplier: Autoquip Corporation
Description: Air Force Air Bag Tilters – Pneumatic Work Station Tilters for Work Positioning, Ergonomics, and Worker Productivity Autoquip Air Force Pneumatic Tilters are driven by heavy industrial pneumatic air bag actuators, and because they're completely air powered,
- Length: 4.5 ft
- Load Capacity: Up to 3000 lbs
- Maximum Dimension / Diameter: 4.5 ft
- Power: Air
-
Supplier: Boston Gear
Description: Pneumatic Air Motors Boston Gear air motors are ideal for applications where electric and hydraulic motors can not be used. They are compact, lightweight sources of smooth, vibration-free power. They stop and start almost instantly. They provide variable torque and speed
- Maximum Air Pressure: 100 psi
- Mounting Options: Flange Mount
- Rated Free Speed (output): 300 to 3000 rpm
-
Supplier: Eaton Hydraulics Group
Description: available as spring-applied and air- or hydraulically-releas ed, with either solid or ventilated discs to match the speed of the application. Features Single-disc units require no wear adjustment and dual-disc units require only one wear adjustment during the long life of
- Brake Engagement: Friction
- Brake Operation: Spring Actuation / Engage
- Brake Type: Disc
- Torque Rating: 32219 Ft-lbs
-
Supplier: Universal Air & Gas Products Corp.
Description: can be modified to your department's need and specifications. In most cases, a standard 1/2 ton pickup truck is capable of pulling the MAT800. UAPC's MAT 800 unit offers a unique approach to on site high pressure breathing air. All units are designed by UAPC's in house
- Discharge / Operating Pressure: 3000 to 6000 psi
- Features: Integral Cooler, Integral Dryer, Explosion Proof
- Mounting Options: Portable, Trailer / Truck
- Power Source: Hydraulic, Gasoline, Diesel
-
Supplier: Aries Engineering Co., Inc.
Description: cylinder line provides a compact package where space is limited. Standard Features: Total air/oil separation For use in tight places, no hydraulic hose Linear force output Three moving components Simple control circuits 100,000 PSI
- Cylinder Action: Other
- Cylinder Style: Tie-rod
- Mounting Options: None
- Operating Pressure: 30 to 100 psi
-
Supplier: Force Control Industries, Inc.
Description: also has an additional pump option providing a drive system for up to 4 hydraulic pumps. The clutch is engaged by compressing a multiple disc friction stack using either air or hydraulic pressure. The pressure determines the torque transmitted through the clutch. Transmission
- Application / Type: Industrial / General Purpose, Motor
- Clutch Engagement: Oil Shear
- Diameter: 19.1 inch
- Drive / Load Connection: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: operation in ambient temperatures up to 52 degree C (126 degree F). The Electric Power Control (EPC) controls the fan speed based on coolant temperature and hydraulic oil temperature for optimized cooling. Turbocharger The C18 uses a water-cooled, center-section waste gated
- Operating Weight: 187360 lbs
- Travel Speed: 2.8 miles/hr
- Type: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: operation in ambient temperatures up to 52 degree C (126 degree F). The Electric Power Control (EPC) controls the fan speed based on coolant temperature and hydraulic oil temperature for optimized cooling. Turbocharger The C15 uses a water-cooled, center-section waste gated
- Operating Weight: 145430 lbs
- Travel Speed: 2.6 miles/hr
- Type: Other
-
Supplier: Mile-X Equipment, Inc.
Description: optional models 78021 gauge, 910017A air/hydraulic pump and 910016A hose and fittings. Pair of bed plates included. Shielded heavy duty ram return springs. Hydraulic power unit is bearing mounted for horizontal movement on head channel. Zero distortion, heavy duty
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: power, reliability, economy and low emissions. Performance The 345D L, equipped with the C13 with ACERT Technology, meets the U.S. EPA Tier 3 emissions while providing 10% more horsepower compared to the 345C L. The building blocks of ACERT Technology are fuel delivery, air management
- Operating Weight: 100040 lbs
- Travel Speed: 2.9 miles/hr
- Type: Other
-
Supplier: Hannay Reels
Description: To handle single 1-3/8" I.D. through 2" I.D. hose Effortless and fast rewinding, wrapping, and guiding of hose. Chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Auxiliary crank rewind optional. 12v rewind, strap brake
- Core Diameter: 20 to 24 inch
- Flange Diameter: 48 to 70 inch
- Hose Inside Diameter: 1.38 to 2 inch
- Hose Length: 50 to 170 ft
-
Supplier: Mile-X Equipment, Inc.
Description: hole to adapt optional models 78021 gauge, 910003 air/hydraulic pump and 910016A hose and fittings. Pair of bed plates included. Shielded heavy duty ram return springs. Hydraulic power unit is bearing mounted for horizontal movement on head channel. Zero distortion, heavy
-
Supplier: Hannay Reels
Description: To handle single 1-1/2" I.D. through 3" I.D. hose Jet/AV Gas Fuel Dispensing Effortless and fast rewinding, wrapping, and guiding of hose. Chain and sprocket drive powered by electric, hydraulic, or compressed air motor. Auxiliary crank rewind, optional
- Core Diameter: 20 to 30 inch
- Flange Diameter: 48 to 78 inch
- Hose Inside Diameter: 1.5 to 3 inch
- Hose Length: 50 to 100 ft
-
Description: ISO 20816-5:2018 This document provides guidelines for evaluating the vibration measurements made at the bearings, bearing pedestals or bearing housings and also for evaluating relative shaft vibration measurements made on machine sets in hydraulic power generating and pump-storage
-
Supplier: National Oilwell Varco
Description: Power Swivels The National Oilwell Varco® Power Swivels are hydraulic motor driven, pipe rotating machines. These simple, compact units are supplied with a power unit of the correct size and horsepower output to match the swivel and with either air or
-
Supplier: Norlok Technology, Inc.
Description: 's Included: A complete ASTRACLINCH Power Line unit consists of a compact workhead connected through a hydraulic hose to an air-over-oil pressure intensifier (booster) with automatic cycle control, ready for connection to the factory compressed air net. An
- Automation / Control: Manual (Footswitch / Pendant / Pushbutton)
- Frame Type & Orientation: Handheld
- Press Technology - Drive / Actuation: Air / Pneumatic
- Pressure: 87 psi
-
Supplier: EXAIR
Description: A safe, maintenance-free way to recover: Coolant Hydraulic oils Liquid spills, sludge and chips Tramp oil Waste water EXAIR's compressed air operated Reversible Drum Vac System attaches quickly to any closed head 30, 55 (45 imperial
- Airflow: 19 SCFM
- Capacity: 5 to 110 gallons
- Media: Wet
- Number of Inlets: 1 #
-
Supplier: Autoquip Corporation
Description: leaks or spills associated with hydraulic units. These air scissors lifts offer an economical and dependable solution for transfering, stacking and, shuttling materials and goods over short travels. Lift tables travel up to 15 inches and support loads wighing up to 6,000 pounds.
- Capacity: 4000 lbs
- Length: 48 to 84 inch
- Lift Drive / Actuation: Air / Pneumatic
- Lift Mechanism: Scissor Lift
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: fan is hydraulically driven with a variable speed control that manages fan speed to provide optimized cooling. Air Cleaner The radial seal air filter features a double-layered filter core for more efficient filtration and is located in a compartment behind the cab. A warning is
- Operating Weight: 99150 lbs
- Travel Speed: 2.7 miles/hr
- Type: Other
-
Supplier: Autoquip Corporation
Description: injury. Common settings for completely air-powered industrial scissors lifts include explosion-proof environments, food processing plants, or areas where it is more economical to power the units using shop air supply rather than single or three-phase electrical
- Capacity: 5000 lbs
- Length: 54 to 60 inch
- Lift Drive / Actuation: Air / Pneumatic
- Lift Mechanism: Scissor Lift
-
Supplier: PHD, Inc.
Description: Air/Oil Tandem Multi-Motion Actuators provide the control of hydraulics with the simplicity of pneumatics. One end of the rotary section is a closed loop hydraulic control member, while the other provides pneumatic power to the racks. Air/oil tandem is available on the
- Actuation Type: Hydraulic, Pneumatic
- Drive Specifications: Rack & Pinion, Other
- Features: Rotary Axis
- Material: Aluminum
-
Description: TESCOM™ 50-2200 Series pressure reducing regulator is specifically designed for extended life operation in high pressure hydraulic applications. Suitable for wellhead control panels, subsea valve actuation, chemical injection and Hydraulic Power Units (HPU). New stem and
- Controlled Pressure Range: 5 to 20000 psi
- Media Description: Air, Hydraulic Fluid
- Port Size: 0.2500 inch
- Pressure Rating: 15000 to 20000 psi
-
Supplier: Force Control Industries, Inc.
Description: loss of electrical power occurs. The Positorq braking system is designed as totally enclosed system with air or hydraulic actuation for hazardous environments, and fresh or salt water applications. Some examples of ideal applications include anchor winches, mooring winches used
- Brake Engagement: Oil Shear
- Brake Type: Other
- Diameter: 59 inch
- Drive / Load Connection: Flange, Other
-
Supplier: Garage Equipment Supply
Description: positions Double-sealed for longer service life Air valve with integrated filter Heavy-duty air motor provides maximum power Sealed hydraulic unit prevents contamination Built-in safety valve prevents jack from being used beyond its rated capacity. Additional
-
Description: TESCOM™ 50-2000 Series pressure reducing regulator is specifically designed for extended life operation in high pressure hydraulic applications of up to 10000 PSIG [690 bar]. Ideal for use in wellhead control panels, subsea valve acutations, chemical injections and Hydraulic
- Actuation: Manual / Hand
- Connection: Threaded
- Flow (Cv): 0.0200 to 0.1200
- Media Temperature: -15 to 165 F
-
Supplier: jbj Techniques Limited
Description: the fluid. Inlet values must not be exceeded. Filtration of hydraulic media is essential due to the precise tolerances built into each quality unit. » Hydraulic Workholding on Machine Tools » Hydraulic Power Packs » Subsea
- Bore Size - HP Outlet: 0.3750 inch
- Bore Size - LP Inlet: 0.5000 inch
- Drive Type: Hydraulic
- Fluid Compatibility: Air, Gas, Oil-based Hydraulic Fluid, Water-based Hydraulic Fluid, Synthetic Hydraulic Fluid, Blended Hydraulic Fluid, Air-Hydraulic Tandem, Methanol, Brake Fluid, Other
-
Supplier: jbj Techniques Limited
Description: the fluid. Inlet values must not be exceeded. Filtration of hydraulic media is essential due to the precise tolerances built into each quality unit. » Hydraulic Workholding on Machine Tools » Hydraulic Power Packs » Subsea
- Bore Size - HP Outlet: 0.2500 to 0.5625 inch
- Bore Size - LP Inlet: 0.2500 to 0.4375 inch
- Drive Type: Hydraulic
- Fluid Compatibility: Air, Gas, Oil-based Hydraulic Fluid, Water-based Hydraulic Fluid, Synthetic Hydraulic Fluid, Blended Hydraulic Fluid, Air-Hydraulic Tandem, Methanol, Brake Fluid, Other
-
Supplier: jbj Techniques Limited
Description: the fluid. Inlet values must not be exceeded. Filtration of hydraulic media is essential due to the precise tolerances built into each quality unit. » Hydraulic Workholding on Machine Tools » Hydraulic Power Packs » Subsea
- Bore Size - HP Outlet: 0.2362 inch
- Bore Size - LP Inlet: 0.2165 inch
- Drive Type: Hydraulic
- Fluid Compatibility: Air, Gas, Oil-based Hydraulic Fluid, Water-based Hydraulic Fluid, Synthetic Hydraulic Fluid, Blended Hydraulic Fluid, Air-Hydraulic Tandem, Methanol, Brake Fluid, Other
-
Supplier: MAXPRO Technologies, Inc.
Description: MAXPRO nitrogen gas booster packages offer an economical method of boosting nitrogen (or other select gases or air) gas pressure up to 4,400 psi. The package features a compact and lightweight arrangement that is turn-key and fully tested. No electrical power required, only a 75 psi
- Bore Size - HP Outlet: 0.2500 inch
- Bore Size - LP Inlet: 0.2500 inch
- Drive Type: Pneumatic
- Fluid Compatibility: Gas
-
Supplier: MAXPRO Technologies, Inc.
Description: MAXPRO nitrogen gas booster packages offer an economical method of boosting nitrogen (or other select gases or air) gas pressure up to 4,400 psi. The package features a compact and lightweight arrangement that is turn-key and fully tested. No electrical power required, only a 75 psi
- Bore Size - HP Outlet: 0.2500 inch
- Bore Size - LP Inlet: 0.2500 inch
- Drive Type: Pneumatic
- Fluid Compatibility: Gas
Find Suppliers by Category Top
Featured Products Top
-
IIB T4(X) Our hydraulic hoists can be deployed as an alternative to air driven units in all places where hydraulic lines, central hydraulic systems or hydraulic aggregates are existent. Features: (read more)
Browse Datasheets for J.D. Neuhaus -
Hydraulic power unit Truck limiter hydraulic (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
An air conditioner is a device for heating and cooling. Their circuit configuration consists of an indoor unit and an outdoor unit. The indoor unit is equipped with a fan motor that controls the airflow in the room, and the outdoor unit is equipped with a compressor motor that compresses (read more)
Browse Insulated Gate Bipolar Transistors (IGBT) Datasheets for Fuji Electric Corp. of America -
oil cooling. All units can be supplied with either hydraulically or mechanically actuated clutch units. Mechanical power transmission from (read more)
Browse Power Take-offs (PTO) Datasheets for jbj Techniques Limited -
HIGH VOLTAGE POWER DISTRIBUTION UNIT Whether you’re designing an electric vehicle (EV) for the road or manufacturing an off-highway electric vehicle, you need solutions to reliably deliver power (read more)
Browse Power Distribution Units (PDU) Datasheets for Littelfuse, Inc. -
Gear motors convert hydraulic pressure and flow into torque and angular displacement. Rotary mechanical power, applied to a load via the shaft. Mechanical power from a hydraulic source; hydraulic fluid is (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
, loaders, and rough terrain forklift trucks. Another example is in the mining industry, where PTOs are used with valves and pumps on underground trucks and loaders, and in the marine industry in motorized, electrical, and hydraulic winches. Power take-off units are used extensively in (read more)
Browse Datasheets for Gear Motions, Inc. -
• 200 foot per minute down speeds (when the customer observed it, he asked us to slow it down) • Multi-lift synchronization on a single power unit • “Intrinsically Safe” wiring as a low cost alternative to some explosion proof applications • Customer (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
shop: full machining services for bespoke designs. A motor pump set consists of a prime mover such as a petrol / diesel engine, electric, hydraulic, or air motor connected to a fluid pump / gas pump via a coupling or a bellhousing and (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
The DHM 4 series digital hydraulic multimeter is an all-in-one unit designed to test the performance of hydraulic pumps, motors, valves and (read more)
Browse Datasheets for HydraCheck Inc.
More Information Top
-
Low Energy Pump for Engine Oil
Air driven hydraulic power units will react to the system demands and, when the oil pressure is reached, the pump will simply stop and hold that pressure until the demand changes.