Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ifm efector inc.
Description: reliable and permanent monitoring of condition parameters in 3 axes condition-based analysis of imbalance and rolling element bearing damages suited for harsh industrial environments, with sensor self-test and status LED asynchronous transmission of raw data (BLOB) and integrated
- Acceleration: 1 to 50 g
- Linear Velocity: 0 to 11.81102362204725 in/sec
- Frequency Range: 2 to 5,600 Hz
- Minimum Accuracy: 2 +/-% FS
-
Supplier: ifm efector inc.
Description: For the reliable vibration monitoring of machines and equipment Condition-based maintenance thanks to monitoring of imbalance, rolling element bearing or gear state Inputs for the simultaneous detection of up to four vibration sensors Two switching outputs for pre-alarm
- Operating Temperature: 158 F
- Features: Other
-
Supplier: Tronics Microsystems
Description: VIBO® is a digital MEMS accelerometer that enables a continuous monitoring of machine vibrations. Embedded in spindle, motor, pump, fan, gearbox, compressor or generator, VIBO® detects early signs of failure such as unbalance, misalignment, bearing or gearing issue. Besides delivering
- Acceleration: 64 g
- Frequency Range: 0.5 to 20,000 Hz
- Operating Temperature: -40 to 257 F
- Sensor Outputs: Acceleration, Velocity
-
-
Supplier: CEC Vibration Products
Description: Features: Ceramic bearings provide exceptional service life Self-generated, high level low impedance output Operates to +700°F Applications: Aircraft Engines Industrial Turbines Test Cells Description: CEC's 4-130 Vibration Sensors offer a technology breakthrough in velocity
-
Supplier: NSXe Co. LTD.
Description: expenses and having better equipment maintenance. Improving preventive maintenance with our low-cost automated vibration monitoring system. It’s easy to set up and it will automatically collect vibration data for you. Doing all the patrol work for your staff, it’s cost-efficient and
- Acceleration: -16 to 16 g
- Frequency Range: 10 to 1,000 Hz
- Operating Temperature: 14 to 140 F
- Features: Battery Powered, Internet-of-Things (IoT), Wireless
-
Supplier: Banner Engineering Corp.
Description: Machine vibration is often caused by imbalanced, misaligned, loose, or worn parts. By monitoring machines for increases in vibration and temperature, problems can be detected before they become too severe and cause additional damage or result in unplanned down time. The Banner wireless
- Temperature Range: -40 to 221 F
- Operating Temperature: -40 to 185 F
- Category: Sensor / Transducer
-
Supplier: Electro-Sensors, Inc.
Description: vibration switch optimized to monitor non-intentionally vibrating machinery for the effects of imbalance, misalignment, looseness or wear (e.g. bearings). The trip-point setting range is 0.1 →2.2 in/s. The VS1 is designed per ISO 10816-1 Mechanical Vibration - Evaluation of
- Acceleration: -50 to 50 g
- Linear Velocity: 0.1 to 2.2 in/sec
- Frequency Range: 10 Hz
- Operating Temperature: -40 to 60 F
-
Supplier: OMEGA Engineering, Inc.
Description: All industrial machinery vibrates. Monitoring the level of vibration is a useful guide to a machine’s condition. Poor balance, worn bearings, misalignments, and loose fittings in the structure will increase levels of vibration. By monitoring vibration levels, you can
- Acceleration: 20.3873598369011 g
- Frequency Range: 10 to 1,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Number of Input Channels: 1 #
-
Supplier: SEQUOIA IT s.r.l.
Description: abnormal collisions and vibrations allows very low output times, with rapid machine stoppage and consequent reduction in damage (digital alarm triggered less than 1 millisecond from the start of the event). Black box function The vibrations and collisions the machine is subject to are
-
Supplier: OROS
Description: Do you deal with Turbines, Compressors, Pumps, Gear Boxes or other Turbomachines? Do you have issues with their rotor and bearing vibrations? Do you work in a power plant, a chemical site or a turbomachinery service center? ORBIGate is the OROS portable and dedicated solution for the
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-TU 3 is a vibration analyzer laser shaft alignment tool designed to aid in aligning rotating equipment (e.g., electric motor and direct-coupled machine) shafts to prevent premature failure of couplings, bearings and mechanical seals. PCE-TU 3 also helps you detect and correct soft
- Minimum Accuracy: 1 +/-% FS
- Operating Temperature: 14 to 131 F
-
Supplier: PCB Piezotronics, Inc.
Description: Platinum Stock Products; Bearing Fault Detector (BFD), DIN rail mount vibration transmitter (for use w/ICP sensor), dual 4-20 mA outputs for overall and peak vibration
- Operating Temperature: 32 to 158 F
-
Supplier: CAS DataLoggers
Description: is equipped with a high powered, dual-core FPGA processor based on ARM technology giving users ample reserves of processing power. Users are able to switch between voltage measurement, IEPE or shaft vibration sensors. Integrated comparators and digital inputs allow flexible triggering.
- Analog Input Channels: 8 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 50 kHz
- Resolution: 24 bits
-
Supplier: Miba Industrial Bearings
Description: Housing Bearings Din normed Journal bearing design The journal bearing has a cylindrical, two-lobe or four-lobe bore. For high circumferential speed journal tilting pads can be used. They can be used for rotating equipment like generators, blowers, turbines or turbogenerators.
-
Supplier: Kistler Group
Description: signal. A M6 or ¼–28" bolt is all that is needed. Available in both intrinsically or non-intrinsically safe versions, this very rugged sensor has a welded housing for IP65 protection with high temperature operation up to 165° C [330°F] The Piezotron ® AE-Sensor consists of the
- Frequency Range: 50,000 to 900,000 Hz
- Maximum Shock: 2,000 g
- Operating Temperature: -67 to 329 F
- Features: Other, Piezoelectric
-
Supplier: Waukesha Bearings
Description: Waukesha Bearings tilt pad thrust bearings, available with or without equalizing links, are designed to transfer high axial loads from rotating shafts with minimum power loss, while simplifying installation and maintenance. Patented design features allow for optimized performance in a
- Bore: 1.574804 to 20.5905623 inch
- Outside Diameter: 4.247246388 to 30.359858914 inch
- Dynamic Axial / Thrust Load: 3,439.44 to 155,539.12 lbs
- Design Units: Metric
-
Supplier: ifm efector inc.
Description: reliable and permanent monitoring of condition parameters in 3 axes condition-based analysis of imbalance and rolling element bearing damages Suitable for use in mobile machines in harsh operating conditions Learn more From May 1st 2025, products produced in EU and Singapore have an import
- Acceleration: 0 to 50 g
- Linear Velocity: 0 to 12.5984251968504 in/sec
- Frequency Range: 1 to 7,500 Hz
- Minimum Accuracy: 2 +/-% FS
-
Supplier: Betatronix LLC
Description: configurations can be designed to meet specific "packaging" needs. Inquire with Betatronix concerning the vibration and shock parameters of this product.
- Measurement Range: 0.5 to 10 inch
- Linearity: 0.2 to 5 ±% Full Scale
- Operating Temperature: -65 to 125 F
- Features: Conductive Plastic
-
Supplier: PMC Engineering LLC
Description: KP94B Series of linear position sensors has 0.37 in. diameter aluminum body and stainless steel shaft with bearings at each end. Designed to withstand the demanding environment, using a proven conductive plastic track technology and multi-fingered contacts, these sensors offer
- Measurement Range: 0.5 to 7 inch
- Linearity: 0.5 ±% Full Scale
- Operating Temperature: -40 to 300 F
- Features: Conductive Plastic
-
Supplier: Micro-Epsilon Group
Description: The compact DTD inductive displacement measuring system consists of a DTA gauge with a plunger guided by a plain bearing and a controller, which are connected to each other with a cable. This system is ideal for the integration in machines as it requires only little installation space. The
- Measurement Range: 0.393701 inch
- Operating Temperature: -4 to 176 F
- Output: Current, Voltage
- Body Shape: Cylindrical
-
Supplier: MTI Instruments Inc.
Description: vibration, and more, with a sensor frame rate of 40k Samples/sec. and linearity of 0.03% FSO (Full Scale Output) accuracy and repeatability are assured. This easy-to-setup precision laser triangulation sensor has a built-in 5 color position indicator making it easy to determine
- Vertical (Z) Range: 0.0787402 inch
- Vertical (Z) Resolution: 0.0000014960638 inch
- Operating Temperature: 32 to 104 F
- Profile Vertical Range: 0.0787402 inch
-
Supplier: Siemens Process Instrumentation
Description: SITRANS WS300 is a low- to high-resolution shaft-driven speed sensor which operates in conjunction with a conveyor belt scale. The speed sensor provides a signal to an integrator which computes the rate of material being conveyed. At only 2.68 lbs, it is one of the lightest and most
-
Supplier: MTI Instruments Inc.
Description: High resolution, high speed laser displacement sensor (non-contact linear displacement sensor) utilizes the latest CMOS sensor technology that challenges even the most difficult measurement applications. The Microtrak™ 3 is undoubtedly an essential measurement tool for process
- Vertical (Z) Range: 1.968505 inch
- Vertical (Z) Resolution: 0.00000750787807 inch
- Operating Temperature: 32 to 104 F
- Profile Vertical Range: 1.968505 inch
-
Supplier: Ludeca, Inc.
Description: VIBROTIP 'GREENTIP' measures, displays and stores bearing condition, vibration severity, surface temperature, pump cavitation and machine RPM —all in one instrument with built-in sensors. This pocket-sized tool is waterproof, dustproof (IP65) and shockproof.
- Features: Battery Powered
-
Supplier: S. Himmelstein & Company
Description: The MCRT 48850V & 48851V Torque Sensors with capacities from 50 to 10,000 lbf-in measure and output shaft torque in analog and digital form. Their outstanding performance is due, in part, to industries highest overrange which avoids clipping real-world torque peaks and torsionals. Without
- Maximum Torque: 50 to 10,000 In-lbs
- Operating Temperature: -25 to 185 F
- Electrical Output: Analog Voltage, Other, Serial
- Torque Sensor Type: Rotary
-
Supplier: SKF/Global
Description: engine" light does for the car, the SKF Machine Condition Indicator does for industrial machinery. Internal sensors measure velocity, enveloped acceleration (bearing or gear impulsive vibration) and machine surface temperature. The included magnetic read-key is used to activate
- Features: Acceleration, Battery Powered, Velocity
- Sensor Input: Accelerometer, Linear Velocity, Temperature
-
Supplier: Allied Electronics, Inc.
Description: LongFellow® II Linear Position Transducer, 12.0 in. Electrical Travel Vibration damped element Absolute continuous measurement High performance bearings Precious metal wipers The LongFellow® II incorporates design innovations to increase transducer life and provide greater resistance
-
Supplier: Allied Electronics, Inc.
Description: LongFellow® II Linear Position Transducer, 18.0 in. Electrical Travel Vibration damped element Absolute continuous measurement High performance bearings Precious metal wipers The LongFellow® II incorporates design innovations to increase transducer life and provide greater resistance
-
Supplier: Dynapar Corp.
Description: times the radial load bearing capacity and up to ten times the L10 life of a package with duplex bearings. The increase in load bearing capacity applies equally to static, dynamic, and shock loading.
- Operating Temperature: 257 F
- Shock Rating: 200 g
- Vibration Rating: 40 g
- Output: Analog Voltage
-
Supplier: Ludeca, Inc.
Description: VIBXPERT is a lightweight, 2-channel, FFT data collector/vibration analyzer for monitoring and diagnosis of machine conditions. As a data collector, VIBXPERT records all forms of machine vibrations, bearing conditions, process data and visual inspection information. Collected
- Features: Battery Powered
-
Vibration Measurement Instruments and Vibration Analyzers - Machine Condition Advisor -- CMAS 100-SLSupplier: SKF/Global
Description: vibration guidelines to verify conformity or indicate potential bearing damage. The SKF Machine Condition Advisor also measures temperature using an infrared sensor to indicate uncharacteristic heat. Accuracy, flexibility and confidence When performing measurements, the SKF
- Acceleration: 0.2 to 50 g
- Frequency Range: 10 to 1,000 Hz
- Operating Temperature: -4 to 392 F
- Linear Velocity: 0.0275590551181103 to 2.55905511811024 in/sec
-
Supplier: UE Systems, Inc.
Description: Bearings are monitored for the onset of the failure mode in compressors used for refrigeration. An increase of 10-50 times over a baseline in a monitored ultrasonic frequency is the earliest indicator of bearing failure according to NASA research. VII. Fan Bearings: enclosed
- Monitored Properties: Acceleration / Vibration, Acoustic / Sound, Electrical Properties, Flow, Pressure
- Technology: Wired
Find Suppliers by Category Top
Featured Products Top
-
Industrial IoT Vibration Sensor for Predictive Maintenance of Motors, Pumps and Wind Turbines Unplanned equipment failures often begin with small vibration anomalies that can lead to bearing damage, shaft misalignment, gearbox faults, reduced asset performance, and (read more)
Browse Vibration Sensors Datasheets for Tronics Microsystems -
VVB 3-axis IO-Link vibration sensor: Technology ifm’s VVB3 provides real-time machine health (read more)
Browse Vibration Sensors Datasheets for ifm efector inc. -
To help automotive manufacturers improve their acoustic, vibration and mechanical performance processes, Hottinger Brüel & Kjær (HBK) has combined its NVH end-of-line (EoL) testing tool - Discom NVH production testing systems - with its (read more)
Browse Vibration Sensors Datasheets for Hottinger Brüel & Kjær A/S -
The Steel Dust Meter (SDM) can diagnose the health of rotating machinery like no other tool available. The device provides a useful simplified diagnosis for inspecting the abrasion status of bearings and gears. It checks the wear conditions of bearings in ultra-low to high-speed rotating (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc. -
Pumps are used in industrial and fleet applications to move liquids and gases. Most pumps used in industrial applications are either positive displacement or centrifugal. In both cases bearings are the component that must be lubricated and monitored. Rotary positive displacement pumps have (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Discover the game-changing TRS Series reaction torque sensors, ensuring long-term reliability with non-moving parts and cutting-edge bonded foil strain gages. Available in two-axis configuration upon request. Say goodbye to high maintenance and cost of slip rings, bearings, and brushes (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC -
The TRS Series reaction torque sensors offer long term reliability due to non moving parts and state of the art bonded foil strain gages. The anodized aluminum TRS Series is also available as a two axis sensor, torque and thrust, on special request. Whenever possible, the best approach for precision torque measurements isvia reaction torque sensing, eliminating high maintenance and high cost of slip rings, bearings, and brushes. (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC -
in micro-controller No bearings or rotating motors Shorter membrane stroke distance For smaller pumps there are: Xavitech (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
Solid Flanged Reaction Torquemeters from S. Himmelstein. These stationary sensors accurately measure static and dynamic torque of rotating and non-rotating drivelines. They are expected to find wide use in industrial torque measurement and control applications (read more)
Browse Torque Sensors Datasheets for S. Himmelstein & Company -
uses a conductive-plastic potentiometric element, a precious-metal multi-finger wiper and slotted ball bearings in an anodized-aluminum housing. The sensors provide resolution better than 0.1°, independent linearity of ±0.25% and a mechanical life of 10 million movements. Repeatability is (read more)
Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc.
Conduct Research Top
-
Vibration Monitoring Sensors - efector Octavis System Makes Real-Time Machine Maintenance Easy
element bearing failures and rotor unbalance conditions. The device continuously monitors a machine's operating condition through vibration analysis. Octavis has the processing capability to analyze a vibration signature and to predict failures in advance by sending an alarm output signal to a PLC
-
Trivibe vs Battery Operated Sensors
IMPORTANT Battery Powered Vibration Sensors CONSIDERATIONS when making a choice. The typical specification for a battery-powered vibration sensor is 3 years of battery life at 25 C (75 F) If you power the sensor up once a day (read the fine print). The ideal location to mount a vibration sensor
-
PT 101: Accelerometers Measure Slow Speed Rollers and Detect High Frequencies
Successful vibration monitoring of paper machines depends on quality sensors, field proven for reliability. Accelerometers used in paper mill applications must survive harsh thermal, electrical and chemical environments while performing demanding bearing measurements. Wilcoxon piezoceramic
More Information Top
-
ADVANCED MONITORING AND ADVICE INTEGRATING
A COMPREHENSIVE SENSOR NETWORK FOR
IMPROVED OPERATIONAL AVAILABILITY
Bearing vibration sensor : ACC .
-
Dynamic response in non-perpendicular stiff main directional rotors using coordinate transformation
Real and imaginary amplitude components that bearing vibration sensor i observes at the angular velocity ω.
-
The development of a bearing spectral analyzer and algorithms to detect turbopump bearing wear from deflectometer and strain gage data
These system elements include advanced bearing vibration sensors , signal processing techniques, wear mode algorithms, and integrated control software.
-
Proceedings of the 9th IFToMM International Conference on Rotor Dynamics
…Bently rotor experiment rig BK4 system mainly includes the 0–10,000 rpm of dc motor, ac speeder, the rotating shaft, flexible coupling, sliding bearings, disk, the key phase inverter, security cover, the eddy current sensor, vibration sensor bearing as well as some…
-
Study on application of MEMS sensor in monitoring the state of vehicle transportation
The two capacitances will change when the sensor bear vibration , which leads to the electric capacity change of the two capacitances and this change can be converted into an electrical signal change through the line switching.
Indicates content that may require registration and/or purchase.