-
Supplier: Greenlee Textron, Inc.
Description: ELECTRIC BENDER SHOE TYPE 854DX ELECTRICAL BENDER USED ON 1/2 TO 2 INCH CONDUIT SIZE PVC COATED RIGID CONDUIT TYPE
-
Supplier: Plasti-Bond/Perma-Cote/Korkap
Description: STANDARD RADIUS TYPE STEEL MATERIAL 2 MIL GREEN URETHANE COATED INTERIOR, 40 MIL GRAY PVC COATED EXTERIOR FINISH UL 6, CSA C22.2, UL (CANADA AND US), ETL APPROVAL 5 STANDARD PACKAGE 2 INCH TRADE SIZE EXTERNAL THREADED END TYPE 90 DEGREE BEND ANGLE 9.5 INCH BEND RADIUS SIZE 2.083 INCH ID X
- Conduit Size: 2 inch
- Units: English Size
- Flexibility: Rigid Conduit
- Material: Steel
-
Supplier: Greenlee Textron, Inc.
Description: Trust Greenlee as the industry standard for bending stubs, offsets, saddles, u-bends in EMT, IMC, PVC coasted and rigid conduit. For more than 140 years, Greenlee has been a provider of quality tools to the woodworking industry and, for over 70 years, to the electrical
-
-
Supplier: Greenlee Textron, Inc.
Description: Trust Greenlee as the industry standard for bending stubs, offsets, saddles, u-bends in EMT, IMC, PVC coasted and rigid conduit. For more than 140 years, Greenlee has been a provider of quality tools to the woodworking industry and, for over 70 years, to the electrical
-
Supplier: Greenlee Textron, Inc.
Description: Trust Greenlee as the industry standard for bending stubs, offsets, saddles, u-bends in EMT, IMC, PVC coasted and rigid conduit. For more than 140 years, Greenlee has been a provider of quality tools to the woodworking industry and, for over 70 years, to the electrical
-
Supplier: Electri-Flex Company
Description: This non-UL flexible liquidtight conduit is a competitive grade version of our type LT designed for a variety of installations requiring motion, vibration and bending. It offers good mechanical and moisture protection to enclosed conductors. Application: Machine Tools Industrial
- Conduit Size: 1 inch
- Units: English Size
- Flexibility: Flexible Conduit
- Features: Liquid Tight
-
Supplier: Madison Electric Products
Description: INTEGRAL/RIGID PVC MATERIAL 100 FT 1.041 TO 1.066 INCH INNER DIAMETER 1.29 TO 1.315 INCH OUTER DIAMETER UL, CSA APPROVAL DIRECT BURIAL, OUTDOOR APPLICATION 80 DEG C (DRY, UL), 60 DEG C (WET, UL), 70 DEG C (OIL RESISTANT, UL), -18 TO 70 DEG C (CSA) TEMPERATURE RATING COIL STANDARD PACKAGE 1
- Conduit Size: 1 inch
- Temperature Rating: 0.4 to 176 F
- Flexibility: Flexible Conduit
- Features: Liquid Tight
-
Supplier: Dura-Line
Description: Sizes 2”, 3“ and 4” Flexibility of corrugated with properties of smoothwall 24” bend radius, all sizes No memory, uncoils into straight length 40% lighter than PVC Low coefficient of friction
- Flexibility: Flexible Conduit
- Conduit Type: LFNC
- Material: Polyethylene / HDPE
- Features: Underground Rated
-
Supplier: Madison Electric Products
Description: FLAME RETARDANT PVC JACKET MATERIAL GRAY JACKET COLOR 6.5 INCH BENDING RADIUS LOW CARBON STEEL CORE MATERIAL
- Conduit Size: 1 inch
- Temperature Rating: -4 to 140 F
- Flexibility: Flexible Conduit
- Features: Liquid Tight
-
Supplier: Southwire Company, LLC
Description: OIL RESISTANT, SUNLIGHT RESISTANT PVC JACKET MATERIAL GRAY JACKET COLOR 4.25 INCH BENDING RADIUS ALUMINUM CORE MATERIAL TITAN[R] BRAND ROHS COMPATIBLE APPLICABLE STANDARD NEC, FEDERAL SPECIFICATION J-C-580B
- Flexibility: Flexible Conduit
- Conduit Type: LFMC
- Features: Liquid Tight
-
Supplier: Festo Corporation
Description: For protecting pneumatic tubing and electrical connector cables Galvanized steel, PA, PP, PVC spring steel Metal or plastic design High alternating bending strength
-
Supplier: Atkore International
Description: -30 TO -22 DEG F (LOW TEMPERATURE) TEMPERATURE RATING 195 LB PER 100 FT WEIGHT COIL STANDARD PACKAGE 3 INCH TRADE SIZE UL STYLE SUNLIGHT RESISTANT PVC JACKET MATERIAL GRAY JACKET COLOR 17.5 INCH BENDING RADIUS STEEL CORE MATERIAL LIQUID-TUFF[TM] BRAND
- Conduit Size: 3 inch
- Temperature Rating: -80 to 176 F
- Flexibility: Flexible Conduit
- Features: Liquid Tight
-
Supplier: Electri-Flex Company
Description: Part of the Stainless Steel Flexible Conduit Family. A UL-listed, flexible stainless-steel conduit offering excellent protection against corrosion, sunlight (UV), and wet, oily conditions. Ideally suited for industrial-grade installations requiring motion, vibration, and
- Conduit Size: 1.5 inch
- Units: English Size
- Flexibility: Flexible Conduit
- Material: Stainless Steel, Steel
-
Supplier: Calpipe Industries, Inc.
Description: Bollards • Industrial Piping Products • Structural Steel Bending and Rolling Our Conduit Product Lines • CalbriteTM– Stainless Steel Conduit & Fittings • CalbondTM– PVC & PPA-Coated Conduit Fittings • CalConduitTM– Steel Conduit & Fittings • CaluminumTM–
- Conduit Size: 2 inch
- Conduit Type: GRC
- Material: Galvanized Steel
- Fitting Type: Nipple
-
Supplier: CSA Group
Description: linear expansion of a span of rigid PVC conduit; f) junction box terminal adapters that are intended to connect a length of PVC conduit by an elbow or other bend to a box; g) female adapters that are intended to connect a length of PVC conduit to a length of
-
Supplier: TelephoneStuff.com
Description: The Combination Push-in Wall Clip quickly attaches to pipe, conduit, MC/AC and tube to wall surfaces. Features: - Just push in - there is no need to close the clip - Reduces the need to stock multiple products - Lightweight, one piece design - Standoff design eliminates conduit
- Material: PVC
-
Supplier: Neo-Dyn
Description: Inc. and CSA International Electrical Connection: 1/2 NPT male conduit connection with PVC insulated 18 AWG, 18" long leads Process Connection: 1/2 NPT Male. Remote mount. Stainless steel 6' capillary with armor jacket, 10" minimum bendable tubing and 1/2" adjustable gland nut.
-
Supplier: Neo-Dyn
Description: suited for applications involving hazardous and corrosive medias or environments. Comes with capillary for remote mount up to 25 feet. Specifications Electrical: Snap action electrical switch assembly listed by Underwriters’ Laboratories, Inc., FM Approval and CSA International
- High Temperature Set Point: -40 to 179.6 F
-
Supplier: RS Components, Ltd.
Description: IP65 flexible conduit 50mm 5m L
- Flexibility: Flexible Conduit
- Features: Other
- Material: PVC (Polyvinyl Chloride)
-
Supplier: Waytek, Inc.
Description: Ideal for covering wires and fiber optic cables high vibration areas. AFC Cable Systems 160-026 Non-Metallic Electrical Tubing Category: Tubing & Conduit Manufacturer: AFC Cable Systems Highly flexible black PVC material Resistant to oil, water and corrosion UL recognized under
- Conduit Size: 1 inch
- Temperature Rating: 140 F
- Units: English Size
- Features: Other
-
Electrical Conduit - Heyco 8443 Liquid Tight Conduit 1" UL Type B Flexible 100 FT Pack Gray -- 27203Supplier: Waytek, Inc.
Description: Heyco 8433 Liquid Tight Conduit Category: Tubing & Conduit Manufacturer: Heyco Smooth inner surface allows quick feeding of wires Non-metallic, gray PVC material Suitable for indoor or outdoor use Meets UL type B ratings Use fittings to make liquid tight connection Typical O.D.
- Conduit Size: 1 inch
- Units: English Size
- Flexibility: Flexible Conduit
- Features: Liquid Tight, Other
-
Supplier: Waytek, Inc.
Description: Ideal for covering wires and fiber optic cables high vibration areas. AFC Cable Systems 160-021 Non-Metallic Electrical Tubing Category: Tubing & Conduit Manufacturer: AFC Cable Systems Highly flexible black PVC material Resistant to oil, water and corrosion UL recognized under
- Conduit Size: 0.75 inch
- Temperature Rating: 140 F
- Units: English Size
- Features: Other
-
Supplier: Waytek, Inc.
Description: Ideal for covering wires and fiber optic cables high vibration areas. AFC Cable Systems 160-040 Non-Metallic Electrical Tubing Category: Tubing & Conduit Manufacturer: AFC Cable Systems Highly flexible black PVC material Resistant to oil, water and corrosion UL recognized under
- Conduit Size: 1.5 inch
- Temperature Rating: 140 F
- Units: English Size
- Features: Other
-
Supplier: Carlon
Description: For use with nonmetallic solvent weld fittings
- Conduit Size: 2 inch
- Units: English Size
- Features: Liquid Tight
- Material: PVC (Polyvinyl Chloride)
-
Supplier: Producto Electric Corp.
Description: OVAL WITH COVER TYPE PVC MATERIAL W-F-408C, W-F-408D, NEMA FB-1 APPLICABLE STANDARD 10 STANDARD PACKAGE 1 INCH TRADE SIZE LB STYLE 1 TRADE SIZE IN INCH 1 TRADE SIZE - FRACTIONAL INCLUDES GASKET TRADE SIZE IN INCH - UOM IN VLB MODEL
- Conduit Size: 1 inch
- Units: English Size
- Material: PVC (Polyvinyl Chloride)
- Flexibility: Rigid Conduit
-
Supplier: LAPP
Description: SILVYN® Flexible Conduit & Accessories Lapp's SILVYN® Protective Conduit Systems are flexible, strong, durable and suitable for use in various industrial applications. They are resistant to acids, solventsd and are available in an halogen-free version. They are also available in many
- Temperature Rating: -4 to 158 F
- Units: English Size, Metric Size
- Flexibility: Flexible Conduit
- Features: Hazardous Location Rated, Liquid Tight
-
Supplier: Allied Electronics, Inc.
Description: 2 in. Size, Smooth Liquidtight Nonmetallic Conduits Fast installation even in tight, cramped spaces Smooth inner diameter allows easy wire pulling Smooth outer jacket uses material approved for outdoor use, is sunlight resistant and oil resistant Lightweight Liquidtight Industrial Grade
-
Supplier: Anamet Electrical, Inc.
Description: Thermoplastic PVC jacket no bonding wire Conduit shall be Anaconda SEALTITE® Type EFL. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked aluminum core with sunlight resistant PVC outer jacket. Type EFL
- Material: Aluminum, PVC (Polyvinyl Chloride)
- Units: English Size
- Flexibility: Flexible Conduit
- Conduit Type: LFMC
-
Supplier: Anamet Electrical, Inc.
Description: wire in sizes 3/8" thru 1-1/4". Conduit shall have a sunlight resistant and flame retardant PVC jacket in electrical trade sizes 3/8" thru 4". Conduit shall be UL listed, CSA certified and IP 67 rated more when installed with approved end connectors. less
- Units: English Size
- Flexibility: Flexible Conduit
- Conduit Type: LFMC
- Features: Liquid Tight
-
Supplier: LAPP
Description: SILVYN® FG NM is a flexible non-metallic conduit suitable for use in variousindustrial applications. It is FDA approved and ECOLAB certified and canbe used in the food and beverage industry, especially for production andprocessing equipment of milk and meat products.
- Temperature Rating: -4 to 140 F
- Conduit Type: ENT
- Units: English Size, Metric Size
- Flexibility: Flexible Conduit
-
Supplier: Anamet Electrical, Inc.
Description: Thermoplastic PVC Conduit shall be Anaconda SEALTITE® Type CNP. Conduit shall be constructed of smooth inner thermoplastic PVC core with outer oil-resistant and sunlight resistant PVC outer cover. Conduit shall have nylon reinforcing layer between the core
- Units: English Size
- Flexibility: Flexible Conduit
- Conduit Type: LFNC
- Features: Liquid Tight
-
Supplier: Allied Electronics, Inc.
Description: 3⁄8 in. Size, Corrugated Flexible Nonmetallic Tubings Maximum flexibility in tight applications Extremely fast installation Liquidtight with specified fittings Good tensile strength provides excellent pullout protection OEM Grade UL Recognized Maximum Flexibility in Tight Applications Extremely
-
Supplier: Anamet Electrical, Inc.
Description: Conduit shall be Anaconda SEALTITE® Type HTUA. Conduit shall provide a flexible liquid-tight raceway for wiring and shall be constructed of continuously interlocked hot dipped zinc galvanized steel core with an integral bonding wire in sizes 3/8" thru 1-1/4". Conduit shall have
- Units: English Size
- Flexibility: Flexible Conduit
- Conduit Type: LFMC
- Features: Liquid Tight
-
Supplier: Allied Electronics, Inc.
Description: 3⁄4 in. Size, Smooth Liquidtight Nonmetallic Conduits Fast installation even in tight, cramped spaces Smooth inner diameter allows easy wire pulling Smooth outer jacket uses material approved for outdoor use, is sunlight resistant and oil resistant Lightweight Liquidtight Industrial Grade
Find Suppliers by Category Top
Featured Products Top
-
ELECTRI-FLEX COMPANY, Roselle, IL, announces food processing flexible liquidtight jacketed conduit Types LAFG and LSSFG now have an improved PVC jacketing. These enhancements include a new food processing blue color, an even wider temperature range, and are now antimicrobial. Liquatite® Food (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Type LT Liquatite® flexible conduit is manufactured with an upgraded PVC jacketing. This jacketing makes Type LT an improved Oil-Resistant solution. The new jacketing also provides Sunlight Resistance (UV), a wider temperature range, and a flame retardant in the liquidtight jacketing (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
limited to, Food Grade/NSF Certified, Industrial Grade, Halogen-Free, Low Fire Hazard, and Extreme High/Low Temperature varieties. Type LSSFG is a Food Grade conduit solution, ideal for Food Processing and Pharmaceutical facilities. The flexible PVC jacketing is made from an (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
. Type LNMP: Type A Nonmetallic - UL and cUL listed Description: Nonmetallic flexible liquidtight conduit that is manufactured from two layers of flexible PVC that are reinforced by a nylon mesh to add mechanical strength. Features & Benefits (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
requiring motion, vibration, and bending, and is also listed for direct burial. Type ATLA-SS (formerly ATSS) - Designed for extreme hot or cold environments, this conduit features a specially formulated PVC (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
ELECTRI-FLEX COMPANY, Roselle, IL USA, manufactures Liquatite® flexible electrical conduits engineered for Data Center installations. Liquatite® provides high-quality Data Center wiring (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
ELECTRI-FLEX COMPANY, Roselle, IL, offers Type SSL, an unjacketed stainless steel, corrosion-resistant, flexible electrical conduit. This conduit type is extra (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
www.electriflex.com/resource-library/, or email mktg@electriflex.com. Electri-Flex Company, a leader in electrical conduit design and manufacture for over 65 years, produces Liquatite®, the most diverse line of liquidtight flexible electrical conduit in (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
end that connects to the power source, and a connector on the other that plugs into the PDU. Flexible electrical conduit plays a critical role in protecting this wiring from physical damage, such as crushing, bending, or disconnection; thermal stress; and electromagnetic interference (EMI). Conduit (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Liquatite, by Electri-Flex Company, includes 40 varieties of flexible electrical conduits designed for contractors, OEMs, MRO government, utility and export users. Conduits range from UL Listed and CSA Certified to specialized ones designed for extreme temperatures, halogen-free, low-smoke, and (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company
More Information Top
-
Bending RNMC - Self Help Forums
Similar Threads Thread Thread Starter Forum Replies Last Post Bending PVC Conduit Unregistered Electrical Code - USA 1 January 6th, 2005 06:27 PM Bending PVC Guroo Electrical - Tips & Hints - NO QUESTIONS FOR HELP HERE 2 April 12th, 2004 07:02 PM …
-
Bending RNMC - Self Help Forums
Similar Threads Thread Thread Starter Forum Replies Last Post Bending PVC Conduit Unregistered Electrical Code - USA 1 January 6th, 2005 06:27 PM Bending PVC Guroo Electrical - Tips & Hints - NO QUESTIONS FOR HELP HERE 2 April 12th, 2004 07:02 PM …
-
Bending RNMC - Self Help Forums
Similar Threads Thread Thread Starter Forum Replies Last Post Bending PVC Conduit Unregistered Electrical Code - USA 1 January 6th, 2005 06:27 PM Bending PVC Guroo Electrical - Tips & Hints - NO QUESTIONS FOR HELP HERE 2 April 12th, 2004 07:02 PM …
-
Bending PVC - Self Help Forums
… PVC conduit volt Electrical - Tips & Hints - NO QUESTIONS FOR HELP HERE 0 June 27th, 2006 06:33 PM conduit bending books dewayne Electrical - Existing Home 2 January 22nd, 2006 05:29 PM Bending PVC Conduit Unregistered Electrical Code - USA 1 January …
-
Modelling Behaviour
The structure was made out of recyclable PVC electri- cal conduit pipes, bent in place and secured using custom-made digitally fabricated joints.
-
wiring for a partially in-ground hottub - Self Help Forums
The PVC must be electrical conduit including bends .
Indicates content that may require registration and/or purchase.