Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Vulcan Electric Co.
Description: Offered with and without transmitter, the Vulcan Electric Heat Trace and Surface Temperature Sensors are designed to measure the surface temperature of process pipes, tanks, vessels, and containers. These units incorporate sensor contact pads configured for direct contact to the
- Sensed Temperature: -328 to 1,112 F
- Base, Noble and Refractory Metal Type: E, J, K, T
- Probe Configuration: Straight Probe
- Features: Thermocouple
-
Supplier: DJ Instruments
Description: Low Profile Pressure Sensor Sensor Body Material:2024-T351 Aluminum (Anodized) or 17-4 Ph Heat Treated Available In Pressure Ranges: 100 Psig To 10,000 Psig Maximum Overload Pressure With No Damage: 2 x F.S. or 10,000 Psig, whichever Is less. Zero Balance: ±0.5mV/V Full
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: without i-see Sensor i-see Sensor available as a stand-alone option PAR-21MAA wired remote controller is included Self-check function—integrated diagnostics Control airflow angle for better coverage Ceiling concealed horizontal ducted unit for applications with short duct runs. Rated
-
-
Supplier: NuAire, Inc.
Description: The In-VitroCell ES NU-5800 Direct Heat Laboratory CO2 Incubator is designed to provide a controlled in-vitro environment by providing the desired functionality needed to encourage cell culture growth for research at or near body temperature.
- Chamber Capacity: 7.06 cubic feet
- Carbon Dioxide Range: 0.1 to 20 (%)
- User Interface: Digital Front Panel
- Display Type: Digital Numerical Display
-
Supplier: Spectron Glass and Electronics Inc.
Description: The SH 50050 Ceramic Series of single axis Electrolytic Tilt Sensors utilize advanced ceramic materials, bonded together with glass, resulting in a rugged hermetically sealed package. The 96% alumina material body is molded into intricate and precise shapes, that determine range,
- Tilt Angle: 0.5 degrees
- Number of Axes: 1
- Operating Temperature: -65.2 to 257 F
- Output: Analog
-
Supplier: Leviton Manufacturing
Description: heat-emitting bodies. They are installed to monitor areas where there are no physical obstructions to block the sensor’s field of view. HOW IT WORKS: People naturally emit a small amount of infrared heat. As a person passes through the field of view, the sensor detects
- Type: Passive Infrared, PIRs
- Mounting: Wall Mount
- Features: Wall Switch
-
Supplier: Leviton Manufacturing
Description: Brand Features The OSWWV-IOW is a low-voltage infrared occupancy sensor that works with the ospxx series power pack to automatically control lighting. By sensing moving infrared heat sources (people, forklifts, or other heat-emitting objects), the sensor automatically
- Type: Passive Infrared, PIRs
- Mounting: Wall Mount
-
Supplier: NuAire, Inc.
Description: The In-VitroCell ES (Energy Saver) NU-5810 Direct Heat Microbiological CO2 Incubator provides a reliable controlled in-vitro environment for optimum tissue cell culture growth. The chamber also provides an environment for the storage and preservation of gametes and animal tissue cell cultures
- Chamber Capacity: 7.06 cubic feet
- Carbon Dioxide Range: 0.1 to 20 (%)
- User Interface: Digital Front Panel
- Display Type: Digital Numerical Display
-
Supplier: Leviton Manufacturing
Description: (i.e. Outside hallway traffic). The sensors respond to any source of heat within the range of detection, including the heat emitted by the human body, however, the sensor is only triggered when the source of heat moves from one zone of sensing to another.
- Mounting: Ceiling Mount
-
Supplier: Dexter Research Center, Inc.
Description: Thermacon - Concealed Passive Infrared Motion Sensor A concealed passive infrared (PIR) motion sensor that detects the presence of natural body heat and activates a relay. Relay activation begins when the detection area is entered and remains on for the duration of the
- Detection Range: 8 to 11 ft
- Mounting: Ceiling Mount
- Type: Passive Infrared, PIRs
-
Supplier: Dexter Research Center, Inc.
Description: Thermacon - Concealed Passive Infrared Motion Sensor A concealed passive infrared (PIR) motion sensor that detects the presence of natural body heat and activates a relay. Relay activation begins when the detection area is entered and remains on for the duration of the
- Detection Range: 9 to 11 ft
- Mounting: Ceiling Mount
- Type: Passive Infrared, PIRs
-
Supplier: PMC Engineering LLC
Description: NPT2 1/8” NPT Air Temperature sensor is designed to withstand the most demanding of environments. They are available in either a brass or stainless steel body with an innovative heat insulating PEEK ISOTIP™. The high temperature non-metallic tip helps prevent heat soak
- Sensed Temperature: -20 to 300 F
- Diameter or Width Range: 0.24 inch
- Sensitive Length: 0.39 inch
- Reference Resistance: 1000 Ohms
-
Supplier: SAE International
Description: Passive sensor (HVAC) manikins have been developed to obtain high-resolution measurements of environmental conditions across a representative human body form. These manikins incorporate numerous sensors that measure air velocity, air temperature, radiant heat flux, and
-
Supplier: ASTM International
Description: 1.1 This test method measures the thermal response of a material or combination of materials using a combined convective/radiant heat transmission apparatus consisting of an eccentric cylindrical test sensor. It can be used to estimate the non-steady state thermal transfer through
-
Supplier: CSA Group
Description: radiant energy in a laboratory simulation of a fire with controlled heat flux, duration and flame distribution. The heat transfer data are summed over a prescribed time to give the total transferred energy. For the purposes of this test method, the incident heat flux is limited
-
Supplier: Columbia Research Labs, Inc.
Description: spurious response to mounting torque, body strains, cable vibration, cable whip, pressure variations and most heat transients. The Model 5013 incorporates a ring-shear crystal mass assembly within a stainless steel body to provide an extremely reliable sensor that is
- Acceleration: 1,000 g
- Frequency Range: 2 to 15,000 Hz
- Minimum Accuracy: 5 +/-% FS
- Maximum Shock: 20,000 g
-
Supplier: ASTM International
Description: approximate range 0.1 ∧ [lambda] ∧ 5 W/m[dot]K) over the approximate temperature range from 150 to 600 K. It can be used outside these ranges with reduced accuracy for thicker specimens and for thermal conductivities up to 10 W/m[dot]K. Note 1-A body is considered homogeneous when the above
-
Supplier: Columbia Research Labs, Inc.
Description: no discernible spurious response to mounting torque, body strains, cable vibration, cable whip, pressure variations and most heat transients. The stainless steel housing provides an environmentally rugged unit, while the epoxy seal offers protection against industrial environments. Its
- Acceleration: 5.5 g
- Frequency Range: 2 to 4,000 Hz
- Maximum Shock: 1,000 g
- Maximum Vibration: 500 g
-
Supplier: LORD MicroStrain Sensing Systems
Description: best suit the application requirements.A wide selection of inductive contact, non- contact, slide, and spring-actuated sensors are available in various stroke lengths. All have a very high linear stroke to body length ratio and fit in spaces where traditional LVDT's are too large. The
- Low Pass Cutoff Frequency: 0.01 to 20 kHz
- Operating Temperature: -4 to 140 F
- Signal Conditioning: Bridge Conditioner
- Type: Butterworth
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: propulsion and industrial drive systems.The motor supports customizable mechanical and electrical configurations, including shaft length, housing material, electrical parameters, and optional Hall sensors. This flexibility enables easy integration into UAV propulsion systems, industrial
- Other DC Voltage: 6 to 24 VDC
- Other Output Power: 1.005165288677115 HP
- Continuous Current: 20 amps
- Continuous Torque: 26.54867256637168 In-lbs
-
Supplier: Imego
Description: Sunsitive is extremely simple to operate. One eye measures direct sun exposure while the other measures the amount of sunlight the skin is receiving under the suntan lotion. The more time spent in the sun, the more segments on the sensor's display light up. When these are all lit, an alarm
- Wavelength Range: 280 to 400 nm
- Features: Alarm, Other, Portable
- Sensor Output: UV Index
- Display Type: Video
-
Supplier: Pittman Motors
Description: response times. The slotless construction also provides excellent winding heat transfer for high thermal efficiency and transient load capacity. The slotless brushless dc motor designs have internal Hall Effect feedback sensors for linear speed-torque characteristics, high starting
- Other DC Voltage: 12 to 60.6 VDC
- Torque Constant: 2.245 to 11.198 in-oz/amp
- Other Output Power: 0.0134022038490282 to 0.0160826446188338 HP
- Continuous Current: 0.44 to 2.21 amps
-
Supplier: Transcat, Inc.
Description: while the work piece is being measured assure the operator that measurement is proceeding normally. Body heat transferred to the instrument is reduced by a (removable) heat shield, minimizing the error caused by thermal expansion of the frame when performing handheld
- Range: 0 to 1 inch
- Gage / Instrument Type: Micrometer
-
Supplier: LORD MicroStrain Sensing Systems
Description: best suit the application requirements.A wide selection of inductive contact, non- contact, slide, and spring-actuated sensors are available in various stroke lengths. All have a very high linear stroke to body length ratio and fit in spaces where traditional LVDT's are too large. The
- Number of Input Channels: 1 #
- Operating Temperature: -4 to 140 F
- Signal Inputs: Current
- Features: Other
-
Supplier: Cole-Parmer
Description: • Built-in 1000
RTD sensor provides direct temperature measurement of media • Rugged PPA molded construction • Excellent media compatabilty These economical vortex flowmeters are suitable for water and water glycol-based heat exchange systems. The transmitters work on the - Liquid Volumetric Flow Rate: 13.2 GPM
- Operating Temperature: 41 to 365 F
- Operating Pressure: 261 psi
- Meter Technology: Vortex (Shedding) Meter
-
Supplier: Clark Solutions
Description: analog sensors condition the output signal to 0-10 VDC. Typical applications include water purification/dispensing systems, chemical metering equipment, lasers and welders, water injection systems, semiconductor processing equipment, chillers and heat exchangers.
- Pipe Diameter: 0.75 inch
- Media Temperature Range: 20 to 212 F
- Liquid Volumetric Flow Rate: 5 to 30 GPM
- Operating Pressure: 200 psi
-
Supplier: Cole-Parmer
Description: • Built-in 1000
RTD sensor provides direct temperature measurement of media • Rugged PPA molded construction • Excellent media compatabilty These economical vortex flowmeters are suitable for water and water glycol-based heat exchange systems. The transmitters work on the - Liquid Volumetric Flow Rate: 3.96 GPM
- Operating Temperature: 41 to 365 F
- Operating Pressure: 261 psi
- Meter Technology: Vortex (Shedding) Meter
-
Supplier: Cole-Parmer
Description: • Built-in 1000
RTD sensor provides direct temperature measurement of media • Rugged PPA molded construction • Excellent media compatabilty These economical vortex flowmeters are suitable for water and water glycol-based heat exchange systems. The transmitters work on the - Liquid Volumetric Flow Rate: 8.45 GPM
- Operating Temperature: 41 to 365 F
- Operating Pressure: 261 psi
- Electrical Output: Analog Current
-
Supplier: Clark Solutions
Description: analog sensors condition the output signal to 0-10 VDC. Typical applications include water purification/dispensing systems, chemical metering equipment, lasers and welders, water injection systems, semiconductor processing equipment, chillers and heat exchangers.
- Analog Input Channels: 1 #
- Digital I/O Channels: 0 #
- Features: DC Voltage Input, Other, Other Output
- Application: General Lab and Industrial
-
Supplier: Littelfuse, Inc.
Description: thermoplastic body carries a UL 94 V-0 flammability rating, making the fuse holder ideal for automotive PCB applications, such as protecting circuits for vehicle control systems, navigation and entertainment systems, and automotive sensors. This MINI® 153-PC Series PCB fuse holder
- Normal Operating Current: 15 amps
- Rated Operating Voltage: 32 volts
- Mounting: PC Mount
-
Supplier: Proteus Industries Inc.
Description: PV6000 Series flow meters utilize the vortex principle to provide accurate, reliable and cost-effective measurement of heat-transfer fluids and other liquids. An in-line sensor detects the frequency of vortices shed by a bluff body in the flow stream and generates a pulse output
- Media Temperature Range: -40 to 212 F
- Liquid Volumetric Flow Rate: 0.2 to 22 GPM
- Electrical Output: Analog Current, Analog Voltage
- Mounting: In-line
-
Supplier: Fuji Impulse America Corp.
Description: This impulse sealer combines microcomputer machine control with a highly sensitive thermocouple-based temperature control system to maintain the sealing area at the set seal temperature regardless of the surrounding work environment or increases in the unit's body temperature. Featurting
- Packaging: Bag / Pouch
- Goods: Consumer Packaging, Liquid
- Closing Method: Heat Seal
- Industry: Industrial / General Use
-
Supplier: Portescap
Description: 45ECF Brushless DC Slotted Flat Motor with Outer Rotor 45ECF The 45ECF Brushless DC Flat Slotted Motor utilizes an outer rotor configuration with an overall body length of 22.5mm. This motor consists of a 16-pole magnetic circuit and is able to provide a torque output of up to 91 mNm. The
- Other DC Voltage: 24 VDC
- Torque Constant: 5.09052 in-oz/amp
- Continuous Current: 2.5 amps
- Continuous Torque: 0.805309734513274 In-lbs
-
Supplier: Teledyne FLIR IIS
Description: sensor technology, INFINITY monochrome microscopy cameras address the needs of fluorescence imaging and produce multi-layer florescence in a single vivid color. While the color models produce multi-color images, both can be used in education and lab settings. The INFINITY microscope camera
- Monochrome / Color: Color
-
Supplier: Littelfuse, Inc.
Description: holder for PCB applications, it features a heat-resistant, black, thermoplastic body with a UL 94 V-0 flammability rating. This makes it ideal for holding an automotive fuse that protects accessory, sensor, and vehicle control circuits. Its tin-plated copper alloy fuse holder
- Normal Operating Current: 22 amps
- Rated Operating Voltage: 32 volts
- Mounting: In-Line Mount, PC Mount
Find Suppliers by Category Top
Featured Products Top
-
Process Circulation heaters utilize the flanged or screw plug immersion heater bundle mated to a welded pressurized pipe body or as we commonly refer to in our industry, the heater vessel. The circulation heater can be mounted horizontally or vertically and piped in line with your process (read more)
Browse Circulation Heaters Datasheets for Gaumer Process -
Process Circulation heaters utilize the flanged or screw plug immersion heater bundle mated to a welded pressurized pipe body or as we commonly refer to in our industry, the heater vessel. The circulation heater can be mounted horizontally or vertically and piped in line with your process (read more)
Browse Tubular Heaters Datasheets for Gaumer Process -
Process Circulation heaters utilize the flanged or screw plug immersion heater bundle mated to a welded pressurized pipe body or as we commonly refer to in our industry, the heater vessel. The circulation heater can be mounted horizontally or vertically and (read more)
Browse Circulation Heaters Datasheets for Gaumer Process -
-heating modules for biochips and thermal cycler blocks. Wearable Therapeutic Devices: Flexible heat elements for patient warming blankets and body-contoured physical therapy patches. (read more)
Browse Flexible Heaters Datasheets for Taiwan King Lung Chin PTC Co., Ltd. -
Process Circulation heaters utilize the flanged or screw plug immersion heater bundle mated to a welded pressurized pipe body or as we commonly refer to in our industry, the heater vessel. The circulation heater can be mounted horizontally or vertically and piped in line with your process (read more)
Browse Circulation Heaters Datasheets for Gaumer Process -
Through-hole resistors, also known as axial-lead resistors, are electronic components that limit or regulate the flow of electrical current in a circuit. They are characterized by having two leads protruding from the body of the resistor, which are inserted through holes in a printed circuit (read more)
Browse Resistors Datasheets for Unikey Electronics Pte. Ltd. -
Meter Body Connections: Ensuring a seamless interface between the primary flow conduit and the meter housing. Flow Sensor to Meter Body Joints: Maintaining a perfect seal where the sensitive measurement equipment meets the meter structure. (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
measurement windows for the assessment of liquids or solids. The detector is also packed into a solid casing that protects the device from dust and humidity and shields the sensor from electromagnetic radiation. Its lack of moving parts and low operating voltage (5V DC) make it suitable for use in (read more)
Browse Photosensor Modules Datasheets for Electro Optical Components, Inc. -
. Regulatory bodies like the FAA and EASA mandate strict testing protocols to certify drones for commercial and military use, including environmental assessments to evaluate impacts and operational safety. Beyond compliance, environmental testing helps manufacturers avoid costly field failures that (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
. Hybrid RF and power transmission. Power contacts rated 2 A at up to 440 VAC/DC feed a rotator drive, a mast-mounted amplifier, a sensor or control electronics without adding a second slip ring (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
A Detailed Study On Temperature Sensors
Temperature indicates the heat content in a material or a body. While most of us do not notice subtle temperature changes, quite a few industrial processes cannot withstand them. The temperature needs to be measured and maintained for desired results. This is done using temperature sensors
-
Understanding Capillary Tube Thermal Mass Flow Meters & Controllers:
into two internal flow paths. One path flows through a heated capillary sensor tube that has a small diameter and relatively long length. The second parallel path inside the flow body passes through a split-flow bypass consisting of a laminar flow element that shunts the bulk of the flow around
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
distortion in the flow profile. Check your specific piping condition against the examples shown below. In order to achieve accurate and repeatable performance, install the flow meter using the recommended number of straight-run pipe diameters upstream and downstream of the sensor. The chart below shows
-
Industry Solutions For The Most Common Solenoid Valve Challenges
) standards. These standards are set to reduce the risk posed by processes to people, the environment, and property. To do this, operators must be familiar with failure probabilities for everything to sensors to controllers and actuators for the entire service life of the components. Operators must
More Information Top
-
Context aware door access control on private room using fuzzy logic: Case study of smart home
[A] body heat sensor ’s value, [B] activity sensor’s value, [C] face recognition result, [D] resident’s access time.
-
Characterization of heavily doped polysilicon films for CMOS-MEMS thermoelectric power generators
[2] Torfs T, Leonov V and Vullers R J M 2007 Pulse oximeter fully powered by human body heat Sensors Transducers J. 80 1230–38 .
-
Mobile Lightweight Wireless Systems
The devices which are used for a smart environment usually execute a single predefined task (e.g., motion or body heat sensors coupled to a door release and lock control).
-
Signal Processing Techniques for Knowledge Extraction and Information Fusion
The use of infrared (IR) body heat sensors in search and rescue operations is limited due to poor IR propagation properties through walls, rubble, and weather.
-
Insider Attack and Cyber Security
For example, pressure-sensitive mats, body heat sensors , and proximity detectors might all be useful solutions.
-
International Encyclopedia of Robotics: Applications and Automation Volume 2 Complete Document
Other sensors onboard included a true-infrared body heat sensor which could detect a person out to a distance of fifty feet.
-
http://dspace.mit.edu/bitstream/handle/1721.1/16974/53816027-MIT.pdf?sequence=2
Body Heat Sensors .
-
Thermoelectric energy harvester on the heated human machine This paper was originally invited as part of the Power MEMS 2010 special issue.
… Berlin: Springer) [13] Heat Loss from Animals and Man 1974 ed J Monteith and L Mount (London: Butterworths) [14] Torfs T, Leonov V and Vullers R J M 2007 Pulse oximeter fully powered by human body heat Sensors Transducers J. 80 1230–1238 …
-
A batch process micromachined thermoelectric energy harvester: fabrication and characterization
[1] Torfs T, Leonov V and Vullers R 2007 Pulse oximeter fully powered by human body heat Sensors Transducers J. 80 1230–8 (http://www.sensorsportal.com/HTML/DIGEST/ P 151.htm) [2] Van Bavel M, Leonov V, Yazicioglu R F, Torfs T, Van Hoof …
-
A MEMS rotary comb mechanism for harvesting the kinetic energy of planar vibrations
Sci. Technol. 19 125202 [6] Torfs T, Leonov V and Vullers R J M 2007 Pulse oximeter fully powered by human body heat Sensors Transducers 80 1230–8 [7] Huesgen T, Woias P and Kockmann N 2008 Design and fabrication of MEMS thermoelectric …
Indicates content that may require registration and/or purchase.