-
Supplier: Accuris
Description: LEAD, ELECTRICAL, BRAIDED WIRE
-
Supplier: Accuris
Description: Lead, Electrical, Braided Wire
-
Supplier: Accuris
Description: Wires, Cords, and Cables, Electrical-Metric Units Part 20: Braids, Wire
-
-
Supplier: CEJN Industrial Corporation
Description: CEJN electrically conductive hose has an integral wire that dissipates electro-static discharge and minimizes errant sparks. When assembled, the integral wire needs to be in contact with the hose connection for proper function. It is an excellent choice for applications in which media
- Inside Diameter: 0.25590565 to 0.4330711 inch
- Outside Diameter: 0.393701 to 0.6299216 inch
- Working Pressure: 174 to 232 psi
- Media: Air
-
Supplier: Radwell International
Description: GROUNDING BRAID, ELECTRICAL, 1/2 INCH (12.7 MM) WIDTH, 15 FOOT (4.57 METER) LENGTH, SINGLE ROLL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Acrolab Ltd.
Description: Fiberglass braided single conductor and overall insulation impregnated with modified resin for protection. Twisted conductors for reduced electrical interference.
- Product Category: Bulk Cable
-
Supplier: Accuris
Description: WIRE, ELECTRICAL, SILICONE RUBBER INSULATED, 200 DEG. C, 1000 VOLTS, GLASS BRAID COVERING, ABRASION RESISTANT
-
Description: Federal Specification QQ-B-575C, dated September 22, 1993 was cancelled on November 20, 2000 and replaced by Commercial Item Description (CID) A-A-59569. This CID covers tin- or silver-plated copper wire braids supplied in tubular or flat form intended for use as shielding over
- North American (AWG): 30 to 36 AWG
- Cable Conductor: Copper and Copper Alloys
-
Description: silver-plated copper wire braids supplied in tubular or flat form intended for use as shielding over electrical conductors, controller contacts and grounding bonds. USE: Silver plating, in lieu of tin plating, is necessary when the shielding is to be subjected to temperatures exceeding
- North American (AWG): 30 to 36 AWG
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Acrolab Ltd.
Description: Double fiberglass wrap single conductor insulation, impregnated with modified resin to add abrasion resistance and enhance electrical properties. Impregnation retained to 400° F (204° C). Stainless steel overbraid over outer insulation. Continuous Temperature Rating: 900° F (480° C) Single
- Temperature Range: 900 F
- Gauge Thickness: 16 to 30 Gauge
- Thermocouple Type: B, E, J, K, N, S, T
- Insulation Material: Fiberglass
-
Supplier: Newark, An Avnet Company
Description: WIRE SLEEVING FLMRTD BRAIDED 2 INCH
-
Supplier: Newark, An Avnet Company
Description: WIRE SLEEVING PET BRAIDED EXP 1.25
-
Supplier: Newark, An Avnet Company
Description: WIRE SLEEVING PET BRAIDED.5 IN 500
-
Supplier: Newark, An Avnet Company
Description: BRAIDED WIRE SLEEVING 3/4 FLM RET
-
Supplier: RYCO Hydraulics, Inc.
Description: Technical Specifications: Recommended For Water and air spray suited for dust control in all industrial and mining applications. Construction TUBE: Black, oil resistant synthetic rubber. REINFORCEMENT: One braid of high tensile steel wire. COVER: Black, oil resistant and abrasion resistant
- Temperature Range: -40 to 212 F
- Features: Hose
- Application: Hydraulics
-
Supplier: Glenair, Inc.
Description: ultra-lightweight EMI/RFI braided shielding for electrical wire interconnect grounding applications, Glenair offers the industry's most innovative range of solutions.
- Conduit Diameter: 0.062 to 3 inch
- Shielding Product: Cable Shielding / Shielded Braiding, Conduit / Sleeving
- Form Factor / Shape: Tubing
-
Supplier: New England Tubing Technologies
Description: depending on your needs. Braid Reinforced Materials Round Wire (Small as 0.001” [0.025 mm]) Flat Wire (Small as 0.0003” x 0.002” [0.0076 mm x 0.051 mm]) Stainless Steel Copper and Copper Alloys Nitinol Textiles High Strength Polymers Benefits of Reinforcement Kink Resistance Variable
- Type: Electrical Tubing / Sheathing, Plastic Tubing
- Application: Medical / Pharmaceutical
- Shape: Round
- Color / Clarity: Translucent
-
Supplier: RYCO Hydraulics, Inc.
Description: standard hoses. Construction TUBE: Black, oil resistant synthetic rubber. REINFORCEMENT: Two braids of high tensile steel wire. COVER: DIEHARD™ Black, oil and extra abrasion resistant synthetic rubber. Flame Resistant, Anti-Static (FRAS) & MSHA compliant. Highly visible layline branding for
- Temperature Range: -40 to 120 F
- Features: Hose
- Application: Hydraulics
-
Supplier: Harbour Industries, Inc.
Description: shielding effectiveness levels that exceed those of flexible MIL-DTL-17 cables. Flat strips of silver plated copper are braided over the dielectric core, frequently with an intermediate metallized mylar or kapton layer, and an outer round wire braid. This shielding technique provides
- Impedance: 50 ohms
- Operating Temperature: -55 to 200 C
- Cable Shielding: Braid, Foil Braid
- Product Category: Bulk Cable
-
Supplier: RYCO Hydraulics, Inc.
Description: braids of high tensile steel wire. COVER: DIEHARD™ Black, oil and extra abrasion resistant synthetic rubber. Flame Resistant, Anti-Static (FRAS) & MSHA compliant. Highly visible layline branding for easy and permanent identification. No skiving required with T2000 and T7000 Series Crimp
- Temperature Range: -40 to 212 F
- Features: Hose
- Application: Hydraulics
-
Supplier: RYCO Hydraulics, Inc.
Description: REINFORCEMENT: One braid (-04 to -06 size) or two braids (-08 to -16 size) of high tensile wire. COVER: DIEHARD™ Black, oil and extra abrasion resistant synthetic rubber. Flame Resistant, Anti-Static (FRAS) & MSHA compliant. Highly visible layline branding for easy and permanent
- Temperature Range: -40 to 212 F
- Features: Hose
- Application: Hydraulics
-
Supplier: CableOrganizer.com, Inc.
Description: Whether you have rodents, cats, dogs, or other animals biting at your wires or a need for EMI/RFI shielding, our metal braided sleeving could be the answer for you. Braided from tin (Sn) coated copper (Cu), it is both flexible and strong, with superior EMI protection. EMI/RFI is
-
Supplier: ASTM International
Description: This specification covers silver-coated copper braid and ribbon flat wire intended for electronic application. Two classes of silver-coated braid and ribbon flat copper wire are covered: Class A (annealed temper) and Class H (hard-drawn). The material shall be silver-coated flat
-
Supplier: ASTM International
Description: This specification covers nickel-coated copper braid and ribbon flat wire intended for electronic application. Two classes of nickel-coated braid and ribbon flat copper wire are covered: Class A (annealed temper) and Class H (hard-drawn). The material shall be nickel-coated flat
-
Supplier: CSA Group
Description: IEC 60317-39:2015 specifies the requirements of glass-fibre braided impregnated, bare, or grade 1 or grade 2 enamelled rectangular copper winding wire, temperature index 180. This second edition cancels and replaces the first edition published in 1992, Amendment 1:1997 and Amendment
-
Description: IEC 60317-39:2015 specifies the requirements of glass-fibre braided impregnated, bare, or grade 1 or grade 2 enamelled rectangular copper winding wire, temperature index 180. This second edition cancels and replaces the first edition published in 1992, Amendment 1:1997 and Amendment
-
Supplier: LAPP
Description: ÖLFLEX® CLASSIC 100 SY is a color-coded multi-conductor power and control cable with a galvanized steel braided shield for mechanical and low frequency protection. It is for use in all electrical equipment in dry, damp, or wet conditions. It is a European-style cable conforming to CE.
- Number of Conductors: 2 to 5 #
- Rated Voltage: 0.3 to 0.75 kilovolts
- Operating Temperature: -40 to 80 C
- North American (AWG): 18 AWG
-
Supplier: LAPP
Description: ÖLFLEX® CLASSIC 110 SY is a number-coded multi-conductor power and control cable with a galvanized steel braid shield for mechanical and low-frequency protection. It is a European-style cable conforming to CE, for use in all electrical equipment in dry, damp, or wet conditions.
- Number of Conductors: 2 to 25 #
- Rated Voltage: 0.3 to 0.5 kilovolts
- Operating Temperature: -40 to 80 C
- North American (AWG): 6 to 20 AWG
-
Supplier: SAB North America
Description: alkalines, solvents hydraulic liquids and oil. An overall tinned copper braid is recommended whenever electrical interference distorts signal transmission, or when EMI emissions need to be suppressed.
- Number of Conductors: 8 #
- Rated Voltage: 1 kilovolts
- Operating Temperature: 90 C
- North American (AWG): 16 to 19 AWG
-
Supplier: Allied Electronics, Inc.
Description: transformers, fluorescent ballasts and fixtures, switchboards, panels, controls, rectifiers and electronic circuits. Meets VW-1 Vertical Wire Flame Test in many cases. All hook-up wire has either tinned copper conductor insulated with extruded PVC, or stranded silver-coated conductor
-
Supplier: National Wire & Cable Corporation
Description: National Wire & Cable Corporation manufactures a family of highly flexible miniature rough-usage low-voltage instrument control cable. These are available as cabled pairs or singles, with optional overall shield of foil with drain wire. Conductors are stranded tinned copper with .011”
- Rated Voltage: 0.3 kilovolts
- North American (AWG): 24 AWG
- Product Category: Bulk Cable
- Cable Conductor: Copper and Copper Alloys
-
Supplier: Multi/Cable Corporation
Description: APPLICATIONS: Outdoor locations where sunlight resistance is required Cable trays, conduit, ducts, troughs, wireways Used for power, control, lighting, signaling, telemtering, relaying, etc. Where EMI/RFI protection is required CHARACTERISTICS: PRODUCT DESCRIPTION: Finely stranded, tin plated
-
Supplier: Ryan Electronics Corporation
Description: APPLICATIONS: Tin or silver-plated copper wire braids in round (tubular) or flat form used for protection and or shielding of wires, wire harnesses, flat ribbon and cable assemblies. CHARACTERISTICS: Flat Braid QQ-B-575: Tinned copper strands tightly woven, and rolled flat at
- Standards / Approvals: MIL-SPEC
-
Supplier: Carlisle Interconnect Technologies
Description: A composite insulation of glass and PTFE (Polytetrafluoroethylene), EFGLAS provides extreme strength, abrasion and temperature resistance from the combination of PTFE tape and a PTFE impregnated glass yarn braid. Typical applications include aerospace and aircraft wiring, and industrial
- North American (AWG): 0 to 22 AWG
- Rated Voltage: 0.6 kilovolts
- Features: AWG 2/0, 3/0, 4/0 or Larger, Other
- Cable Shielding: Braid
-
Supplier: Carlisle Interconnect Technologies
Description: and Bake Test Description Wire must withstand a flame temperature of 2,000° ± 50°F for 15 minutes After the flame has been stabilized, the wire is vibrated 30 times per second, with the rack having a maximum total excursion (overall movement) of approximately .06 inches (1.52mm) After
- North American (AWG): 12 to 22 AWG
- Rated Voltage: 0.6 kilovolts
- Cable Shielding: Braid
- Cable Conductor: Copper and Copper Alloys
Find Suppliers by Category Top
Featured Products Top
-
is supplied in bulk wire or in custom cable assemblies. Flexible Flat Power Cable and flat braided (read more)
Browse Electrical Power Wires Datasheets for Cooner Wire Company -
abrasion resistance and ensures a long service life – even with frequent reconfiguration of test setups or replacement of DUTs. For maximum operational safety, the double shielding with aluminum foil and tinned copper braid guarantees complete EMC protection. This effectively prevents (read more)
Browse Electrical Power Wires Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
the name of Service Cable and Wire with focus on specialty molded electrical cord sets and sales of fine and ultra-fine wire and cable constructions, Cooner Wire continues to excel world wide, as a premier supplier of high technology specialty wire, cable and cable assemblies (read more)
Browse Electrical Power Wires Datasheets for Cooner Wire Company -
a unique requirement, New England Wire Technologies' design teams develop innovative, one-of-a-kind wire and cable solutions. On-site manufacturing processes include wire drawing, plating, braiding, cabling, insulating, and extrusion services. And, since all of our proprietary equipment and tooling (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation -
-site manufacturing processes include wire drawing, plating, braiding, cabling, insulating, and extrusion services. And, since all of our proprietary equipment and tooling is designed and built in-house, we have complete control while also offering quick modifications when needed. Through true vertical integration of manufacturing processes our customers' design-to-market curve is the shortest in the industry. (read more)
Browse Electrical Power Wires Datasheets for New England Wire Technologies Corporation -
. Good Shielding: Type HFSLA is a flexible steel conduit with a galvanized steel core, over which a tinned copper shielding braid is applied. The outer jacket is flexible PVC with a temperature rating of -30° to (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
, and many other industries where commercial off the shelf (COTS) products are acceptable. This paper discusses three different conduit types that are designed for high-performance shielding applications. They are Braided Shield; Interlocked Bronze Strip Inner Core; and Interlocked Bronze Strip with (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
Electri-Flex Company manufactures many varieties of flexible electrical conduits that solve design challenges providing additional features above and beyond standard liquidtight conduit, such as, corrosion-resistance, halogen-free, EMI/RFI shielding, high/low temperature, food processing (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
SLA®, UL Listed, is a flexible steel conduit with a galvanized steel core, over which a tinned copper shielding braid is applied. The outer jacket is flexible PVC with a temperature rating of -30°C to 80°C Dry/60°C Wet/70°C Oil while the braid offers a minimum of 90% shielding (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
, fiber optic cables, or electrical cables through a pressure vessel or test rig quickly and easily for a leak tight fit. Eliminate long cure times of cement or epoxies, or having to stuff packing materials or thread wire through individual holes in multiple components. The Sensor Pass (read more)
Browse Electrical Feedthroughs Datasheets for JETSEAL, Inc.
More Information Top
-
The Early History of Telephony in Manchester, 1877–1898
… reminiscences of Glover’s partner, Henry Edmunds, Glover had initially made braiding for crinoline hoops but, crinolines having gone out of fashion, the machines had been lying idle and so he had begun using them to braid electrical wires .39 By the time …
-
The Wiley Dictionary of Civil Engineering and Construction Complete Document
BRAIDED WIRE Electrical conductor composed of a number of thin wires twisted or braided together.
-
Encyclopedia of Plastics, Polymers, and Resins Volume 2
… Category/Applications: Resin for use in lacquers, paints, and putties, binders for plastic bonded explosives, pyrotechnics, propellants, and other matrices; suitable for fiber optic components, moisture- resistant coatings on printed circuits and wire, and coatings for electrical braid , wire , cable, and harnesses; can …
-
Development of UV protective sheath for high performance fibers for high altitude applications
Polymer extrusion technology is one of the proven methods to integrate, insulate, and protect different materials including, electrical wires , braids , and optic fibers from surrounding environment.
Indicates content that may require registration and/or purchase.