Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: American Welding Society (AWS)
Description: Chapter 11 from the Welding Handbook, Ninth Edition, Volume 3, “Welding Processes, Part 2,” has been selected by the AWS Product Development Committee as a service to industry professionals. This chapter provides an overview of the thermal spray and cold spray processes and
-
Supplier: Walter Surface Technologies
Description: finish, dries to touch in 3-5 min. Meets ASTM A780 & MIL specifications Applications Manufacturing, repair, and installation of fencing, outside structures, playground and sports equipment, scaffolding, ducting and air conditioning systems, marine equipment, and architectural and
- Features: Metal, Other, Steel
- Coating Material: Metal / Metal Filled, Zinc
- Industry: OEM / Industrial
- Type: Passivates
-
Supplier: Traceable® Products
Description: Wash Bottles- with an adjustable spray Wash Bottles have an adjustable spray for every requirement. Set the nozzle on fine mist for TLC plates, position it to needle to rinse glassware, and pump a continuous, forceful jet on the big stream position for washing filters. No-effort
- Container Size: 240 cc
- Dispensed From: Bottle
- Application: Cleaners / Sanitizers
- Dispensing Equipment Type: Dispense Only
-
-
Supplier: Chase Products Co.
Description: Cold Galvanizing 95 is a complete zinc metal spray which rustproofs any metal surface with thorough protection that lasts for years. It is equivalent to a hot galvanizing treatment as it fuses and adheres to all metal surfaces, stopping corrosion immediately. Zinc used in this product
- Operating / Use Temperature: 400 F
- Form: Aerosol
- Substrate: Aluminum, Metal, Steel
- Industry: Automotive, Machine Tools, Marine, OEM / Industrial
-
Description: polyurea and epoxy or as a stand alone system over properly prepared substrates of concrete or steel wood in atmospheric exposure. Ideal applications include: Bridge coatings Industrial equipment Deck coatings Rail cars Cold storage/low temperature applications Processing area floors
- Wet / Applied Thickness: 0.008 to 0.012 inch
- Cure / Dry Temperature: 73 F
- Operating / Use Temperature: 20 to 150 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Pressure Washers Direct
Description: Heavy Duty Industrial Unit With Steel Frame •Plenty of power for grafitti removal, heavy equipment, etc. Honda 13 HP LX OHV Gear-Drive Engine With Low Oil Alert •Gear-drive engine increases pump life •Throttle control idles the engine when not in use; saves fuel Kranzle AQ Industrial
- Water Jet Pressure: 3,600 psi
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: ASME
Description: thermal capability, or deviation from design cold water temperature. This Code also provides procedures for assessing the compliance to specified plume abatement requirements characteristic of a wet-dry cooling tower. It is not intended for tests of atmospheric wind towers, dry coolers,
-
Supplier: ASME Standards and Certification
Description: thermal capability, or deviation from design cold water temperature. This Code also provides procedures for assessing the compliance to specified plume abatement requirements characteristic of a wet-dry cooling tower. It is not intended for tests of atmospheric wind towers, dry coolers,
-
Supplier: ASTM International
Description: This specification describes the required properties and test methods for cold liquid-applied elastomeric-type membranes for waterproofing building decks and walls subject to hydrostatic pressure in building areas to be occupied by personnel, vehicles, or equipment. This specification
-
Supplier: TNA Solutions Pty. Ltd.
Description: Deliver consistent coverage and flavour every time with the tna intelli-flav® OMS 5. This on-machine seasoning (OMS) system features a responsive variable mass seasoning function with a dynamic vibratory weigh conveyor, to directly control product, oil spray and flow of seasoning powder into
- Automation / Control: Automatic
- Options / Components: Conveyor / Part Loader, Feeding / Metering Unit
- Power Source: Electric
- Equipment Type: Outfit / Complete System
-
Description: carried by the operator, intended primarily for use in agriculture and horticulture. It is not applicable to hydraulic pressure sprayers, thermal sprayers or cold foggers; nor is it applicable to sprayers adapted for the application of dry material. It addresses general operating parameters
-
Supplier: CSA Group
Description: carried by the operator, intended primarily for use in agriculture and horticulture. It is not applicable to hydraulic pressure sprayers, thermal sprayers or cold foggers; nor is it applicable to sprayers adapted for the application of dry material. It addresses general operating parameters
-
Supplier: TNA Solutions Pty. Ltd.
Description: cold products, such as fried, baked and puffed snacks. In addition, the system can handle confectionery, including gummies, and frozen food applications that require more rigorous sanitation procedures. Benefits Create appealing flavours, appearance and textures, with consistent seasoning at
- Internal Length: 113.6614787 inch
- Internal Width: 51.3779805 inch
- Internal Height: 90.7480805 inch
- Tank Capacity: 15.85032 gallons
-
Supplier: Suttner America Company
Description: The increased tearing action of the rotating spray is ideal for hard surface applications, such as concrete graffiti cleaning or caked mud on heavy equipment.
- Water Jet Pressure: 3,000 psi
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Gun / Lance, Hot Water / Steam
- Machine Mounting: Handheld, Portable Machine
-
Supplier: Hydrofarm, Inc.
Description: A popular leaf shine, Einstein Oil is a 100% finest quality, first extraction, cold-pressed neem oil to keep leaves clean and plants healthy. Mix 1/2 - 2 tsp. per quart of water and apply as a foliar spray.
-
Supplier: Hydrofarm, Inc.
Description: A popular leaf shine, Einstein Oil is a 100% finest quality, first extraction, cold-pressed neem oil to keep leaves clean and plants healthy. Mix 1/2 - 2 tsp. per quart of water and apply as a foliar spray.
-
Supplier: Suttner America Company
Description: The increased tearing action of the rotating spray is ideal for hard surface applications, such as concrete graffiti cleaning or caked mud on heavy equipment. Always start turbo nozzles in down position.
- Water Jet Pressure: 5,000 psi
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Hot Water / Steam, Other
- Machine Mounting: Handheld, Portable Machine
-
Supplier: Suttner America Company
Description: The increased tearing action of the rotating spray is ideal for hard surface applications, such as concrete graffiti cleaning or caked mud on heavy equipment. Always start turbo nozzles in down position.
- Water Jet Pressure: 3,600 psi
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Hot Water / Steam, Other
- Machine Mounting: Handheld, Portable Machine
-
Supplier: Suttner America Company
Description: The increased tearing action of the rotating spray is ideal for hard surface applications, such as concrete graffiti cleaning or caked mud on heavy equipment. Always start turbo nozzles in down position.
- Water Jet Pressure: 7,300 psi
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Hot Water / Steam, Other
- Machine Mounting: Handheld, Portable Machine
-
Supplier: Surventis Surface Treatment LLC
Description: Pressure Sprayers from Chemetall include hot and cold water high pressure spray systems with capacities to 5 GPM and pressures to 2,500 PSI. These sprayers are available in portable and stationary styles with electric, diesel, kerosene or propane burners as the heating source.
-
Supplier: SPEE3D
Description: Large strong parts at breakneck speeds The world’s first large format metal 3D printer to use our patented cold spray technology, WarpSPEE3D delivers rapid build rates. Choose from aluminium, copper, aluminium bronze, and stainless steel Manufacture metal parts up to Ø1m x 0.7m (Ø40” x
- Print size length: 30 inch
- Print size width: 40 inch
- Material Type: Metal
- Features: Other technology
-
Supplier: Gusher Pumps
Description: Systems Washing Plants Filtration Systems Refrigeration Systems Temperature Control Units Eroding Systems Paraffin Systems Filing systems Galvanic Equipment Chemical Equipment Photographic Equipment Surface Coating Sewage Treatment Industrial Furnace Construction Engine Test
-
Supplier: NETZSCH-Gerätebau GmbH
Description: DEA 288 Epsilon - Dielectric Analyser Customized Test Conditions The multi-functional design of the DEA 288 Epsilon (including furnace or laboratory press) allows for the application of a great variety of different test conditions such as heat, cold, humidity or UV light. This enables the
- Test Media: Adhesives / Coatings, Polymers (Plastics, Elastomers)
- Display & Special Features: Computer Interface / Networkable
- Mounting / Loading Options: Laboratory / Batch
- Features: Other
-
Supplier: Whitford Corporation
Description: Resin-bonded, thermosetting, dry-film lubricant designed for conventional spray techniques. It is formulated for high-pressure, low-speed wear applications and provides long-term lubrication for bearing surfaces subjected to extreme pressures, up to 150,000 psi (10,500 kg/cm2). The coating
- Operating / Use Temperature: -319 to 500 F
- Industry Applications: Automotive / Transportation
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®)
- Features: Process Equipment, Specialty
-
Supplier: ASTM International
Description: 1.1 This practice covers the repair of spray-applied polyurethane insulation on vessels normally operating at temperatures between -30 and + 107oC (-22 and + 225oF). 1.2 Caution-At temperatures below 0oC (32oF) the application of a spray "foam" directly onto the cold substrate
-
Supplier: Haida International Equipment Co., Ltd.
Description: Product description: This textile water bath tester can connect other textile test equipment and others through hose, As a constant source supporting use. Such as rotary evaporator, electrophoresis, medical cold cap, cooling blankets, or use circulation cooling for other
-
Supplier: FORREST Technical Coatings
Description: silencers Other high temperature applications Application on hot-rolled, cold-rolled, aluminized, and stainless steel BENEFITS OF INFERNEX® LB-1100 HIGH TEMP BAKING ENAMEL Specified with an international agricultural equipment manufacturer Excellent pre-thermal and post-thermal
- Operating / Use Temperature: 2,012 F
- Form: Aerosol, Liquid
- Industry: Automotive, OEM / Industrial
- Features: Coating, Corrosion Inhibiting / Rust Preventive, Heat Resistant / High Temperature, Other, Paint, Protective, Touch-Up
-
Supplier: Nelson Fastener Systems
Description: CHP studs are designed to weld through and secure blanket insulation to metal heating and air-conditioning ducts, ovens, tanks, boilers, and other hot or cold equipment. The studs are welded through the insulation for a one-step attachment. The insulation blanket may be fiberglass,
- Length: 0.5 to 1.375 inch
- Finish: Galvanized
- Features: Other
- Shape: Round
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: equipment Cleaning and disinfecting systems in the dairy industry and process engineering CHARACTERISTICS Direct acting Vacuum controlled optional PVDF or stainless steel valve body and FKM membrane for extended chemical resistance Long term performance capability Max. medium temperature 90
- Number of Ports/Ways: 3
- Pressure Rating: 0 to 2.1755655 psi
- Media Temperature: 194 F
- Features: Clamp Flange, Other
-
Supplier: Mueller Group, Inc. (The)
Description: construction and other electrical applications requiring a greater voltage. Found in steel production plants, power stations, rolling mills, paint spray lines and refrigeration plants. Outdoor installation is permitted due to the weather proof UV-resistant PVC outer jacket and cold
- Rated Voltage: 0.6 to 1 kilovolts
- Standards / Certifications: CE Marking, RoHS, VDE
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: avoids dirt traps. The valve bodies can be equipped with an additional flush spout. APPLICATIONS Industrial washing machines and dishwashers Cleaning devices for medical equipment Cleaning and disinfecting systems in the dairy industry and process engineering CHARACTERISTICS Direct acting
- Number of Ports/Ways: 2
- Pressure Rating: 0 to 8.702262 psi
- Media Temperature: 194 F
- Features: Clamp Flange, Other
-
Supplier: Titebond
Description: lay-up time cold-press operations and pinch roll and dead stacking operations, the machinery options are many. Postforming equipment that spray adhesives and immediately process the panels are ideal. Substrates High pressure laminate to particleboard or fiberboard Tolerances
- Viscosity: 4,350 cP
- Chemical System: Vinyl
-
Supplier: ThermOmegaTech®
Description: Product Description Relying on manually opening valves for freeze protection allows for human error or plugging of partially cracked valves. This annually accounts for large amounts of freeze damage resulting in huge monetary loss including repairing damaged equipment, piping, as well as
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 300 psi
- Number of Ports/Ways: 2
- Media Temperature: 300 F
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: Irrigation systems Industrial equipment Pilot system for valves with a larger nominal diameter CHARACTERISTICS Long term performance capability High operating safety through the use of high quality materials and 100% final testing of the products servo-controlled Suitable for spray-
- Pressure Rating: 7.251885 to 145.0377 psi
- Number of Ports/Ways: 2
- Number of Positions: 2
- Media Temperature: 41 to 158 F
Find Suppliers by Category Top
Featured Products Top
-
High-efficiency Automatic Filter Press, designed to revolutionize sludge dewatering processes across multiple industries. This equipment integrates advanced German-engineered technology for rapid dewatering, ensuring higher productivity, cleaner operations, and smarter (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
real-world application insights. Among the newest additions, Catalog 36 will now feature BETE’s robust lineup of precision spray solutions. BETE has been at the forefront of spray technology since 1950 and provides high-quality and durable nozzles for any spray application imaginable. EXAIR (read more)
Browse Compressed Air and Vortex Cooling Tubes Datasheets for EXAIR -
, and contamination tests to replicate real-world environments — from desert sandstorms and ocean salt spray to high-altitude cold and explosive shocks. - - - - - Ready to ensure your equipment meets MIL-STD-810 requirements? (read more)
Browse Material Testing Services Datasheets for E-Labs, Inc. -
dependable supply, 304 stainless steel balls meet key performance criteria across diverse use cases—from spray valves to medical equipment—simplifying component selection and reducing risk of part failure (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
we have the whole supply manufacturing chain process in house for these tractor/combine footplate, and other equipment body sheet metal parts. we equipped with stamping machine ,laser cutting machine,CO2 welding (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
freezing conditions including piping, valves, fittings, pumps, condensate systems, safety showers, fire lines, and spray nozzles. When these systems and/or equipment are left unprotected or if their heat tracing fails, freezing temperatures can cause burst piping, interrupted systems, overheated (read more)
Browse Industrial Valves Datasheets for ThermOmegaTech® -
blade design. The housing and impeller are made from UL 94 V-0 plastic. Weight is less than 12 ounces. It is CE-approved and meets ErP 2015 efficiency requirements. Options include speed sensor, alarm and special construction to withstand salt spray, dry cold, wet heat, shock and (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
housing and impeller of the 125D-A are made from UL 94 V-0 plastic. Weight is less than 12 ounces. It is CE-approved and RoHS compliant. Options include speed sensor, alarm and special construction to withstand salt spray, dry cold, wet heat, shock and vibration. About (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
, and powder metallurgy equipment. These standards, intended to present and clarify PM technology as an aid in conducting business, relate to those activities that concern designers, manufacturers, and users of PM parts. The 2025 edition includes 3 new standards on preparing and (read more)
Browse Standards and Technical Documents Datasheets for Metal Powder Industries Federation (MPIF) -
Filtertech has developed the Model ABS Absorption Filter that is fully automatic and eliminates the need for any precoating or use of disposable filters.
(read more)
Browse Filtration Equipment Datasheets for Filtertech, Inc.
Conduct Research Top
-
Spray Foam Case Study
Seal Sprayed Solutions, Ltd. (Seal Spray) is a spray foam contractor based in Kingston, Jamaica. It is engaged in the business of roof spray, cold store, and interior spray applications, both in Jamaica and on surrounding islands. Currently, this enterprise uses HCFC-141b and some HFC-245fa
-
CO2 Coverage, COVID-19, and Indoor Air Transmission
The beginning of cold and flu season is always the harbinger of conversations about indoor air quality. Like clockwork, each fall, the TV ads start about sniffles, and tissues with aloe, as well as all the pills, sprays, and contraptions that help prevent or heal your symptoms.
-
Drug Delivery: The "Great Equalizer "
device for nasal sprays suffered from dose variability of 30%, about the same as squeeze bottles for over-the-counter cold remedies. The accuracy problem appears to have been solved, with the introduction of a super-accurate, single-dose nasal delivery system developed by Pfeiffer (Radolfzell
More Information Top
-
Modern Cold Spray
Jahed and R. Ghelichi 6 Commercial Cold Spray Equipment and Automation .........................
-
Fatigue behaviour of cold sprayed metals and alloys: critical review
In Ref. 31, the main results of pure Ti cold spray coated T6Al4V produced with high pressure cold spray equipment are presented.
-
Review on Cold Spray Process and Technology: Part I—Intellectual Property
This phenomenon has worried many industrialists who have interest in this technology, especially in the USA where the implementation of cold spray equipment for com- mercial usage has been limited as compared to Europe or Asia.
-
Thermal Spray Fundamentals
Fig. 6.43 Diagram of the cold spray equipment with a powder heater.
-
Cold Spray Forming of Inconel 718
This problem has been recently solved in commercial cold spray equipment by using a non-clogging nozzle material combined with a nozzle water cooling system.
-
Effect of the increase in the entrance convergent section length of the gun nozzle on the high-velocity oxygen fuel and cold spray process
…geometry and gas initial conditions on the cold spray process (i.e., the behavior of the carrier gas and spray par- ticles) within the nozzle is investigated by a numerical simula- tion prior to designing the cold spray equipment and producing coatings.
-
Dust Explosion Characteristics of Aluminum, Titanium, Zinc, and Iron-Based Alloy Powders Used in Cold Spray Processing
During the operation of low- pressure cold spray equipment , fine metal particles (less than 76 lm in diameter) are often used as the feedstock powder and, according to BS 2955, particles with diam- eters below 76 lm are technically considered ‘‘dust’’ (Ref…
-
Influence of Ceramic Powder Size on Process of Cermet Coating Formation by Cold Spray
The experiments were performed on cold spray equipment schematically shown in Fig. 3.
-
Corrosion Properties of Cold-Sprayed Tantalum Coatings
The cold spray sys- tems used were the Kinetiks 3000 and Kinetiks 4000 (Cold Gas Technology GmbH, CGT, Ampfing, Germany) high- pressure cold spray equipment with nitrogen as process gas.
-
Advances in cold spraying
The knowledge concerning different influences on bonding also enhanced the development of cold spray equipment .
Indicates content that may require registration and/or purchase.