-
Supplier: Littelfuse, Inc.
Description: 25A at 12V DC, 15A at 24V DC. General specifications are the same as for the preceding ‘Sealed Switches with Pilot Lights’. Sealed to IP66 for water resistance. (high pressure wash.) Double Pole, Double Throw. Six Terminals.
- Pole & Throw Specifications: DPDT
- Rocker Actuator: Standard Rocker
- Actuator Material: Thermoplastic / Plastic
-
Supplier: Waytek, Inc.
Description: Cole Hersee 58027-11 Sealed Rocker Switch Category: Rocker Switches Manufacturer: Cole Hersee Circuitry: SPST Positions: 2 positions Contacts: Copper Actuator Color: Black Illuminated: No Contact Action: Off-On Sealed to IP66 for water resistance (high pressure wash)
- Maximum Current Rating: 25 amps
- Maximum DC Voltage Rating: 12 volts
- Pole & Throw Specifications: DPDT, SPST
- Features: Illuminated Switch
-
Supplier: Cole-Parmer
Description: with knob controls. Apply pressure and switch set points are fully visible. Deadband is 1 pointer width—less than 1% full scale. DPDT relays can easily be interlocked to provide variable deadband control. For positive, negative or differential pressures as low as 0.25''
- Pressure Measurement: Differential
-
-
Supplier: Cole-Parmer
Description: with knob controls. Apply pressure and switch set points are fully visible. Deadband is 1 pointer width—less than 1% full scale. DPDT relays can easily be interlocked to provide variable deadband control. For positive, negative or differential pressures as low as 0.25''
- Pressure Measurement: Differential
-
Supplier: Cole-Parmer
Description: with knob controls. Apply pressure and switch set points are fully visible. Deadband is 1 pointer width—less than 1% full scale. DPDT relays can easily be interlocked to provide variable deadband control. For positive, negative or differential pressures as low as 0.25''
- Pressure Measurement: Differential
-
Supplier: Cole-Parmer
Description: with knob controls. Apply pressure and switch set points are fully visible. Deadband is 1 pointer width—less than 1% full scale. DPDT relays can easily be interlocked to provide variable deadband control. For positive, negative or differential pressures as low as 0.25''
- Pressure Measurement: Differential
-
Supplier: Littelfuse, Inc.
Description: 25A at 12V DC, 15A at 24V DC. General specifications are the same as for the preceding ‘Sealed Switches with Pilot Lights’. Sealed to IP66 for water resistance. (high pressure wash.) Double Pole, Double Throw. Four Terminals.
- Panel Thickness: 0.093307137 to 0.187401676 inch
- Maximum Current Rating: 15 amps
- Maximum DC Voltage Rating: 24 volts
- Pole & Throw Specifications: DPDT
-
Supplier: OTTO Controls
Description: These subminiature sealed switches are contained in a rugged aluminum housing with choice of lever, roller or plunger. Featuring the B5 series basic switch, the P6-3 series is able to switch up to 10 amps. The high contact pressure and superior wiping action of the OTTO design also
- Maximum DC Voltage Rating: 28 volts
- Electrical Life (Minimum): 50,000 (#)
- Operating Temperature: -55 to 85 C
- Pre-travel: 0.125 inch
-
Supplier: Orange Research, Inc.
Description: wide selection of standard options; enough to satisfy any requirement. Switches, Relays, Transmitters A variety of reed switches, relays and transmitters can accompany the gauges or be supplied on their own, without a dial. SPST switches are offered normally open (N.O.) or
- Gas Volumetric Flow Rate: 2 to 20 SCFM
- Operating Temperature: 32 to 200 F
- Operating Pressure: 5,000 psi
- Media Temperature: 200 F
-
Supplier: Orange Research, Inc.
Description: wide selection of standard options; enough to satisfy any requirement. Switches and Relays A variety of reed switches and relays can accompany the meters or be supplied on their own, without a dial. SPST switches are offered normally open (N.O.) or normally closed (N.C.). SPDT
- Media Temperature Range: 200 F
- Liquid Volumetric Flow Rate: 0 to 0.25 GPM
- Operating Pressure: 3,000 psi
- Operating Temperature: 32 to 200 F
-
Supplier: United Electric Controls Company
Description: Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and perform critical alarm, safety and emergency shutdown functions. As an
- Vacuum Range: -1.9999999999996345 to 311,049.44799999986 torr
- Operating Temperature: -58 to 160 F
- Pressure Measurement: Differential, Gauge, Vacuum
- Number of Poles: Double Pole, Single Pole
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series DPI Indicator designed to show at a glance if maximum filter pressure has been exceeded. 1/8″ FNPT connections with 0-15 PSID or 0-30 PSID Gauge; PVC or CPVC. Series DPIS includes optional switch.
- Working Pressure Range: 0 to 15 psi
- Operating Temperature: 0 to 150 F
- Dial Diameter: 1 inch
- Pressure Connection Size: 0.125 inch
-
Supplier: DigiKey
Description: PRESSURE SWITCH 480VAC 10AMP G +
- Working Pressure Range: 13 to 425 psi
- Accuracy: 4 ±% FS
- Operating Temperature: -9.4 to 185 F
- Pressure Measurement: Differential
-
Supplier: United Electric Controls Company
Description: The 54 Series offers OEMs and light industrial users a cost-effective, reliable switch for alarm and shutdown applications. It is simple to install and operate and complies with North American approvals as well as CE Low Voltage (LVD) and Pressure Equipment Directives (PED) for Europe. OEMs
- Vacuum Range: -1.9999999999996345 to 311,049.44799999986 torr
- Operating Temperature: -40 to 160 F
- Number of Throws: Double Throw
- Material: Gas
-
Supplier: United Electric Controls Company
Description: The 24 Series Delta-Pro offers OEMs and light industrial users a cost-effective, reliable switch for alarm and shutdown applications. It is simple to install and operate and complies with North American approvals as well as CE Low Voltage (LVD) and Pressure Equipment Directives (PED) for
- Vacuum Range: -1.9999999999996345 to 5,414.341719999998 torr
- Operating Temperature: -20 to 180 F
- Pressure Measurement: Differential, Gauge, Vacuum
- Number of Throws: Double Throw
-
Supplier: United Electric Controls Company
Description: The J21K Series is simple to install and operate for alarm, safety and emergency shutdown applications requiring a higher switch sensitivity. It monitors the difference between two system pressures or vacuum using sealed, opposing bellows sensors. As an electromechanical switch, it can safely
- Vacuum Range: -1.9999999999996345 to 5,414.341719999998 torr
- Operating Temperature: -40 to 160 F
- Pressure Measurement: Differential, Vacuum
- Number of Throws: Double Throw
-
Supplier: Tecmark Corporation
Description: Series 3000 pressure switches convert a pressure signal to an electrical output. In response to a change in pressure, movement of an elastomeric diaphragm opens or closes an electrical circuit based on a predetermined pressure set point. The Series 3000 features
- Switch Point Range: 0.072254 to 0.975429 psi
- Operating Temperature: 32 to 190 F
- Switched Current: 25 amps
- Switched AC Volts: 250 volts
-
Supplier: Waytek, Inc.
Description: Nason LM-2C-70R/WLAT Low Pressure Switches Category: Low Pressure Switches Manufacturer: Nason 18"-18 Ga. UL 3173 wire leads Current Rating (125/250 VAC): 10A Current Rating (30 VDC): 5A Circuit Form: SPDT Set Point Tolerance: +/- 1 PSI or 5% Max. Operating
- Working Pressure Range: 2,000 psi
- Accuracy: 5 ±% FS
- Switched Current: 10 amps
- Switched AC Volts: 125 to 250 volts
-
Supplier: RS Components, Ltd.
Description: Herga 6101-0045 Pressure Sensor
- Working Pressure Range: 0 psi
- Vacuum Range: 0 torr
- Pressure Measurement: Differential, Vacuum
- Number of Throws: Double Throw
-
Supplier: Waytek, Inc.
Description: Nason LM-2C-10R/WLAT Low Pressure Switches Category: Low Pressure Switches Manufacturer: Nason 18"-18 Ga. UL 3173 wire leads Current Rating (125/250 VAC): 10A Current Rating (30 VDC): 5A Circuit Form: SPDT Set Point Tolerance: +/- 1 PSI or 5% Max. Operating
- Working Pressure Range: 2,000 psi
- Accuracy: 5 ±% FS
- Switched Current: 10 amps
- Switched AC Volts: 125 to 250 volts
-
Supplier: Waytek, Inc.
Description: Nason LM-2C-140R/WLAT Low Pressure Switches Category: Low Pressure Switches Manufacturer: Nason 18"-18 Ga. UL 3173 wire leads Current Rating (125/250 VAC): 10A Current Rating (30 VDC): 5A Circuit Form: SPDT Set Point Tolerance: +/- 1 PSI or 5% Max. Operating
- Working Pressure Range: 2,000 psi
- Accuracy: 5 ±% FS
- Switched Current: 10 amps
- Switched AC Volts: 125 to 250 volts
-
Supplier: Honeywell Sensing & IoT
Description: The Honeywell PBN Series is a range of versatile, low-cost, ultra low pressure switches and sensors. PBM products are compact, lightweight, feature enhanced reliability, and are designed to yield a repeatable response over millions of cycles. They can be mounted in virtually any
- Working Pressure Range: 2.998541 to 15.028832 psi
- Pressure Measurement: Absolute
- Number of Throws: Double Throw, Single Throw
- Material: Gas, Liquid
-
Supplier: Orange Research, Inc.
Description: Heavy-Duty Diaphragm Sensor for Liquids & Gases These diaphragm sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in
- Working Pressure Range: 0 to 300 psi
- Switch Point Range: 0 to 300 psi
- Accuracy: 2 ±% FS
- Operating Temperature: 175 F
-
Supplier: Air Logic
Description: The V-5300 Series Miniature Pressure Switches interface from vacuum to electrical controls circuits. Designed for a low difference between "ON" and "OFF" vacuum signal.
- Operating Temperature: 40 to 120 F
- Vacuum Switch Set point Range: 734.6 to 633 torr
- Switched Current: 4 amps
- Number of Throws: Double Throw
-
Supplier: Mid-West Instrument
Description: rating. Mid-West Instrument’s new Hazardous Locations “Delta P” switches are provided with a field wireable terminal strip. The terminal strip eliminates the need to add a costly explosion-proof junction box near the switch. Multiple outputs are available ranging from low power reed
- Working Pressure Range: 0 to 0.72254 psi
- Accuracy: 2 ±% FS
- Dial Diameter: 4.5 inch
- Pressure Connection Size: 0.25 inch
-
Supplier: Honeywell Sensing & IoT
Description: The Honeywell PBN Series is a range of versatile, low-cost, ultra low pressure switches and sensors. PBM products are compact, lightweight, feature enhanced reliability, and are designed to yield a repeatable response over millions of cycles. They can be mounted in virtually any
- Working Pressure Range: 0.072254 psi
- Pressure Measurement: Absolute
- Number of Throws: Double Throw, Single Throw
- Material: Gas, Liquid
-
Supplier: Orange Research, Inc.
Description: Piston Sensor Differential Pressure Gauges These piston sensor differential pressure gauges measure the pressure difference between two points. Acting in the place of two pressure gauges, these units allow for one simple reading on an easy-to-read scale. Popular in
- Working Pressure Range: 0 to 150 psi
- Switch Point Range: 0 to 150 psi
- Accuracy: 2 ±% FS
- Operating Temperature: 175 F
-
Supplier: Mid-West Instrument
Description: Hazardous Locations "Delta P" switches are provided with a field wireable terminal strip. The terminal strip eliminates the need to add a costly explosion-proof junction box near the switch. Multiple outputs are available ranging from low power reed switches to higher load switching
- Working Pressure Range: 0 to 100 psi
- Accuracy: 2 ±% FS
- Operating Temperature: -40 to 200 F
- Switched Current: 10 amps
-
Supplier: Air Logic
Description: adjustable from 1.5 to 4" Hg. Maximum 29.9 Hg. The switches have three electrical terminals: Normally Open, Normally Closed and Common. 01. and 10 AMP switches are available. The switches are furnished with a B80 Barb, 10-32 Barbed Fitting for 1/16" I.D. tubing.
- Operating Temperature: 40 to 120 F
- Vacuum Switch Set point Range: 742.22 torr
- Switched Current: 10 amps
- Switched AC Volts: 250 volts
-
Supplier: Honeywell Sensing & IoT
Description: The Honeywell PBN Series is a range of versatile, low-cost, ultra low pressure switches and sensors. PBM products are compact, lightweight, feature enhanced reliability, and are designed to yield a repeatable response over millions of cycles. They can be mounted in virtually any
- Working Pressure Range: 1.264445 to 2.709525 psi
- Pressure Measurement: Absolute
- Number of Throws: Double Throw, Single Throw
- Material: Gas, Liquid
-
Supplier: Honeywell Sensing & IoT
Description: The Honeywell PBN Series is a range of versatile, low-cost, ultra low pressure switches and sensors. PBM products are compact, lightweight, feature enhanced reliability, and are designed to yield a repeatable response over millions of cycles. They can be mounted in virtually any
- Working Pressure Range: 0.2348255 psi
- Pressure Measurement: Absolute
- Number of Throws: Double Throw, Single Throw
- Material: Gas, Liquid
-
Supplier: PMC Engineering LLC
Description: PMC offers a Barksdale Pressure Switch coupled with a proven PMC transmitter which permits flush installation with the inside wall of pipes 3" or larger. This feature avoids the usual pocketing problems encountered with conventional systems. The Barksdale Switch incorporates a UL-listed
- Switch Point Range: 0.5 to 250 psi
- Accuracy: 2 ±% FS
- Operating Temperature: 400 F
- Number of Throws: Double Throw
-
Supplier: Barksdale Control Products
Description: Barksdale's P1X Series Explosion Proof Pressure Switches offer extremely long life and the accuracy you need for your pressure control applications in hazardous locations. Designed with Dia-Seal Piston technology, the P1X assures millions of maintenance free, leakage free
- Switch Point Range: 0.5 to 1,600 psi
- Deadband: 0.1 to 80 psi
- Accuracy: 2 ±% FS
- Operating Temperature: -20 to 165 F
-
Supplier: ASCO
Description: single or two-stage units. • Manual reset units available. • Mounts in any position. • Rugged and vibration resistant. • Visual adjustment scales in psi and bars. • External adjusting nuts. • Separate electrical, pressure and adjusting chambers. • Wide selection of transducer wetted materials
- Switch Point Range: 0 to 0.975429 psi
- Deadband: 0.0433524 psi
- Operating Temperature: -4 to 140 F
- Switched Current: 15 amps
-
Supplier: Clark Solutions
Description: 12 Series switches are ideal for operation in harsh explosive environments where space is at a premium. A snap-action Belleville spring assembly is used to provide vibration resistance and prolonged switch life. A hermetically sealed switch and stainless steel enclosure provide ruggedness and
- Switch Point Range: 200 to 700 psi
- Deadband: 40 to 90 psi
- Accuracy: 0.01 ±% FS
- Operating Temperature: -58 to 203 F
Find Suppliers by Category Top
Featured Products Top
-
4000 Pressure Switches are commonly used as an interlock device to sense air, gas or water pressure at a specific point. BASIC CONSTRUCTION Elastomeric diaphragm eliminates the need for an oil (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
Available with CE approved electrical snap switches AVAILABLE FEATURES Pressure ranges as low as 2” WC up to 100 PSI (500 Pa to 690 kPa) SPST, SPDT, DPST, or DPDT switching logic (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
• Single switch (SPDT or DPDT) output • Welded stainless steel diaphragm models • Ultra low pressure, "wc models • Optional sensor material for corrosive media • Polished stainless steel sanitary connection • Pump switch (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
, snap-acting electrical switches and field adjustable set points with a visual scale for easy set point selection. Pressure ranges as low as 2”Water Column (W.C.)* up to 100 PSI are available. Series 3000 switches assure control stability through wide and variable temperature and humidity (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
This field adjustable, compact pressure switch is intended for low- to mid-range process applications. The Tri-Clamp® compatible, polished, process connection makes this switch ideal for food, beverage and other sanitary services. Set point stability and vibration resistance are a function of (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
The Telemecanique Sensors XMLBM05A2S11 is an industrial electromechanical vacuum-pressure switch from the XM pressure sensor range. Designed for control-circuit applications, it monitors fluid pressure and changes the state (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
Central Heating Boiler Applications: Boiler Sensors 116CP/117CP Central heating boilers are a very common way of heating the house or office. In a case where a combi boiler is used, the domestic hot water is created in the same boiler. For example (read more)
Browse Pressure Sensors Datasheets for Sensata Technologies -
Pressure Control The pump can self-prime up to 10 ft (3 m), allowing installation above the water source without requiring manual priming. An integrated pressure switch automatically starts the (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
thermoplastic construction Through-panel or surface mounting UL Recognized, Canadian and United States, as an operating control Switches available with international approvals Available Features SPST, SPDT, or DPDT (read more)
Browse Air Switches Datasheets for Tecmark Corporation -
inefficiency. In these two examples, older boiler systems are fitted with mechanical switches that can only trigger alarms when the pressure in the fuel system or water filter is abnormal. In addition, there is also no way of confirming (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company
More Information Top
-
In-situ permeability measurements with direct push techniques: Phase II topical report
conductor 5 = Uphole line pressure Vout Air and water power switches are a DPDT on/off/on toggle type .
-
Design and development of a high pressure facility for the study of the effects of dielectrophoretic transients on liquid stability
The heater bulb assembly is sealed in the high pressure chamber filled with the experimental liquid. The HV terminal from the DPDT switch is connected to the tin oxide film on the outer surface of the HS. Water as the jacketting liquid is circulated at a given temperature from an ultrathermostat.
-
A3010 Swtch Gauge 0 10 Inwc Photohelic Pre Switch Gauge from Cole-Parmer
Apply pressure and switch set points are fully visible. DPDT relays can easily be interlocked to provide variable deadband control. For positive, negative or differential pressures as low as 0.25'' water column to 0 to 300 …
-
Real-time Monitoring of Recirculating Sand and Peat Filters
Pressure Sensor Ashcroft (Stratford, CT) Model 68848-04 pressure sensors were installed in the LPP dosing leach … In-line Water Meter, Pulse Output Daily effluent water flow rates were monitored with nutating-disk flow … DPDT Relay – Pump On/Off Status To monitor pump status through the Labview system, inexpensive Double Pole Double Throw … … relays were wired in parallel with the pumps at a later stage of the project, providing a simple switch closure signal for the …
Indicates content that may require registration and/or purchase.