Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: HIGH TEMPERATURE SWITCH, CAPILARY SWITCH, TEMPERATURE RATING: 220 DEGREES F, 20 INCH CAPILARRY. FREE 2 YEAR RADWELL WARRANTY
-
Description: New developed temperature switches is used for compressor, Water Cooling System, as a water temperature switches, with highly reliable sealed construction, and high precision in temperature detector.
- Mounting/Configuration: Probe
-
Supplier: Micro Sensor Co., Ltd.
Description: Relay, NPN/PNP, Analog Output Used For: This temperature switch is an intelligent temperature switch combining temperature measurement, local display, and control. High-temperature control for liquids and gases.
-
-
Supplier: KOBOLD Instruments, Inc.
Description: Product Features Industrial and Marine Applications World Wide Approvals IP67/NEMA 6 Enclosure Rugged and Reliable Our DTS temperature switches are built to conform to the needs of industry. The DTS is ideal for uses demanding a robust design. Environmental protection is provided by
- High Temperature Set Point: 86 to 392 F
- Maximum Current: 4 to 12 amps
- Maximum AC Voltage: 400 volts
- Maximum DC Voltage: 220 volts
-
Supplier: Delta Controls Ltd.
Description: Technical Data Precision stainless steel mechanism for arduous atmospheres and high humidity. Set point adjustable over whole range against calibrated scale with tamperproof adjuster. Weatherproof and Flameproof models. Models for fixed switching differential, adjustable differential and
-
Supplier: Honeywell International, Inc.
Description: 0.25 AMPERE AT 0.25 TO 12 VDC CONTACT RATING UL, CSA APPROVAL AIR CONDITIONING DUCT, VENTILATING SYSTEM APPLICATION 165 DEG F (HIGH LIMIT) TEMPERATURE RANGE AQUASTAT[R] BRAND L4029E MODEL
- Standards and Compliance: Other
-
Supplier: Whitman Controls, LLC
Description: Whitman Controls specializes in the manufacture of miniature pressure, vacuum, temperature, and liquid level switches. The company prides itself on the diversity and quality of its product offering, proven by its ISO 9001 certification and the industry leadership position the firm has
- High Temperature Set Point: -45 to 510 F
- Repeatability / Tolerance: 1.3 to 2.4 F
- Maximum Current: 1 to 5 amps
- Maximum AC Voltage: 125 to 250 volts
-
Supplier: Sensata Technologies
Description: KLIXON® 3AT Series high temperature hermetic switches are snap-action devices that provide the reliable switching action in extremely harsh environments. These switches have a temperature range of -65 °F to +600 °F (-53.9 °C to +315 °C) and while switching 1 Amp
- Maximum Current Rating: 1 amps
- Actuating Force: 20 oz
- Operating Temperature: -65 to 450 F
- Actuator Style: Pushbutton
-
Supplier: Barksdale Control Products
Description: Barksdale's TS2000 offers the accuracy of an electronic temperature switch combined with a temperature transducer in a single, economical package. Our TS2000 is available in two different configurations: as a dual temperature switch or as a single switch with integrated 4-20 mA
- Maximum Current: 0.5 amps
- Maximum Diameter or Width: 1.4375 inch
- Maximum Height or Length: 3.5 inch
- Weight: 7.056 to 7.04 oz
-
Supplier: Automation24, Inc.
Description: The electronic temperature switch TK6110 from ifm efector has a NO/NC complimentary output. The temperature sensor with the high protection rating of IP67 and an installation length of 50 mm works in a measuring range of -4-284 °F (-20-140 °C). The electronic temperature
- Sensed Temperature: -4 to 284 F
- Diameter or Width Range: 6 inch
- Sensitive Length: 1.968505 inch
- Reference Resistance: 1000 Ohms
-
Supplier: Automation24, Inc.
Description: The electronic temperature switch TK6310 from ifm efector has a NO/NC complimentary output. The temperature sensor with the high protection rating of IP67 and an installation length of 50 mm works in a measuring range of -4-284 °F (-20-140 °C). The electronic temperature
- Sensed Temperature: -4 to 284 F
- Diameter or Width Range: 6 inch
- Sensitive Length: 1.968505 inch
- Reference Resistance: 1000 Ohms
-
Supplier: Barksdale Control Products
Description: Barksdale's TPR Series Temperature Switch adds flexibility to Barksdale's solid reputation for quality & reliability, and offers versatility for your temperature sensing needs. This switch is ideal for applications where freeze protection or lower temperature control is
- High Temperature Set Point: 40 F
- Maximum Current: 22 amps
- Maximum AC Voltage: 480 volts
- Maximum Diameter or Width: 3.25 inch
-
Supplier: OMEGA Engineering, Inc.
Description: These liquid level switches are sealed with potting compound. The only path for liquid to the electrical switch would be through the wires. If the wires are terminated in an appropriate manner (eg. NEMA-6 connectors), the level switch will meet or exceed a NEMA-6 rating, making them suitable
- Maximum Operating Pressure: 1,000 psi
- Features: Electromechanical Switch, Normally Closed (NC), Normally Open (NO), Single Pole, Single Throw (SPST)
- Media Type: Liquid
- Meter Technology Type: Mechanical / Magnetic Floats
-
Supplier: Allied Electronics, Inc.
Description: With the SFN switches, networks can be quickly and inexpensively extended up to the field level. Thanks to its narrow housing design, the variable port number and versatile connection method, as well as the high performance up to 1000 Mbps on all ports, the SFN switches
-
Supplier: Allied Electronics, Inc.
Description: With the SFN switches, networks can be quickly and inexpensively extended up to the field level. Thanks to its narrow housing design, the variable port number and versatile connection method, as well as the high performance up to 1000 Mbps on all ports, the SFN switches
-
Supplier: Microchip Technology, Inc.
Description: Microchip Technology’s MCP9509/10 devices are programmable logic output temperature switches. The temperature switch threshold can be programmed with a single external resistor, which provides high design flexibility and simplicity. In addition, this family of devices
- Features: Other
-
Supplier: Barksdale Control Products
Description: Barksdale's TXR & TXL Series Temperature Switches add flexibility to Barksdale's solid reputation for quality & reliability and offer versatility for your temperature switching needs. These thermostats are ideal for freeze protection or temperature control in hazardous
- High Temperature Set Point: 15 to 325 F
- Maximum Current: 22 amps
- Maximum AC Voltage: 480 volts
- Maximum Diameter or Width: 4.5 inch
-
Description: For high pressure, low temperature, and high temperature applications > For applications requiring high accuracy, high reliability, and structural integrity. > Operating temperatures from -320°F to +1000°F (+1200°F short term). > Displacement systems
- Measurement Range: 0 to 0.15 inch
- Operating Temperature: -320 to 1,000 F
- Body Shape: Cylindrical
- Sensor Technology: Inductive Linear Position Sensor/Switch
-
Supplier: OMEGA Engineering, Inc.
Description: The CN3261 Series High Limit Controller protects expensive heaters and sensitive materials from damaging over temperature conditions. It is designed for industrial and commercial applications that require high temperature protection. The CN3261 features a Form C latching,
- Accuracy: 3 ±% FS
- Type: DC Voltage Input
- Form Factor: DIN Rail, Panel / Chassis Mount
- Controller Type: Environmental Controller, HVAC Controller
-
Supplier: Barksdale Control Products
Description: ML1S Series temperature switches are economic, bi-metallic, factory pre-set temperature switches that complement both our new and traditional temperature switch lines. The ML1S features a one-piece, brass thermowell design, which houses a bi-metallic, SPST snap
- High Temperature Set Point: 50 to 200 F
- Maximum Current: 15 amps
- Maximum AC Voltage: 250 volts
- Life Cycles: 100,000 Number of Cycles
-
Supplier: ifm efector inc.
Description: For use in high temperatures up to 150 °C For use in the steel or glass industry Sensor and evaluation unit in one housing Robust stainless steel housing for use in harsh industrial environments 5 m silicone cable for termination outside high temperature environment From
- Measurement Range: 0.1181103 inch
- Operating Temperature: 32 to 302 F
- Body Shape: Cylindrical, Threaded Barrel
- Features: DC Powered
-
Supplier: Birk Manufacturing, Inc.
Description: Birk Manufacturing has increased its product offering by introducing a new line of thin-film high temperature (HT) flexible heaters. These high-performance heating elements are capable of operating at temperatures up to 300°C. Their lightweight, low mass design allows for
- Maximum Operating (Sheath) Temperature: 572 F
- Features: Other
- Sleeve (Sheath) Material: Polyimide
-
Supplier: Allied Electronics, Inc.
Description: High-Temperature Basic Switch — TZ Series Features: SPDT Basic Switch Stable Operation from –65°C Up to an Ambient Temperature of 400°C All Special Materials Variety of Levers and Plungers Incorporates a Ceramic Insulator, Cobalt-Alloy Spring and Special-Alloy Contact, Thus
-
Supplier: Microchip Technology, Inc.
Description: MCP9501/2/3/4 family of devices are temperature switches with ±1°C (typical) accurate factory set output thresholds. These devices are ideal for high power supply systems where an overtemperature protection circuit is needed. These devices do not require external components,
- Features: Other
-
Supplier: Fluid Components Intl. (FCI)
Description: The FLT93S insertion type FlexSwitch for flow and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high pressure.
- Pipe Diameter: 0.75 to 1 inch
- Velocity Flow Rate: 0.01 to 120 ft/sec
- Operating Temperature: -40 to 140 F
- Operating Pressure: 0 to 2,350 psi
-
Supplier: Fluid Components Intl. (FCI)
Description: The FLT93S insertion type FlexSwitch for level and temperature monitoring represents the first true technological breakthrough in thermal technology in over a decade. This product was designed for heavy industrial environments including high temperature and high pressure.
- Number of Switch Points: 1 (#)
- Maximum Operating Pressure: 2,350 psi
- Material Temperature Range: -40 to 850 F
- Maximum Current: 6 amps
-
Supplier: FS-Curtis
Description: The perfect choice for reciprocating compressors, RNH dryers eliminate the need for a standalone separator and aftercooler. For compressors with a high discharge temperature, such as reciprocating models without aftercooler, RHN dryers are ideal. They provide a single air treatment
- Drying Capacity: 23 to 145 SCFM
-
Supplier: Locon Sensor Systems, Inc.
Description: High-temperature tolerant capacitives are especially suitable for applications where the sensor head is exposed to extreme temperatures, or comes directly into contact with hot materials. These sensors are used as level detectors for liquids and bulk goods, or choose the
- Material Temperature Range: -22 to 257 F
- Maximum Current: 100 amps
- Maximum DC Voltage: 24 volts
- Features: Analog Current, Top mount
-
Supplier: Taylor Precision Products LP
Description: 9841 Classic Instant Read High Temperature Pocket Thermometer Features Easy-to-read 0.3" LCD readout. High temperature range of -58°F to 500°F or -50°C to 260°C. On/off switch to prolong battery life. One second updates. Stainless steel 5" stem. Storage sleeve with clip.
-
Supplier: Littelfuse, Inc.
Description: PolySwitch Automotive High Temperature Lead-Free Surface Mount Resettable PPTC
- Fuse Type: Automotive
- Features: Resettable
- Mounting: Solderable (surface mount)
-
Supplier: Nexperia B.V.
Description: High-speed switching diode, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low leakage current Repetitive peak reverse voltage VRRM ≤ 100 V Low capacitance Small SMD plastic package
- Diode Applications: High Voltage, Switching
- Features: Other
-
Supplier: ABSOPULSE Electronics Ltd.
Description: DC/DC converter is designed for a long operating life at high operating temperatures. By eliminating optocouplers and electrolytic capacitors, the MTBF of the unit is greatly improved over conventional designs. The unit operates over a wide temperature range of -40ºC to 85ºC for
- DC Input Voltage: 21 to 150 volts
- DC Output Voltage: 24 to 125 volts
- DC Output Power: 300 watts
- Type: DC/DC Converter
-
Supplier: Honeywell Sensing & IoT
Description: The MICRO SWITCH™ HR Series high temperature hermetically sealed switch is sealed as defined in MIL-PRF-8805, Symbol 5. The HR Series combines maximum sealing, high temperature [315 deg C (600 deg F)] capabilities and rugged, heavy duty, corrosion-resistant construction
- Maximum Current Rating: 5 amps
- Maximum DC Voltage Rating: 28 volts
- Operating Temperature: -65 to 315 C
- Pre-travel: 0.050000027 inch
Find Suppliers by Category Top
Featured Products Top
-
to eliminate multiple seal points. • Unique, top-loaded capsule packing allows reliable switching • Tested to use with oxygen Typical Applications • Component Testing • Calibration Systems • Laboratory Pressure Control (read more)
Browse Ball Valves Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
RTP Electro-Optic Q-Switches utilize advanced RTP crystal technology to deliver reliable, high-speed laser pulse control across a broad wavelength range. As an isomorph of KTP, RTP offers a large electro-optic coefficient, high optical damage threshold, low (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
E-Switch introduces the LS25 Series, a high-current snap action switch designed for durability and reliable performance. UL listed and rated at 25A, 125/250VAC, it features a SPDT momentary circuit, long mechanical life of 1,000,000 cycles, and IP40 protection against dust. The LS25 (read more)
Browse Pushbutton Switches Datasheets for New Yorker Electronics Co., Inc. -
networks. Its durable metal case with a grounding screw and IP40 protection ensures reliability in challenging environments, complemented by a wide operating temperature range of -40°C to 75°C. Compliant with the IEEE 802.3cg Single Pair Ethernet (SPE) standard, the switch (read more)
Browse Network Switches Datasheets for Volktek Corporation -
for high vibration environments • -40°C to 125°C temperature range • Simple tooling offers ease of termination, serviceability in the field FOCUS APPLICATIONS • High-Speed Interconnect Network (read more)
Browse Network Equipment Datasheets for Powell Electronics, Inc. -
2000V. Low-pressure series options are also available for reduced-pressure operating conditions. Combining RTP crystal processing, electro-optic device design, optical assembly, and multiple structural configurations, Crystech supports Q-switch solutions for wide-temperature and high (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
-optic solutions may encounter limitations under demanding laser conditions. The RTP Q-Switch is based on RTP crystal technology and is designed for high-speed laser modulation applications. Featuring a wide transmission (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
Series Pushbutton Switch to its extensive product portfolio. The LB22 Series Pushbutton Switch is designed to deliver high performance and reliability, with an electrical rating of 3A @ 250VAC and an electrical life of 50,000 cycles. The series features contact resistance of 50mΩ Max. at (read more)
Browse Pushbutton Switches Datasheets for Heilind Electronics, Inc. -
PEPI® creep action thermal controls use bimetallic elements to constantly make and break a circuit to make sure temperatures never rise too high or sink too low. PEPI®, a pioneer in miniaturized thermal controls, offers the widest range of these creep action devices. Each is (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
is a state-of-the-art CMOS, silicon-on-insulator (SOI) double-pole, double-throw (DPDT) switch with high-linearity performance, low insertion loss, and high (read more)
Browse RF Switches Datasheets for Skyworks Solutions, Inc.
Conduct Research Top
-
Guidelines for Mounting Pressure Transmitters and Switches When Process Temperature Exceeds Published Limits
Guidelines for Mounting Pressure. Transmitters and Switches When Process. Temperature Exceeds Published Limits. Extend Pressure Measurement into High Temperature Applications. GUIDELINES FOR MOUNTING PRESSURE TRANSMITTERS AND SWITCHES. 2 GUIDELINES FOR MOUNTING PRESSURE TRANSMITTERS AND SWITCHES
-
High-Performance Thermoplastics for Sensors and Actuators Under the Hood
used to encapsulate and mount electronic components. In such cases, switching to engineering polymers that offer higher performance can provide a cost-effective solution. High-performance polyamides and optimized thermoplastic polyesters, in particular, have the required performance reserves
-
PROTECT YOUR INVESTMENT: Five factors to consider before making the switch to aftermarket oil
PROTECT YOUR INVESTMENT: Five factors to consider before. making the switch to aftermarket oil. Oil formulation is more critical than ever to maintaining uptime, productivity and. equipment life. Aftermarket oil may not be up to the task. This white paper explores five factors to consider before
-
Traditional solenoid valves are simple to install but may not be the right solution for long term reliability or high flow applications
Replacing a solenoid valve with a DynaMatic electric ball valve...Why and how?. Solenoid valves are typically easy to install and are used in applications utilizing pressure, flow, temperature and level switches. They can also be controlled by PLC units that only output a single control signal
-
Sensorless Switched-reluctance Generators: a Technology Read for Aerospace Applications
of high power with a minimum size leaves only one option, "Operation at Ultra High-Speed." Fortunately, the prime mover for such super high-speed application is right at hand, namely "the jet turbine.". Another engineering issue is that the generator for this application has to endure high temperatures
-
Application Note: Output Capacitor Selection for the AAT115X Series Buck Converter
that is ideal for low voltage, high frequency, and high density switching regulators. Figure 2 shows the voltage and temperature characteristics for a 22µF, 6.3V, 0805, X5R ceramic capacitor. The graph illustrates the strong voltage coefficient typical of an X5R capacitor. From the graph, it can be seen
-
Wide-Bandgap Semiconductor: The Future of SiC and GaN Technology
While silicon is an excellent general-purpose semiconductor, its limitations when dealing with high voltages, temperature, and switching frequencies are well-documented. As the market continues its race towards more power, the industry is accelerating away from silicon in favor of WBG semiconductor
-
Wide Bandgap Semiconductor - The Future of SiC and GaN Technology
While silicon is an excellent general-purpose semiconductor, its limitations when dealing with high voltages, temperature, and switching frequencies are well-documented. As the market continues its race towards more power, the industry is accelerating away from silicon in favor of WBG semiconductor
More Information Top
-
Cold Vacuum Drying (CVD) Facility Safety Class Instrumentation and Control System Design Description SYS 93-2
Nuclear Regulatory Commission Programmable Logic Controller Quality Assurance Safety-Class Helium (system) Safety-Class Instrumentation & Control (system) Safety-Significant Temperature Switch High Temperature Switch High High Tempered Water (system) Unintermptible Power Supply Vacuum Purge System .
-
High Power Diamond Switches for MEA Applications
SiC is utilized as a replacement for Si to build high temperature switches [5-15], but limitations in fabrication techniques have stunted the development of SiC based devices [16].
-
FY2010 Oak Ridge National Laboratory Annual Progress Report for the Power Electronics and Electric Machinery Program
Figure 15 shows the hardware testbed for high temperature switching experiments.
-
Spent Nuclear Fuel (SNF) Project Final Safety Analysis Report (FSAR)
Tempered water high temperature switch , from the tempered water (annulus) system .
-
Temperature-Dependent Characteristics of SiC Devices: Performance Evaluation and Loss Calculation
The actual test bed for the high temperature switching exper- iments is shown in Fig. 9.
-
High Temperature Device Characterization for Hybrid Electric Vehicle Traction Inverters
Both turn-on and -off tend to have a larger overlap area at higher temperature switching .
-
Self-resettable Polymer PTC Sensors for Automotive DC Motor Protection
Figure 1 Typical PTC characteristics of low temperature and high temperature switch sensors Figure 2 schematically illustrates operation of the polymer PTC device for motor protection with current profile under normal and fault conditions.
-
Switching Characteristics of GaN HFETs in a Half Bridge Package for High Temperature Applications
A high temperature switching characteristic at 225 C can not be observed using .
Indicates content that may require registration and/or purchase.