Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Nexperia B.V.
Description: High-speed switching diode, encapsulated in an SOD123 small Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low leakage current Repetitive peak reverse voltage VRRM ≤ 100 V Low capacitance Small SMD plastic
- Diode Applications: High Voltage, Switching
- Features: Other
-
Supplier: Kyocera Corporation
Description: A high-power device is a product for high-voltage/current application such as a stud/flat diode and thyristor. High-power devices are used for power plants, railways, ships, and large power sources that require quality products with high reliability. We have
- VDRM: 200 to 2,500 volts
- TJ: -40 to 125 C
- ITSM: 1,500 to 40,000 amps
- IGT: 150 to 400 mA
-
Supplier: Nexperia B.V.
Description: High-speed switching diode, encapsulated in a small SOT23 (TO-236AB) Surface-Mounted Device (SMD) plastic package. Features and benefits High switching speed: trr ≤ 4 ns Low capacitance: Cd ≤ 1.5 pF Low leakage current Reverse voltage: VR ≤ 100 V Small SMD plastic
- VF: 1,000 to 1 volts
- IF: 215 mA
- VR: 100 volts
- IR: 0.001 mA
-
-
Supplier: Nexperia B.V.
Description: Single high-speed switching diodes, fabricated in planar technology, and encapsulated in small hermetically sealed glass SOD80C Surface-Mounted Device (SMD) packages. Features and benefits High switching speed: trr ≤ 4 ns Reverse voltage: VR ≤ 75 V Repetitive peak
- Diode Applications: Protector, Switching
- RoHS Compliant: RoHS Compliant
-
Supplier: Allied Electronics, Inc.
Description: Silicon NPN Transistor, High Voltage Video Output, +200°C Operating Junction Temperature
-
Supplier: Linear Systems
Description: The SD210DE/214 and SST210/214 are enhancement-mode MOSFETs designed for high speed low-glitch switching in audio, video and high-frequency applications. The SD214DE and SST214 are normally used for ±10-V analog switching. These MOSFETs utilize lateral construction to achieve
-
Supplier: Menlo Microsystems, Inc.
Description: The MM5600 is a DPDT switch that can operate up to 40 Gbps and is perfect for high-speed differential signal switching. The MM5600’s integrated driver can be controlled by a serial-to-parallel interface that drives the high voltage gate lines of the switches. The
- Frequency Range: 20,000 MHz
- Insertion Loss: 1.3 dB
- Isolation (Port to Port): 24 dB
- Switching Speed: 0.01 ms
-
Supplier: ROHM Semiconductor GmbH
Description: The BD63576NUX provides a single H-bridge motor driver which features wide range of motor power supply voltage from 2.0V to 10.0V and low power consumption to switch low ON-Resistance DMOS transistors at high speed. This small surface mounting package is most suitable for mobile
- Peak Output Current: 1.2 amps
- Supply Voltage: 10.5 volts
- Operating Temperature: -30 to 85 C
- Screening Level: Commercial
-
Supplier: ROHM Semiconductor GmbH
Description: The BD63565EFV provides a dual H-bridge motor driver which features wide range of motor power supply voltage from 1.8V to 16.0V and low power consumption to switch low ON-Resistance DMOS transistors at high speed. This small surface mounting package is most suitable for mobile
- Peak Output Current: 1 amps
- Supply Voltage: 20 volts
- Operating Temperature: -40 to 85 C
- Screening Level: Commercial
-
Supplier: Accuris
Description: High-voltage switchgear and controlgear Part 112: Alternating current high-speed earthing switches for secondary arc extinction on transmission lines
-
Supplier: Accuris
Description: High-voltage switchgear and controlgear \x96 Part 112: Alternating current high-speed earthing switches for secondary arc extinction on transmission lines
-
Supplier: Microchip Technology, Inc.
Description: MD0101 is a four channel, high voltage, current limiting protection device. It is designed to protect a low noise receiver from the high voltage transmit pulses in ultrasound applications and is commonly referred to as a T/R (transmit and receive) switch. Each channel has
- Diode Applications: High Voltage
-
Supplier: Microchip Technology, Inc.
Description: The MCP1631, MCP1631V offer both current or voltage mode respectively as well as the high voltage versions MCP1631HV, MCP1631VHV for high-speed microcontroller based pulse width modulation ideal for programmable switch mode battery charging for multiple chemistries
- Input Voltage (VIN): 3.5 to 16 volts
- Features: Other
- Package Type: SSOP
-
Supplier: TEGAM, Inc.
Description: High-Speed Microohmmeter Recognized as the industry's fastest precision microohmmeter, the model 1750 has become the #1 choice in manufacturing environments. Fuse manufacturers use it for nondestructive tests where the unmatched precision increases the process yield to the point where
- Resistance / Impedance Range: 0.00002 to 20,000 kohms
- Sampling Rate: 18 to 100 Hz
- Operating Temperature: 0 to 50 C
- Display Digits: 7 or More Digits
-
Supplier: Wayne Kerr Electronics
Description: HSA series is a power amplifier which has high speed, broadband (DC to max.10MHz), and the capability of supplying high voltage and high power. DC+ / DC- signal is variable continuously with wide output range of maximum 300Vp-p without switching. 6 models
-
Description: IEC 62271-112:2013 applies to a.c. high-speed earthing switches designed for indoor and outdoor installation and for operation at service frequencies of 50 Hz and 60 Hz on systems having voltages of 550 kV and above. High-speed earthing switches
-
Supplier: CSA Group
Description: IEC 62271-112:2013 applies to a.c. high-speed earthing switches designed for indoor and outdoor installation and for operation at service frequencies of 50 Hz and 60 Hz on systems having voltages of 550 kV and above. High-speed earthing switches
-
Supplier: Advanced Linear Devices, Inc.
Description: 4 Circuit IC Switch 1:1 135Ohm 16-PDIP
- Supply Voltage (VS): 3 to 12 volts
- Max Ron: 190 ohms
- Min Operating Current: 0.001 mA
- tON: 130 ns
-
Supplier: Advanced Linear Devices, Inc.
Description: 4 Circuit IC Switch 1:1 135Ohm 16-PDIP
- Supply Voltage (VS): 3 to 12 volts
- Max Ron: 190 ohms
- Min Operating Current: 0.001 mA
- tON: 130 ns
-
Supplier: Critical Velocity Enterprises, LLC
Description: Control the speed of a DC motor using a 1k, 5k, 10k or 25k potentiometer. This controller features a silent PWM switching frequency for use in noise-sensitive applications. It can also be used as a low voltage light dimmer for halogen lamps, or for controlling heaters and irons. This
- Maximum Output Voltage: 6 to 30 volts
- Rated Power: 840.0000000000009 watts
- Continuous Output Current: 28 amps
- Supply Voltage (DC): 6 to 30 volts
-
Supplier: MultiDimension Technology Co., Ltd.
Description: response ≥ 100 kHz Omnipolar operation In-plane X-Axis sensing High sensitivity High supply voltage of 40 V and 30 V reverse voltage Open drain output High tolerance to external magnetic field interference Excellent temperature stability RoHS & REACH compliant
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: Allied Electronics, Inc.
Description: N-Channel Transistor Type, 200 W Power Dissipation, Insulated Gate Bipolar Transistor High input impedance High speed Low saturation voltage High power switching and motor control applications
-
Supplier: Texas Instruments
Description: High Speed Synchronous MOSFET Driver 8-SOIC
- Features: Switching Regulator
-
Supplier: Newark, An Avnet Company
Description: HIGH SPEED SWITCH, 480MBPS, -40TO85DEG C; USB IC Type:High Speed Switch; USB Standard:USB 2.0; Supply Voltage Min:3V; Supply Voltage Max:4.3V; Interface Case Style:UMLP; No. of Pins:10Pins; Data Rate:480Mbps; No. of Ports:2 Port RoHS Compliant: Yes
-
Supplier: Microchip Technology, Inc.
Description: regardless of input voltage, output voltage, or load current, the desired MIC5162 output voltage can be programmed by forcing the reference voltage externally to desired voltage. The MIC5162 operates from an input of 1.35V to 6V, with a second bias supply input
- Features: Other
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA23 series is a compact linear actuator primarily used for medical applications that require high force and high speed. This linear actuator also has the ability to save installation space by mounting the control box to the actuator. The TA23 linear actuator is
- Rated Speed: 1.55511811023622 in/sec
- Rated Force: 2,248 lbs
- Material: Aluminum, Plastic
- Mounting Type: Clevis or Eye
-
Supplier: OMEGA Engineering, Inc.
Description: The DP7600 is a high speed load/strain meter. The unit performs 1000 conversions per second with limit checking and peak/runout tracking done at a user selectable rate (from 1 to 500 Hz). Peak and runout data can also be displayed using the front panel switches. A tare reading,
- Number of Digits: 5
- Accuracy: 0.01 ± % of Full Scale
- Width: 132 mm
- Height: 69 mm
-
Supplier: Newark, An Avnet Company
Description: HIGH SPEED USB SWITCH, USB 3.1, HUQFN-16; USB IC Type:High Speed USB Switch; USB Standard:USB 3.1; Supply Voltage Min:1.62V; Supply Voltage Max:3.63V; Interface Case Style:HUQFN; No. of Pins:16Pins; Data Rate:-; No. of Ports:1 Port; RoHS Compliant: Yes
-
Supplier: Microchip Technology, Inc.
Description: MD1811 is a high speed, quad MOSFET driver designed to drive high voltage P and N-channel MOSFETs for medical ultrasound applications and other applications requiring a high output current for a capacitive load. The high-speed input stage of the
- Features: MOSFET
-
Supplier: Isobaud, Inc.
Description: The IBI300 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a leadless hybrid surface mount package. Features Hybrid 6-pin package 1500Vdc isolation voltage High Speed 1MHz Small package outline High reliability and rugged
- Isolation Voltage: 1,500 volts
- Rise Time: 0.5 to 2 µs
- Collector Emitter Breakdown Voltage: 3 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Isobaud, Inc.
Description: The IBH300 consists of a phototransistor optically coupled to an AlGaAs infrared-emitting diode in a hermetic TO-5 package. Features Hermetic 6-pin TO-5 package 1500Vdc isolation voltage High Speed 1MHz Small package outline High reliability and rugged construction
- Isolation Voltage: 1,500 volts
- Rise Time: 0.5 to 2 µs
- Collector Emitter Breakdown Voltage: 3 volts
- Operating Temperature: -55 to 125 C
-
Supplier: SOCOMEC
Description: switches with pre-break, position signalisation and blown indication auxiliary contact. Advantages Improved safety • Omnipolar and simultaneous breaking. • High dielectric strength. Protection IP2X. High breaking capacity Protection against overloads and shortcircuits thanks to
- Current Rating: 32 to 125 amps
- Operating Voltage: 600 to 690 volts
- Poles: 1 Pole, 2 Poles, 3 Poles, 4 Poles
- Power: AC
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's IGBT products will contribute to energy saving high efficiency and a wide range of high voltage and high-current applications.
- PD: 72,000 milliwatts
- TJ: -55 to 175 C
- Transistor Grade / Operating Range: Commercial
- Features: IGBT, Other
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's IGBT products will contribute to energy saving high efficiency and a wide range of high voltage and high-current applications.
- PD: 66,000 milliwatts
- TJ: -55 to 175 C
- Transistor Grade / Operating Range: Commercial
- Features: IGBT, Other
-
Supplier: Skyworks Solutions, Inc.
Description: lower output saturation voltage and higher switching speed operation than possible with conventional photodarlington design. The internal shield provides excellent common mode immunity performance.
- Isolation Voltage: 1,000 volts
Find Suppliers by Category Top
Featured Products Top
-
-optic solutions may encounter limitations under demanding laser conditions. The RTP Q-Switch is based on RTP crystal technology and is designed for high-speed laser modulation applications. Featuring a wide transmission (read more)
Browse Laser Optics, Heads, and Beam Delivery Components Datasheets for CRYSTECH, Inc. -
EV relays boast high-voltage switching with low power consumption The FTR-E1 & FTR-E1-HC single-pole series automotive relays address multiple high-voltage DC needs including onboard and V2H charging along with photovoltaic and (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
FCL Components America has introduced the FTR-E1J 20A, a tab terminal-type high voltage DC switching relay built on the proven FTR-E1 series. Unlike PCB-mounted relays, this model is screw-mounted, offering flexibility for applications where printed circuit boards (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
for high vibration environments • -40°C to 125°C temperature range • Simple tooling offers ease of termination, serviceability in the field FOCUS APPLICATIONS • High-Speed Interconnect Network (read more)
Browse Network Equipment Datasheets for Powell Electronics, Inc. -
The Vicfuse VSP-000 Series is a semiconductor protection fuse designed for use in high-power electronic circuits requiring reliable short-circuit and overload protection. Built for IGBT-based systems, the fuse supports both AC and DC voltage applications with a (read more)
Browse Fuses Datasheets for VICFUSE -
The FCL Components FTR-E1 family is expanding! Its newest member is the FTR-E1J 20A, a tab terminal-type high voltage DC switching relay. The FTR-E1J 20A is ideal for both fuel and electric vehicle, solar, machinery, and battery applications (read more)
Browse High Voltage Relays Datasheets for FCL Components America -
electronics, industrial equipment, switching circuits, and other high-performance applications. Key Features High Voltage Film Capacitor Manufacturing Double-Sided Metallized Polypropylene Structure Low Loss & Low Temperature Rise (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Revolutionizing Reliable High Voltage Interconnect Solutions with LEMO Y Series Featuring a wide range of safety features like locking rings, markings, and built-in switches (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
Voltage amplifiers – low frequency, wideband and logarithmic voltage amplifiers High Speed GHz amplifiers (read more)
Browse Photosensor Modules Datasheets for Electro Optical Components, Inc. -
Struggling with precise motion control and space constraints? Many engineers face challenges when integrating high-speed motors into compact systems, leading to performance loss or design compromises. Our 28 (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd
Conduct Research Top
-
Switch Mode Battery Eliminator Based on a PIC16C72A
The PIC16C72A is a member of the PICmicro (R) Mid-Range Family of 8-bit, high-speed microcontrollers. The PIC16C72 provides the following features: 5 Channel, 8-bit Analog-to-Digital Converter (A/D) ? CCP Module to generate a PWM output I 2 C/SPI Module 3 Timers 8 Interrupt sources This application
-
Design Considerations in Using the Inverter Gate Driver Optocouplers for Variable Speed Motor Drives - White Paper (.pdf)
Inverter Gate Driver optocouplers are ideally suited for IGBT and MOSFET applications for variable speed motor drives. Their high output peak currents coupled with high voltage safety standards certified galvanic insulation, very high common mode noise rejection isolation, solid state device level
-
AN-0200 - OC100HG Push-Pull Driver in Pockels Cells Switching Methods
The OC100HG push-pull configuration is useful for driving strictly capacitive loads or very. high resistive impedance loads. Low capacitance loads can be driven at relatively high. speeds, while large capacitance loads can be slowly charged to a desired voltage.
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Nvidia continues to roll with record 3Q revenues, earnings NETsilicon solution speeds Ethernet response time in real-time applications Fujitsu packs high-end CAN interface in low-cost 16-bit MCU NEC taps Dense-Pac chip-stacking technique for memory modules Photobit adopts ShellCase's optoelectronic
-
A Simple Circuit for Driving Microcontroller Friendly PWM Generators
for designing a switching power supply as a peripheral to a microcontroller: a set/reset flip-flop, a high-speed voltage comparator and an op amp to implement the error amplifier. The microcontroller controls the MCP1630 through its clock input. The frequency of the clock determines the pulse
-
Using the dsPIC30F & dsPIC33F DSCs for Sensorless BLDC Control
braking current to regulate DC bus The BLDC motor is usually operated with one or more voltage. rotor position sensors since the electrical excitation Commutation scheme allows up to 30° phase must be synchronous to the rotor position. For reasons advance to be linearly introduced as the speed of cost
More Information Top
-
Fuji Electric Co. 2SC3030 Series Datasheets. 2SC3033, 2SD1128, 2SD2047, 2SD923, 2SC3866, 2SC3030, ET382, 2SD1049, 2SC3550, 2SC4419, 2SD982, 2SC4538, 2SC4603, 2...
V(cbo): 900V; V(ceo): 800V; I(c): 7A; 80W; high voltage high speed switching bipolar transistor .
-
Page 18. Semiconductor parts with 332 in root number
HIGH VOLTAGE HIGH SPEED SWITCHING .
-
Page 39. Semiconductor parts with 320 in root number
HIGH VOLTAGE HIGH SPEED SWITCHING .
-
Page 3. Semiconductor parts with 397 in root number
Silicon diode for high voltage high speed switching applications .
-
Page 33. Semiconductor parts with 130 in root number
HIGH VOLTAGE HIGH SPEED SWITCHING .
-
Generation of steep front short duration impulses from conventional standard impulse generator-a simulation study
SF6 filled spark (sphere) gap was used as a high voltage high speed switch between the dc source and the PFL.
-
Page 24. Semiconductor parts with 301 in root number
HIGH VOLTAGE HIGH SPEED SWITCHING .
-
Page 2. Semiconductor parts with 625 in root number
TRIPLE DIFFUSED PLANER TYPE HIGH VOLTAGE HIGH SPEED SWITCHING .
-
Page 5. Semiconductor parts with 383 in root number
Low Voltage High Speed Switching .
-
Page 2. Semiconductor parts with 396 in root number
Low Voltage High Speed Switching .
Indicates content that may require registration and/or purchase.