Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PMC Engineering LLC
Description: GSS Series of miniature load cells are fitted into the gearbox control rod and designed for use in clutchless gearshift applications. During the gear change sequence the driver moves the gear lever as normal, the GSS series load cell detects the force applied to the gear
- Force / Load Rating: -449.6 to 449.6 lbs
- Accuracy: 1 ±% Full Scale
- Operating Temperature: -5 to 250 F
- Output: Analog Voltage
-
Description: 2:1 Miniature Right Angle Helical Gear Drive with 1 Output shaft
- Output Shaft Speed: 1,800 rpm
- Drive Type: Gear Drives / Differentials
- Features: Integrated Gears, Other
- Shaft Orientation: Right Angle
-
Supplier: Hymark/Kentucky Gauge
Description: advantages. The unique design of PowerGear Miniature will open up a vast range of applications in drive technology. Miniature gear for maximum precision Low backlash and high transmission accuracy Case-hardened bevel gear tooth system Friction-locked shaft and bevel
- Gear Ratio: 1 to 4 (X : 1)
- Output Torque: 11.5044247787611 to 141.592920353982 In-lbs
- Maximum Input Speed: 7,500 rpm
- Backlash: 15 arcmin
-
-
Liquid Handling Pumps - Miniature gear pump, .32 GPM (1200 mL/min), 230 VAC, 50/60 Hz -- GO-07012-32Supplier: Cole-Parmer
Description: • Complete mini gear pump systems for low-flow applications • Maximum flow rates up to 0.67 GPM • Choose from nonenclosed OEM, lab, and fully enclosed lab versions • 115 VAC, 230 VAC, and 12 VDC models
- Maximum Discharge Flow: 0.267 GPM
- Maximum Discharge Pressure: 10 psi
- Power Source: AC Powered
- Pump Type: Gear Pumps
-
Liquid Handling Pumps - Miniature gear pump, 0.67 GPM (2520 mL/min), 12 VDC lab model -- GO-07012-20Supplier: Cole-Parmer
Description: • Complete mini gear pump systems for low-flow applications • Maximum flow rates up to 0.67 GPM • Choose from nonenclosed OEM, lab, and fully enclosed lab versions • 115 VAC, 230 VAC, and 12 VDC models
- Maximum Discharge Flow: 0.67 GPM
- Maximum Discharge Pressure: 21 psi
- Power Source: DC Powered
- Pump Type: Gear Pumps
-
Supplier: Cole-Parmer
Description: • Complete mini gear pump systems for low-flow applications • Maximum flow rates up to 0.67 GPM • Choose from nonenclosed OEM, lab, and fully enclosed lab versions • 115 VAC, 230 VAC, and 12 VDC models
- Maximum Discharge Flow: 0.32 GPM
- Maximum Discharge Pressure: 10 psi
- Power Source: AC Powered
- Pump Type: Gear Pumps
-
Supplier: Cole-Parmer
Description: • Complete mini gear pump systems for low-flow applications • Maximum flow rates up to 0.67 GPM • Choose from nonenclosed OEM, lab, and fully enclosed lab versions • 115 VAC, 230 VAC, and 12 VDC models
- Maximum Discharge Flow: 0.43 GPM
- Maximum Discharge Pressure: 10 psi
- Power Source: AC Powered
- Pump Type: Gear Pumps
-
Supplier: BARTEC
Description: BARTEC miniature switches are used in areas with of limited space for a flameproof switching element. They are especially suitable for applications in valves, thermostats, push switches, servo components, level metres and switching gears. The smallest Ex d miniature switch in
- Operating Temperature: -51.11111111111111 to 23.88888888888889 C
- Features: Rotary Limit Switch
-
Supplier: BARTEC
Description: BARTEC miniature switches are used in areas with of limited space for a flameproof switching element. They are especially suitable for applications in valves, thermostats, push switches, servo components, level metres and switching gears. The smallest Ex d miniature switch in
-
Supplier: Precipart
Description: Precipart is a globally respected supplier of precision gears and gear assemblies. We trace our spirit of innovation and insistence on quality to our beginnings in the Swiss watch industry in 1846. Since Precipart's founding in 1979, we have taken our Swiss manufacturing heritage into
- Industries: Aerospace, Automotive, General Industrial, Heavy Transportation, Machine Tool, Material Handling / Conveying, Medical / Pharmaceutical, Military, Motion Control, Petrochemical, Pumping, Robotics
- Metal: Aluminum, Brass, Bronze, Steel, Steel - Hardened, Steel - Stainless, Titanium
- Gears: Anti-backlash Gears, Bevel / Miter Gears, Cluster Gears, Differential Gears, Helical Gears, Internal Gears, Miniature Gears, Planetary Gearing, Racks, Spur / Pinion Gears, Worms and Worm Gears
- Operations: Broaching, Grinding, Heat Treating / Hardening, Hobbing, Surface Finishing
-
Description: Wormwheel gearboxes, or worm gearboxes, feature a gear arrangement in which a worm (i.e., a gear in the form of a screw) meshes with a worm gear (similar to a spur gear). Wormwheel gearboxes produce an output that is 90° from the input. A worm gearbox can be used to
- Gear Ratio: 6 to 18 (X : 1)
- Maximum Input Speed: 2,000 rpm
- Reducer Style: Motor Mount / Gearhead
- Reducer Output: Multiple Outputs, Solid Shaft
-
Description: Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without
- Gear Ratio: 1 (X : 1)
- Maximum Input Power: 0.125 HP
- Gearing: Helical
- Shaft Alignment: Right Angle
-
Description: Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without
- Gear Ratio: 1 (X : 1)
- Maximum Input Power: 0.125 HP
- Gearing: Helical
- Shaft Alignment: Right Angle
-
Description: Speed reducers are components that use a gear train to reduce output rpms. MGX gearheads and speed reducers are made to the highest exacting standards of craftsmanship. Our MGX gearheads are attachable to the U.S. Bureau of Ordnance (Bu-Ord for short) frame-size servomotors without
- Gear Ratio: 2 (X : 1)
- Maximum Input Power: 0.125 HP
- Gearing: Helical
- Shaft Alignment: Right Angle
-
Description: Using miniature gears, Ondrives.US has designed and built unique, high precision miniature gearboxes that cannot be found anywhere else. Our miniature gearboxes are available in numerous configurations, including worm and wheel, cross axis helical, bevel, inline spur, and
- Gear Ratio: 1 (X : 1)
- Maximum Input Speed: 3,000 rpm
- Backlash: 60 arcmin
- Gearing: Bevel / Miter
-
Supplier: Messier-Bugatti-Dowty
Description: Messier-Bugatti-Dowty is responsible for the design, manufacture and support of the A380 nose landing gear. The double-deck, wide body A380 is the largest passenger airliner. The A380 nose landing gear benefits from Messier-Bugatti-Dowty's extensive experience on all existing Airbus
-
Supplier: W.M. Berg
Description: Gearboxes are mechanisms that use gears to provide speed and torque conversions from a rotating power source to another device. Types: Worm, Bevel, Miter, Servo and Speed Reducers Shaft Size: 1/8”, 3/16” or 1/4" Output Torque: 48 in. oz. – 500 in. oz.
- Output Torque: 100 In-lbs
- Reducer Style: Motor Mount / Gearhead
- Features: Other
-
Supplier: Citizen Chiba Precision Co., Ltd.
Description: Use of Nd magnets allows excellent responsiveness and high output in a compact size. The rotor is evenly balanced to suppress mechanical vibrations. Uses slotless coils which prevent cogging and allow smooth revolutions, even at low speeds. Miniaturization and inclusion of a high pulse encoder
- Other Output Power: 0.00402066115470846 HP
- Continuous Torque: 0.130088495575221 In-lbs
- Rotor Inertia: 0.000015576 oz-in-sec²
- Gearbox Ratio: 4 to 1,296 : 1
-
Supplier: Radwell International
Description: GEARMOTOR MINIATURE 24VDC WITH ENCODER. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Torque Transmission
Description: RA-300 Miniature Right Angle Drive, ratios 1:1 and 2:1 • Maximum input 1/8 Hp at 1800 rpm • Machined aluminum housing • Single input shaft and single, double, or triple output shaft • Steel helical gears • Bearings, stainless steel shielded ball bearings • Grease lubrication • Compact
- Gear Ratio: 1 (X : 1)
- Maximum Input Power: 0.125 HP
- Gearing: Helical
- Shaft Alignment: Right Angle
-
Supplier: Clark Solutions
Description: Model RP-Q1 Miniature Peristaltic Pump DC Power, 0.45 ml/min Description: Model RP-Q1 peristaltic pump is uniquely compact and designed for intermittent duty where 500 hours is considered to be adequate life for the pump. The pump consumes very little power (0.12 W) and operates on 3 VDC. The
- Maximum Discharge Pressure: 7.26 psi
- Media Temperature: 68 F
- Discharge Size: 0.05905515 inch
- Power Source: DC Powered
-
Supplier: PMC Engineering LLC
Description: The KMS Series of miniature oil contamination & temperature sensors are designed to detect the presence of ferrous material in oil systems. In particular, the sensor can be used to monitor gearbox and transmission oil for signs of gear wear. The sensor contains a powerful magnet which
- Sensed Temperature: 32 to 300 F
- Diameter or Width Range: 0.28 inch
- Sensitive Length: 0.8 inch
- Reference Resistance: 1000 Ohms
-
Supplier: Allied Electronics, Inc.
Description: Straight Lever Actuator, V7 Series Miniature Basic Switches Overview: The V switch is a self contained precision snap-action switch about the size of a postage stamp. The internal snap spring design is the key to the precision of this switch. A wide range of actuators, electrical ratings and
-
Supplier: Allied Electronics, Inc.
Description: Simulated Roller Lever Actuator, V7 Series Miniature Basic Switches Overview: The V switch is a self contained precision snap-action switch about the size of a postage stamp. The internal snap spring design is the key to the precision of this switch. A wide range of actuators, electrical
-
Supplier: Diener Precision Pumps LP
Description: The Optima series is designed for applications requiring accurate flow in a very small package size. The wetted materials and gear construction are the same as those of it’s larger cousins, but by removing one of the shaft bearings the overall length is much shorter. In addition, the magnetic
- Maximum Discharge Flow: 0.5283441 GPM
- Maximum Discharge Pressure: 58.01508 to 87.02262 psi
- Discharge Size: 0.125 inch
- Media Temperature: -4 to 212 F
-
Supplier: Diener Precision Pumps LP
Description: The Optima series is designed for applications requiring accurate flow in a very small package size. The wetted materials and gear construction are the same as those of it’s larger cousins, but by removing one of the shaft bearings the overall length is much shorter. In addition, the magnetic
- Maximum Discharge Flow: 0.26417205 GPM
- Maximum Discharge Pressure: 58.01508 to 87.02262 psi
- Discharge Size: 0.25 inch
- Media Temperature: -4 to 212 F
-
Supplier: Allied Electronics, Inc.
Description: V7 Series Miniature Basic Switch Overview: The V switch is a self contained precision snap-action switch about the size of a postage stamp. The internal snap spring design is the key to the precision of this switch. A wide range of actuators, electrical ratings and circuitry makes it suitable
-
Supplier: Diener Precision Pumps LP
Description: The Optima series is designed for applications requiring accurate flow in a very small package size. The wetted materials and gear construction are the same as those of it’s larger cousins, but by removing one of the shaft bearings the overall length is much shorter. In addition,the magnetic
- Maximum Discharge Flow: 0.5283441 GPM
- Maximum Discharge Pressure: 58.01508 to 87.02262 psi
- Discharge Size: 0.125 inch
- Media Temperature: -4 to 212 F
-
Supplier: Diener Precision Pumps LP
Description: The Optima series is designed for applications requiring accurate flow in a very small package size. The wetted materials and gear construction are the same as those of it’s larger cousins, but by removing one of the shaft bearings the overall length is much shorter. In addition, the magnetic
- Maximum Discharge Flow: 0.26417205 GPM
- Maximum Discharge Pressure: 58.01508 to 87.02262 psi
- Discharge Size: 0.25 inch
- Media Temperature: -4 to 212 F
-
Supplier: Allied Electronics, Inc.
Description: Miniature Basic Switch, Pin Plunger Actuator, 11 A Rated Current, 250 Rated Voltage Overview: The V switch is a self contained precision snap-action switch about the size of a postage stamp. The internal snap spring design is the key to the precision of this switch. A wide range of actuators,
-
Supplier: Newport MKS
Description: The MFA-CCV6 Vacuum Compatible Miniature Linear Stage is designed for space-limited applications and compact multi-axis assemblies. It is a high resolution, single-axis 25 mm stage in a low-cost, motorized package. Typical applications for this stage are fiber optic alignment, laser diode
- Stroke or X-Axis Travel: 0.9842525 inch
- Rated Speed: 0.049212598425196874 in/sec
- Motor Type: DC
- Features: Electrical, Other
-
Supplier: Actuonix Motion Devices
Description: L16-R Linear Actuator with integrated RC Position Controller L16-100-150-6-R
- Gearbox Ratio: 150 : 1
- Standard DC Voltage: 6 Volt
- Motor Type: DC Servomotor
- Features: Geared
-
Supplier: Actuonix Motion Devices
Description: L16-R Linear Actuator with integrated RC Position Controller L16-100-35-6-R
- Gearbox Ratio: 35 : 1
- Standard DC Voltage: 6 Volt
- Motor Type: DC Servomotor
- Features: Geared
-
Supplier: Actuonix Motion Devices
Description: L16-P Linear Actuator with Position Feedback L16-140-35-12-P
- Stroke or X-Axis Travel: 5.511814 inch
- Rated Speed: 1.25984251968504 in/sec
- Rated Force: 11.24 lbs
- Motor Voltage: 12 volts
Find Suppliers by Category Top
Featured Products Top
-
Stock Drive Products & Sterling Instrument - SDP/SI
Right Angle Gear Drives for Miniature Applications
Hicksville, NY -- Designed for miniature applications the SDP/SI right angle gear drives feature lightweight, non-corrosive, all metal construction. They are available with single or double output shafts, ratios of 1:1 or 2:1 and a maximum of 1800 rpms. Their maximum (read more)
Browse Gearboxes and Gearheads Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
SDP/SI creates precision gears, mechanical components, and custom engineered solutions for thousands of applications. Offering a wide variety of stock components, motors and motion control products we can help get your ideas into (read more)
Browse Pillow Block Bearings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
SDP/SI creates precision gears, superior mechanical components, and custom engineered solutions for a wide range of industries and thousands of applications. Specializing in problem-solving components SDP/SI manufactures precision gears that offer the best of both worlds: noise reduction (read more)
Browse Gears Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
. Ultra-Compact Design for Miniaturized Systems 10mm diameter with 43–61mm length, ideal for highly space-constrained designs (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Our miniature motors offer precise and smooth motion, making them ideal for applications like surgical robots and injectors, where accuracy is critical. They have a high torque (read more)
Browse Piezoelectric Motors Datasheets for Tekceleo SAS -
installation and maintenance. The Captive Machine Screws are also available in a miniature pan head style (S706SHM…), the smallest being 4 mm in length, making it ideal for precision instrumentation applications. Featuring a unique internal driving shape, hexalobular socket head cap screws (read more)
Browse Screws Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
, appropriate low backlash reduction gears, efficient control, durability and, above all, slimline design are essential prerequisites for success. Today, miniature drive systems play a pivotal role in a wide range of applications, and nowhere more so than in compact devices. Electronic components and (read more)
Browse Stepper Motors (rotary) Datasheets for FAULHABER MICROMO -
standard universal joints available online, engineered to accommodate varying levels of misalignment, and torque capacity, single and double jointed. Miniature Universal Joints, single and double joint, zero backlash through use of (read more)
Browse Universal Joints Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
The Lee Company offers two types of miniature, precision nozzles for hydraulic applications: Atomizing Nozzles and Targeting Nozzles. Both types are constructed entirely of stainless steel and can be installed in any attitude (read more)
Browse Nozzles Datasheets for Lee Co. (The) -
Electronic fuel injection in UAVs Small and miniature aircraft, also known as UAVs (unmanned aerial vehicles), require reliable propulsion systems in order to achieve extended flight times with minimal quantities (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
Conduct Research Top
-
How to Achieve Optimum Performance in a Miniature Gear Train
Smooth, accurate gears and optimum performance is the goal of any new design. Achieving those goals in the early design stage not only meets performance requirements but makes your design cost-efficient. A key component of this is being able to accurately predict dimensional changes due to any type
-
Selecting the Right Motor Technology for Miniature Pumps
Miniature pumps are devices that utilize different technologies (diaphragm, gear, vane, peristaltic) to pump a fluid or create pressure or a vacuum. These pumps are typically less than 5" in height and draw < 100 Watts of power. Blood gas analyzers, gas samplers and oxygen concentrators are a few
-
Medical Infusion Devices Benefit from Worm-Wheel Drive Gearing Solutions
Gearboxes are miniature motor accessories that are critical to a number of applications and industries, given their ability to either increase torque or reduce speed. Here we explore how worm gears and the worm-wheel drive are an ideal gearing solution for medical infusion systems, a key medical
-
Miniature Motors Help Improve Breast Cancer Management
Brushless slotted DC gear motors are able to fully meet these challenging performance requirements for powered breast biopsy devices, which allow doctors to take multiple tissue samples from a single biopsy site. Learn more about these motion solutions and how they're helping to improve breast
-
Designing Miniature Gimbal Systems with the RSM and the GSM - Our Miniature Rotary and Goniometer Stages
with 60:1 gear ratio that is non-back driving.
-
Gearhead Technologies and Innovations
Gearheads, which are also referred to as either gearboxes or gear motors, are popular accessories in the world of miniature motors. Providing either increased torque capabilities or speed reduction of the motor, gearheads are especially important to applications that require high torque at low
-
How to Select a Stepper Linear Actuator
Stepper linear actuators, or digital linear actuators, are devices that directly convert rotary motion into linear motion by using nut and leadscrew mechanisms. Unlike typical miniature motor technologies, linear motion is achieved in the motor itself, which eliminates designing separate
-
The Top 5 Trends In Medical Device Manufacturing In 2019 And Beyond
. This miniature drive for insulin dosing pumps features a tiny precise planetary gear system and an integrated position sensor. These two elements combine to offer higher resolution, consistent torque, and superior product reliability compared to other pumps on the market. 2) Sophisticated Solenoids. Johnson
More Information Top
-
On surface integrity of miniature spur gears manufactured by wire electrical discharge machining
The investigations included study of vari- ation of form errors (deviations in profile and lead) and surface roughness with discharge energy parameters, i.e., voltage and/ or pulse-on time for the miniature gears .
-
Dubbel
The undivided housing by small gears prefers; installation through lateral openings.
-
Dubbel
The undivided housing by small gears prefers; installation through lateral openings.
-
Gear train
The automatic transmission has a of sheet metal of pressed Föttinger-transducer in Tril okay-construction manner, that the tasks of a motor-energy mass. a vibration damper, a clutch and that of the first gear gear, furthermore the function of a …
-
Dubbel
The housing by small gears prefers; installation through lateral openings.
-
Power transmission in vehicle gears
A comparison of the least gear family F1311 in .
-
Reliability of mechatronischer systems
Data and findings to the life of small gears .
-
Wind power plants
For lesser gear , the box design with cover flange offensichtlich is more advantageous than gear housing with only and abtriebsseitigen flanges.
Indicates content that may require registration and/or purchase.