Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: BEI Sensors
Description: The serial to parallel converter takes serial data from either a SSI or RS-422 source and converts it to a 15 bit parallel output. This replaces the high cost and noise susceptibility of long, parallel cable runs with the simplicity of a low
-
Supplier: Sensata Technologies
Description: This serial-to-parallel converter module takes serial data from either an SSI (S3) or RS-422 Interface (S1) encoder and converts it to a 15 Bit parallel output. This eliminates the high cost and noise susceptibility of long, parallel cable
- Features: Other
- Serial Protocol: RS422
- Device Type: Serial Data Converter
-
Supplier: Custom Sensors, Inc.
Description: Model: SXP-500 Serial / Parallel Converter DESCRIPTION: · Easy to Install and operate · DIP switch for direction setting · Both hardware and XON/XOFF handshaking · Non powered · Compact size
- Data Rate: 1.2 to 921.6 kbps
- Connector: DB9
- Features: Other
- Device Type: Serial Data Converter
-
-
Supplier: Patton Electronics Co.
Description: cable. And both models use microprocessor technology to automatically orient themselves for serial-to-parallel or parallel-to-serial data conversion. A single LED indicator monitors five modes, including transmit status.
- Data Rate: 38.4 kbps
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Agency Approvals: CE Conformity Marks, FCC, RoHS, WEEE
-
Supplier: Data Connect Enterprise, Inc.
Description: cable. And both models use microprocessor technology to automatically orient themselves for serial-to-parallel or parallel-to-serial data conversion. A single LED indicator monitors five modes, including transmit status.
- Data Rate: 38.4 kbps
- Operating Temperature: 0 to 60 C
- Operating Humidity: 5 to 95 %
- Agency Approvals: CE Conformity Marks, FCC, RoHS, WEEE
-
Supplier: Microchip Technology, Inc.
Description: The HV582 is a unipolar, 96-channel low-voltage serial to high-voltage parallel converter with push-pull outputs. This device has been designed for applications requiring multiple high-voltage outputs with current sinking and sourcing capabilities, such as plasma displays
- Device Type: Serial Data Converter
-
Supplier: Microchip Technology, Inc.
Description: The HV583 is a unipolar, 128-channel low-voltage serial to high-voltage parallel converter with push-pull outputs. This device has been designed for applications requiring multiple high-voltage outputs with current sinking and sourcing capabilities, such as plasma
- Device Type: Serial Data Converter
-
Supplier: Microchip Technology, Inc.
Description: The HV57009 is a low-voltage serial to high-voltage parallel converter with P-channel open drain outputs. This device has been designed for use as a driver for plasma panels. The device has two parallel 32-bit shift registers, permitting data rates twice the speed
- Device Type: Serial Data Converter
-
Supplier: Microchip Technology, Inc.
Description: The HV574 is a low-voltage serial to high-voltage parallel con-verter with push-pull outputs. This device has been designed for use as a driver for printer applications. It can also be used in any application requiring multiple output high-voltage current sour-cing and sinking
- Device Type: Serial Data Converter
-
Supplier: Texas Instruments
Description: CAMERA PARALLEL RGB TO MIPI CSI-1 SERIAL CONVERTER 24-VQFN -40 to 85
- TJ: -40 to 85 C
- Technology: LVDS
- Features: Other, RoHS Compliant
-
Supplier: Texas Instruments
Description: 12-Bit 40KSPS Analog-to-Digital Converter w/Serial Interface and Reference Parallel 28-SOIC -40 to 85
- Resolution: 12 bits
- INL: 0.45 LSB
- Power Dissipation: 155 milliwatts
- Sample Rate: 40 kSamples/Sec
-
Supplier: Texas Instruments
Description: 16-Bit 40KSPS Analog-to-Digital Converter w/Internal Reference and Parallel/Serial Interface 28-SOIC -40 to 85
- Resolution: 16 bits
- INL: 1.5 LSB
- Power Dissipation: 155 milliwatts
- Sample Rate: 40 kSamples/Sec
-
Digital Parallel and Serial Converters - RS-232 to RS-422, RS-485 Serial Interface Converter -- 1102Supplier: Sealevel Systems, Inc.
Description: The 1102 serial interface converter includes our Auto baud feature and allows a standard RS-232 port to communicate with an individual RS-422 device or with multiple devices within an RS-485 network. The IC485+ supports RS-422 full duplex mode as well as RS-485 full or half
-
Supplier: Sealevel Systems, Inc.
Description: The 1103 serial interface converter provides Isolation and Auto baud capabilities, truly making it a no compromise interface converter. Isolation is important in installations where the equipment connected to the PC is either located far from the host system, or on a
-
Supplier: Advantech
Description: Serial Converter, RS-232 DB-25 M to RS-422 DB25 F Converts unbalanced RS-232 signals to balanced RS-422 signals Extends RS-232 line up to 1200 m (4000 ft) Data rates up to 90 Kbps RS-422 driver can drive 10 RS-422 receivers in parallel ( use in
- Features: Other
- Serial Protocol: RS232, RS422
- Device Type: Serial Data Converter
-
Supplier: Sealevel Systems, Inc.
Description: Autobaud, Send Data, and RTS modes are supported, offering maximum flexibility to all of your application requirements. Connection to external devices is provided by a six position screw terminal block. To simplify installation and configuration, a printed copy of the Interface
-
Supplier: TRENDnet Inc.
Description: Connect parallel port printers to a USB port
- Device Type: Serial Data Converter
-
Supplier: Sealevel Systems, Inc.
Description: modes. Autobaud, Send Data, and RTS modes are supported, offering maximum flexibility to all of your application requirements. To simplify installation and configuration, a printed copy of the Interface Converter QuickStart Guide is included with all DIN rail mountable interface
-
Supplier: Patton Electronics Co.
Description: The Patton Model 2030 RS-232/423 to IEEE-1284 Bi-Directional Parallel Converter lets you connect asynchronous RS-232/423 serial hardware to a printer or other device equipped with an IEEE-1284 bi-directional parallel interface. Able to work in either
- Data Rate: 115.2 kbps
- Operating Temperature: 0 to 50 C
- Operating Humidity: 5 to 95 %
- Agency Approvals: CE Conformity Marks, FCC, RoHS, WEEE
-
Supplier: RFID, Inc.
Description: from simple slave peripherals to intelligent command sets with polling requests, synchronous communications, self tests, etc. 64 channel serial to digital converter Interface (CFC protocol switch)
-
Supplier: Nexperia B.V.
Description: The 74LV165A is an 8-bit parallel-load or serial-in shift register with complementary serial outputs (Q7 and Q7) available from the last stage. When the parallel-load input (PL) is LOW, parallel data from the inputs D0 to D7 are loaded into the register
- Operating Temperature: 85 C
- Features: ESD Protection, Other
- Register Type: Parallel In / Serial Out
-
Supplier: Black Box
Description: Async RS232 to Parallel Converter DB9 to DB25 Interface Powered. Built-in 6-foot (1.8-m) cable eliminates the need for extension cables. It includes a DB9 female socket for serial ports and a DB25 male plug on the other end.
- Data Rate: 38.4 kbps
- Serial Protocol: RS232
-
Supplier: Black Box
Description: Async 232 to Parallel Converter DB25 to DB25 Interface Powered HP JetDirect Print Server. Supports both software and hardware flow control Connects to DB25 serial or parallel ports.
- Serial Protocol: RS232
-
Supplier: Black Box
Description: Async RS232 to Parallel Converter DB25 to DB25 Interface Powered. Supports both software and hardware flow control Connects to DB25 serial or parallel ports. Select eight different data rates from 300 bps to 38.4 kbps by flipping a DIP switch.
- Serial Protocol: RS232
-
Supplier: Advantech
Description: ULI-351TK - USB to RS-485 4-W (TB) Converter Locked Serial Number USB to RS-485 4-Wire Converter Small Form Factor USB Port Powered High Retention USB Connector, Plug in Terminal Block Serial Connector 921.6 kbps Serial Data Rate USB Cable Included
-
Supplier: Advantech
Description: ULI-361TK - USB to RS-485 2 Wire (Terminal Block) Converter. Locked Serial Number USB to RS-485 2-Wire Converter Small Form Factor USB Port Powered High Retention USB Connector, Plug in Terminal Block Serial Connector 921.6 kbps Serial Data Rate USB
-
Supplier: Utmel Electronic Limited
Description: ADC Dual Pipelined 250Msps 14-Bit LVDS/Parallel/Serial 64-Pin VQFN
- Pin Count: 64
- Resolution: 1.75 bits
- DNL: 0.0183 LSB
- Power Dissipation: 1,480 milliwatts
-
Supplier: Advantech
Description: ULI-361DK - USB to RS-485 2 Wire (DB9 Female) Converter. Locked Serial Number USB to RS-485 2-Wire Converter Small Form Factor USB Port Powered DB9 F Serial Connector 921.6 kbps Serial Data Rate USB Cable Included Locked Serial Number -
-
Supplier: RS Components, Ltd.
Description: ADC 12Bit uA-Compatible Parallel MQFP44
- Pin Count: 44
- Resolution: 12 bits
- Sample Rate: 0.01 kSamples/Sec
- Input Type: Differential
-
Supplier: Lingto Electronic Limited
Description: SAR ADC, 16-BIT, SERIAL/PARALLEL
- Features: Other
- Interface Type: Parallel, Serial
-
Supplier: Lingto Electronic Limited
Description: DAC,SERIAL, PARALLEL, WORD INPUT
- DNL: 0.9 LSB
- INL: 2 LSB
- Features: Other
- Interface Type: Parallel, Serial
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Category: Integrated Circuits (ICs) Data Acquisition Analog to Digital Converters (ADC) Manufacturer: Texas Instruments Package: Tray Product Status: Active Number of Bits: 18 Sampling Rate (Per Second): 500k Input Type: Single Ended Data
- Sample Rate: 500 kSamples/Sec
- Features: Other
- Interface Type: Parallel, Serial
-
Supplier: RS Components, Ltd.
Description: Triple 8-Bit VOutput DACs Serial Int.
- Pin Count: 14
- Resolution: 8 bits
- Settling Time: 70 µs
- Reference Access: External
-
Supplier: SFCable.com
Description: The USB/Parallel Converter is the easiest way to connect your parallel device to the USB port on your PC. This product operates as a bridge between one USB port and a standard Parallel port. Newer PCs are no longer equipped with parallel (LPT) port.
- Features: Cable Assembly
- Application: Computer Cable
- Connector Type: DB25
- Product Type: Parallel, Printer / Plotter Cable, Serial / RS-232/422/485, USB
-
Supplier: DigiKey
Description: 18 Bit Analog to Digital Converter 8 Input 8 SAR 64-LQFP (10x10)
- Pin Count: 64
- Resolution: 18 bits
- Sample Rate: 500 kSamples/Sec
- Operating Temperature: -40 to 125 C
Find Suppliers by Category Top
Featured Products Top
-
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode fiber is standard and single mode is optional. Refer to the table below and product data sheet for additional information. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
ABSOPULSE designs and manufactures custom and semi-custom heavy-duty, industrial and railway quality DC to DC power conversion solutions. Our DC-DC power converters employ the latest switching (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ADI's MAX77859 is a high-efficiency, high-performance buck-boost converter targeted for systems requiring a wide input voltage range (2.5 V to 22 V). The IC can supply up to 6 A of output current in buck mode and 4 A in boost mode (VIN = 3.7 V (read more)
Browse DC-DC Converter Chips Datasheets for DigiKey -
S.I. Tech Universal Serial Bus (USB) to fiber optic media converters extend the range of USB beyond the USB 5 meter limit. These units allow users to further remote cameras, printers, scanners, storage devices, and other USB devices from computers through the use of fiber optics. Multimode (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
The LTH 1K5-12/48-3U4 is a boost (step-up) DC-DC power supply that converts a 12Vdc input (10.5-16V operating range) to a stable, regulated 48Vdc at 30A. This unit is designed for 1500W loads. Two or more units may be parallel connected for higher output power. This DC-DC converter (read more)
Browse DC Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ RWD 200-P200L and RWD 200-P200X fully encapsulated, DC-DC converters deliver up to 200W for redundant/parallel operation in rolling stock applications. The railway DC-DC converters have a built-in redundancy diode for redundant and parallel (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
The LTH 65R-F3-HSA series of heavy-duty, railway quality DC-DC converters are designed to float charge hold-up batteries for onboard rolling stock electrical equipment. The units are also suitable for a broad range of other transportation and industrial applications (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics has released the HVI 5K-3U7, a series of high input voltage industrial quality DC-DC converters that deliver up to 5kW output power. A built-in redundancy diode allows for parallel connection of a number of 5kW converter units to create a 10kW, 15kW, or higher DC (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ HVI 2K-F6W series of high input voltage DC-DC converters employ field-proven HVI2500 topology to deliver up to 2000W output power. The converters are suitable for a broad range of industrial applications that require a rugged, reliable, DC-power supply capable of (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
48Vdc and 110Vdc. Input to output safety isolation is 5000Vdc and input to chassis isolation is 3450Vdc. Conversion efficiency is typically 85% at 1300Vdc nominal input, at full load. The converter is built with rugged internal modules connected parallel via internal redundancy (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd.
Conduct Research Top
-
Connecting LEDs: Serial vs. Parallel
When designing a handheld device with a color display using white LEDs for backlighting, is it better to use parallel or series connected LEDs? Both architectures have their own advantages when you consider the key parameters – efficiency, brightness matching, LED control and physical size
More Information Top
-
Research and development of digital autocorrelation spectrometer
The input signal of each chips goes to the bus converter of shift resister type, and then inputs the 16bits parallel to serial converter .
-
http://www.nxp.com/documents/data_sheet/PNX15XX_PNX952X_SER_N.pdf
The Audio Out module has four major subsystems: a programmable sample clock generator, a DMA engine, a parallel to serial converter and memory mapped registers for configuration and control.
-
NanoRouter: A Quantum-dot Cellular Automata Design
Parallel to Serial Converter .
-
Adaptive Filtering
Parallel to serial converter .
-
Digital VLSI Systems Design
130 3.3.6 Realization of a Parallel to Serial Converter ….…132 3.3.7 Realization of a Model State Machine……
-
http://dspace.mit.edu/bitstream/handle/1721.1/38136/35562162-MIT.pdf?sequence=2
/* Apparently the parallel to serial converter on the board sends a one on the TMS line after the data is sent to get the TAP Controller out of the Shift-IR state.
-
Adaptive Filtering
Parallel to serial converter .
-
A Fast Diagnosis Scheme for Distributed Small Embedded SRAMs
On the other hand, a pair comprising a Serial to Parallel Converter (SPC) and a Parallel to Serial Converter (PSC) is utilized to replace the bi-directional serial interface, to avoid the problems of serial fault masking and defect rate dependent diagnosis.
-
http://dspace.mit.edu/bitstream/handle/1721.1/28718/59553791-MIT.pdf?sequence=2
The conventional implementation of OFDM modulator consists of a serial to parallel converter, a Inverse Fast Fourier Transformer (IFFT) and a parallel to serial converter .
-
MC10EP446MNG: 3.3 V / 5.0 V ECL 8-Bit Differential Parallel to Serial Converter
MC10EP446: 3.3 V / 5.0 V ECL 8-Bit Differential Parallel to Serial Converter .
Indicates content that may require registration and/or purchase.