Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: FineTek
Description: RF-Capacitance /Admittance level switch is appropriate for application in liquid and solid mediums. It is designed to reduce medium attaching to the probe. SBX RF-Capacitance/ Admittance Level Switch, Solid Level Switch, Bulk solids handling
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Meter Technology: Capacitive / RF Admittance
-
Supplier: FineTek
Description: Level Switch, Solid Level Switch, Bulk solids handling (Food Grade) The Fine-tek Capacitance Switch for liquids and solids can be used in mediums such as liquids, pastes, syrups, powders, granules, flakes and chips. It’s broad application and rugged build makes it
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Meter Technology: Capacitive / RF Admittance
-
Supplier: OMEGA Engineering, Inc.
Description: The LVCN4300 Series level switches are flexible, as well as cost effective, level solutions for a great variety of applications. Rods can be encased in PTFE tubing as an option. The wide range of applications for RF level measurement switches include liquids
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Maximum Operating Pressure: 290 psi
- Measuring Range: 3.96 to 72 inch
-
-
Supplier: ABB Measurement & Analytics
Description: FEATURES: Liquids and Bulk Solids KSHIELD™ Sensing Probes and Single Setpoint Electronics that Provide Immunity to Buildup Integral and Remote Electronics Easy Set Up Via External Magnet or Pushbuttons Housing with Glass Viewing Cover Wide Variety of Sensing Probes to (450ºF / 800 psig) Single Point
- Device Classification: Sensor-Only
- Field Adjustable: Yes
- Level Measurement Type: Point Level / Multi-Point Levels
- Material Temperature Range: 450 F
-
Supplier: ABB Measurement & Analytics
Description: FEATURES: Low Cost Totally Potted Electronics Built-In Static Protection Vibration Resistant DPDT Relay Ambient Temperatures Up to 185ºF (85ºC) NEMA 4 Enclosure 5, 10 or 15 Second Time Delay OPTIONS: PTFE or PVC Sheathed Probe or Cable Extended Lower Bushing Flanged Process Connections Epoxy Coated
- Configuration (Normal State): Normally Open (NO)
- Handles Slurries / Suspended Solids: Yes
- Material Temperature Range: 1400 F
- Maximum AC Voltage: 250 volts
-
Supplier: ABB Measurement & Analytics
Description: FEATURES: Liquids and Bulk Solids Integral and Remote Electronics Available Easy Set Up Via External Magnet or Pushbuttons Housing with Glass Viewing Cover Wide Variety of 2-Element Sensing Probes Available (450ºF / 3000 psig) Field Selectable Modes of Operation: Single Set Point (Horizontal or
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Material Temperature Range: 450 F
- Maximum Operating Pressure: 3000 psi
-
Supplier: Sitron
Description: The SC850 was designed to detect and control the level of all types of oils (1x SPDT relay) and also provide a separate alarm relay to detect the presence of water. Each relay has its own LED indication including a second LED for alarm status. This unique probe can be widely applied in
- Built-in Alarm / Indicator: Yes
- Material Temperature Range: 14 to 176 F
- Maximum Operating Pressure: 725 psi
- Media Type: Liquid
-
Supplier: Gems Sensors & Controls
Description: For Metallic and Non-Metallic Containers Food Grade Plastic Housing No Sensor Well Required RoHS Compliant The CAP-200 Series is easily threaded directly into 1/2"NPT fittings for an easy level sensing solution within a wide variety of metal and non
- Material Temperature Range: -13 to 158 F
- Maximum Current: 0.3000 amps
- Maximum Operating Pressure: 150 psi
- Measuring Range: 0.0 to 0.1180 inch
-
Supplier: Gems Sensors & Controls
Description: For Non-Metallic Containers Non-intrusive level sensing Optional Sight Glass Bracket Potentiometer for sensitivity adjustment The CAP-150 series offers a unique level sensing solution for a wide variety of bottle types including plastic, glass and
- Device Classification: Sensor-Only
- Level Measurement Type: Continuous Level
- Material Temperature Range: -13 to 158 F
- Measuring Range: 0.2000 inch
-
Supplier: OMEGA Engineering, Inc.
Description: LV800 Series RF capacitance sensors offer cost-effective point level monitoring with reliability you can count on. Omega provides you with the most affordable solution for your application. Omega's RF switch probes are designed to provide a high level of
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Maximum Operating Pressure: 150 psi
- Media Type: Liquid, Dry Material (Bulk Solids and Powders)
-
Supplier: Gems Sensors & Controls
Description: For Non-Metallic Containers Easy External Mounting Compact Design Power On and Signal LED Indicators RoHS Compliant The CAP-100 series offers a unique level sensing solution for a wide variety of bottle types including plastic, glass and
- Device Classification: Sensor-Only
- Level Measurement Type: Continuous Level
- Material Temperature Range: -13 to 158 F
- Measuring Range: 0.0 to 0.3900 inch
-
Supplier: FineTek
Description: SCX1 Vibrating Probe Level Switch, Solid Level Switch, Bulk solids handling (Food Grade) The Finetek vibrating probe switch is highly versatile and can be used for most almost any bulk solid application. This includes level detection of almost any granular,
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Meter Technology: Capacitive / RF Admittance, Vibrating / Tuning Fork Method
-
Supplier: Electronic Sensors, Inc.
Description: The LS7000 is an excellent general purpose level control device. It can sense all liquids and the "difficult to measure" dry materials. Operation: The probe uses a radio frequency balanced impedance bridge to detect the presence or absence of a product. Upon contact with the product, the
- Device Classification: Sensor-Only
- Meter Technology: Radio Frequency
-
Supplier: Arjay Engineering
Description: Reliable level alarm and control of liquids and solids The sensing probe continuously monitors the level changes in a vessel to alarm at user defined set points. It is typically used to control pumps and valves, alarm of high or low product conditions, or alert to potential overflow
- Built-in Alarm / Indicator: Yes
- Communication Interface Options: Serial Interface
- Controller Functions: Yes
- Handles Slurries / Suspended Solids: Yes
-
Supplier: OMEGA Engineering, Inc.
Description: The LVC-152-R capacitance level switch is the perfect switch solution for conductive coating or scaling type liquids. The LVC-152-R is best applied in grounded vessels which contain water based, light to medium coating or scaling type liquids including soap, wastewater and brine
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Maximum Operating Pressure: 150 psi
- Media Type: Liquid
-
Supplier: Endress+Hauser, Inc.
Description: peaks: reliable operation Switching status visible from outside the vessel: simple control Wetted parts of the build-in adapter "Protector": FDA listed material (according to 21 CFR Part 177.1660) - Level limit switch protection: function test also with filled silo possible
- Material Temperature Range: -40 to 176 F
- Maximum Operating Pressure: 87 psi
- Media Type: Dry Material (Bulk Solids and Powders)
- Meter Technology: Capacitive / RF Admittance
-
Supplier: Arjay Engineering
Description: Reliable level alarm and control of liquids and solids As a liquid or solid rises or lowers around the probe, the capacitance field changes. This is monitored and used to control the two on-board relays. Each relay includes full differential control to allow the relay to activate
- Built-in Alarm / Indicator: Yes
- Communication Interface Options: Serial Interface
- Controller Functions: Yes
- Handles Slurries / Suspended Solids: Yes
-
Supplier: Automation24, Inc.
Description: The LI5143 binary point level sensor from ifm with programmable NO/NC contact features a probe length of 481 mm. Operation is facilitated by the clearly visible indication of the switching status. The easy operating concept enables setting and adjustment of the output function by
- Device Classification: Sensor System
- Level Measurement Type: Point Level / Multi-Point Levels
- Material Temperature Range: 32 to 149 F
- Maximum Operating Pressure: 0.5000 psi
-
Supplier: Automation24, Inc.
Description: The LI5144 binary point level sensor from ifm with programmable NC/NO contact features a probe length of 737 mm. Operation is facilitated by the clearly visible indication of the switching status. The easy operating concept enables setting and adjustment of the output function by
- Device Classification: Sensor System
- Level Measurement Type: Point Level / Multi-Point Levels
- Material Temperature Range: 32 to 149 F
- Maximum Operating Pressure: 0.5000 psi
-
Supplier: Gems Sensors & Controls
Description: Durable sealed design – IP67, IP6K9K Developed for the most rugged coolant applications Tolerates coolant coating Small size – 2? (51 mm) long The CAP-300 capacitive level sensor is one of our most durable and reliable point level
- Material Temperature Range: -40 to 257 F
- Maximum Operating Pressure: 100 psi
- Media Type: Liquid
- Meter Technology: Capacitive / RF Admittance
-
Supplier: Automation24, Inc.
Description: The Minicap FTC260 capacitance point level detector from Endress+Hauser with a probe length of 5.5" (140 mm) and switching output is a simple probe for point level detection in bulk solids, which is particularly suitable for applications with aggressive media and heavy
- Device Classification: Sensor System
- Level Measurement Type: Point Level / Multi-Point Levels
- Maximum Operating Pressure: 362 psi
- Meter Technology: Capacitive / RF Admittance
-
Supplier: Automation24, Inc.
Description: The Minicap FTC262 capacitance point level detector from Endress+Hauser with probe length 500-6,000mm available and switching output is a simple cable probe for point level detection in bulk solids, which is particularly suitable for applications with aggressive media and heavy
- Device Classification: Sensor System
- Level Measurement Type: Point Level / Multi-Point Levels
- Maximum Operating Pressure: 362 psi
- Meter Technology: Capacitive / RF Admittance
-
Supplier: Endress+Hauser, Inc.
Description: Capacitive Point Level Detection Compact point level switch for detection with active build-up compensation; No calibration necessary; Version available for dust explosion areas Your Benefits Complete unit consisting of the probe and electronic insert
- Built-in Alarm / Indicator: Yes
- Material Temperature Range: -40 to 176 F
- Maximum Operating Pressure: 90 psi
- Measuring Range: Up to 236 inch
-
Supplier: Endress+Hauser, Inc.
Description: Point Level Switch Universal Capacitive Point Level Switch for Bulk Solids Your benefits Extremely robust design for harsh process conditions Easy and fast commissioning as calibration is performed at the press of a button Universal application
- Built-in Alarm / Indicator: Yes
- Material Temperature Range: -58 to 356 F
- Maximum Operating Pressure: 362 psi
- Measuring Range: Up to 864 inch
-
Supplier: Siemens Process Instrumentation
Description: Overview Pointek CLS200 (standard version) is a versatile inverse frequency shift capacitance level switch with optional rod/cable choices and configurable output, ideal for detection of liquids, solids, slurries, foam and interfaces. Benefits Potted construction
- Handles Slurries / Suspended Solids: Yes
- Material Temperature Range: -40 to 257 F
- Maximum AC Voltage: 250 volts
- Maximum Current: 8 amps
-
Supplier: DME Company
Description: ifm efector® raises the bar in sensing plastics materials. For years, ifm capacitive level sensors have been a proven solution for applications on loaders, blenders and grinders in the plastics processing industry. Traditional capacitive sensors can detect high-density materials with
- Built-in Alarm / Indicator: Yes
- Configuration (Normal State): Normally Closed (NC)
- Material Temperature Range: -13 to 176 F
- Maximum AC Voltage: 250 volts
-
Supplier: Locon Sensor Systems, Inc.
Description: High-temperature tolerant capacitives are especially suitable for applications where the sensor head is exposed to extreme temperatures, or comes directly into contact with hot materials. These sensors are used as level detectors for liquids and bulk goods, or choose the cylindrical series
- Material Temperature Range: -22 to 257 F
- Maximum Current: 100 amps
- Maximum DC Voltage: 24 volts
- Media Type: Liquid, Dry Material (Bulk Solids and Powders)
-
Supplier: Endress+Hauser, Inc.
Description: Economical paddle limit switch for ap Universal capacitive point level switch For high temperatures in bulk solids Your benefits Extremely robust design for harsh process conditions Easy and fast commissioning as calibration is performed at the
- Built-in Alarm / Indicator: Yes
- Material Temperature Range: -58 to 752 F
- Maximum AC Voltage: 30 volts
- Maximum Current: 6 amps
-
Supplier: Siemens Process Instrumentation
Description: Overview Pointek CLS200 (digital version) is a versatile inverse frequency shift capacitance level switch with optional rod/cable choices and configurable output, ideal for detection of liquids, solids, slurries, foam and interfaces. The digital version includes PROFIBUS PA, an LCD
- Handles Slurries / Suspended Solids: Yes
- Material Temperature Range: -40 to 257 F
- Maximum Current: 0.0820 amps
- Maximum DC Voltage: 30 volts
-
Supplier: FLSmidth
Description: 120V AC (±15%), 240 V AC (±15%), 50/60 HZ Power - 4 watts Output relay - DPDT, 5a at 120 V AC Temp. range - -40°F to +160°F, 50 PSIG (3.5 Kg/cm2) pressure Sensitivity settings - dip switch selectable, 1-15 PF
- Maximum AC Voltage: 120 volts
- Maximum Current: 5 amps
- Media Type: Dry Material (Bulk Solids and Powders)
- Meter Technology: Capacitive / RF Admittance
-
Supplier: Sitron
Description: The CN series with nylon housings offer up to two active rods and one reference rod to control the level of all conductive mediums. The built-in electronics of the CN Series also offers adjustable sensitivity and time delay adjustment. Because the electronics/relay is mounted within the
- Maximum AC Voltage: 250 volts
- Maximum Current: 5 amps
- Maximum Operating Pressure: 290 psi
- Media Type: Liquid
-
Supplier: Sitron
Description: The CN series with aluminum housings (85-230Vac only) offer up to two active rods and one reference rod to control the level of all conductive mediums. The built-in electronics of the CN Series also offers adjustable sensitivity and time delay adjustment. Because the electronics/relay is
- Maximum AC Voltage: 250 volts
- Maximum Current: 5 amps
- Maximum Operating Pressure: 290 psi
- Media Type: Liquid
-
Supplier: Siemens Process Instrumentation
Description: Overview Pointek CLS300 (standard version) is an inverse frequency shift capacitance level switch with optional rod/cable choices and configurable output. It is ideal for detecting liquids, solids, slurries, foam and interfaces in demanding conditions where high pressure and
- Built-in Alarm / Indicator: Yes
- Handles Slurries / Suspended Solids: Yes
- Material Temperature Range: -40 to 752 F
- Maximum AC Voltage: 250 volts
-
Supplier: Siemens Process Instrumentation
Description: Overview Pointek CLS300 (digital version) is an inverse frequency shift capacitance level switch with optional rod/cable choices and configurable output. It is ideal for detecting liquids, solids, slurries, foam and interfaces in demanding conditions where high pressure and
- Built-in Alarm / Indicator: Yes
- Handles Slurries / Suspended Solids: Yes
- Material Temperature Range: -40 to 752 F
- Maximum Current: 0.0820 amps
-
Supplier: RFMW
Description: The RF2436 is a very low-cost transmit/receive GaAs MESFET switch. The device can handle power levels as high as +28dBm and spans a frequency range from DC to 2500MHz. The switch will operate from power supply voltages as low as 1.5V and as high as 6V with a CMOS logic
-
Supplier: BinMaster, Inc.
Description: -free operation, simple calibration, and fail-safe functionality and perform accurately even in dusty, sticky, or clinging materials. Class II hazardous location ratings and a wide assortment of probes and extensions make these point-level capacitance probes appropriate for a variety of
- Material Temperature Range: 158 F
- Maximum AC Voltage: 250 volts
- Maximum Current: 10 amps
- Media Type: Liquid, Dry Material (Bulk Solids and Powders)
-
Supplier: OMEGA Engineering, Inc.
Description: -300 Series continuous ultrasonic, and LVCN-70 series continuous RF capacitance transmitters. It also has a scalable, isolated 4 to 20 mA proportional output to assist in other control functions.
- Control Signal Output: Current Loop, Switch / Relay Output
- Control Technique: Limit / Set Point Control, PID Control
- Controller Inputs: DC Voltage Input
- Form Factor: Panel / Chassis Mount, DIN Rail
-
Supplier: VAST STOCK CO., LIMITED
Description: Liquid Level Sensors FLOAT SWITCH 575VAC 1HP H +OPTIONS
-
Supplier: VEGA Americas, Inc.
Description: Application area For liquids and bulk solids, non-abrasive, Sensor length up to 6 m The VEGACAP 63 point level sensor can be used universalle for the measurement of non-abrasive liquids and bulk solids. The rod probe is fully insulated and the proven mechanical construction offers
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Media Type: Liquid, Dry Material (Bulk Solids and Powders)
- Meter Technology: Capacitive / RF Admittance
-
Supplier: VEGA Americas, Inc.
Description: Application area For non-abrasive liquids and bulk solids, Sensor length up to 32 m The VEGACAP 66 point level sensor can be used universall for the measurement of non-abrasive liquids and bulk solids. The cable probe is fully insulated and the proven mechanical construction offers
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Media Type: Liquid, Dry Material (Bulk Solids and Powders)
- Meter Technology: Capacitive / RF Admittance
-
Supplier: VEGA Americas, Inc.
Description: Application area For bulk solids, adjustment-free setup, Sensor length up to 20 m The VEGACAP 35 is an adjustment-free, capacitive level sensor for bulk solids. Typical applications are overfill and dry run protection. The probe operates in products from a dielectric constant of 1
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Media Type: Dry Material (Bulk Solids and Powders)
- Meter Technology: Capacitive / RF Admittance
-
Supplier: VEGA Americas, Inc.
Description: Application area For liquids and bulk solids, Sensor length up to 32 m The VEGACAP 65 is a point level sensor for use in all industries. The partly insulated probe is suitable for the measurement of bulk solids and liquids. The proven mechanical construction offers high functional
- Device Classification: Sensor-Only
- Level Measurement Type: Point Level / Multi-Point Levels
- Media Type: Liquid, Dry Material (Bulk Solids and Powders)
- Meter Technology: Capacitive / RF Admittance
-
Supplier: elobau U.S., Inc.
Description: Coaxial for nonconducting fluids.
- Field Adjustable Measurement Ranges: Yes
- Meter Technology: Capacitive / RF Admittance
- Mounting Options: Top mount
-
Supplier: elobau U.S., Inc.
Description: Coaxial for conducting fluids.
- Field Adjustable Measurement Ranges: Yes
- Meter Technology: Capacitive / RF Admittance
- Mounting Options: Top mount
-
Supplier: BinMaster, Inc.
Description: The PROCAP IX and IIX capacitance sensors feature CSA Class I, Groups C & D and Class II, Groups E, F, & G ratings. Suitable for challenging environments where there is a risk of explosion, they detect high or low levels in vessels used for volatile material storage. They function by
- Material Temperature Range: 185 F
- Maximum AC Voltage: 250 volts
- Maximum Current: 10 amps
- Media Type: Liquid, Dry Material (Bulk Solids and Powders)
-
Supplier: BinMaster, Inc.
Description: Using a special magnet, the Pro Auto-Cal offers simple, automatic calibration and external testing without removing the cover of the unit. With unsurpassed sensitivity and fail-safe performance, the Pro Auto-Cal allows for temperature-stable calibration and an adjustable time delay of up to 10
- Maximum AC Voltage: 250 volts
- Maximum Current: 10 amps
- Media Type: Liquid, Dry Material (Bulk Solids and Powders)
- Meter Technology: Capacitive / RF Admittance
-
Supplier: BinMaster, Inc.
Description: A CSA Class II product, the Pro Remote capacitance probe allows the electronics to be installed up to 75 feet away from the sensing probe and hostile conditions. With simple, "Quick-Set" calibration and adjustable sensitivity to less than one picofarad, the Pro Remote is highly reliable in a variety
- Maximum AC Voltage: 250 volts
- Maximum Current: 10 amps
- Media Type: Liquid, Dry Material (Bulk Solids and Powders)
- Meter Technology: Capacitive / RF Admittance
Find Suppliers by Category Top
Featured Products Top
-
control line. The control line is activated with TTL signal levels. JFW has been designing, manufacturing, and delivering high power RF switches for over 20 years. With our extensive line of high power solid-state RF switch models, JFW has solutions to fit your specific high power coaxial switch (read more)
Browse RF Switches Datasheets for JFW Industries, Inc. -
connectors: SMA or N female. This 1P2T has one control line. The control line is activated with TTL signal levels. JFW Model #: 50S-1832 Switch Configuration: 1P2T Switch Type: Reflective Frequency Start: 960 MHz Frequency Stop: 1300 MHz Switching Speed: 10 uS RF Input Power: 200 Watts (Cold Switch) Isolation: 40 dB (read more)
Browse RF Switches Datasheets for JFW Industries, Inc. -
stations. JFW's family of programmable RF attenuation systems has off-the-shelf models with up to eight attenuators onboard (available in both bench top or 19" rack enclosures). JFW also offers custom system designs incorporating broadband power dividers, RF switches, and other passive or active (read more)
Browse RF Attenuators Datasheets for JFW Industries, Inc. -
The ADRV9002 is a highly integrated, RF transceiver that has dual-channel transmitters, dual-channel receivers, integrated synthesizers, and digital signal processing functions. The IC delivers a versatile combination of high performance and low power consumption required by (read more)
Browse RF Transceivers Datasheets for Richardson RFPD -
RF foot control Linemaster's radio-frequency foot switch is available in single, twin and triple variations to suit most applications. With up to 50 feet of range, the waterproof foot switch is a perfect fit for (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
. Available in up to 3 switch functions. Multiple systems may be used in the same vicinity at the same time. 40 foot range of RF Transmission. 400 hours of battery life at 50% duty cycle. 3 AA batteries required for the Transmitter Enclosure: EN 60529 Degree of (read more)
Browse Foot Switches Datasheets for Linemaster Switch Corporation -
FEATURES & BENEFITS 2.4 GHz Channel Hopping 802.15.4 Compliant Meets IEC 60601 3rd Edition Automatic RF power level adjustment of Transmitter Waterproof – IP68 (read more)
Browse Datasheets for Linemaster Switch Corporation -
avoid generating electromagnetic interference (EMI) that can interrupt other electronics. Regulations also require monitoring ambient RF levels to ensure they do not reach prohibited levels of electromagnetic radiation. Products like televisions, automobiles, and microwave ovens are just a few (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
available RF Power Amplifier product portfolio for wireless infrastructure that spans multiple levels of integration, including; discrete transistors, multistage IC’s, and multi-chip modules (MCM), as well as leveraging GaN and Silicon LDMOS from the latest cutting edge NXP fabs (read more)
Browse RF Amplifiers Datasheets for Richardson RFPD -
levels, providing flexibility in circuit design and application. Impressive Frequency Response: With an fT of 120 MHz, this transistor enables fast switching and amplification, making it ideal for high-frequency RF applications. Robust Power Dissipation: The (read more)
Browse Bipolar RF Transistors Datasheets for Acme Chip Technology Co., Limited
Conduct Research Top
-
Application: RF Attenuators - Reed Relay
Test equipment capable of use in RF evaluations will generally require attenuation circuits to help them evaluate various aspects of RF components and RF circuitry. These attenuators need a switching device to switch the various dB levels that adjust the RF signals. Since attenuators are typically
-
Using Noise for RF Receiver Built-In Test Applications
of BIT systems using noise currently exist. This article identifies these uses at the system architecture level and describes the differing attributes of the noise source required for each. Perhaps the most common application using noise is to test the RF spectral gain/loss response of the front-end
-
Metrigraphics Article in Today's Medical Developments
without customer testimonials and word of mouth?. Simple: you deliver quality and consistency, along with a process that no one else has - refining the art of electroforming to the highest achievable level - and you get customers coming from around the world to your Wilmington, MA, facility
More Information Top
-
ABB RF Capacitance Level Transmitters and Switches - Level Measurement Products (Measurement Products USA)
Multi purpose and high sensitivity RF level switch .
-
Ozonation of Swine-waste Liquids at Full-scale
We specified radio-frequency ( RF ) level switches to sense fluid levels in the contactor tank.
-
CDMA Radio with Repeaters
Selection diversity can be applied at the RF level ( switching between antenna ports) or at the output of the branch receivers.
-
IFR Unveils The 3410 Series: The New Face Of Digital RF Signal Generators
Carrier frequency and RF level switching speeds are <5 ms="" and="" the="" instrument="" is="" hardware-ready="" to="" support="" usb="" 1.1="" interfaces.="" the="" use="" of="" an="" electronic …
-
IFR Unveils The 3410 Series: The New Face Of Digital RF Signal Generators
Carrier frequency and RF level switching speeds are <5 ms="" and="" the="" instrument="" is="" hardware-ready="" to="" support="" usb="" 1.1="" interfaces.="" the="" use="" of="" an="" electronic …
-
Results of the ALS booster ring RF system upgrade for top-off mode of operation
… transmitter with the following modifications or additions: HVDC voltage regulator for the HVPS, permanently installed crowbar test fixture, infra-red temperature monitor for IOT output ceramic, various cabinet temperature monitors, self-oscillation interlock, redundant low level RF switch , and a bridge PLC …
-
A 3D wideband package solution using MCM-D BCB technology for tile TR module
A low level RF switch , integrated on the low level stage enables to collect the RF signal from receive channel or send the same signal to the transmit channel.
-
http://dspace.mit.edu/bitstream/handle/1721.1/87917/880139279-MIT.pdf?sequence=2
A prototype PSM transmitter chip for gigabit Wi-Fi (IEEE 802.11ac VHT160 standard) is de- signed, which integrates a watt- level switching RF power amplifier and a subsampling observation receiver for low-power adaptive predistortion.
-
DSpace@MIT: Energy-efficient wireless transmitter architecture for mobile multimedia
A prototype PSM transmitter chip for gigabit Wi-Fi (IEEE 802.11ac VHT160 standard) is designed, which integrates a watt- level switching RF power amplifier and a subsampling observation receiver for low-power adaptive predistortion.
-
DSpace@MIT: Energy-efficient wireless transmitter architecture for mobile multimedia
A prototype PSM transmitter chip for gigabit Wi-Fi (IEEE 802.11ac VHT160 standard) is designed, which integrates a watt- level switching RF power amplifier and a subsampling observation receiver for low-power adaptive predistortion.